-
Supplier: DigiKey
Description: "Connector Header Through Hole 8 position 0.098"" (2.50mm)"
- Number of Contacts: 8 #
- Features: Board Mount Connector, Other
- Connector Type: Header Connector
-
Supplier: Waytek, Inc.
Description: Qty. 1 | AW8P, AT 8-Pin Receptacle Wedge Qty. 1 | AT04-8P, AT 8-Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW8S, AT 8-Pin Plug Wedge Qty. 1 | AT06-8S, AT 8-Pin Plug Connector Wire
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Features: Other
-
Supplier: Waytek, Inc.
Description: Amphenol Kit Includes: Qty. 2 | AT60-202-20141, Pin Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-8P, ATM 8-Pin Plug Wedge Qty. 1 | ATM04-8P, ATM 8-Pin Receptacle Connector Qty. 2 | AT62-201-20141, Socket Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-8S, ATM
- Current Rating: 7.5 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354604-B8PS-VH(LF)(SN) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VH
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -25 to 85 C
- Contacts Pitch: 3.9624 mm
-
Supplier: PEI-Genesis
Description: ER 6C 4#16 2#8 PIN RECP
- Gender: Female / Jack
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: mechanical performance, and electrical conductivity. And for pogo pin connector, it is composed of a pogo pin, different amounts of pins and housings. Pogo pin connector is generally used for precision connection in mobile phones, communications,
-
Supplier: Advantech
Description: RJ45 INLINE COUPLER, 8 PIN, STRAIGHT Use these handy couplers to extend your cables. Link several patch cables together or extend your existing modular cable runs. These in-line couplers provide female-to-female straight through connections (to connect two Ethernet cables) or crossover
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Powell Electronics, Inc.
Description: ER 8C 7#16 1#12 PIN RECP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Wire to Board HDR 8 POS 3.96mm Solder RA Thru-Hole Box Product overview: B8PS-VH from JST is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors AT PIN & SOCKET WEDGE KIT Product overview: AT8PS-CKIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Current Rating: 13 amps
- Connector Type: Automotive Connector
- Gender: Female / Jack
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors HDR VERT 8 POS TIN SINGLE ROW
- Current Rating: 5 amps
- Number of Contacts: 8
- Product Type: IC Socket
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 16P 2.54mm 双排 2x8P Plugin,P=2.54mm Pin Headers ROHS
- Number of Contacts: 16
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: function, mechanical performance, and electrical conductivity. And for pogo pin connector, it is composed of a pogo pin, different amounts of pins and housings. Pogo pin connector is generally used for precision connection in mobile phones, communications,
- Geometry: Right Angle
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992023-AIT8-40-56PS Category: Connectors, Interconnects>Circular Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 85 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type:
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: function, mechanical performance, and electrical conductivity. And for pogo pin connector, it is composed of a pogo pin, different amounts of pins and housings. Pogo pin connector is generally used for precision connection in mobile phones, communications,
-
Supplier: Hubbell Wiring Device-Kellems
Description: CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL
- Voltage Rating: 277/480 V
- Current Rating: 60 amps
- Wires: 5-Wire
- Power Type: AC Power Connector
-
Supplier: Legrand - Pass & Seymour
Description: CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT,
- Voltage Rating: 277/480 V
- Current Rating: 60 amps
- Poles: 4 Poles
- Wires: 5-Wire
-
Supplier: Thomas & Betts Corporation
Description: CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL
- Voltage Rating: 277 to 480 volts
- Current Rating: 60 amps
-
Supplier: Selecta Products
Description: " CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT,
- Voltage Rating: 277/480 V
- Current Rating: 60 amps
- Poles: 4 Poles
- Wires: 5-Wire
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: connector is generally assembled by pogo pin connectors and magnets with different pin numbers such as 2 pin, 3 pin, 4 Pin, 5 pin, 6 pin, and 7 pin. Magnetic pogo connector is mainly divided into 1~8pin or more according to
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HEADER VERT 8POS 2MM
- Voltage Rating: 125 volts
- Contact Pitch: 2.006598916436585 mm
- Features: Header Connector, Other
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
-
Supplier: Anderson Power Products
Description: PCB Tail Termination, Standard Length AWG 8 10mm²
-
Supplier: Allied Electronics, Inc.
Description: connector component,insert only,size 20,2 #8 solder pin contact,rohs compliant
-
Description: CONN HEADER R/A 8POS 3MM
- Voltage Rating: 250 volts
- Contact Pitch: 2.9971983815128738 mm
- Features: Header Connector, Other
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: CAB 2C 2#8 PIN PIN PLUG
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESIST
- Voltage Rating: 120/208 V
- Current Rating: 60 amps
- Poles: 4 Poles
- Wires: 5-Wire
-
Supplier: Newark, An Avnet Company
Description: PIN HEADER, 8POS, 2ROW, 2MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:T2M Series RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Flip type -25℃~+85℃ 8P Bottom Contact Horizontal attachment 1mm SMD,P=1mm,Surface Mount,Right Angle FFC, FPC (Flat Flexible) Connector Assemblies ROHS
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, 2B Series, Plug, 8, Pin, Solder, Cable Mount
-
Supplier: Utmel Electronic Limited
Description: Pin & Socket Connectors 2.5SIG DLOCK HDR ASY 8P
- Current Rating: 3 amps
- Features: Other
-
Supplier: TE Connectivity
Description: Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM [.253 INCH ] Compatible Insulation Diameter Range :
- North American (AWG): 10 to 12 AWG
- International (mm2): 3 to 6 mm2
- Terminal Type: Connector Pin
- Features: Insulated, Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: CB 2C 2#8 (8-10) PIN PLUG
-
Supplier: Thomas & Betts Corporation
Description: POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESIST
- Voltage Rating: 347 to 600 volts
- Current Rating: 60 amps
Find Suppliers by Category Top
Featured Products Top
-
With ratings up to 20A, 250V (UL), the range offers a variety of mounting styles and termination options, including flange mounting, snap-in and PCB mounting versions, together with 2.8 mm solder tabs, 4.8 mm and 6.3 mm quick-connect tabs, screw terminals and PCB pins. (read more)
Browse Circular Connectors Datasheets for DigiKey -
has a Plastic handle, plated brass body, and beryllium copper internal socket spring with a 0.144” diameter wire exit hole. 9495 #8 Fork spade terminal with 0.080″ pin socket (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
channel Signal Pairs : 8 Pairs Pin Type : Press Fit Mini SAS HD 8i Receptacle Connectors The Mini SAS HD 8i receptacle connector is a dual 4 lane receptacle connector defined in SFF-8643. This connector is a modular version of the Mini SAS HD 4i receptacle (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options. Key Features (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
. Kontrol Connectors 1.2A per contact Polarized and shrouded; ready-made cables Board-to-board variable height from 8-20mm 3Gbits/s data rate M300 (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
– that include pin-count options of 2, 3, 4, 6, 8, 10 and 12. SMT Connectors All new SMT connectors in the series are available in vertical (male only) or horizontal (male and female) mounting options, with full shrouding and recessed contacts incorporated to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
following 8 connectors that would fit your testing environment, and if the connector is made for attachment to a test lead, look at some of our featured test leads in parenthesis below. Contact the manufacturing plant for specific needs and if we do not have the product already made with your specific test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.