-
Supplier: ARC Systems, Inc.
Description: ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2,
- Generated Voltage: 0.1 to 3.1 Volts / 1000 rpm
- Maximum Speed: 10,000 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: Newark, An Avnet Company
Description: AC MOTOR, 60HZ, 26W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:26W; Starting Torque:1.8N-cm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for
-
-
Supplier: Allied Electronics, Inc.
Description: Motor Disconnect Switch 40 A general purpose current 600 VAC (Max.) rated voltage 14-8 AWG terminal size and 16 lbs. in. terminal torque.
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 25 amps
- Motor Voltage: 230 volts
- Single Phase Power Rating: 0.5 to 1.5 HP
- Three Phase Power Rating: 2 to 7.5 HP
-
Supplier: Altech Corp.
Description: Features: DIN Rail Mounted 17.5mm width per pole Thermal Magnetic Current Limiting 0.3-60A / 480Y/277V AC, 50/60Hz 10kA Short Circuit
- Rated AC Voltage: 277 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 8 amps
- Number of Poles: 3
-
Supplier: ARC Systems, Inc.
Description: These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
- Shaft Speed: 7,000 rpm
- AC Voltage & Frequency: 400 Hz / Aerospace
- Motor Shape: Cylindrical Body
- Units: English
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 25 amps
- Motor Voltage: 230 volts
- Single Phase Power Rating: 0.75 to 2 HP
- Three Phase Power Rating: 3 to 10 HP
-
Supplier: Clark Solutions
Description: magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the
- Maximum Discharge Flow: 0.7484874806666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in 50-60 Hz 12-230 V Reversible or Unidirectional Gearbox Rated Capacity from 30-300 Oz.-In. UL, CSA
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:8kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:15A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Demag Cranes & Components
Description: advantages with our Z cylindrical-rotor motors. Strong motor output Motor output up to 72 HP (45 kW) 2, 4, 6 or 8 poles Two-speed motors ZBA/ZNA for travel applications with inverters ZBF for line-fed travel applications ZBE/ZNE for continuous duty in energy
- Other Output Power: 17.7 HP
- Continuous Current: 28 amps
- Continuous Torque: 1,296 In-lbs
- Rotor Inertia: 31.3235485029422 oz-in-sec²
-
Supplier: Allied Electronics, Inc.
Description: Which UL 1077 or CSA C22.2 No.235 are Also Allowed Field Installable Shunt Trip and Auxiliary Switch Subsequent Mounting Separate Version for Ring Torque Connection (Type WMZT….T), Terminal Screws Can Be Removed (On Both Sides) Module Width of Only 17.7 mm (Per Pole) Contact Position
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL AC10080FC, 1 PHASE, 115 VAC, 60 HZ, 3030 RPM, 2 POLE, 6.48 AMP, 473 WATT, 13.2 LB-IN TORQUE, 0.63 HP, 66.8% SYSTEM EFFICIENCY, 12 INCH STANDARD LEADS, RUGGED ALUMINUM HOUSING, POWDER COATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Century® by Regal Beloit America
Description: Century® offers motors designed for air compressor, pump and fan and blower duty applications which require high breakdown torque and rugged mechanical construction. These motors are designed as rolled steel construction, open drip proof enclosure. Designed for air compressor loads 2
- Shaft Speed: 1,725 to 3,450 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Shaft Orientation: In-line
- Phase: Single-phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 1-0SP ABS 2000P+SUPER CAPACITOR, AC MOTOR MODEL 1-0SP, TAPER SHAFT, 2000P ABSOLUTE ENCODER + SUPER CAPACITOR, 2000 RPM, 120 V, 3 PHASE, 8 POLES, REPLACED BY A06B-0372-B044.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 10.6 NM @ 6.8 AMP, 6 POLES, 98 VAC, 3000 RPM, BRAKE: N/A. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other Output Power: 0.603099173206269 HP
- Continuous Current: 5.4 amps
- Continuous Torque: 0.000737168141592921 In-lbs
- Shaft Speed: 5,000 to 6,000 rpm
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other Output Power: 0.335055096225705 HP
- Continuous Current: 1.4 amps
- Continuous Torque: 0.0012141592920354 In-lbs
- Shaft Speed: 20,000 to 22,000 rpm
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other Output Power: 2.9484848467862 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.00537699115044248 In-lbs
- Shaft Speed: 3,500 to 4,000 rpm
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230
- Continuous Current: 11.3 to 18.7 amps
- Continuous Torque: 70.9 to 177.1 In-lbs
- Shaft Size: 0.9448824 inch
- Shaft Speed: 3,000 rpm
-
Supplier: Block USA, Inc.
Description: Rated voltage 3 x 400 Vac Rated current 1.3 - 60 A for motor rated output 1.5 - 30 kW for clock frequencies >e;8 kHz Rated frequency from 0 to 60 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 20 Output filter with capacitor for frequency converters
- Frequency: 60 Hz
- Signal Type: Three Phase AC
- Features: UL Listing Mark
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 5.5-8AMP, 3POLE, 690VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: features of the DTA04 Motor Thermistor Relay include: Compact 22.5mm wide DIN rail mount housing Universal power supply from 24 to 240V AC/DC 2 Normally Open relay outputs NEMA B300 8A @ 250 VAC Multi-color alarm LED indicates alarm trigger Auto or manual reset configurable Fast
- Normally Open (NO): 2
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
-
Description: Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and
- Shaft Speed: 2,000 to 7,500 rpm
- NEMA Frame Size: 70 #
- Motor Type: AC Servomotor
- Features: Brushless, Integral Brake, Other
-
Description: Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and
- Shaft Speed: 550 to 4,500 rpm
- NEMA Frame Size: 145 #
- Motor Type: AC Servomotor
- Features: Brushless, Integral Brake, Other
-
Description: Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative rotor inertias Neodymium magnets Applications requiring rapid accelerations and
- Shaft Speed: 2,500 to 10,000 rpm
- NEMA Frame Size: 56 #
- Motor Type: AC Servomotor
- Features: Brushless, Integral Brake, Other
-
Supplier: Mechatronics Fan Group
Description: Size: (223 dia x 71 mm) 8.78 dia x 2.79 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 500 to 530 SCFM
- Maximum Static Pressure: 1.4 to 1.7000000000000002 in H2O
- Maximum Sound Level: 65 to 70 dbA
- Operating Current: 0.35 to 0.8 amps
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 4 to 11 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 6 inch
- Media Temperature: 104 F
- Horsepower: 1.5 to 75 HP
- Power Source: AC Powered
-
Supplier: Eaton Corporation
Description: 3 PHASE, 25 HP AT 380 V 50 HZ 3 PHASE (UL) POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20 OVERLOAD CURRENT RANGE 8.4 TO 27 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD NEMA ICS-1, NEMA ICS-2, NEMA ICS-5 APPROVAL UL
- Continuous Current: 45 amps
- Motor Voltage: 24 volts
- Single Phase Power: 3 to 25 HP
- Three Phase Power: 3 to 25 HP
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
diameter and length can be varied to affect available torque. Increasing motor length proportionally increases motor torque, while increasing its diameter increases the torque by the square of the proportional increase. The number of motor pole pairs also directly affects torque production; however, a (read more)
Browse DC Motors Datasheets for Portescap -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Manufacturing Capability Yunhongda Motor has been a professional motor manufacturer for over 14 years, focused on the R&D and production of DC motors, BLDC motors, gear motors, sonic motors, and AC motors. Headquarters and self-built industrial park in (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
mounting About Yunhongda Shenzhen Yunhongda Motor Co., Ltd. has manufactured DC, BLDC, gear, sonic, and AC motors for more than 14 years, with a 35,000 sqm industrial park in Hunan producing about 3 million motors a year, and exports to the US, Europe, Japan (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse’s VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Solid-state motor controllers need a fuse that protects both the branch circuit and the power semiconductors inside the controller. Vicfuse’s VJF series is a UL Listed (File No. E479968), fast-acting, current-limiting Class J fuse designed to UL248-8. It combines the low I²t of a (read more)
Browse Fuses Datasheets for VICFUSE -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft
More Information Top
-
New Equipment for Levelling and Facing Rolled Products on the Carryover-Type Cooling Beds of Light-Section Mills
They are driven by flanged 8 - pole ac motors acting through bush-and-pin couplings.
-
Slotless brushless permanent magnet machines: influence of design parameters
The parameters of the 8 pole brushless ac motor which is used in the investigation arc: 1.3kW, 380 V, 3000 rpm.
-
M001-STR04-W234ald summary report CY 1970. For period ending 30 September 1970
An actuator concept (a ball-screw compound planetary arrangement and an 8 - pole , ac electric motor ) was completed.
-
Design and experimental evaluation of motor control unit for a series heavy-duty diesel hybrid electric truck
Battery Voltage 600[V]- 765[V] (Nominal value : 680[V]) Traction Motor 8poles , 3 phase AC Interior Permanent Magnet Synchronous Motor .
-
Analytical Model of Eddy Current Loss in Windings of Permanent-Magnet Machines Accounting for Load
By using Flux2D, the time-stepped FE analysis accounting for the eddy current reaction is performed on an 8 - pole /12-slot brushless AC motor to validate the analytical prediction.
-
CR4 - Thread: Motor Fuses
Fits with 2..4...6..or 8 pole motors on 120 volt to 480 volt AC systems in the U.S.A.
-
Dual purpose no voltage winding design for the bearingless ac homopolar and consequent pole motors
On the other hand, the bearingless ac homopolar and consequent pole motors with at least 8 -poles are able to produce a constant direction force with dc suspension current, regardless of the rotor's angular position.
-
AC drives in the metals industry
In more demanding applications, we use the low frequency ( 8 or13 Hz) 6 pole high torque AC table motors .
-
Approaches to suppressing shaft voltage in brushless DC motor driven by PWM inverter
The measurements on the brushless DC motor ( AC 200 V, 170 W, 8 poles , 1350 rpm) were performed during no-load .
-
Optimum pole configuration of AC induction motors used on adjustable frequency power supplies
factors seen in a range of industrial AC motors built in 2, 4, 6, and 8 pole configurations.
Indicates content that may require registration and/or purchase.