-
Supplier: Sentech America
Description: Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Photo Array Length
- Resolution: 10 bits, 8 bits
- Features: CMOS, Other
- Format / Output: Camera Link®
- Monochrome / Color: Color
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression
- Horizontal Resolution: 4,096 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.2598432 inch
-
Supplier: Sentech America
Description: Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Image Sensor 8k
- Resolution: 10 bits, 8 bits
- Features: CMOS, Other
- Format / Output: Camera Link®
- Specialty Camera Type: Line Scan
-
-
Supplier: Smartmore Corporation Limited
Description: line frequency can be up to 50K, and the software can be set freely. - The color camera is three-line RGB independent output. - Black and white supports 3-line TDI mode, which doubles the brightness, reduces the requirements for the light source. Gigabit Ethernet
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 18 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Teledyne DALSA
Description: Linea Lite makes line scan more accessible than ever. Designed with performance in mind, this camera offers superior color fidelity with 2k to 4k resolution and line rates from 12.5 to 50 kHz, with a GigE Vision® interface.
- Horizontal Resolution: 2,048 to 8,192 lines
- Vertical Resolution: 2 lines
- Features: CMOS, Other
- Monochrome / Color: Color
-
Supplier: Smartmore Corporation Limited
Description: area-scan cameras, the line scan camera provides the best solution. The line scan camera can match the high-speed line array acquisition rate of 67000 lines per second at the level of 500 to 8000 pixels per line. This
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Teledyne DALSA
Description: applications. Quadlinear Multispectral Our multispectral sensor is based on a unique wafer-level dichroic filter coating technology that enables the camera to capture RGB color and NIR in a single scan. The minimum spectral crosstalk between the color and NIR channel
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM) - High
- Horizontal Resolution: 2,048 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.4803163 inch
- Length: 2.23622168 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: 480 TV Lines Color Dome Camera, 1/3” Sony High Resolution CCD, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis 1/3” Sony High Resolution CCD 480 TV Lines 2.8~10mm Vari-focal Lens 0 Lux (IR on) IR Vandal Proof 12V DC Model NO.: CMD715 Signal System: NTSC
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: to be surface, flush or wall mounted. ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor. 1/4" Sony Color CCD with 410K(NTSC) and
- Horizontal Resolution: 500 to 570 lines
- Operating Temperature: 22 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD, Digital
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Advance Security Products
Description: .001 LUX B/W, .1 LUX Color Board Camera with Board Lens Dual Mode Camera Sees Great in Daytime and Nighttime This is our best dual mode board lens camera! Automatically switches between a high resolution crystal clear color picture in normal lighting to a B&W
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMC120APCL also provides
- Maximum Frame Rate: 62.3 fps
- Width / Diameter: 2.6771668 inch
- Height: 2.6771668 inch
- Length: 1.574804 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Sentech America
Description: The STC-SC133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC133USB features a 1/3" SXVGA color sensor, 22 FPS,
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Savin
Description: Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: ZGC, Inc.
Description: Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host of brand
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition, Progressive Scan
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: Basler Vision Technologies
Description: The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler sprint is the fastest line scan camera on the market! These extremely high line capture
- Horizontal Resolution: 8,192 lines
- Maximum Frame Rate: 19.3 fps
- Width / Diameter: 2.4409462 inch
- Height: 3.4251987 inch
-
Supplier: Basler Vision Technologies
Description: The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the
- Horizontal Resolution: 2,098 lines
- Maximum Frame Rate: 9.2 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Supplier: BitFlow, Inc.
Description: The R3 frame grabber family has been designed to simplify the task of interfacing today's Camera Link cameras to a wide array of imaging applications. The R3-CL can acquire from almost every Base CL camera manufactured. Combining the power of a proven, sophisticated
- Digital Input Pixel Acquisition Depth: 24 bits
- Number of Video Inputs: 1
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: BitFlow, Inc.
Description: flexibility of the Road Runner product allows it to be used in virtually any imaging application that requires a digital camera or data source and utilizes the power, scalability and cost-effectiveness of the desktop computer for processing. The Road Runner can also be programmed to DMA
- Digital Input Pixel Acquisition Depth: 32 bits
- Number of Video Inputs: 1
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: BitFlow, Inc.
Description: flexibility of the Road Runner product allows it to be used in virtually any imaging application that requires a digital camera or data source and utilizes the power, scalability and cost-effectiveness of the desktop computer for processing. The Road Runner can also be programmed to DMA
- Digital Input Pixel Acquisition Depth: 32 bits
- Number of Video Inputs: 1
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: BitFlow, Inc.
Description: flexibility of the Road Runner product allows it to be used in virtually any imaging application that requires a digital camera or data source and utilizes the power, scalability and cost-effectiveness of the desktop computer for processing. The Road Runner can also be programmed to DMA
- Digital Input Pixel Acquisition Depth: 32 bits
- Number of Video Inputs: 1
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: ZGC, Inc.
Description: Instruction Manual Canon has brought the best of the EOS-1D Series of digital cameras into one phenomenal model: the new flagship of the EOS line, the EOS-1D X*. Its full-frame 18.1 Megapixel CMOS sensor and all-new Dual DIGIC 5+ Image Processors deliver high quality image capture at
- Shutter Speed: 0.0001249999999999998 to 30 seconds
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
-
Supplier: SICK
Description: Highly accurate with an unmatched measurement speed, the new generation Ruler 3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Materials Analysis, Non-contact Profilometry, Pattern Recognition
- Image Source: Line Scan Camera
- System Type: Modular / PC-Based
-
Supplier: Savin
Description: (Scan to E-mail, Scan to Folder) · Color One-pass duplex scanner scans both sides of document simultaneously · 600 dpi optical resolution (1,200 dpi with TWAIN scanning) · Embedded scan to e-mail with LDAP support (no additional software or delivery server
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Transcat, Inc.
Description: problems are solved. Locate the problem immediately Thermal imaging multimeters are a first-line troubleshooting tool for electrical equipment that can check hot spots of high-voltage equipment and transformers, detect heating of fuses, wires, insulators, connectors, splices and switches.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 44.1 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description Photoelectric turntable: high-precision tracking, stable imaging, adaptable to complex environments, widely used in security, monitoring, rescue and other fields to improve efficiency and accuracy. Main Feature a.Can be equipped with thermal imager, integrated camera movement,
Find Suppliers by Category Top
Featured Products Top
-
Lite 8k Super Resolution camera is now in production. This compact and cost-effective GigE line scan camera delivers 8k (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
second, 76 blue laser lines across four scanning modes, and accuracy of up to 0.020 mm, TrackScan GO adapts to a wide range of inspection and measurement requirements. The integrated color camera and AR (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
126 blue laser lines for comprehensive coverage of complex parts Achieves up to 8,100,000 measurements per second and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
to ship management companies, maintenance contract companies, and more. *This product is only available through distributors. During maintenance, it is inserted through the scavenging port and takes pictures every 8 seconds during 1 Turning. After taking a picture, the data (read more)
Browse Digital Cameras Datasheets for Daitron Co., Ltd. -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform that delivers accurate temperature measurements of +/-2°C or +/-2%. Developed and manufactured in Canada, the small and lightweight MicroCalibir platform is the result of the latest advances made by Teledyne (read more)
Browse Datasheets for Teledyne DALSA
More Information Top
-
Teledyne DALSA Announces Faster Higher Resolution Piranha4 8k Color CMOS Line Scan Camera
Teledyne DALSA Announces Faster, Higher Resolution Piranha4 8k Color CMOS Line Scan Camera .
-
Teledyne DALSA Develops Electrostatic Actuator High Voltage IC for Optical MEMS
• Teledyne DALSA Releases Advanced Piranha4 8k Color CMOS Line Scan Camera .
-
Teledyne Acquires Marine Acoustic Imaging Solutions Provider
• Teledyne DALSA Releases Advanced Piranha4 8k Color CMOS Line Scan Camera .
-
Teledyne DALSA Joins SSTL for Development of Multi-Spectral Image Sensor
• Teledyne DALSA Releases Advanced Piranha4 8k Color CMOS Line Scan Camera .
-
Shad-o-BoxTM HS CMOS-based X-Ray Detector Family Extended by Teleydyne DALSA
• Teledyne DALSA Releases Advanced Piranha4 8k Color CMOS Line Scan Camera .
-
High resolution RGB color line scan camera
This new color line scan camera , which is based on a currently available monochrome 8K camera, will combine the ability to acquire color information with high spatial and intensity resolution, as well as a no-nonsense frame grabber and user interface for …
-
Single-chip color imaging for UHDTV camera
with a 33M-pixel CMOS image sensor
… K., Sugawara, M., Shimamoto, H., Yamashita, T. and Okano, F., “Ultrahigh-definition color video camera system with 4K- scanning lines ,” Proc. SPIE, 5017 … … “ An Ultrahigh-Definition Color Video Camera With 1.25-inch Optics and 8k x 4k Pixels,” …
-
Reducing noise in high-resolution video sequences by using wavelet shrinkage in the temporal-spatial domain
[1] H. Shimamoto et al., "An 8k x 4k Ultrahigh-Definition Color Video Camera with 8M-Pixel CMOS Imager," SMPTE Motion Imaging Journal, vol.114, no.7-8, pp.260-268, 2005. [2] M. Sugawara, M. Kanazawa, K. Mitani, H. Shimamoto, T. Yamashita and F. Okano, "Ultrahigh-definition video system with 4000 scanning lines ," SMPTE Motion Imaging Journal, vol.112, no.10-11, pp.339-346, 2003.
-
Three-dimensional integral television using extremely high resolution video system with 4000 scanning lines
It enables an effect roughly equivalent to a video system with 4,000 scanning lines . The optical system in this camera is composed of a lens and color separation prism, shown in Fig. 10. … is equivalent to that of a single chip color image sensor with 4k× 8k pixels, as shown …
-
Basler Presents New Area Scan And Line Scan Cameras At The Vision-Show Paris
All scout and pilot cameras are offered in mono and color , and as standard housing or 90° housing version with a small industrial footprint of 29 mm x 44 mm x 73.7 mm. Line Scan Cameras … sprint series features a Camera Link interface and includes members with 2k, 4k and newly 8k resolution.
Indicates content that may require registration and/or purchase.