-
Supplier: Caterpillar Oil & Gas
Description: virtually no unscheduled downtime. Ideal applications for CG137-8 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-8 gas engine. Ratings: 298 bkW (400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel
- Horse Power: 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0079 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.09 to 0.9 GPH
- Maximum Gas Flow Rate: 0.006 to 0.10416666666666666 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0079 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.09 to 0.9 GPH
- Maximum Gas Flow Rate: 0.006 to 0.10416666666666666 SCFM
-
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0079 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.09 to 0.9 GPH
- Maximum Gas Flow Rate: 0.006 to 0.10416666666666666 SCFM
-
Flow Orifices and Flow Restrictors - Compression Fittings - Tube Adapter, Type IC-MC6 -- IC-MC6-8-SSSupplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0079 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.09 to 0.9 GPH
- Maximum Gas Flow Rate: 0.006 to 0.10416666666666666 SCFM
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required of industrial applications. Hy-Lok tube
- English Size: 0.0625 to 2 inch
- Fitting Type: Adapter, Bulkhead Fitting, Cross / 4-Way, Elbow, Reducer, Tee, Tube Fitting, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting, Hydraulic Fitting, Threaded
-
Supplier: SSP Fittings Corp.
Description: Typically for impulse lines in natural gas pipeline monitoring stations
- English Size: 0.375 inch
- Fitting Type: Adapter, Union
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Nanmac Corporation
Description: Our Flow-Thru Thermocouples and RTDs use either a right-angle ribbon thermocouple sensor or a R100 Ohm RTD. Utilizing a special ribbon element which eliminates conduction errors due to shallow immersion into the flowing gas or liquid within the pipeline. Additionally, this ribbon design
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. High Pressure cone and thread fittings offer the capability to reach extreme high pressures (up to 60,000 PSI). Cone and thread fittings are available in a Medium Pressure design, High Pressure design, and a Sour Gas option to meet your flow system requirements.
- English Size: 0.125 to 0.25 inch
- Connection Type: Compression Fitting
- Fitting Type: Cross / 4-Way, Elbow, Hydraulic Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.5 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.5 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.5 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.5 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Bulkhead Fitting, Tube Fitting
- Features: Compression Fitting, English, Gas Fitting
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.315 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 1,000 F
- Number of Ports/Ways: 2
-
Supplier: Conax Technologies
Description: Features: Seals 1 Electrode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Pressure*: Vacuum to
- Temperature Range: -185 to 870 C
- Rated Voltage: 2,000 volts
- Rated Current: 400 amps
- Features: Electrical, Other
-
Supplier: Scanivalve Corporation
Description: model DSA3218 is a rugged 16 channel pressure scanner in an environmental case. It measures up to 16 gas pressures in many applications. It can accept copper, steel or plastic tubing with either 1/16, 1/8, or 1/4 inch Swagelok® compression fittings. Available options include a
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Cole-Parmer
Description: applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single-stage regulators feature a convoluted stainless steel diaphragm seal that provides
-
Supplier: Allied Electronics, Inc.
Description: based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical
-
Supplier: Allied Electronics, Inc.
Description: based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical
-
Supplier: Allied Electronics, Inc.
Description: based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical
-
Supplier: UL Standards & Engagement
Description: Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85) UL 567A 1.1 These requirements cover emergency breakaway fittings, swivel connectors and
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover emergency breakaway fittings, swivel connectors and pipe-connecting fittings of the threadless compression type. Connectors and fittings covered by these requirements are intended only for the following services. 1.2 A swivel connector is
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted stainless steel
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Haskel International LLC
Description: Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423° to +1200°F (-253° to +648°C). 1/8″ to 1″ ANPT pipe.
- Media: Air, Compressed Air, Gas
- Features: Compression Fitting
- Actuation: Manual / Hand
- Valve Type: Needle Valves
-
Supplier: Radwell International
Description: MASS FLOW CONTROLLER, SIDETRAK, 0–15SLPM TO 0–100SLPM, 3/8IN COMPRESSION FITTINGS, VITON VALVE SEAT, EDGE CARD CONNECTOR, 0-5VDC LINEAR OUTPUT SIGNAL, 40-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: GAS SPRING,EAA-8350 SERIES, STEEL BALL END FITTINGS, STROKE LENGTH: 3.55 IN, COMPRESSED: 8.34 IN, EXTENDED: 11.84 IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Automation24, Inc.
Description: separate M12 cordset.With a standard compression fitting, the SF6200 flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools.
- Operating Pressure: 30 psi
- Media Temperature: -13 to 176 F
- Media Temperature Range: -13 to 176 F
- Features: Gas, Liquid, Other
Find Suppliers by Category Top
Featured Products Top
-
Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
compression fittings for use with ¼”, 1/8”, 1/16”, and 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
soft sealant technology, Conax fittings maintain constant compression around wires, probes, and electrodes throughout the life of the seal to minimize risk of gas or liquid leaks. Soft sealant technology also makes installation, replacement and adjustment of wires, probes, and electrodes possible (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
due to incorrect bonding of the epoxy to the elements or housing. Cracks will develop and this allows gases or liquids to leak around the elements. Thanks to our soft sealant technology, Conax fittings maintain constant compression around the elements throughout the life of the seal to (read more)
Browse Datasheets for Conax Technologies -
fittings maintain constant compression around the elements throughout the life of the seal to minimize risk of gases or liquids escaping. Features at a glance: Easy installation, adjustment and replacement of the elements being sealed Seal on single (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Multi-hole ceramic compression seal fittings Conax Technologies’ multi-hole ceramic (MHC) fittings (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
compression seal fittings, temperature sensors and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Our tightest split seal fittings yet Conax Technologies offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Explosion limits of the decomposition reaction of mixtures of ethylene oxide, propylene oxide and nitrogen
1 - gas supply N2, 2, gas supply EO 6, PO, 3 … type-K thermoelement 9 14, 8 -nozzles mixing tube with 0,5-mm-Öffnungen , wiring igniters, 10- pressure measurement chain 13, 11-Temperaturmesskette,12, ignition device , energy measurement, vacuum pump.
Indicates content that may require registration and/or purchase.