-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 90 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 50mm Length: 112mm Thickness: — Width: —
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302540-SFT37S90K391B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 25 Capacitance:
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: DigiKey
Description: 90µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: DOUBLE LAYER CAPACITOR, 90F, 4.2V, RAD; Capacitance:90F; Voltage(DC):4.2V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; Capacitance:30µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, AXIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 25V, AXIAL; Capacitance:2000µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, 90mA, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 33uF 50V Aluminum Electrolytic Capacitor Radial 20% 90mA 105C Product overview: UVZ1H330MDD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 90UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90UF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 90mA, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: DigiKey
Description: 90µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.3Ohm
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 1,300 milliohms
-
Supplier: DigiKey
Description: CAP FILM 70UF AUTO 900VDC RAD
- Capacitance Range: 70 microF
- Packing Method: Bulk Pack
- Technology: Film Capacitors
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Real Seal Company
Description: limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 90UF 10% 125V AXIAL
- Capacitance Range: 90.00000000000001 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –55°C to +105°C Working Voltage: 160 to 630 VDC Voltage, Alternating Current: 90 to 250 VAC Dissipation Factor: <0.1% Flame Retardant
-
Supplier: ODG (Origin Data Global)
Description: 470uF 25V 670mA@120Hz 90mΩ@100kHz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 90UF 10% 370VAC RADIAL
- Capacitance Range: 90.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Mounting Style: Bolt Mounted
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2nF ±20% Plugin,P=10mm Suppression Capacitors ROHS
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 25V 670mA@120Hz 90mΩ@100kHz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359365-CC0402BRNPO9BNR90 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case:
- Capacitance Range: 0.0000009000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Accuris
Description: FILTERS AND CAPACITORS, RADIO FREQUENCY INTERFERENCE, HERMETICALLY SEALED, STYLE FL90
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 250V 10uF -55°C~+105°C Metallized Polyester Plugin,P=22.5mm Film Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTI-LAYERED CERAMIC CAPACITOR
- Technology: Monolithic / Single Layer, Multilayer
- Features: Other
- Packing Method: Tape Reel
-
Description: CAP CER 0.9PF 250V C0G/NPO 0603
- Capacitance Range: 0.0000009000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.33µF 100V
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 0.9pF NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.0000009000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: PUI - Projections Unlimited, Inc.
Description: F177 Series Interference Suppression Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.