-
Supplier: Mitsubishi Electric Cooling & Heating
Description: INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and
- Cooling Capacity: 9,000 to 34,600 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Klimaire Products, Inc.
Description: the comfort and allows the operation of the unit from a distance. Models are available from 9,000 Btu to 24,000 Btu. These air conditioner/heat pump systems are easy to install and operate, and are automatically controlled by a microprocessor. Features: 9,000
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Ductless, Split
-
Supplier: Klimaire Products, Inc.
Description: multi-function wireless remote control adds to the comfort and allows to operate the unit from a distance. Models are available from 9,000 Btu to 18,000 Btu. These air conditioner/heat pump systems are easy to install and operate, and are automatically controlled by a
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Ductless, Split
-
-
Supplier: Klimaire Products, Inc.
Description: whole series is AHRI listed what reassures the user its quality and performance. Features: 9,000 Btu/h - Energy Star 19 SEER - 220 V / 1 ph / 60 Hz DC inverter mini-split air conditioner & heat pump Saves energy & money, helps to protect the environment Three speed and
-
Supplier: Klimaire Products, Inc.
Description: efficient unit. Features: 9,000 Btu/h 16 SEER - 208-230 V / 1 ph / 60 Hz DC inverter mini-split air conditioner & heat pump Golden fin - Self clean Follow me comfort function Auto re-start Optional low ambient kit
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures Air Conditioner 115V 9000 to 12,000BTU/H
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Bristol Compressors International, Inc.
Description: 9,000 to 287,400 BTU/H - the widest range of hermetic air conditioning compressors available from one source today. Our medium and low temperature refrigeration compressors are the highest performing in the industry, featuring: EER ranging from 2.8 to 6.4 in 45/100 conditions
- Capacity: 29.13414 kW
- Power Source: 115 / 60 / 1, 208-230 / 60 / 1, 208-230 / 60 / 3, 230 / 50 / 1, 380 / 50 / 3, 460 / 60 / 3, 575 / 60 / 3
- Features: Other
- Refrigerant Options: R22, R404a, R407c
-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: BTU/H in 60Hz models and four ducted split models that produce between 1,055 to 3,812 watts in 50Hz versions. The split wine cellar cooling system operates in ambient temperatures between 0°F and 115°F (-18°C and 46°C). As with all Wine Guardian products, it is certified by ETL to UL
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Air Innovations LLC
Description: Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central, Split
-
Supplier: nVent Electric
Description: user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: - Active condensate management with heater strip - Power-off relay for door switch and other system requirements - Malfunction switch Standard Outdoor
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Pfannenberg
Description: sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast and Easy
- Cooling Capacity: 6,999.999999999999 to 13,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: HDT Global
Description: Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around the world.
- Cooling Capacity: 9,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 7,505.970658478335 to 11,258.955987717502 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CC is a commercial single discharge unit cooler for general application in small to medium-sized cooling and freezing rooms. A wide range of models make them especially suitable for refrigerated working, processing and storage rooms. Dedicated ranges for H(C)FC refrigerants (CCE),
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Kooltronic, Inc.
Description: The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12.
- Cooling Capacity: 6,141.248720573183 to 9,245.991129307402 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: nVent Electric
Description: user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: - Active condensate management with heater strip - Power-off relay for door switch and other system requirements - Malfunction switch Standard Outdoor
-
Supplier: Rittal North America LLC
Description: Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W and above. Available in the special formats “horizontal” and “flat”.
- Cooling Capacity: 6,141.248720573183 to 9,245.991129307402 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Panasonic HVAC
Description: maintain a comfortable airflow throughout the room. Louver Control Louver can be manually set to the desired angle by remote control. Night Setback Mode for Cooling and Heating Cooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e wall-mounted cooling units in power categories 500 W to 2,500 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. Protection category NEMA 4X.
- Cooling Capacity: 6,141.248720573183 to 9,245.991129307402 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Pfannenberg
Description: Our DTI 6501 series cooling units have about 2x greater cooling capactity than the DTI 6202/6301. These cooling units also utilize a long internal air path to capture heat above the components and provide cool air below. These units are ideal for mounting on a cabinet door and are
- Cooling Capacity: 6,999.999999999999 to 10,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
Find Suppliers by Category Top
Featured Products Top
-
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Refrigeration Systems and Applications 2nd Edition Complete Document
4.5 A small room is kept at 23 ◦ C by a 9000 Btu / h split air conditioner when the ambient temperature is 35 ◦ C.
-
Kooltronic | Catalog Search Results | Galco Industrial Electronics
Air Conditioners , DP47 Series Volts AC @ 60Hz: 115 Volts AC, BTU / H Capacity: 9000 BTUs, NEMA Type: 4X, Width: 17.23 Inches, Height: 47.24 Inches, 95/95 Rating BTU/H: 7400 BTUs, Amb.
-
Sell Fully Automatic Washing Machine
• Sell Air Conditioner • BTU 9000 BTU 12000BTU 18000BTU 22000BTU 24000BTU Model KR(R)-25GW/A KF(R)-35GW/A KF(R)-50GW/A KF(R)-60GW/A KF(R)-70GW/A Capacity Cooling 2500W 3500W 5000W 6000W 7000W Heating 2650W 3650W 5300W 6200W 7300W Air flow (m3/ h ...
-
Sell MINI Refrigerator
• Sell Air Conditioner • BTU 9000 BTU 12000BTU 18000BTU 22000BTU 24000BTU Model KR(R)-25GW/A KF(R)-35GW/A KF(R)-50GW/A KF(R)-60GW/A KF(R)-70GW/A Capacity Cooling 2500W 3500W 5000W 6000W 7000W Heating 2650W 3650W 5300W 6200W 7300W Air flow (m3/ h ...
-
Sell Refrigerator
• Sell Air Conditioner • BTU 9000 BTU 12000BTU 18000BTU 22000BTU 24000BTU Model KR(R)-25GW/A KF(R)-35GW/A KF(R)-50GW/A KF(R)-60GW/A KF(R)-70GW/A Capacity Cooling 2500W 3500W 5000W 6000W 7000W Heating 2650W 3650W 5300W 6200W 7300W Air flow (m3/ h ...
-
Shopping In Air Conditioners - Big Bruin
31.00 L. 22.00 W. 16.00 H . • Ductless Air Conditioner - Global 9000btu Cool ,9000btu Heat, Heat Pump, Seer15 .
-
American Electricians' Handbook, Sixteenth Edition > ELECTRIC COMFORT CONDITIONING
As a general rule, room air conditioners are sized on the basis of 30 Btu / h /ft2 of space in a given room. … or 240 V, because some manufacturers provide 240-V ratings for units of 9000 Btu or more.
-
R410a Manufacturers in Air-conditioner, R410a Suppliers & Exporters in Air-conditioner Directory
9000btu 100% Solar Air Conditioner W* H *D) mm 860×315×295 Net/Gross weight Kg 10.0/12.0 Outdoor air flow m3/h 1425 Outdoor …
-
R410a - R410a Manufacturers, Suppliers (Page 6)
9000btu 100% Solar Air Conditioner W* H *D) mm 860×315×295 Net/Gross weight Kg 10.0/12.0 Outdoor air flow m3/h 1425 Outdoor …
-
Options for reducing carbon dioxide emissions
COST TO DOE FOR R&D 9000 :1 … of Federal Research and Development in Advancing Energy Efficiency," Statement of Arthur H . Rosenfeld before James … 2) Assuming price of 7.5e/kWh for commercial sector electricity and a retail natural gas price of $7/MBm (70¢/therm). (3) For hot weather applications where Iow-e windows substantially reduce cooling loads, air conditioners in new buildings can be down-sized, saving … ,1) Assuming marginal electricity comes from oil or gas at 11,600 BTU /kWh, thermally equivalent to …
Indicates content that may require registration and/or purchase.