-
Supplier: Corning Optical Communications
Description: Trunk and Distribution Connectors, 2-piece F male adapter, Times Fiber 840TX Cable
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Accuris
Description: CONNECTOR, COAXIAL, SERIES LT, ADAPTER, 90 DEGREE
-
Supplier: Newark, An Avnet Company
Description: DSUB COAX 90 DEGREE 50u
-
-
Supplier: Accuris
Description: COUPLER, DIRECTIONAL (90 DEGREES HYBRID) (COAXIAL, SMA CONNECTORS)
-
Supplier: SFCable.com
Description: Single HDMI / F Coaxial Connector Wall Plate. Provides Hdmi-Certified Connection With Additional Coaxial Connection. Gold-Plated Connectors. For Professional Installation. White Color.
- Opening / Devices: One
-
Supplier: Ideal Industries, Inc.
Description: FEMALE TO MALE TYPE 90 DEGREE CONFIGURATION 2 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE
- Features: Coaxial Connector
- Geometry: Right Angle
- Connector Type: Type F
-
Supplier: Klein Tools, Inc.
Description: ADAPTER TYPE 90 DEGREE CONFIGURATION STANDARD, HIGH-DEFINITION, SATELLITE APPLICATION APPLICATION 2 STANDARD PACKAGE BANDWIDTH 3 GHZ
- Features: Coaxial Connector
- Geometry: Right Angle
-
Supplier: TelephoneStuff.com
Description: Crimp on F-type coaxial connector with 90 degree bend. Used with RG59 PVC coaxial cable. Comes in a package of 6.
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: CONN BNC MALE 90 DEGREE DIY CRIM
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: L-com, Inc.
Description: This BNC Female to N-Female 90 degree adapter provides the ability to connect a device with a BNC Male to a device with a N-Male . This type of interconnection is often found in test environments where connection between interfaces of different types is needed. Features Handy device to
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: L-com, Inc.
Description: This right angle Type N male to male adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type N female cable connector to a 90 degree configuration by attaching to cable end. Features Gold plated center
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
- Geometry: Right Angle
- Connector Type: Type N
-
Supplier: Newark, An Avnet Company
Description: SMA Right Angle Jack, 2 Hole 90 Degree, Flange Mount, Extended Dielectric / Bag
-
Supplier: L-com, Inc.
Description: This right angle Type N male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line to a 90 degree configuration by attaching to cable end. Features Gold plated center contact for reduced signal loss Nickel
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
- Geometry: Right Angle
- Connector Type: Type N
-
Supplier: CDM Inc.
Description: PLUG TNC MALE 90 DEGREE
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: TNC
-
Supplier: L-com, Inc.
Description: The HyperLink HG72714P-090 is a professional grade 90 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly
- Primary Frequency Range: 698 to 2,700 MHz
- Applications: Cellular / PCS Base Station
- Technology Type: Panel / Sector
-
Supplier: Radwell International
Description: COAXIAL CONNECTOR, 90DEGREE ELBOW. FREE 2 YEAR RADWELL WARRANTY
- Features: Coaxial Connector
-
Supplier: PEI-Genesis
Description: DSUB COAX 90 DEGREE 50u
- Features: Coaxial Connector, D-Sub
-
Supplier: CDM Inc.
Description: 90 DEGREE N MALE CONNECTOR ASSEMBLY
- Features: Cable Assembly
- Application: RF
- Standards / Certifications: RoHS
-
Supplier: ValueTronics International, Inc.
Description: The 85133E is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better. Insertion loss is 0.446 + 0.017F + 0.456√F for the test port connector and 4.52 dB at maximum frequency for the device connector. Phase
- Features: Cable Assembly
-
Supplier: HAVE, Inc.
Description: HAVRCAFPSLC90EZ - 75 OHM MALE RCA COMPRESSION CONNECTOR, 90 DEGREE Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of.086 - .102". EZ Connectors are ideal for home theater and A/V
-
Supplier: Mueller Electric Company
Description: BNC CONNECTOR 90 DEGREE F/M
- Voltage Rating: 30 volts
- Connector Type: BNC
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
-
Supplier: Powell Electronics, Inc.
Description: BNC CONNECTOR 90 DEGREE F/M
-
Supplier: Tripp Lite by Eaton
Description: connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded
- Cable Length: 25 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded
- Cable Length: 6 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded
- Cable Length: 3 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded
- Cable Length: 10 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Pasternack
Description: PE3C0104-12 is a SMA male to SMA male right angle cable using LMR-240 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90
- Impedance: 50 ohms
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: HAVE, Inc.
Description: HAVBNCFPSLC90EZ - 75 OHM MALE BNC COMPRESSION CONNECTOR RIGHT ANGLE Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of.086 - .102". EZ Connectors are ideal for home theater and A/V installations. Insertion
-
Supplier: Pasternack
Description: PE3C0104-60 is a SMA male to SMA male right angle cable using LMR-240 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3C0104-48 is a SMA male to SMA male right angle cable using LMR-240 coax. This Pasternack SMA male to SMA male right angle cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. SMA to SMA right angle coaxial cable assembly uses 90
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3C0111-48 is a type N male to type N male right angle cable using LMR-600 coax. This Pasternack type N male to type N male right angle cable assembly uses a 50 Ohm type N for connector 1 and a 50 Ohm N type for connector 2. type N to type N right angle coaxial cable assembly
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Ultrasonic Power Corporation
Description: Output Dimensions of 5.25" W x 13.75" L x 12.5" H (13.3 cm W x 34.9 cm L x 31.75 cm H) Optional I/O Control Signals Full Two Year Guarantee Heavy Duty Cleaning Tanks 14 Gauge, 316 L Stainless Steel Double Wall Construction 60 - 250 Degree F (31.5 - 121.1 Degree C) Adjustable Thermostat
- Wash Tank Capacity: 9 gallons
- Internal Length: 18 inch
- Internal Width: 12 inch
- Internal Depth / Height: 12 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board MALE COAX CRIMP 90 DEGREE 2MM
- Standards / Certifications: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: SMA Right Angle Jack, 2 Hole 90 Degree,
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - In Series BNC CONNECTOR 90 DEGREE F/M
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
Announces New Compact 3 dB, 90-Degree Hybrid Coupler Covering the Frequency from 0.4 to 7.125 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50Ω impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Model NO.: UIYWTCWR90A Type: WR90 (BJ100) - Waveguide to Coaxial Adapter Brand Name: UIY Freq. Range: 8.2 ~ 12.5GHz Insertion Loss Max: 0.2dB VSWR Max: 1.15 CW (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Connector Type (Waveguide)?WR90 (BJ100) Connector Type (Coaxial)?SMA-F CW Power: 50W Peak Power: 1KW Operating temp.: -55 ~ +85 Manufacturer: UIY Inc. (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1830 KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
return loss. • Low unbalance. Model WMQH-6-18-S is a quad 90 degrees 3dB hybrid covering the 6-18GHz band. It covers X band and Ku band. Typical insertion loss is only 0.8dB above split. A rugged aluminum enclosure that measures 1.00 x 0.50 x 0.38 inches is fitted with (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Core Product Advantages Model Number: UIYCDI12075A148T158NFP150 Frequency Range: 148 ~ 158MHz Power Handling: Forward 150W / Reverse 100W Connector Type: N Female Dimensions (L×W×H): (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Connector Type: SMA Female Operating Temperature:-40~+85degree (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com 8.0-18.0GHz X Ku Band Broadband Coaxial RF Microwave Isolator — high-performance broadband isolation, stable reliability (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
The Hubble Space Telescope
• Circular connector tool, 0 and 90 degree jaws • Coax connector tool, hex (with and without shoulders) and round • Installation and internal and external removal tools • Multi-size pin straightener .
-
Ultrawideband All-Metal Flared-Notch Array Radiator
…that more than 60 inch-lbs of torque could be applied to the connector without the knurl .... In order to feed the coax straight into the base of the element, it is necessary to bend the slot such that it turns 90 degrees per- pendicular to the direction of radiation.
-
StarTech.com Coax High Resolution 90° Down Angled VGA Monitor Cable - VGA cable - 6 ft | Softchoice
The high quality, shielded coax VGA cable features a 90 degree down-angled plug, which requires only 32.4mm (1.27") of space to make the video connection. .... with non-coaxial cables, and provides superior EMI interference protection using ferrite cores near the connector ends.
-
New 75 ohm Surface Launch PCB-Mounted BNC Jack
The connector 's vertical launch construction enables the signal to be mated to the cable at 90 degrees from the surface of the board. .... This product is the newest addition to Trompeter's line of pcb coax connectors featured in their recently…
-
New 75 ohm Surface Launch PCB-Mounted BNC Jack
The connector 's vertical launch construction enables the signal to be mated to the cable at 90 degrees from the surface of the board. .... This product is the newest addition to Trompeter's line of pcb coax connectors featured in their recently…
-
Ultra Low Background Cryogenic Test Facility for Far-Infrared Radiation Detectors
The 90 degree connector is mounted after this step, the result is shown in Fig. 1D. .... impedance for our coax filter geometry.
-
Cisco ONS 15454 SDH Procedure Guide
4.0
• Copper ground cable 13.3-mm² (#6 AWG) stranded, specified for up to 90 degrees Celsius. .... • Coaxial cable terminated with 1.0/2.3 miniature coax connectors for FMEC cards .
-
C2G VGA270 Monitor Cable - display / audio cable - 10 ft | Softchoice
The connectors feature detents, or click-stops, every 90 degrees to ensure signal integrity is maintained. .... Constructed from three coax and four twisted pair with an overall foil and braid shield, this UXGA…
-
Experimental Studies with a 9 French Forward-Looking
Intracardiac Imaging and Ablation Catheter
The imaging coax cables are terminated in a special adapter which connects to a custom interface box (I-Box) which is in turn connected to an imaging system ZIF connector with a 2m non-disposable cable assembly. .... Since the array design is rectangular and flat-end facing, the 25 microns thick, two-sided flex circuit on which the array is mounted must be folded in two places at 90 degrees with bend radii each of approximately 0.25mm to…
-
02.16.11 -- Agilent And Altair Team Up To Accelerate LTE Device And Test Equipment Maturity
Several connector options and lengths are available. .... We offer several varieties of waveguides including flexible twistable, rigid, seamless, 90 degree rigid twist and 90 degree E or H bend. .... Our line of waveguide adapters are high power, double rigid waveguide-to- coax adapters.
Indicates content that may require registration and/or purchase.