Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HardwareSource, Inc.
Description: Small piano hinge with inside stop. Made for small box lids. Hinge is meant to install on underside of box lid and on top of box back wall. Allows lid to open to 90 degrees and stop. Hinge measures 4.5" in length and each hinge leaf is about 7/16" wide.
-
Supplier: Newark, An Avnet Company
Description: ADJ 180 DEGREE HINGE (4) ROHS COMPLIANT: YES
-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the
-
-
Supplier: H.A. Guden Co., Inc.
Description: CONCEALED HINGE HC2000FZ OFFSET HEAVY DUTY 90 DEGREE
- Hinge Type: Concealed Hinge
-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the
-
Supplier: Essentra Components
Description: These twist locks have a hinged design that eases installation for hard to reach places. Cables can be inserted as the clamp is flat; they are then lifted off of the board as the twist lock is raised. The twist lock is locked into the 90 degree position when fully hinged. There is a
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: stainless steel. Not handed, full mortise installation. Maximum door swing is 90 degrees. For doors weighing up to 270 lbs. use 3 hinges. For doors weighing up to 360 lbs use 4 hinges. Matching fasteners are included. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER
-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Polished Weight of Item (g) 195 Length or Depth of Item when closed (mm) 82.5 Length or Depth of Item when closed (in) 3.25 Height of Item (mm) 17 Height of Item (in) 0.6875 Width of Item (mm) 90 Width of Item (in) 3.5625 Knuckles 3 Holes 8 Adjustable N
- Length: 3.25 inch
- Number of Holes: 8
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Material 304 Stainless Steel Finish Polished Weight of Item (g) 195 Length or Depth of Item when closed (mm) 82.5 Length or Depth of Item when closed (in) 3.25 Height of Item (mm) 17 Height of Item (in) 0.6875 Width of Item (mm) 90 Width of Item (in) 3.5625 Knuckles 3 Holes 8 Adjustable N
- Length: 3.25 inch
- Number of Holes: 8
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Closing Type Self-Closing Holes 2 Max. Opening Angle (?) 90 Max. Opening Angle (degree) 90 All-Stainless Steel N Are Fasteners
- Length: 3.5 inch
- Number of Holes: 2
- Hinge Type: Concealed Hinge
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: right-hinged doors weighing up to 500 pounds. The self closing hinge will have a ¼" lift over a 90-degree opening. Cam lift hinges will not bind door closures when doors are hung within accepted industry standards. Both models, 950 and 955, are made out of stainless
- Mounting: Brackets
- Features: Other
-
Supplier: Clean Air Products
Description: stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows 90-Degree turn door cam latches with black plastic knobs Closed-cell PVC foam door gaskets
- Inside Width: 12 inch
- Inside Depth: 12 inch
- Inside Height: 12 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Clean Air Products
Description: mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows 90-Degree turn door cam
- Inside Width: 18 inch
- Inside Depth: 188 inch
- Inside Height: 18 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: DigiKey
Description: 10 S 90 DEGREE LIVING HINGE W/ C
-
Supplier: General Digital Corporation
Description: rack while occupying only 1U of rack space (2U for the 20" model). The slides also allow the display head to pivot up (standard) or down 90 degrees for optimal operation. The Rack Mount Hinge™ requires no assembly or disassembly to operate – simply pull out and pivot 90°
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Description: are provided. Classification This Standard covers the following types of builders template hinges: Full mortise hinge A hinge designed for mortising into the butt edge of the door and into the rabbet edge of the door frame. Used generally with steel frames and steel doors. Full
-
Supplier: Richardson RFPD
Description: Ultra Wideband 4G antenna, LTE/GPS/Wifi, Hinged 90 degrees SMA male
- Primary Frequency Range: 698 to 2,700 MHz
- Features: Other Antennas & Arrays
-
Supplier: General Digital Corporation
Description: as 343 to 685 nits, and sunlight read - able brightness as 686 nits or greater. Additional features include a wide viewing angle, fast response time and vivid colors. Mounted to solid bearing rack slides, the Rack Mount Hinge Solar™ Series easily glides in and out of your rack chassis. Custom
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -70 to 85 Degrees
- Vertical Viewing Angle: -60 to 85 Degrees
-
Supplier: General Digital Corporation
Description: for the 20" model). The slides also allow the display head to pivot up (standard) or down 90 degrees for optimal operation. The Rack Mount Hinge Solar™ requires no assembly or disassembly to operate – simply pull it out of the rack and pivot 90° to use. Total Design
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Radwell International
Description: SEALING PLATE, 90-DEGREE ANGLE, LAY-IN HINGED COVER, TYPE 12 AND 3 R, 6 X 6 INCH, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Style: Lay-in Wireway
- Material: Steel
-
Supplier: Radwell International
Description: N1 90 DEGREE ELBOW FITTING, 6 INCHES X 6 INCHES, CARBON STEEL, GREY, HINGED-COVER/SCREW-COVER WIREWAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Wiegmann
Description: " TOP OPENING TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED, SCREW COVER TYPE 90 DEGREE BEND ANGLE LAY-IN WIREWAY TYPE "
- Cover Style: Hinged, Screw-on
- Style: Lay-in Wireway, Wiring Trough
- Material: Steel
- Non-Hazardous Locations: Type 1
-
Supplier: Radwell International
Description: 56982 - LIMIT SWITCH: VERTICAL HINGED LEVER +/-90 DEGREES; ACTUATOR POSITION: FRONT BACK LEFT OR RIGHT; CONTACT CONFIGURATION: 2 NC; DIMENSIONS: 90 X 31 X 31 MM; PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: TelephoneStuff.com
Description: for temperatures below -5°F (-20°C). Ten Number Auto Dialer Telephone Features: - Weather resistant Die Cast Aluminum Housing - Not recommended for Temperatures below 5 Degrees Farenheit - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door
- Phone Type: Telephone
-
Supplier: J.S.T. Corporation
Description: Hinge type board-to-board connectors which allow mated PCBs to move 90 degrees in respect to one another while electricity is turned on. *Flexible connection absorbs slight lateral misalignment between boards.
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Connector Type: Board-to-Board Connector
-
Supplier: Reid Supply
Description: Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel U shaped Hinged Pull Handle is long with a 90
- Handle Length: 0.375 inches
- Center Spacing (Two-point Handles Only): 4.5 inches
- Features: Fold Away Handle, Other
- Handle Material: Metal
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Diced Foam Utility Case - 17" x 18" x 7" Diced foam interior which is easily modified for a perfect fit Lightweight nearly indestructible polyethylene construction Triple chrome-plated recessed lockable twist latches Heavy-duty valances 90-degree hinged lid
- Features: ATA Case
-
Supplier: Larson Electronics LLC
Description: life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation
-
Supplier: Bridgeport Fittings, Inc.
Description: 90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, HINGED INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING WHIPPER-SNAP[R]
- Conduit Size: 0.5 inch
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Wireway - w/o Knockouts Type 1 Lay In Hinge Cover Wireway - w/o Knockouts Joiner Straight Section Barrier Reducer Corner Reducer Cross Fitting Tee Fitting Telecope Fitting 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Bracket Hanger Wall Type Bracket Hanger
- Nominal Cross Section: 4" x 4"
- Straight Section Length: Other Length
- Material: Steel
-
Supplier: Cole-Parmer
Description: feature PID contol and digital temperature set and readout selectable display, resolution of 0.1
C. All models feature stainless-steel exterior shell, reservoir, and sample tray. Hinged cover lifts to 90-degree stay-open position or can be removed completely. - Volume: 28 liters
- Configuration: Bath Only, Controlled Bath
-
Supplier: Cole-Parmer
Description: feature PID contol and digital temperature set and readout selectable display, resolution of 0.1
C. All models feature stainless-steel exterior shell, reservoir, and sample tray. Hinged cover lifts to 90-degree stay-open position or can be removed completely. - Volume: 2 liters
- Configuration: Bath Only
-
Supplier: Nortek, Inc.
Description: RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 15 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (3) ADJUSTABLE GLASS SHELVE, 90 DEGREE CONCEALED EUROPEAN HINGES, SPRING LOADED TOUCH LATCH,
- Height: 24 inch
- Width: 14 inch
- Depth: 24 inch
- Application: Bathroom, Medical / Healthcare
-
Water Baths - 18100A-1CEQ - Thermo Scientific Aquabath 20L Analog Utility Bath - 230V -- GO-03710-23Supplier: Cole-Parmer
Description: feature PID contol and digital temperature set and readout selectable display, resolution of 0.1
C. All models feature stainless-steel exterior shell, reservoir, and sample tray. Hinged cover lifts to 90-degree stay-open position or can be removed completely. - Volume: 19.999999999999996 liters
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: feature PID contol and digital temperature set and readout selectable display, resolution of 0.1
C. All models feature stainless-steel exterior shell, reservoir, and sample tray. Hinged cover lifts to 90-degree stay-open position or can be removed completely. - Frequency Range: 50 to 60 Hz
- Volume: 33.699999999999996 liters
- Operating Temperature: 212 F
- Configuration: Bath Only, Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
– significantly reducing downtime in municipal and industrial systems. However, the same features that made the design successful also introduced inherent limitations. The large angular travel of the hinged disc – often approaching 90 degrees – means the valve relies on gravity and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
bottom on ROLEC’s profiPLUS 50 suspension arm system or to a wall or machine housing using the optional 180 degree pivot bracket. Thanks to a wide range of depths, profiPANEL can accommodate all types of displays and electronic control equipment. Internal rails using M4/M5 nuts allow (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
development cycles. The 6DOF Multi-Axis Vibration Test System is developed to solve these challenges by enabling synchronized control of six degrees of freedom — including three translational and three (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
systems. The unit’s IP 66 protection rating and rugged construction make it a great choice for marine and offshore applications. New commandCASE is available in three versions: Standard with hinged lid with snap closures (with or without an optional key lock on the snap (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
/minute. The spray nozzle is held 10 to 15 cm from the box at angles of 0, 30, 60 and 90 degrees for 30 seconds each. The test device sits on a turntable that rotates once every 12 seconds. The aluCASE, aluDISC and aluCLIC ranges are three of ROLEC’s most versatile enclosures for industry (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
maximize degrees of freedom and enable human-like manipulation. Critical Motion Control Attributes Regardless of the end-effector type, effective robotic manipulation depends on several key motion control attributes (read more)
Browse DC Motors Datasheets for Portescap -
locomotion system which Bike is fitted with. The two gears are inde- pendent, each can turn 90 degrees to the right or the left, with 30 degrees of gimbal (required for moving with agility over the pipes’ curved surface). And each wheel has its own ultraprecise engine, for separate speed (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Flat Screen LCD Manipulator for Slot Machine Assembly
degrees about the Z axis in order to match the recess angle on the cabinet. Once lifted and rotated into position, the LCD mounting holes need to be aligned with the hinges in the cabinet prior to installing the fasteners.
More Information Top
-
Solution conformation of the synthetic bovine proenkephalin-A209-237 by 1H NMR spectroscopy.
In both models, the proline residue Pro-227 induces a 90 degrees hinge between two alpha-helical segments (Ser-215 to Ser-221 and Glu-228 to Arg-232) leading to an overall L-shaped structure for the molecule.
-
Dry eyes and corneal sensation after laser in situ keratomileusis with femtosecond laser flap creation Effect of hinge position, hinge angle, and flap thicknes...
Superior and temporal hinge positions, 45-degree and 90 - degree hinge angles, and 100 microm and 130 microm corneal flap thicknesses were compared.
-
Resources
… pico projector, an affordable lightweight micro projector that is roughly the size of a candy bar and features an impressive three-hour battery life for movie watching, full volume control, and a unique adjust- able 90 - degree hinge for ceiling pro- jection.
-
To the current stand of artificial knee joints of the type of the hinge joint
Here beriihrt the patella first by st ~ irkerer lower leg diffraction of about 90 degree the hinge mechanism.
-
LASEK, PRK, and Excimer Laser Stromal Surface Ablation
The sharp edge of the blade is from 80 to 90 microns deep and occupies 270 degrees of the entire circumference, leaving an un-cut hinge of 90 degrees at the 12 o’clock position.
-
CR4 - Thread: Building a Miniature Gyroscopic Stabilizer for Video Camera?
If you turn the imaged side of the hinge by 90 degrees you would see the same structure of the hinge but the upper slot will then be a lower slot.
-
Unity Animation Essentials
Consider a simple animation in which a standard bedroom door opens by rotating outwards on its hinges by 90 degrees .
-
Technical Challenges and Success for Rigid Pipeline with PLET, Jumper and Flying Leads Installation in Conger 9 Field
Figure 12 – Hinged SHP 90 degree Test .
-
Protein folding using contact maps
1vdfA is a chain of 46 amino acids which forms a single α helix; 1gotG is a chain formed by 2 α helices hinging at 90 degrees .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62982/720335151-MIT.pdf?sequence=2
The shelves act as an anchor as the bed hinges out 90 degrees from it.
Indicates content that may require registration and/or purchase.