-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Positive Overvoltage Protection Circuit with Internal Low Ron NMOS FET and Status Flag OVLO 5.9 V, WDFN10, 2.5x2 mm, 0.5P, 3000-REEL Product overview: NCP347MTAFTBG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and
- TJ: -40 C
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.9V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports
- Features: MOSFET
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer
- IC(max): 100,000 milliamps
- VCEO: 50 volts
- PD: 300 milliwatts
- TJ: -65 C
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR,NPN,30V,4.9A,SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:4.9A; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:145MHzRoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Transistors IGBT, NCH 17A 1.58v 300mJ
- Features: IGBT
-
Supplier: Newark, An Avnet Company
Description: MOSFET Transistor, N Channel, 60 A, 30 V, 9 mohm, 10 V, 1.9 V RoHS Compliant: Yes
-
Description: Integrated Circuits (ICs) - Transistors - Pre-ordered transistors
-
Supplier: ODG (Origin Data Global)
Description: UDFN-6(2x2) MOSFETs ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT PRMH9/SOT1268 DFN1412-6
- Features: Bipolar RF Transistors
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - Pre-Biased NPN/PNP 50V 70MA
- Features: Bipolar RF Transistors
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1185656-IMX9 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Audio, Industrial, Motor Drive & Control,
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 855176-2SC3840(9)-AZ Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status:
- Features: Bipolar RF Transistors
- Package Type: SOT3
-
Supplier: ROHM Semiconductor USA, LLC
Description: Transistor
- TJ: -55 to 150 C
- Features: Commercial, MOSFET
-
Supplier: Newark, An Avnet Company
Description: RF WIDEBAND TRANSISTOR, NPN, 15V, 9GHZ, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:9GHz; Power Dissipation:150mW; Continuous Collector Current:18mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET, N-CH, 600V, 9.9A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:9.9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 046018-QST9 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case /
- Features: Other
- Polarity: PNP
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 276596-PIMH9 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Utmel Electronic Limited
Description: INFINEON AUIRF9Z34N MOSFET Transistor, P Channel, -19 A, -55 V, 0.1 ohm, -10 V, -2 V
- V(BR)DSS: -55 volts
- PD: 68,000 milliwatts
- TJ: -55 to 175 C
- Number of Transistors in the Chip: 1
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1PCSPNP-预偏置,1PCSNPN 150mW 100mA 50V 500nA SOT-363 Digital Transistors ROHS
- Polarity: NPN, PNP
-
Supplier: Nexperia B.V.
Description: NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMH10-Q 2.2 47 SOT363 SC-88
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-236 Bipolar Transistors - BJT ROHS
- Features: Bipolar RF Transistors
-
Description: IGBT 430V 21A TO220-3
- Features: IGBT, Other
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Utmel Electronic Limited
Description: VISHAY IRLI630GPBF. MOSFET Transistor, N Channel, 5.9 A, 200 V, 400 mohm, 5 V, 1 V
- V(BR)DSS: 200 volts
- rDS(on): 0.4 ohms
- PD: 35,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: Acme Chip Technology Co., Limited
Description: IGBT, 430V, 10A, 1.95V, 200MJ, D
- Features: IGBT, Other
- Packing Method: Tape Reel
-
Supplier: Nexperia B.V.
Description: NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP/PNP complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMH10 2.2 47 SOT363 SC-88
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD10-Q 2.2 47 SOT363 SC-88
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT PNP HighV 500V
- VCEO: 500 volts
- IC(max): 150 milliamps
- PD: 500 milliwatts
- TJ: -55 to 150 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Utmel Electronic Limited
Description: TRANSISTOR,MOSFET,N-CHANNEL,400V V(BR)DSS,9A I(D),TO-263AB
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor PNP + Diode (Isolated) 12V 1.5A 400MHz 500mW Surface Mount TSMT5
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: Allied Electronics, Inc.
Description: Transistor; SS T092 RF Transistor NPN 160V -Lead Free
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Output Power: 80 watts
- Power Gain: 13 dB
- Operating Frequency: 2 to 175 MHz
- Features: MOSFET RF Transistors
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 1A 320MHz 1.25W Surface Mount TSMT6 (SC-95)
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: Allied Electronics, Inc.
Description: Small Signal Transistor, PNP Transistor Type, -60 V Collector to Emitter Voltage +175 °C maximum operating temperature Designed for high speed saturated switching and general purpose applications.
Find Suppliers by Category Top
Featured Products Top
-
Extending our range of high-power product choice, Nexperia launches our new IGBT's in 600 V (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Nexperia announced the expanded portfolio of 650 V industrial-grade high-power GaN FETs for demanding power conversion applications. The portfolio includes devices in 35 mΩ, 50 mΩ and 70 mΩ, offered in industry-standard TO-247-3, TO-247-4, TOLL and TOLT packages. The extended (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Explore the features and specifications of the BSS138PW,115 N-channel MOSFET from Nexperia USA Inc. This MOSFET is designed for a wide range of electronic applications, offering a balanced supply and demand status and medium popularity. With a drain-source breakdown voltage of 60V and a (read more)
Browse Transistors Datasheets for Win Source Electronics -
a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide (read more)
Browse Transistors Datasheets for Win Source Electronics -
Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia’s third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
Rated AC Voltage 0~380V AC Rated DC Voltage 0~540V DC Structural Design Partition wiring, multi-layer shielded (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance (read more)
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
In this demo, Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. The set-up shows the well established discrete solution - a combination of precision shunt (read more)
Browse Power Bipolar Transistors Datasheets for Nexperia B.V.