-
Supplier: Allied Electronics, Inc.
Description: 9 PIN CRIMP D-SUB FEMALE
-
Supplier: Allied Electronics, Inc.
Description: 9 PIN SOLDER D-SUB MALE
-
Supplier: Allied Electronics, Inc.
Description: 9 PIN CRIMP D-SUB MALE
-
-
Supplier: PCB Piezotronics, Inc.
Description: 9-pin D-Sub plug (for mating to inputs of Model 478A30 signal conditioner)
- Connector Type: D-Sub
-
Supplier: Allied Electronics, Inc.
Description: D-Subminiature Female Connector, 9-pin with solder contacts
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or
- Number of Contacts: 9 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Newark, An Avnet Company
Description: 9 PIN D-SUB PLATED SHELL SO / WALDOM
-
Supplier: Newark, An Avnet Company
Description: ZIPLINK 9-PIN D Sub FEEDTHROUGH MODULE
-
Supplier: Newark, An Avnet Company
Description: 924 061 RS-232 SPD 9 PIN D-SUB
-
Supplier: Newark, An Avnet Company
Description: 9 SKT CMD TO 9 PIN D-SUB W/JKPST 36 INCH
-
Supplier: TelephoneStuff.com
Description: style d-subminiature footprint - Fits into high-density 1 unit istation module - Connector: 9-pin PCB mount - 9-pin Contact: Gold plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating 100 micro-inch - Performance: Serial RS232 data transmission -
-
Supplier: DigiKey
Description: CONN D-SUB PLUG 9POS SOLDER CUP
- Contact Size (AWG): 20 to 30 AWG
- Voltage Rating: 300 volts
- Current Rating: 1 amps
- Number of Contacts: 9 #
-
Supplier: Computer Network Accessories, Inc.
Description: 9 pin male RJ45 (8 x 8) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: 9 pin female RJ45 (8 x 8) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: 9 pin male RJ11/12 (6 x 6) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: 9 pin female RJ11/12 (6 x 6) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: SFCable.com
Description: Terminals and Specification: Computer pins and socket, D-Sub 26-28 AWG wire. Butt-insulated connectors 22-26 AWG wire. Telephone spade ligs 22-26 AWG wire. Non-insulated connectors 20-22 AWG wire. Non-insulated connectors 14-18 AWG wire. Non-insulated terminals 5.5 sq. 10-14 AWG
- Tool Type: Crimper
- Application / Connector Type: D-Sub
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing
- Connector Type: Audio / Video Connector
-
Supplier: Powell Electronics, Inc.
Description: D-Subminiature PIN 9 POS 2.74mm Solder C
- Connector Type: D-Sub
-
Supplier: Beckhoff Automation LLC
Description: 9-pin D-sub connector for CX8x80/CX7080 (RS232/RS485) with switchable termination resistor
-
Supplier: ODG (Origin Data Global)
Description: CONN D SUB 9 POS PIN CABLE CONN
- Current Rating: 5 amps
- Number of Contacts: 9 #
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9200-1 Finish/Plating: Matte Nickel Material: Steel Style: 9 Pin Type: EISA/ISA
-
Supplier: Heilind Electronics, Inc.
Description: D-SUB 9C PIN 050909-0001
- Connector Type: D-Sub
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, serial, 9-pin sub-D (F) to 9-pin sub-D (F) 5,0m(16,7ft), max.+70°C (158°F)
- Features: Industrial / Instrumentation and Control
-
Supplier: Amphenol Cables on Demand
Description: produces our popular and long-standing D-Subminiature (D-Sub) Cable Assemblies. In order to provide our customers with the all of the critical components they would need to form a complete D-Sub Signal I/O pathway in their designs, we've updated our
- Contact Size (AWG): 30 to 20 AWG
- Number of Contacts: 9 #
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing D-Sub 9-Pin and 15-Pin HD Metal Hood with Thumb Screws
- Connector Type: Audio / Video Connector
-
Supplier: Amphenol Communications Solutions
Description: D sub power, DSUB POWER STB 9W4 PIN, DSUB POWER STB 9W4 PINDBL9W4PA00LF
- Connector Type: D-Sub
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. DSUB metal hood for 9 pin and HD15 pin connectors
- Connector Type: Audio / Video Connector
-
Supplier: LAPP
Description: Circuit breakers DIN couplers Phone jacks D-sub connectors Key lock switches Computer data storage devices
-
Supplier: LAPP
Description: Circuit breakers DIN couplers Phone jacks D-sub connectors Key lock switches Computer data storage devices
-
Supplier: Amphenol Communications Solutions
Description: STAMPED PIN D-SubMINIATURE, D-Sub, Dual Port , 9 pin / 9 pin, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC18EBF101L
- Number of Contacts: 18 #
- Connector Type: D-Sub
- Geometry: Right Angle
-
Supplier: TE Connectivity
Description: Body Features Color : Gray Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Type : Pin
- Current Rating: 2.2 amps
- Number of Contacts: 15 #
- Contact Pitch: 2.7177985323887928 mm
- Connector Type: D-Sub, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination
- Contact Size (AWG): 22 to 26 AWG
- Current Rating: 5 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub, Wire-to-Wire Connector
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB plug, 9-pos. female connector, one cable entry < 35°, universal type for all systems, pin assignment: 1, 2, 3, 4, 5, 6, 7, 8, 9 to screw connection terminal block
- Contact Size (AWG): 16 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 0.1 amps
- Connector Type: D-Sub
Find Suppliers by Category Top
Featured Products Top
-
Precision-Machined D-Sub Connector Solutions Molex High-Density D-Sub connectors offer more pins in standard shells, robust machined contacts, waterproof or non-magnetic options. They are available through bisco for industrial, medical, and aerospace use (read more)
Browse Electrical Connectors Datasheets for bisco industries -
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shackle There are multiple shackle styles, each designed for specific uses: Anchor (Bow) Shackles – For multi-leg slings or side loads Chain (D-Shaped) Shackles – For straight-line loads only Screw Pin Shackles – Quick to install and (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
For years, standard D-sub-miniature connectors (MIL-DTL-24308) were the poster child in relation to overall ruggedness and reliability when it came to interconnect greatness. However, much of this has changed with the influx of today’s digital explosion. These days designers are (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
High reliability Positions: 9, 15, 21, 25, 31, 37, 51, 65, and 85 Wire size: AWG 30 through AWG 34 Nano socket freestanding used in receptacle side Nano flex pin recessed into plug insulators Current (read more)
Browse Electrical Connectors Datasheets for DigiKey -
arrangements: D-Sub: 9 to 104 contacts with combo configurations Micros: 9 to 100 twist pin contacts with 0.050 spacing Nano: 9 to 51 twist pin contacts with 0.025 spacing Durability to (read more)
Browse DC Motors Datasheets for DigiKey -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
−287 dBc/Hz and high PFD frequency that can achieve ultra-low in-band noise and integrated jitter. The ADF4368 can generate any frequency from 800 MHz to 12.8 GHz without an internal doubler, which eliminates the need for sub-harmonic filters. The Σ-Δ modulator includes a 25-bit (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
, radars, microwave radios and very small aperture terminals (VSAT). Additional key features include: Insertion loss: 1.9 dB @ 40 GHz, 2.2 dB @ 50 GHz, 3.3 dB @ 67 GHz Isolation: 48 dB @ 40 GHz, 42 dB @ 50 GHz, 38 dB @ 67 GHz Input P1dB: +28 d (read more)
Browse RF Switches Datasheets for Richardson RFPD
More Information Top
-
Quick Reference
EKTAPRO
9 pin sub D Male .
-
Desktop systems for manufacturing carbon nanotube films by chemical vapor deposition
A 9 pin D sub miniature jack in the rear of the enclosure allows the user to interface with the display and controller via the R232 standard.
-
CP 5512 - Entries - Siemens Industry Online Support – Siemens AG
It is not recommendable to use any 9 pin sub D connector instead because they have no termination.
-
Esterline Codis rugged large format displays
…16:10 Resolution: 1,920 × 1,200 Signal inputs: DVI-D, VGA, Video (3 × CVBS or 1 × Y/C + 1 × CVBS or 1 × YPbPr) Serial port: RS-232/RS-422 communication ( 9 pin sub D ) USB ports: USB communication…
-
Digital position determination system for electron microscopy
The core component is an HM8350 IC that interfaces two LED (LTE-302 or equivalent) and two dual photo tran- sistors (LTR-305 or equivalent) with the serial port of the computer via a D sub 9 pin female connector.
-
Common-mode radiated emissions from UTP/STP cables with differential high-speed drivers/receivers
The EMC performances of connectors such as 5x2 pins z-pack, RJ45 and Sub D 9pins with STP cable are alsopresented.
-
Industrial Remote
Communication
1 x 9 - pin Sub D connector, RS232 can be switched to RS485 .
-
SIMATIC NET
PROFIBUS Networks
The 9 - pin sub D connector has the following pinout: .
-
A Combined Data and Power Management Infrastructure
44PinD-SubConnector 9 Pin D - Sub Connector .
Indicates content that may require registration and/or purchase.