-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:173mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Led Segment Display ROHS
- Display Type: Segmented Display
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 9.9MM, YELLOW; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:26mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 9.9MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:5mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 9MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 626 nm
- Character Height: 10.92 mm
-
Supplier: RS Components, Ltd.
Description: Red 7-segment LED, 5082-7650 10.9mm
- Color Wavelength: 626 nm
- Character Height: 10.9 mm
- Typical Luminous Intensity: 1,100 microCandela
- Width: 12.7 mm
-
Supplier: Broadcom Inc.
Description: see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 626 nm
- Character Height: 10.92 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LED DISPLAY, 7 SEGMENT, NUMERIC, HIGH EFFICIENCY RED, 10.9MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Allied Electronics, Inc.
Description: 7-Segment Display, Red, Low Current, 10.9 mm Common Anode, Right Hand Decimal
-
Description: Lumex’s InfoVue™ family of thru-hole mountable LED displays offers a variety of color options, digit sizes and display types, including dot matrix and digit displays. Specification Options Color Amber Blue Green Orange Purple Red White Yellow Digit Size 0.2" - 0.3" 0.30"
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 873452-HDSP-5508 Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Common Cathode 2.1V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm),
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920111-HDSP-5608 Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Cathode 2.1V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm),
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042177-VAOD-A403G9-BW/45 Category: Optoelectronics>Display Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 100 Millicandela Rating: 7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Power
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179739-HDSP-5557 Packaging: Bulk Color: Red Millicandela Rating: 1.48mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.56" (14.22mm) Common Pin:
- Display Type: Dot Matrix Display
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- LED Color: Green
- Display Type: Segmented Display
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Character Type: Numeric
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Allied Electronics, Inc.
Description: Apollo not only enhances the appearance of any panel, it can also be sealed in the front panel for use in wash down areas and tough, dirty industrial environments. The 3 1/2-digit bi-polar display (minus sign displayed when voltage is negative) features 0.56" (14.2 mm) high, 7-segment
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"
- Number of Characters: 1 #
- Color Wavelength: 660 nm
- Typical Luminous Intensity: 7,500 microCandela
- Common: Common Cathode
-
Supplier: Lingto Electronic Limited
Description: 9-SEGMENT LED DISPLAY DRIVER
-
Supplier: Radwell International
Description: LED DISPLAY, 7 SEGMENT, 1 DIGIT, 1016 MM CHARACTER SIZE, 20 MA, 2 V, 12.9 X 9.63 X 6.36 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: programmed through front panel buttons. The RD4/RD6 remote display can be mounted in a 1/8 DIN panel cutout, or surface mounted with the included bale. The RD4 and RD6 features big bright 21mm (.83") and 17.3 mm (.68") 9-segment LED's that can be programmed to change
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED DRVR 3Segment 5V/9V/12V/15V/18V/24V 8-Pin (7+Tab) TO-263 T/R Product overview: TLE4242GXT from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is
-
Supplier: ROHM Semiconductor GmbH
Description: driving. It can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 key inputs to reduce PCB
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: driving.It can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 key inputs to reduce PCB
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED DRVR 48Segment 3.3V/5V/9V/12V/15V/18V 20-Pin DSBGA T/R Product overview: LP8556TME-E03/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is
- Number of Channels: 6 #
-
Supplier: Transcat, Inc.
Description: Dielectric strength to 2500V transient per 3mm spacing based on EN 61010 for 260 Vrms or DC. NMR: 60 dB CMR: 120 dB Input Resistance: 100 Mohms Operating Temperature: 0 to 50°C (32 to 123°F) Storage Temperature: -40 to 85°C (-40 to 185°F) Display: 4-digit, LED 9-segment,
Find Suppliers by Category Top
Featured Products Top
-
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
without the need for reversing. The closed diamond wire enables high linear speeds, allowing for fast cutting speeds while maintaining superior cutting surface quality and good precision. Diamond wire loops are available in three coating types — Full Coating, Segment Coating, and Thread Coating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Page 2. Semiconductor parts with 695 in root number
2-Wire Interfaced, 3V to 5.5V, 4-Digit, 9 - Segment LED Display Drivers with Keyscan .
-
Learn Electronics with Arduino
The maximum count shown on the seven- segment LED display is 9 and the count sequence continues to repeat continuously.
-
Innovative Techniques in Instruction Technology, E-learning, E-assessment, and Education
The compo- nents that generate input signals in the ZL1PLD are two hexa- decimal switches and two 2-state switches, whereas output conditions are indicated by two 7- segment displays and 9 LEDs .
-
Arduino Internals
// LEDnumber() displays a single digit on the 7- segment LED display , 0- 9 .
-
Lite-On LTS-3401LG, 18PDIP, Module, 20.32 mm, 11 mm - Avnet Express
Displays Segmented Module 1DIGIT 9LED Green CA 18-Pin PDIP .
-
Outdoor LED Countdown Clock from Godrelish Electronic Technology Co,.LTD, China
2, Display usage:total 9 digital 8 red 7 segment led display .
-
Kohonen self organizing maps and expert system for blood classification
This problem example contains data defining 10 decimal digits (0- 9 ) on a 7- segment LED display .
-
HVAC and Refrigeration Preventive Maintenance > Basic Electricity and Electronics
LED segment displays are available in 7, 9 , 14, and 16 segment displays (Figure 6-61).
-
Embedded Software Development with C
Wire up a 7- segment LED to display a value (0– 9 ) based on the intensity of the light in the room.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93844/900972270-MIT.pdf?sequence=2
Cold Junction Compensation Process: 50 ppm/*C NMRR: 60 dB CMRR: 120 dB A/D Conversion: Dual slope Reading Rate: 3 samples/s Digital Filter: Programmable Display : 4-digit 9 - segment LED 10.2 mm (0.40"); i32, i16, i16D, i8DV 21 mm (0 …
Indicates content that may require registration and/or purchase.