Products/Services for 9 Volt DC Solenoid Valves

  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    ...with stronger wires to protect against pull out. Find Solenoid Valves by Specification or See Our Directory of Suppliers Solenoid valve coils are available in different voltages and can be used with DC...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • Air Valves-Image
    Air Valves - (793 companies)
    ...and throttling functions. Other types of water valves include pressure relief valves, shut off valves, solenoid valves, and toggle valves. Valve Construction. There are many types of valves which can be used for air applications. Each valve type has a unique...
  • Water Valves-Image
    Water Valves - (606 companies)
    ...are designed for both on/off and throttling functions. Other types of water valves include sanitary or hygienic valves, sampling or dispensing valves, shut off valves, solenoid valves, and toggle valves. Valve Construction. There are many types of valves which...
  • Solenoid Valve Connectors-Image
    Solenoid Valve Connectors - (27 companies)
    ...solenoid valves or pressure switches. Specific devices are capable of working with either AC or DC voltages, although some types can handle both. Solenoid valve connectors are configured to conform to specific connector styles. These styles determine...
  •  
    Linear Actuators - (789 companies)
    ...of insulated wire) components are laid out in a straight line. The magnetic field structures of linear motors are physically repeated across the length of the actuator. DC Motor Types are powered by direct current such as from a battery or DC power supply...
  •  
    Motor Controllers - (796 companies)
    ...exceeding temperature limits. Peak output current is the capacity current output for a short period of time. AC supply voltage is the range of AC input voltage that will operate the drive or controller. DC supply voltage is the range of DC input voltage...
  •  
    Batteries - (1829 companies)
    ...are commonly available in a variety of sizes, including AAA, AA, C and D. 9-Volt or PP3 batteries consist of six individual 1.5 V cells within a can. They are typically used in smoke detectors, alarms, and other consumer products. Various Sizes...
  •  
    Linear Solenoids - (143 companies)
    ...solenoids bring the plunger into the solenoid 's body along the electromagnetic path. Applications include switchgear, valve actuation, brakes and clutches, and throttle control. Push solenoids move the plunger out of the solenoid 's body. Often, they have...
  •  
    Rotary Solenoids - (78 companies)
    Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire