-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 61,400
- AISI / AA / CDA Grade: 614
- Overall Thickness: 0.375 to 2.5 inch
- CDA Grade: 614
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the
- AISI / AA / CDA Grade: 95,300
- Overall Width / OD: 1 to 15 inch
- Overall Length: 0.5 to 16 inch
- ID: 0.75 to 7 inch
-
Supplier: Accuris
Description: ALUMINUM BRONZE
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Bunting Bearings, LLC
Description: C95500 Aluminum Bronze is a non-lead “GREEN” Alloy Nickel Aluminum Bronze CDA 955 9D ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures – compressive strength at
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Bunting Bearings, LLC
Description: C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures – compressive strength at
- Overall Width / OD: 0.5 to 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Bunting Bearings, LLC
Description: C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures – compressive strength at
- Thickness: 0.25 to 3 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy
- UNS Number: 63,020
- Overall Width / OD: 0.625 to 6.5 inch
- Overall Thickness: 0.625 to 6.5 inch
- Tensile Strength (UTS, Break): 130,000 to 135,000 psi
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 95,900
- CDA Grade: 95,900
- Specifications: ASTM / ASME, CDA
- Features: Alloy, Cast (Continuous, Centrifugal, etc.), Copper, Brass or Bronze Alloy (UNS C), Metal / Metal Alloys, All Types, Non-ferrous - Any Type
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: H.M. Hillman Brass & Copper
Description: No Description Provided
- UNS Number: 61,400
- Overall Thickness: 0.1875 to 2.5 inch
- Tensile Strength (UTS, Break): 81,900 psi
- Yield Strength (YS): 45,000 psi
-
Supplier: H.M. Hillman Brass & Copper
Description: No Description Provided
- UNS Number: 61,400
- Overall Thickness: 0.125 to 0.1875 inch
- Tensile Strength (UTS, Break): 81,900 psi
- Yield Strength (YS): 45,000 psi
-
Supplier: Accuris
Description: ALUMINUM BRONZE 90.5Cu - 7.5Al - 1.9Si
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: ANSI, API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Accuris
Description: ALUMINUM BRONZE 90.9Cu - 7.2Al - 1.9Si
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged and BW Pressure: from PN1.6 to PN5.0MPa Applicable temperature: from -273°C
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Accuris
Description: ALUMINUM BRONZE 90Cu - 8.5Al Hard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts such as ship propellers, where high resistance to
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: ASTM International
Description: This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified according to their nominal compositions: UNS No. C95200; UNS No. C95300; UNS No. C95400; UNS No.
-
Supplier: Pacific Wheel Distributors, Inc.
Description: Redbourne, Nottingham Bronze Sport Truck & S.U.V., Painted, Aluminum Available Sizes:, 20 x 9.5, 22 x 9.5,
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are
- Applications: Bearings (BQ)
- Shape / Form: Flats / Rectangular Bar
- Features: Non-ferrous - Any Type, Other
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and C64210. Note 1-Product intended for hot forging is described in Specification B 124/B
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are
- Applications: Bearings (BQ)
- Shape / Form: Flats / Rectangular Bar
- Features: Non-ferrous - Any Type, Other
-
Supplier: Reid Supply
Description: Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Specialty / Other Alloy
-
Supplier: Tempco Electric Heater Corporation
Description: The casting is protected by a stainless steel tube. The maximum operating temperature for the bronze casting is 1200°F (650°C); the optional aluminum casting has a maximum operating temperature of 600°F (315°C).
- Maximum Operating (Sheath) Temperature: 600 to 1,200 F
- AC Voltage Required: 240 volts
- Maximum Operating Temperature: 600 to 1,200 F
- Sleeve (Sheath) Material: Aluminum
-
Supplier: HardwareSource, Inc.
Description: Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick Hinge swings on bronze bearings Each hinges uses 8 each #14 flat head screws (not included) For doors where the frame and door are flush
-
Supplier: Kuriyama of America, Inc.
Description: Tri-CoupleT" design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes. Hose shanks especially designed for easy assembly with TigerflexTM type hoses. Kuriyama offers two 8" coupling styles in aluminum.* Aluminum alloy specially designed for high tensile strength and impact resistance.
- English Size: 1.25 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
% Protection Level: IP54 (dust and splash-proof) Material: Gearbox: Metal (aluminum alloy) or Nylon Worm Gear: Bronze/Steel Operating Temperature: -10°C to +60°C (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Tempered Steels, Case carburised, Case Hardened Steels, Cast Iron, Bronze, Aluminum, Hylam or as specified Standard and custom made as per Specifications, Drawing or Sample Engineered for reliable performance in automotive systems, agricultural equipment, conveyors, mining machinery (read more)
Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-F9 bronze green, RAL 1039-F9 sand beige, RAL 8027-F9 leather brown and RAL 9021-F9 tar black. This offers excellent camouflage in the visible and near-infrared spectral range. These coatings are also available in a wet painted finish. They meet all military requirements, including the (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
: 301 Stainless Steel 316 Stainless Steel Nickel Copper Monel Hastelloy® C-276 Inconel® Aluminum Brass Bronze Beryllium copper The list above is not all inclusive, and (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our fiber laser systems are primarily used for cutting, marking and welding both ferrous and non- ferrous metals such as stainless, mild steel, aluminum, anodized and coated metals, brass, bronze, Inconel, titanium, bronze and much more (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
introduced. Some of the newer platforms vehicles have quantities exceeding 200. The primary material is phosphor bronze, which by chemistry is a lubricating metal, but stainless steel and aluminum are also commonly used in harsh environments or light duty respectively. High performance gaskets are also (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
& StabilityDesigned for top-mount loads up to 100 kg, the unit utilizes a high-strength bronze micro-backlash worm gear drive system. This mechanism eliminates position drift, absorbs shock, and provides inherent power-off self-locking, ensuring your equipment stays securely positioned during power (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
quantities exceeding 200. The primary material is phosphor bronze, which by chemistry is a lubricating metal, but stainless steel and aluminum are also commonly used in harsh environments or light duty respectively. High performance gaskets are also utilize expanded stainless and low (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. = 2.4 Amps. model 5K, 5.9 Amps all other models. 12Vdc. = 30 Amps. 24Vdc. = 45 Amps. 24Vac. = 45 Amps. (24Vdc rectified) 230V/3ph = 4.3 Amps. 460V/3ph = 1.9 Amps. Enclosure NEMA 4 Standard Sand-cast aluminum with 300 series stainless steel (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Geothermal drilling and completion technology development program. Annual progress report, October 1979-September 1980
… DMT-033 tested the first-generation, 127- The canted seal assembly consists ofby 1 5 2 - 1 ~ ~(5- by 6-in.) canted seal. two seal rings held in place by a three-piece backup system made of 9C aluminum bronze .
-
Geothermal drilling and completion technology development program. Quarterly progress report, October-December 1979
9c Aluminum Bronze .
-
Program for the Improvement of Downhole Drilling-Motor Bearings and Seals. Phase III, Part 2: final report
canted seals held i n place by a three-piece back up system made o f 9C aluminum bronze .
-
ZCACA2001P529
Aluminum bronze 9C ; G5; 854-11 Specifications ASME.
-
Metallography: Principles and Practice
Figure 3-33 Aluminum bronze (ASTM B148 Grade 9C ) etched with a solution of FeCl,, HC1, CrO and H 2 0 (20:5:1:100).
-
ZMPAP1999P165
Figure 3-33 Aluminum bronze (ASTM B148 Grade 9C ) etched with a solution of FeCl,, HC1, CrO and H 2 0 (20:5:1:100).
-
Dictionary of Metals
Aluminum bronze Alloy 9A Alloy 9B Alloy 9C Alloy 9D .
-
ZASMHBA0003082
… 81Cu-3Sn-7Pb-9Zn 76Cu-2.5Sn-6.5Pb-15Zn 72Cu-lSn-3Pb-24Zn 67Cu- 1Sn-3tvo-29Zn 61Cu-lSn-lPb-37Zn Manganese bronze 60 ksi 65ksi 90 ksi ll0ksi Aluminum bronze Alloy 9A Alloy 9B Alloy 9C Alloy 91) Nickel silver …
Indicates content that may require registration and/or purchase.