-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . PRB-9
- Bore Size: 0.669 inch
- Outside Diameter: 1.378 inch
- Dynamic Radial Load: 207 lbs
-
Supplier: RS Components, Ltd.
Description: SKF 3200 ATN9 Ball Bearing
- Bore Size: 0.393701 inch
- Outside Diameter: 1.181103 inch
- Bore: 0.393701 inch
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: Timken Company (The)
Description: Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken® Fafnir® super precision ball bearings
- Bore Size: 0.393701 to 11.81103 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
-
-
Supplier: Alpine Bearing, Inc.
Description: Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and
- Bore Size: 0.2755907 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.3543309 inch
- Bore: 0.2755907 inch
-
Supplier: NTN Bearing Corporation
Description: variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Bore Size: 0.1875 inch
- Outside Diameter: 0.3125 inch
-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0 inch
- Dynamic Radial Load: 1,326.37 lbs
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 0.3543309 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.2755907 inch
- Rated Speed (Oil): 16,000 rpm
-
Supplier: CCTY
Description: CCTY offers a full range of four point contact ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Support of axial load in one direction only High rigidity and loading capacity, radial and axial, due to higher number of balls Adjustment against a second bearing is necessary Size range from 5 to 70 mm and 75 to 120 mm (BIGspi) bore diameter Precision classes P4/P2 resp. ABEC7 and
- Bore Size: 2.9527575 to 4.724412 inch
- Outside Diameter: 4.1338605 to 7.086618 inch
- Overall Width: 0.6299216 to 1.1023628 inch
- Bore: 2.9527575 to 4.724412 inch
-
Supplier: SKF/North America
Description: balls enable deep groove ball bearings to accommodate axial loads in both directions, in addition to radial loads, even at high speeds.
- Bore Size: 0.3543309 inch
- Outside Diameter: 0.6692917 inch
- Overall Width: 0.1574804 inch
- Rated Speed (Oil): 53,000 rpm
-
Supplier: SKF/Global
Description: balls enable deep groove ball bearings to accommodate axial loads in both directions, in addition to radial loads, even at high speeds.
- Bore Size: 0.3543309 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.2362206 inch
- Rated Speed (Oil): 48,000 rpm
-
Supplier: CCTY
Description: CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Supplier: SKF/North America
Description: balls enable deep groove ball bearings to accommodate axial loads in both directions, in addition to radial loads, even at high speeds.
- Bore Size: 1.1250006075 inch
- Outside Diameter: 2.50000135 inch
- Overall Width: 0.6250003375 inch
- Rated Speed (Oil): 15,000 rpm
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Radial insert ball bearings are single row, rady-to-fit units comprising a solid outer ring, an inner ring extended on one or both sides, cages made from plastic or sheet steel and P, R, L or T seals. Bearings with an inner ring extended on both sides undergo less tilting of the
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: CCTY
Description: CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Supplier: SKF/Global
Description: SKF stainless steel deep groove ball bearings are resistant to corrosion from moisture and several other media. These single row deep groove ball bearings have the same deep raceway grooves and close conformity between raceways and balls as standard deep groove
- Bore Size: 0.3543309 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.2362206 inch
- Rated Speed (Oil): 48,000 rpm
-
Supplier: SKF/Global
Description: SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and raceways. They are able to carry axial loads acting in both directions in
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 1.4173236 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Accuris
Description: BALL BEARING GREASE
-
Supplier: Emerson Bearing Co.
Description: Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.
- Bore Size: 0.3543 inch
- Outside Diameter: 0.6693 inch
- Overall Width: 0.1575 inch
- Rated Speed (Oil): 45,000 rpm
-
Supplier: NSK Americas
Description: machine life and provide maintenance free service: Single Row Deep Groove Ball Bearings, Magneto Bearings, Miniature Ball Bearings, LNG Pump Bearings and Sensor Bearings.
- Outside Diameter: 98.42525 inch
- Application: Agriculture, Automotive, Instrument / Miniature, Medical /Dental, Pump
- Features: Balls, Conrad / Deep Groove, Insert Bearing / Wide Inner Ring, Metric, None (Open Bearing), Other, Prelubricated, Single Seal, Single Shield
- Rolling Element: Ceramic Balls
-
Supplier: SKF/North America
Description: SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and raceways. They are able to carry axial loads acting in both directions in
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.9448824 inch
- Rated Speed (Oil): 10,000 rpm
-
Supplier: Aetna Bearing Company
Description: Banded Design, Inch Standard, Grooved Raceways, Full Complement of Balls.
- Bore Size: 1 inch
- Outside Diameter: 1.96875 inch
- Dynamic Axial / Thrust Load: 1,410 lbs
- Bore: 1 inch
-
Supplier: CCTY
Description: CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Supplier: Reid Supply
Description: Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-9
- Guide Length: 11.417329 inch
- Description: Guide / Bearing Assembly
- Material: Stainless Steel
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
- Bore Size: 1 inch
- Outside Diameter: 1.96875 inch
- Dynamic Axial / Thrust Load: 920 lbs
- Bore: 1 inch
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Medium Duty.
- Outside Diameter: 2.0625 inch
- Dynamic Axial / Thrust Load: 1,460 lbs
- Static Axial / Thrust Load: 7,627 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: Xoxide
Description: Perfect for small cooling applications. Use to cool video cards, memory, or chipsets. Ultra quiet and long lasting ball bearing fan. Comes with standard 3-pin connector. Dimensions: 40 x 40 x 10mm Air Flow: 4.93 CFM Speed: 5000 RPM Noise: 23dBA Power: 12V DC Bearing Type:
-
Supplier: NationSkander California Corporation
Description: 16007 ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16007 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 35mm x 62mm x 9mm/Metric Inner Diameter:
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row
- Bore Size: 9.448824 inch
- Rated Speed (Oil): 3,000 rpm
- Dynamic Axial / Thrust Load: 32,146.4 lbs
- Application: Aerospace, Medical /Dental
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Rated Speed (Oil): 17,000 rpm
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
-
Supplier: RegalRexnord
Description: 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill, Special Clearance, Special Lubricant, without OD Snap Ring
- Bore Size: 1 inch
- Outside Diameter: 2.0472 inch
- Dynamic Axial / Thrust Load: 3,150 lbs
-
Supplier: RegalRexnord
Description: 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 33% Grease Filled, No Locating Ring, Steel Retainer, Special Clearance, Special Grease
- Bore Size: 1.5 inch
- Outside Diameter: 3.1496 inch
- Dynamic Axial / Thrust Load: 7,330 lbs
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 0.7874 inch
- Outside Diameter: 1.5748 inch
- Overall Width: 0.5512 inch
- Rated Speed (Oil): 6,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
. Readily Available 150 Standards matching popular bearing sizes Stocked from 9 mm to 580 mm in carbon and stainless steel No-Tooling-Costs™ on customs; .157" to 120" diameters Browse Parts or Request Samples for Your (read more)
Browse Datasheets for Smalley -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
In precision motion and bearing systems, ball quality directly affects performance, noise, and service life. Stainless steel balls provide stable operation under load and speed conditions (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Sunan & Weijie Stainless Steel Precision Balls are designed to deliver reliable performance in demanding industrial applications. Produced under strict ISO9002-certified quality standards, these precision balls provide excellent roundness, smooth surface finishes, and long service life (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Operating Temp: -10C~+70C Bearings: Ball RoHS Compliant Additional Information (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Mechanical testing using digital speckle photography
9 mm ball bearing .
-
Review of optical and X-ray techniques used at the Cavendish Laboratory
8 The calculated in-plane displacement components superimposed on a radiograph taken 20 ms after impact of a 9 mm ball bearing at 375 m s21 on the specimen shown in Fig. 7.
-
Dependence of electrical tree inception and growth on mechanical properties
Groups of 12 samples, using the hypodermic needle and 9 mm ball - bearing arrangement to obtain high initial strain, were manufactured from pure polyester resin and resin plasticised by the addition of 50% and 75% by volume of plasticising resin (Crystic 586).
-
Dependence of electrical tree inception and growth on mechanical properties
Groups of twelve samples, using the hypodermic needle and 9 mm ball - bearing arrangement to obtain high initial stress, were manufactured from pure polyester resin and resin plasticised by the addition of 50% and 75% by volume of plasticising resin (Crystic 586).
-
HVP10 encoding V-PPase is a prime candidate for the barley HvNax3 sodium exclusion gene: evidence from fine mapping and expression analysis
Tissue was ground to a fine powder using 9 - mm ball bear- ings in a Heldolph Multi Reax mixer (John Morris Scientific, Chatswood, NSW, Australia) or IKA-Vortex Genius 3 (Crown Scientific, Minto, NSW, Australia).
-
Null Lens Assembly for X-Ray Mirror Segments - Nasa Tech Briefs :: NASA Tech Briefs
The cell is placed onto a 3/8-in. (≈ 9 - mm ) ball bearing in the base of the housing, which provides a pivot point for the rotations, and allows slight x and y translations (microns) by allowing the cell to slide against …
-
Development of a nested PCR detection procedure for Nectria fuckeliana direct from Norway spruce bark extracts
Typically, measured quantities of bark tissues, cut into small segments using a sterile scalpel, were ground to a powder for 3 min in the presence of two steel ball bearings (B 9 mm ) and liquid nitrogen in a commercial ball mill (Pro …
-
The Study of the Dynamic Thickness of Organic Boundary Films Under Metallic Sliding Contact
The 8 mm diameter bearing ball ( 9 ) was secured via a nylon tipped grub screw, onto the negative electrode seat (7) of the capacitance probe.
-
Cellulose microfibril angles and cell-wall polymers in different wood types of Pinus radiata
A portion of milled, extracted wood as prepared for hydrolysis was finely milled in a Retsch (Haan, Germany) PM100 planetary ball mill in a zirconium dioxide (ZrO2) grinding bowl with ZrO2 ball bearings (10 mm 9 10) at 600 rpm following the …
-
Dynamic measurements of internal three-dimensional displacement fields with digital speckle photography and flash x rays.
The polyester blocks were impacted by a 9 - mm steel ball bearing fired from a 9-mm-bore gas gun at a speed of 373.5 +/- 3.0 m s(-1).
Indicates content that may require registration and/or purchase.