-
Description: For Standing Desk DC Gearbox motor PGM. The electric adjustable standing desk and chair motor, PGM-W060P0050 series, is a 24V low-voltage DC turbine gear reduction motor, featuring a DC motor with worm gearbox design, providing high torque and
- Other Output Power: 0.04409325066330278 HP
- Gear Type: Worm
-
Description: 24V brushless DC motor outer rotor. This electric fan motor uses outer rotor 24V brushless motor, can provide the best speed and torque for floor electric fan, ceiling fan lamp, compact structure, low power consumption, low noise, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.012866115695067072 HP
- Continuous Torque: 0.5929203539823006 In-lbs
- Shaft Speed: 1,385 rpm
-
Supplier: ElectroCraft
Description: EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 volts
- Rated Power: 1,260 watts
- Continuous Output Current: 18 amps
-
-
Supplier: Portescap
Description: 16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long
- Other DC Voltage: 9 VDC
- Torque Constant: 1.51512 in-oz/amp
- Other Output Power: 0.006165013770552972 HP
- Continuous Current: 0.55 amps
-
Supplier: Accuris
Description: CONTACTORS AND CONTROLLERS, ELECTRIC MOTOR AC OR DC, AND ASSOCIATED SWITCHING DEVICES
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance
- Other DC Voltage: 12 VDC
- Other Output Power: 0.03 HP
- Continuous Torque: 79.66 In-lbs
- Gearbox Efficiency: 21 %
-
Supplier: Magmotor Technologies, Inc.
Description: 1500 PSI / 2500 PSI Peak at 10 GPM, 15 HP peak
- Other DC Voltage: 12 VDC
- Other Output Power: 9 HP
- Standard DC Voltage: 12 Volt
- Shaft Orientation: In-line
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 230 VDC
- Continuous Current: 1.124 amps
- Continuous Torque: 0.11674488495575226 In-lbs
- Shaft Speed: 15,000 rpm
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform
- Other DC Voltage: 18 VDC
- Other Output Power: 0.97 HP
- Continuous Torque: 13.01 In-lbs
- Gearbox Efficiency: 70 %
-
Supplier: Constar Motion Co., Ltd
Description: 28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name
- Other DC Voltage: 9 VDC
- Other Output Power: 0.0255043939247007 HP
- Continuous Current: 0.25 amps
- Shaft Speed: 8.33 rpm
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER MOTOR OPERATOR 24-30V DC
-
Supplier: CSA Group
Description: ISO 13373-9 specifies procedures to be considered when carrying out vibration diagnostics of various types of electric motors. The four motor types covered by ISO 13373-9 are squirrel-cage induction, wound-rotor induction, salient-pole and DC motors. NOTE The first
-
Supplier: Newark, An Avnet Company
Description: CB ACC.SPRING CHARGING MOTOR 24-30V DC
-
Description: Electric Knife Sharpener Motor: 220V Permanent Magnet DC Motor; Non-Standard Scheme; Large Starting Torque; Long Life; Wide Range of Customization.
- Other DC Voltage: 220 VDC
- Other Output Power: 0.04905206608744321 HP
- Continuous Torque: 0 to 3.8938053097345118 In-lbs
- Shaft Speed: 793 to 1,960 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of
- Other DC Voltage: 12 VDC
- Other Output Power: 0.23 HP
- Diameter / Width: 2 inch
- Standard DC Voltage: 12 Volt
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.427 amps
- Continuous Torque: 0.0003703185840707966 In-lbs
- Shaft Speed: 1,848 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 8.325 amps
- Continuous Torque: 0.00029400000000000015 In-lbs
- Shaft Speed: 3,999 rpm
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Constar Motion Co., Ltd
Description: 14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor,
- Other DC Voltage: 3.7 VDC
- Continuous Current: 0.09 amps
- Diameter / Width: 0.5511814 inch
- Housing Length: 1.3385834 inch
-
Supplier: Newark, An Avnet Company
Description: ADVANCED CONTROL UNIT, 3PHASE, 12A, 24V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Constar Motion Co., Ltd
Description: 20mm Electric Brushless DC Motor Diameter: 20mm Length: 40mm Voltage: 9V 12V Max. output power : 31W Speed: 15000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0415468319319874 HP
- Continuous Current: 0.25 amps
- Continuous Torque: 0.0672566371681416 In-lbs
-
Supplier: Infineon Technologies AG
Description: four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0013804269964499045 HP
- Continuous Current: 0.047 amps
- Continuous Torque: 0.013182300884955759 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0013804269964499045 HP
- Continuous Current: 0.047 amps
- Continuous Torque: 0.013182300884955759 In-lbs
-
Supplier: Accuris
Description: Draft BS EN 62841-2-9 :2015/AB Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety. Part 2-9: Particular requirements for hand-held tappers and threaders
-
Supplier: Constar Motion Co., Ltd
Description: Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00454334710482056 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.0265486725663717 In-lbs
-
Supplier: Accuris
Description: Draft BS EN IEC 62841-2-9:2015/Amendment 1- Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-9: Particular requirements for hand-held tappers and threaders
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0016216666657324122 HP
- Continuous Current: 0.039 amps
- Continuous Torque: 0.02463008849557523 In-lbs
-
Supplier: Automation24, Inc.
Description: The main contactor MC9B-30-11-BD-S-E - 1344100300 from LS ELECTRIC is offered for load switching up to 5 HP at AC-3/480 V. The Metasol main contactor MC9B-30-11-BD-S-E - 1344100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open
- Motor Voltage: 690 volts
- Three Phase Power Rating: 5 HP
- Control Voltage (Separate Control): 24 volts
- Operating Temperature: 23 to 104 F
-
Description: This electric automatic door motor, using a 12V DC gearbox motor, provides optimal torque for various intelligent logistics robots’ electric telescopic doors, offering a compact design and high torque.
- Other Output Power: 0.0268044076980564 HP
- Gear Type: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 9 to 24 VDC
- Other Output Power: 0.019031129465620043 HP
- Continuous Current: 0.21 amps
- Continuous Torque: 0.07866017699115048 In-lbs
-
Supplier: Portescap
Description: 20ECF Brushless DC Slotted Flat Motor with Outer Rotor 20ECF The 20ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 14mm. This motors provides a torque output up to 9 mNm. This performance optimized design
- Other DC Voltage: 12 VDC
- Torque Constant: 1.88328 in-oz/amp
- Continuous Current: 0.7 amps
- Continuous Torque: 0.07964601769911502 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof electric actuators are flame (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
from 12V to 800V systems. Key Applications Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses. Battery (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable, Space-Saving DC Motor for Appliance & Tool Engineers The BD55PG9 DC Micro Motor is engineered to deliver dependable performance in demanding applications such as (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Industries across the world rely on conveyor systems that are durable and can handle varying loads. Therefore, they require a specialist electric motor for conveyors. The materials handling industry uses conveyors to ensure that products are distributed effectively, so an AC or DC motor is (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
consist of a lightweight polymer, while the sun and ring gears should be manufactured with powder metallurgy. For smooth operation, the gear quality is DIN 8 to 9. These selections, in combination with a compact, high-efficiency motor, create the ideal solution for the electric bicycle (read more)
Browse DC Motors Datasheets for Portescap -
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
More Information Top
-
Arduino Robotics
We can make a full H-bridge using (2) three-way (SPDT) switches from the hardware store, a DC motor , and a 9v battery. It can, however, be placed into any acceptable H-bridge state: forward, reverse, electric brake (positive), electric …
-
CR4 - Thread: DC electric motor rotation
Re: DC electric motor rotation … baseline or an inductor for treble and to get the output up to 9v put a non …
-
dc motor for a c - offers from dc motor for a c manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : motorized roller shades, motorized blinds, motorized roller blinds, electric blinds ] Sell mini dc 4.5v/ 9v /12v brushless water pump ZKSJ DC30 22 dc motor for a c Selling Leads Page 1 of 4 .
-
http://www.iosrjournals.org/ccount/click.php?id=4402
… the electricity usage, it turns on and turn off the electric devices like electric fan, air conditioner … … solar panel The proposed four quadrant sun tracking system on wheels comprises of 9v , 440mA simple solar … The 10 rpm geared dc motors are used to rotate the panels . the dc motors are driven by H-bridge driver circuit connected to motors and microcontroller.
-
Conducted and radiated emissions in distributed automotive dual voltage vehicle electrical systems
2899 - 9V .w l"Z1 … the distributed one, where clusters of electrical loads are supplied through a dedicated DC /DC power converter … The 42 V drive, designed and set up for the purpose, is devoted to fuel pumping and it is constituted by a 14 V DC electric motor and a DCIDC 42/14 .
-
Non Contact Measuring Machine
The motor which makes the laser-scanning is a 9v classical DC motor . electric .
-
Design and Development of the Texas Tech Fuel Cell Powered FutureTruck
If the batteries are discharged beyond a certain level (. 9V per cell), there is a danger of … A motor controller is used as the inverter, which has an input voltage range of 120-373 … This input voltage is the DC supply from the fuel cell. A 2hp General Electric 3-phase 230VAc motor is used to drive a hydraulic pump for the …
-
Self-stimulation by DC current as a model of motivated behavior
Long-.lasting preservation of SS reaction for rat number 197after the 100-microamp DC current had been … … a large (more than threefold) increase in the degree of coher- ence between electric activity of the … P-l," 9V '- P'/ ll … positive point of the hypothalamus; N--emotionally negative point of the hypothalamus; M-- motor cortex; Vlvisual cortex …
-
Shopping In Measuring - Big Bruin
Simpson Electric 2608XI - Analog Multimeter (1000 volt) 10a, 20m Ohms. Dc Volts 1000, Max. … Scale, Ac Frequency Response 100 Khz, Sensitivity 5k Ohms/vac, 20k Ohms/vdc, Battery Type 9v And D, Includes … Whether you workon motors generators cables or switch gear this Insulation Multimeter is ideally suited to help …
-
Meters / Diode Test / Clamps
Data Hold:yes Diode Test:yes Power: 9V Maximum Display:1999 Display Size:35*22mm Product Net … … Series Alternator Starter Test Bench: Features a specially designed 4Kw variable speed Durst motor , 5000-0-5000 … Company:DURST Motor & Electric EX845 - 1000A AC/ DC True RMS Clamp/DMM with IR Thermometer and Bluetooth MeterLink .
Indicates content that may require registration and/or purchase.