-
Supplier: Accuris
Description: Adhesive - ABS Polymer
-
Supplier: Ensinger North America
Description: Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity
- Chemical / Polymer System Type: ABS
- Coeff. of Thermal Expansion (CTE): 56 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177 to 200 F
- Dielectric Constant: 3.3
-
Supplier: Ensinger North America
Description: Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the
- Chemical / Polymer System Type: ABS
- Coeff. of Thermal Expansion (CTE): 56 µin/in-F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 177 to 200 F
- Dielectric Constant: 3.3
-
-
Supplier: Plasco Inc.
Description: ABS CLEAR NATURAL
- Chemical / Polymer System Type: ABS
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: Nicos Polymers Group
Description: Nicos Polymers manufactures several different types of recycled polymers and resins that can be used to produce a wide range of products. Below are just a few of the materials that we process and source on a consistent basis Polypropylene Polystyrene PVC Polycarbonate Polyethylene
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-T-100B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
- Tensile Modulus: 340 ksi
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-T-100N GENERIC: ABS NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
- Tensile Modulus: 340 ksi
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical / Polymer System Type: ABS
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
-
Supplier: LG Chemical of America Inc.
Description: ABS Acrylonitrile-Butadi ene-Styrene The largest market share in the global market LG Chem holds the largest market share in the global ABS market. ABS is a highly-functional plastic known for its strong heat resistance and impact resistance. It is highly processable
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Material Type / Grade: Thermoplastic
-
Supplier: Chi Mei Corporation
Description: ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the molecular chain
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 189 to 208 F
- Elongation: 15 %
-
Supplier: Toray Industries (America), Inc.
Description: TOYOLAC® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Features: Anti-static
- Industry: Automotive, Electronics
-
Supplier: Plasco Inc.
Description: -464-1100 (FAX) MATERIAL: P-8540S-NC GENERIC: ABS FR NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.23 WATER ABSORPTION: D-570 24hrs
- Chemical / Polymer System Type: ABS
- Filler Material: Unfilled
- Material Type / Grade: Thermoplastic
- Tensile Modulus: 330 ksi
-
Supplier: Zurn Industries LLC
Description: Polymer Body with 3" Solvent Weld ABS Outlet with 1/2" Trap Primer Plug. Features And Benefits Universal design that can be used as a floor drain, cleanout, and roof drain Threaded body allows for applications with and without waterproofing membrane Integral 1/2" trap primer with steel
- Body Material: ABS
- Connection Size: 3 inch
-
Supplier: Accuris
Description: Acrylonitrile, Styrene and Butadiene Compositions in ABS Polymers
-
Supplier: Raise3D Technologies, Inc.
Description: Hyper Speed ABS filament is specifically designed to be used with the Hyper FFF® solution from the Hyper Speed filament line. When printing at high speeds, the regular ABS filament is rapidly fed into the heat block, and the polymer has very little time to go from a solid to a
-
Supplier: Quarktwin Technology Ltd.
Description: Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP
- Operating Temperature: -40 to 85 C
- Package Type: SOP, SSOP, TSSOP, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
- Operating Temperature: -40 to 85 C
- Package Type: Other
-
Supplier: ND Industries, Inc.
Description: respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS, PVC, plastic, wood, ceramic, glass, and more.
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Cure Type / Technology: Reactive / Moisture Cured, Two Component System
- Substrate / Material Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Use Temperature: -40 to 200 F
-
Supplier: Polymer Technologies Inc.
Description: , PVA PPA, TPE Nylon (filled and unfilled) PPS Radel ABS Commodity resins such as, polypropylene (PP), polystyrene (PS), polyethylene (PE), polycarbonate (PC) Because we recognize that our clients want to optimize the
- Location: North America, United States Only, Northeast US Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
- Services Offered: Insert Molding / Overmolding, Large Part Molding, Micro Molding, Low Volume Production (Short Runs), High Volume Production (Long Runs), Assembly Services, Tool / Mold Making, Design Assistance, Just-In-Time Capability, Machining
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Polymer Remover - Heavy Duty A powerful polymer remover that is effective on ABS, Acetals, Acrylates, Epoxy resins (uncured), Polyamides, Polystyrenes, Polyurethane’s, PVC, Rubbers and Silicone, Cellulose and Alkyd resins. Effective on ABS, Acetals, Acrylates
- Type: Aerosol / Contact Cleaner
-
Supplier: DigiKey
Description: Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
- Form Factor: Test Module / Sub-system
-
Supplier: SAE International
Description: -reduction, and higher renewability. A common automotive polymer for biocomposite application is alloyed acrylonitrile butadiene styrene (ABS), whose extensive usage can be attributed to its exceptional balance of properties. However, the low sustainability of ABS in
-
Supplier: Ravago Manufacturing Americas
Description: The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with
- Chemical / Polymer System Type: ABS
- Compound Type: Casting Resin
- Elongation: 30 %
- Filler Material: Unfilled
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 3225 psi
- Maximum Discharge Flow: 2 to 20 GPM
- Media Temperature: 660 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1254051-S-8252ABS-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry
- Operating Temperature: -40 to 85 C
-
Supplier: ASTM International
Description: This specification covers materials made from only virgin ABS polymers and blends of ABS polymers suitable for use in the extrusion of pipe and molding of fittings. ABS polymers and blends of ABS polymers shall be classified according to cell
-
Supplier: SEKISUI KYDEX
Description: ALLEN® 2091MG is a general purpose ABS with medium impact and a medium gloss finish.
- Chemical / Polymer System Type: ABS
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: ASTM International
Description: 1.1 This specification covers materials made from only virgin ABS polymers and blends of ABS polymers suitable for use in the extrusion of pipe and molding of fittings. 1.2 The requirements of this specification are applicable only to the ABS polymers and
-
Supplier: SEKISUI KYDEX
Description: ALLEN® 4175F is a general purpose ABS that has high impact strength and a good cost to performance ratio to other materials like stainless steel, and other thermoplastics.
- Chemical / Polymer System Type: ABS
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: SEKISUI KYDEX
Description: ALLEN® 8300FR is a polycarbonate and ABS blend with high impact properties, stiffness, heat resistance, and a non-halogenated flame retardant V-0 @0.060", 5VA @0.118" rating.
- Chemical / Polymer System Type: ABS
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: ASTM International
Description: 1.1 This specification covers materials made from only virgin ABS polymers and blends of ABS polymers suitable for use in the extrusion of pipe and molding of fittings. 1.2 The requirements of this specification are applicable only to the ABS polymers and
-
Supplier: ASTM International
Description: This specification covers materials made from only virgin ABS polymers and blends of ABS polymers suitable for use in the extrusion of pipe and molding of fittings. ABS polymers and blends of ABS polymers shall be classified according to cell
-
Supplier: Chi Mei Corporation
Description: To make transparency, we add an third element to adjust the refractive index of ABS and rubber matrix to be in consistency. Base on our exclusive technique, we developed transparent MABS PA-758, which demonstrates beautiful/stable color, good flowability and transparency. It is suitable to
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Deflection Temperature (@ 264 psi, 1.8 MPa): 190 to 210 F
- Elongation: 40 %
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: Techsil Limited
Description: BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy to pigment Low viscosity high impact Similar to ABS
- Chemical / Polymer System Type: Polyurethane, Specialty / Other
- Compound Type: Casting Resin
-
Supplier: Techsil Limited
Description: BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy to pigment Low viscosity high impact Similar to ABS
- Chemical / Polymer System Type: Polyurethane, Specialty / Other
- Compound Type: Casting Resin
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond™ PB 950 Plastic Bonder UV/Visible Light Cure Adhesive 18204 is used for bonding to a variety of plastics such as acrylics, vinyl, urethanes, polycarbonates, and ABS. It develops a flexible polymer that is resistant to impact. 1 L Bottle.
- Elongation: 348 %
- Viscosity: 950 cP
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond™ PB 3500 Plastic Bonder UV/Visible Light Cure Adhesive 18206 is used for bonding to a variety of plastics such as acrylics, vinyl, urethanes, polycarbonates, and ABS. It develops a flexible polymer that is resistant to impact. 1 L Bottle.
- Cure Type / Technology: Single Component System
- Elongation: 325 %
- Tensile Strength (Break): 480 psi
- Viscosity: 3500 cP
-
Supplier: Ellsworth Adhesives
Description: OKi Quant 3D QABS02WT is a thermoplastic polymer that is used as printing material for all Quant 3D printers. It is high strength, impact resistant, and cost effective. 1.75 mm diameter, 1 kg Spool.
-
Supplier: MCG - Performance Polymers Division
Description: -sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA
- Compound Type: Extrusion Grade Resin, Molding Resin
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Automotive, Electronics, Electric Power, Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: Techsil Limited
Description: BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to use 1:1 mix ratio Very low viscosity High heat capability
- Chemical / Polymer System Type: Polyurethane, Specialty / Other
- Compound Type: Casting Resin
-
Supplier: Techsil Limited
Description: BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to use 1:1 mix ratio Very low viscosity High heat capability
- Chemical / Polymer System Type: Specialty / Other
- Compound Type: Casting Resin
-
Supplier: Haida International Equipment Co., Ltd.
Description: ). 2. High quality,melt indexer Product introduction PP and PE Melt Flow testing machine is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Plastic Welder 14300 is a structural adhesive that is used for bonding load bearing plastics, epoxies, PVC, wood, ABS, fiberglass, and other prepared surfaces. It is thixotropic, non-sagging, durable, and cures at room temperature. 25 mL Dev-Tube™.
- Applied Thickness / Gap Fill: 0.1250 inch
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Cure Type / Technology: Two Component System
- Elongation: 15 to 25 %
-
Supplier: SEKISUI KYDEX
Description: KYDEX® Injection Molding resins are a specialty formulated thermoplastic alloy and share the same physical properties as KYDEX® Thermoplastic sheet, and when used together, it's the perfect combination. KYDEX® IM materials have integral color and are specifically engineered to match KYDEX®
- Chemical / Polymer System Type: ABS
- Compound Type: Molding Resin
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
-
Supplier: Haida International Equipment Co., Ltd.
Description: engineering plastics, and it also applies to plastic measurement of melt lower temperature, such as polyethylene, polystyrene, polypropylene, ABS resin, poly formaldehyde resin. At the same time, it is widely used in plastics raw materials products, the petrochemical industry and related
- Display & Special Features: Digital Readout, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
Description: Suitable for stress-sensitive materials, PC/PVC/PMMA/ABS strong bonding. Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. Under sufficient intensity of UV or visible light, it can be cured quickly to form a flexible and transparent
- Cure Type / Technology: UV / Radiation Cured (EB, Light), Single Component System
- Elongation: 260 %
- Industry: Medical / Food (Sanitary / FDA)
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: APSX, LLC
Description: Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications.
- Chemical / Polymer System Type: Polypropylene (PP)
- Compound Type: Molding Resin
- Filler Material: Fiber Glass
- Material Type / Grade: Thermoplastic
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB1411 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1411 has high pigment loading and thus offers high coloring value with superior quality and performance
- Chemical / Polymer System Type: Polyethylene
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 30 g / 10 minutes
- Resins & Compounds: Pellets
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB 1232 is a highly pigmented and high jetness universal black masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. SINPOLENE MBB 1232 is delivered as free-flowing pellets for processing convenience. It is packed in 25
- Chemical / Polymer System Type: Polyethylene
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 50 g / 10 minutes
- Resins & Compounds: Pellets
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB1402 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1402 has high pigment loading and thus offers high coloring value with superior quality and performance
- Chemical / Polymer System Type: Polyethylene
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 10 g / 10 minutes
- Resins & Compounds: Pellets
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB 1501 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1501 has high pigment loading and thus offers high jetness with superior quality and performance
- Chemical / Polymer System Type: Polyethylene
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 15 to 60 g / 10 minutes
- Resins & Compounds: Pellets
Find Suppliers by Category Top
Featured Products Top
-
Pocket Size Digital Level DWL-80 series is an aesthetic & innovative pocket-size digital level having a resolution of 0.1°/0.05°. The impact resistance PC-ABS polymer material case is moulded to tough aluminium based with built-in magnet. The high quality (read more)
Browse Levels Datasheets for DigiPas Technologies Inc. -
Mitsui Chemicals America, Inc. markets raw materials for the manufacture of photoresist chemicals through its affiliation with Honshu Chemical Industry Co. Ltd. (Honshu Chemical), a subsidiary of its parent company, to the United States market. Photoresists are light sensitive polymers that are (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Known as the first thiourethane based high-index lens material, the Optical material is available in a variety of grades and is suitable for ophthalmic lenses.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are the raw materials of thermosetting resin.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are key monomers in the production of epoxy resins and polycarbonate plastic
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are the raw materials of polyimide, polyamide, and a curing agent for epoxy resin.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Ducoya G021 is a PMDA-ODA high-performance polyimide with 15% graphite encapsulated into the polymer. This combination is optimised for low wear and low friction tribological applications. This high-performance formula with exceptionally low wear and low friction qualities has been (read more)
Browse Specialty Polymers and Resins Datasheets for Duvelco Limited -
ExxonMobil Signature Polymers exists to help you create, discover, or forge solutions. Our approach is different than others. We believe if you put the right people on the right challenge, you can do anything. So bring your impossible. Your unsolvable. Your out-of-reach. We're ready. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Case study: Duplex metallized and recyclable* high-barrier MDO-PE//PE laminate
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
More Information Top
-
Handbook of Preservatives
Chem. Descrip.: Organo complex Uses: Antioxidant, heat/color/processing stabilizer for styrene and ABS polymers , food- grade polymers; stabilizer for ABS latexes .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Lt. and heat stabilizer for polyolefins, PP inj. molded bars, HDPE, linear LDPE plaques, PP tape, LDPE film, PP multifilament, ABS polymer systems, thermoplastic polyolefins, flexible PVC, food-grade polymers .
-
Polymer Blends Handbook
LEXAN™ FST 3403 copol- ymer with high resistance to flame, smoke, and toxicity can augment or replace PC/ ABS polymer blends in automotive seat back shells and side covers.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Heat/light stabilizer for polyolefins, ABS polymer systems, flexible PVC, food pkg.; emollient; synthetic flavoring agent in foods and pharmaceuticals; solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet …
-
Research, Commercialization, & Workforce Development in the Polymer/Electronics Recycling Industry
Tze-Wei Liu, “Flame Retardants for ABS Polymers ”, Ph.D. dissertaion.
-
Resonance tracking atomic force acoustic microscopy quantitative modulus mapping of carbon nanotubes‐reinforced acrylonitrile–butadiene–styrene polymer
forced composites.4 To incorporate CNTs into ABS polymer matrix, miscibility is a key factor, and it affects the mechanical properties of the resulting nanocomposite.
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
Monomers for acrylonitrile-butadiene-styrene ( ABS ) polymers are shown in Table 8.1 and in Figure 8.1.
-
Effects of ABS rubber particles on rheology, melt failure, and thermoforming
Abstract The rubber particles included in rubber modified polymeric materials such as acrylonitrile‐butadiene‐styrene ( ABS ) polymer and impact modified polymers play an important role in determining their rheological properties, processing behavior, and mechanical properties.
-
ABS Resins
Identical impact resistance can be obtained for ABS polymers based on substrates with various average particle sizes , provided proper controls are imposed during the grafting reaction (7491).
-
Blends of Thermoplastic Polymers
grades of SAN or ABS polymers are frequently blends that contain varying proportions of these heat-resistant polymers.
Indicates content that may require registration and/or purchase.