Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isabellenhutte USA
Description: Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to
- Measuring Range: 600 amps
- Input Voltage: 3.3 to 18 volts
- Frequency Range: 20,000,000 Hz
- Isolation Voltage: 1.5 kilovolts
-
Supplier: Transcat, Inc.
Description: external power supply The CM7290 is the display and output unit for the CT7600 and CT7700 AC/DC Current Sensor series, creating a standalone clamp meter for field use or enabling waveform signals to be output to a Hioki memory recorder or logger for further analysis. By
- Current Type: AC Current, DC Current
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT SENSOR / BOX
-
-
Supplier: Define Instruments
Description: What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated
- Measuring Range: 100 to 200 amps
- Response Time: 250,000 µs
- Accuracy: 1 %FS
- Operating Temperature: 14 to 122 F
-
Supplier: Transcat, Inc.
Description: Product Highlights CAT III 1000 V, 500A AC/DC rated current, DC to 100kHz response, core dia. 36 mm (1.42 in), cord length 3 m (9.84 ft)
- Measuring Range: 500 amps
- Current Type: AC Current, DC Current
-
Supplier: Transcat, Inc.
Description: Product Highlights CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
- Measuring Range: 50 amps
- Current Type: AC Current, DC Current
-
Supplier: Transcat, Inc.
Description: Product Highlights CAT III 1000 V, 200A AC/DC rated current, DC to 500kHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft)
- Measuring Range: 200 amps
- Current Type: AC Current, DC Current
-
Supplier: Utmel Electronic Limited
Description: Closed Loop Current Sensor AC/DC Current
- Response Time: 1 µs
- Accuracy: 0.5 %FS
- Operating Temperature: -40 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Current Sensors 120VAC ISOLATED SPDT CURRENT SENSOR
-
Supplier: HARTING Inc. of North America
Description: effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current
- Measuring Range: 0 to 3,600 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 1 µs
-
Supplier: RS Components, Ltd.
Description: Current Sensor AC/DC 5V 8-Pin SOIC N
- Current Type: AC Current, DC Current
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors CURRENT SENSORS
-
Supplier: Define Instruments
Description: What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4–20mA DC signal. It can be used to
-
Supplier: DigiKey
Description: Current Sensor 20A Channel Current Sensor IoT Finished Device
- Measuring Range: 20 amps
- Input Voltage: 2 to 3.8 volts
- Frequency Range: 50 to 100 Hz
- Accuracy: 2 %FS
-
Supplier: Radwell International
Description: CURRENT SENSOR AC 0-5VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: LF Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 2000A Output:
- Measuring Range: 2,000 amps
- Loop Type: Closed Loop
-
Supplier: Utmel Electronic Limited
Description: Closed Loop Current Sensor AC/DC Current 15V 3-Pin
- Response Time: 0.5 µs
- Accuracy: 0.5 %FS
- Operating Temperature: -40 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: Johnson Controls, Inc.
Description: Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and
- Current Type: AC Current
- Electrical Output: Analog, Analog Current / 4 - 20 mA, Switch
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Category: Sensors, Transducers- Current Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±40A Number of Channels: 1 Output:
- Measuring Range: 40 amps
-
Supplier: Airotronics
Description: The CS is an over or under current sensing control. Toroidal sensing means no break in the power wiring. The combination of the over current LED, current adjustment, and percentage trip adjustment provides easy and accurate setting. CS can handle loads up to 20 amps with time
- Measuring Range: 0.5 to 20 amps
- Input Voltage: 12 to 230 volts
- Accuracy: 5 %FS
- Operating Temperature: -13 to 149 F
-
Supplier: ODG (Origin Data Global)
Description: Plugin Current Sensors ROHS
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT SENSOR WITH SWITCH OUTPUT / LCOM
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE AC CURRENT SENSOR, ARDUINO BRD; Accessory Type:ANALOGUE AC Current Sensor (20A); For Use With:Arduino Development Boards; Product Range:- RoHS Compliant: Yes
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement from 10
- Measuring Range: 0.25 to 24,000 amps
- Input Voltage: 3.3 to 240 volts
- Frequency Range: 0 to 600,000 Hz
- Accuracy: 0.002 to 3.25 %FS
-
Supplier: KEMET Electronics Corporation
Description: The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial
- Measuring Range: 0.1 to 120 amps
- Operating Temperature: -4 to 140 F
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: MultiDimension Technology Co., Ltd.
Description: sides, it can accurately measure current signals in forms of direct current (DC), alternating current (AC), and pulses. TMR7616-C Features and Benefits 16-pin SOPW package High sensitivity Low noise High bandwidth, fast response Excellent temperature stability RoHS and
- Measuring Range: 20 to 65 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 0.8 µs
- Accuracy: 1 to 3 %FS
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT SENSOR WITH ADJUSTABLE LINAR OUTPUT / LCOM
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7302-E is based on the open loop integrated current sensor for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different
- Measuring Range: 50 to 250 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 10 µs
- Accuracy: 1 to 2 %FS
-
Supplier: KEMET Electronics Corporation
Description: The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators, air
- Current Type: AC Current
- Electrical Output: Analog
- Technology: Inductive
- Loop Type: Open Loop
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7553-F is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits.
- Measuring Range: 100 to 300 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.1 to 0.3 %FS
-
Supplier: Airotronics
Description: The HCS is a high-range current sensor with sense capabilities from 8 to 60 amps AC. The set point is either factory fixed or adjustable. HCS is completely self-powered with solid state DC switching to interface with a Programmable Logic Control (PLC) or control relays.
- Measuring Range: 8 to 60 amps
- Input Voltage: 3 to 50 volts
- Accuracy: 5 %FS
- Operating Temperature: -13 to 149 F
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Supplier: HVACQuick.com
Description: Greystone - Split core sensor, 0-10 Vdc, 0-50 amp range Current Sensors. Solid-State sensors for monitoring AC circuits.
-
Supplier: ODG (Origin Data Global)
Description: SENSOR CURRENT MR 56A AC/DC
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
Find Suppliers by Category Top
Featured Products Top
-
happen Variances in electrical current can signal problems with sensitive electronics. With STEGO's current sensor, you can monitor AC current usage in real-time, ensuring your systems stay reliable and efficient. Measures AC Measure up to 100 A contactless (read more)
Browse Current Sensors Datasheets for STEGO -
KEMET's FG sensors are a high-sensitivity AC and DC leakage current sensor with individual open-drain alarms and an analog output for leakage current indication. In addition, its integrated test coil can be (read more)
Browse Current Sensors Datasheets for DigiKey -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and (read more)
Browse Current Sensors Datasheets for STEGO -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
happen Variances in electrical current can signal problems with sensitive electronics. With STEGO's current sensor, you can monitor AC current usage in real-time, ensuring your systems stay reliable and efficient. Measures AC Measure up to 100 A contactless (read more)
Browse Current Sensors Datasheets for STEGO -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured (read more)
Browse Current Sensors Datasheets for STEGO -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
displacement sensor series, introducing models with an IO-Link interface, alongside existing industrial interface options. These sensors have long been used successfully in monitoring, quality assurance, production and assembly applications (read more)
Browse Current Sensors Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
motor works, you might imagine the operation from the perspective of the stator. From this perspective, a OVERVIEW sinusoidal input current is applied to the stator. This time variant signal causes a rotating magnetic flux to be AC Induction Motor generated. The speed of
-
Sensored BLDC Motor Control Using dsPIC30F2010
The dsPIC30F2010 is a 28-pin 16-bit MCU specifically designed for embedded motor control applications. AC Induction Motors (ACIM), Brushless DC (BLDC) and DC are some typical motor types for which the dsPIC30F2010 has been specifically designed. In this application note we discuss how
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
-
Sinusoidal Control of PMSM Motors with dsPIC30F DSC
This application note describes a method of driving a sensored Permanent Magnet Synchronous Motor (PMSM) with sinusoidal currents controlled by a dsPIC30F Digital Signal Controller (DSC). The motor control firmware uses the dsPIC30F peripherals while the mathematical computations are performed
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
, Variable Reluctance Sensors or other isolated AC voltages must be generated. These signals are low frequency, just like the Cam/Crank/TDC/Knock signals required by engine/ powertrain control modules. Body and ABS modules can require the driving of some high current loads, while Engine Control
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. include use of electrohydrodynamics [15], electroosmosis. [16, 17], electrowetting-on-dielectric [18, 19], and dielectrophoresis. (DEP) [20, 21]. In these electrokinetic mixing. studies, both direct current (DC) [1, 15, 22] and alternating. current (AC) [15, 21, 23] electric fields have been used. DEP
More Information Top
-
A new MEMS sensor for AC electric current
Schematic of the MEMS AC current sensor (not to scale).
-
Motor Control in Home Appliances
The Si850x/1x (Figure 6) is a CMOS unidirectional ac current sensor having an accuracy of ±5%, a low 1.3 mΩ series resistance for low loss and direct measurement of ac current from 50 kHz to 1 MHz to a maximum of…
-
Current Sensor
Current Sensors and AC Current Sensors .
-
Electric current sensors: a review
Precise dc and ac current sensors are required by the automotive industry and by the chemical industry for measuring power and energy, and in many other applications.
-
Single current sensor control for PWM inverter fed AC motor drives under over-modulation mode
As shown in Fig.1, only one DC link current sensor is used, while three AC current sensors are eliminated.
-
Analysis of phase current reconstruction precision for PWM-VSI
In order to lower the cost and volume, the operation of pulse width modulation voltage source inverter (PWM-VSI) fed permanent magnet synchronous machine (PMSM) vector control system without AC current sensors is investigated.
-
AC voltage and current sensorless control method for three‐phase PWM converter
Abstract We present a three‐phase PWM converter without AC voltage and AC current sensors .
-
Current sensing for navigated electrosurgery: proof of concept
METHODS: Two non-invasive AC current sensors , two peak detector circuits, one voltage comparator circuit, and a microcontroller were used to detect when an electrosurgical cauterizer is being powered on and differentiate between the cut and coagulation modes.
Indicates content that may require registration and/or purchase.