Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Networks International Corporation
Description: meet all custom specifications. NIC designs phase shifters to enable the end-user to shift phase states from 0°C to 360°C at any user-defined delta with various phase transitions and stability over temperature. A variety of mounting and connector options are available.
-
Supplier: Texas Instruments
Description: Phase Shift Resonant Controller 28-SOIC -25 to 85
-
Supplier: Texas Instruments
Description: Phase Shift Resonant Controller 20-SOIC -40 to 85
-
-
Supplier: Texas Instruments
Description: Phase Shift Resonant Controller 28-PLCC 0 to 70
-
Supplier: Texas Instruments
Description: Phase Shift Resonant Controller 20-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Microtest Corporation
Description: MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Monarch Instrument
Description: The Phaser-Strobe pbx incorporates the unique design features of the Nova-Strobe dbx with an increased operating range of 30 to 50,000 flashes per minute, as well as external phase- shifting. The unique digital adjustment knob can select the decade for adjustments, so coarse and fine
- Flash Rate Range: 30 to 32,500 FPM (Flashes/min)
- Flash Rate Resolution: 0.05 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: ROHM Semiconductor GmbH
Description: This controller synthesizes the optimal driving signal from hall sensor signals, and outputs the synthesized signal to control the external level shifter and power transistor. The replacement is also easy because of its pin compatibility with BD62011AFS. This controller provides optimum motor
- Supply Voltage (AC): 20 volts
-
Supplier: ValueTronics International, Inc.
Description: The 461-.1 is a 60 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Frequency range: 60 Hz
- Type: AC Power Source
-
Supplier: InspectorTools
Description: A True RMS AC/DC 3-Phase Clamp-on Power Analyzer Features Display Lead/Lag Current/Voltage phase shift in degrees Store/recall last 5 readings DC Current Auto-Zero Dual displays: kW+PF, kVA+kVAR, phase-angle+Hz, Volts+Hz, or Amps+Hz Advanced Relative and Min/Max functions
-
Supplier: Autotrol Corporation
Description: Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features Electrically
- Continuous Current: 0.02 to 0.162 amps
- Continuous Torque: 75 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
- Shaft Speed: 1 to 240 rpm
-
Supplier: DigiKey
Description: WI-FI 6, 802.11A/ B/ G/ N/ AC/ A
- Sensitivity: -97 dBm
- Output Power: 17 dBm
- Operating Frequency: 2,400 to 5,000 MHz
- Operating Temperature: -30 to 65 C
-
Supplier: Transcat, Inc.
Description: Product Highlights Aluminum construction provides exceptional durability High polish and focused reflector eliminates “blind” viewing areas External trigger allows unit to be automatically synchronized with equipment Continuous duty cycle eliminates need to shut down for cooling Phase shift
-
Description: "The Flexible AC Transmission System (FACTS) -- a new technology based on power electronics -- offers an opportunity to enhance controllability, stability, and power transfer capability of AC transmission systems. Pioneers in FACTS and leading world experts in power electronics
-
Supplier: Monarch Instrument
Description: The dax AC powered stroboscope (115 or 230 Vac) is designed for continuous cool operation, and weighs only 1.5 lbs. (0.68 kg). Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact
- Flash Rate Range: 30 to 20,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Output phase shift control Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes; Output voltage closed loop feedback control Perform closed
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
Supplier: Infineon Technologies AG
Description: adjustable hysteresis simplify system design Potential Applications LCD/PDP TV AC-DC adaptor Audio SMPS Applications 1-phase string inverter solutions Bringing a whole new lifestyle and health experience to today’s connected citizen DIN rail power supplies Light electric vehicles (LEV)
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: are available as root-mean-square values. In the EL3403 version, the effective power and the energy consumption for each phase are calculated. The root-mean-square value of voltage U, current I and the effective power P, apparent power S, reactive power Q, frequency F and phase shift
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: IEEE802.11 A/B/G/N/AC AP/BRIDGE/
- Data Rate: 54,000 kbps
- Sensitivity: -95 dBm
- Output Power: 21 dBm
- Operating Frequency: 2,400 to 5,000 MHz
-
Supplier: Beckhoff Automation LLC
Description: voltages are available as root-mean-square values. In the EL3403-0010 version, the effective power and the energy consumption for each phase are calculated. The root-mean-square value of voltage U, current I and the effective power P, apparent power S, reactive power Q, frequency F and
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KL3403 Bus Terminal enables the measurement of all relevant electrical data of the supply network. The voltage is measured via the direct connection of L1, L2, L3 and N. The current of the three phases L1, L2 and L3 is fed via simple current transformers. All measured currents and
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: are available as root-mean-square values. In the EL3403 version, the effective power and the energy consumption for each phase are calculated. The root-mean-square value of voltage U, current I and the effective power P, apparent power S, reactive power Q, frequency F and phase shift
- Data Acquisition: I/O Module
-
Supplier: Marki Microwave LLC
Description: introduce a broadband 180° phase shift relative to the input signal, while maintaining a flat group delay to ensure signal integrity.
- Output Frequency: 1 to 40,000 MHz
-
Supplier: Marki Microwave LLC
Description: introduce a broadband 180° phase shift relative to the input signal, while maintaining a flat group delay to ensure signal integrity.
- Output Frequency: 1 to 65,000 MHz
-
Supplier: Transcat, Inc.
Description: Insensitive to DC, measures only AC component on DC + AC signals Excellent linearity Lightweight Sensor is resistant to oils and aliphatic hydrocarbons EN 61010; 1000V CAT III; 600V CAT IV; CE Mark
- Primary current (Ratio) Range: 30 to 300 amps
- Transformer Category: Current Transformer
-
Supplier: Transcat, Inc.
Description: Insensitive to DC, measures only AC component on DC + AC signals Excellent linearity Lightweight Sensor is resistant to oils and aliphatic hydrocarbons EN 61010; 1000V CAT III; 600V CAT IV; CE Mark
- Primary current (Ratio) Range: 30 to 300 amps
- Transformer Category: Current Transformer
-
Supplier: ValueTronics International, Inc.
Description: and power including details for all phases. A must for dynamic measurements and efficiency All inputs galvanically separated to avoid short circuits in all applications Voltage, current and power harmonics up to the 40th FFT analysis, vector diagram and DSO mode included 15ms up to 3600s free
- Phase: Three-Phase
-
Supplier: SOCOMEC
Description: due to the effect of the phase shift error. If the consumption is greater than 25 VA, another transformer must be added.
- Maximum Primary Voltage Rating: 230 to 800 volts
- Maximum Secondary Voltage Rating: 100 volts
- Power Rating (VA): 25 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Colby Instruments, Inc.
Description: shifters all in one easy to setup and use instrument. HPDL-100A Specifications Specification Model HPDL-100A-10.23NS Model HPDL-100A-20.47NS Step Size (resolution): 10 ps 10 ps Max. Delay Range: 10.23 ns 20.47 ns Min. Phase Shift 0.36°per 100 MHz 0.36°per 100 MHz Max. Phase
-
Supplier: ValueTronics International, Inc.
Description: accurate AC voltmeter.The lower value shunts (below 10 Ohm), may also be used as burdens for current transformers, making the measurement of high currents possible. The shunts can be placed in AC current circuits where the phase relationships between currents or voltages is
-
Supplier: Transcat, Inc.
Description: Product Highlights Bright LED Display Aids viewing in poorly lit areas Light Weight Design External trigger allows unit to be automatically synchronized with equipment Continuous duty cycle eliminates need to shut down for cooling Phase shift allows visual analysis of rotating/reciprocating
-
Supplier: SOCOMEC
Description: The solution for • Self-consumption maximization • Production profile management • Grid stabilization Smart building and cities Reduce the impact of increases in the electricity retail price • SUNSYS PCS² maximizes the PV energy self-consumption at building or community level. Any energy surplus is
- AC Prime Power Rating (Watts): 36,599.99999999999 to 109,999.99999999987 watts
- Efficiency: 97 to 98 %
- Height: 4.593178333333333 ft
- Length: 2.608269125 ft
-
Supplier: Richardson RFPD
Description: Transfer Molding Type Insulated Type Main Function and Ratings RC-IGBT inverter bridge for three phase DC-to-AC power conversion Built-in bootstrap diodes with current limiting resistor Open emitter type Application AC 100~240V (DC voltage:400V or below) three phase low
- Features: Other
-
Supplier: ElectroCraft
Description: The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase
- Other DC Voltage: 12 to 24 VDC
- Static / Holding Torque: 9 to 15 In-oz
- Continuous Torque: 0.15625 to 0.54375 In-lbs
- Shaft Size: 0.25 inch
Find Suppliers by Category Top
Featured Products Top
-
Your power transmission project shouldn't be slowed down by compatibility headaches. The GearSync line by DieQua represents a shift (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
circuits are optimized for a particular AC frequency. Resonant circuits, with capacitive and inductive reactances equal in magnitude and 180 degrees out of phase cause high current values to flow in the receiving coil. Using Litz wire rather than conventional single or stranded wire optimizes the Q (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
AN111 Current Modules Measure Power Factor
and time rate of change (i.e. derivative wrt time). This behavior causes a phase shift phenomena between voltage and current, which increases line losses, thereby increasing the supply line current required to produce a given amount of useful output power. Utility companies often charge a penalty
-
Power Factor
phase shifted 90 degrees. (VAR, volt-amps reactive)
-
Design Considerations When Applying Various ASD Topologies to Meet Harmonic Compliance
appropriate one for. their particular application. Using computer simulation. and laboratory measurements, this paper analyzes the. most common passive solutions which include AC line. reactors or DC link chokes, phase shifting to produce. multi-pulse ASD's and inline passive harmonic filters. Various
More Information Top
-
Multiphase sinusoidal oscillators using Operational Trans-Resistance Amplifier
Alternatively, (14) can be ac phase shifter is connected in inv .
-
Bulk power system reliability concepts and applications
Equivalents - generation Component forced outages Component planned outages Primary and secondary outages Common-mode outages Station equipment failures Protection system failures Generating unit failure models Phase shifters ac -dc converters Weather Load - correlated/ Energy Maintenance Load-forecast uncertainty Input data uncertainty .
-
An electrical dissecting method of AC branch with FACTS for ancillary service assessment
The results indicate that the acquired AC phase - shifter sub- .
-
A high-power PWM quadrature booster phase shifter based on a multimodule AC controller
[6] R. M. Mathur and R. S. Basati, “A thyristor controlled static phase shifter for AC power transmission,” IEEE Trans.
-
Flexible AC Transmission Systems (FACTS)
23 Iravani, M.R., 'Thyristor-controlled phase shifter for ac transmission', Power Electronics Specialists Conference Record, Vancouver, pp. 291-300,1986.
-
An Annotated Bibliography of HVDC Transmission and FACTS Devices, 1996-1997.
[1997] 12A- 17 PWM QUADRATURE-BOOSTER PHASE SHIFTER FOR AC POWER TRANSMISSION Lopes, L.A.C.; Joos, G.; Ooi, B.-T. Fed Univ of Para, Belem, Brazil IEEE Trunson Power Electronics, vol12, no 1, Junuury 1997,pp 138-I44 .
-
Three-phase voltage sag/swell compensator with phase shifter function based on bipolar matrix-reactance chopper
Ooi, “A PWM quadrature-booster phase shifter for AC power transmission,” IEEE Trans. on Power Electronics Vol. 12, No. 1, pp. 138 – 143, Jan. 1997.
-
A review of AC choppers
[15] Kim, J.-H.; Kwon, B.-H, “Three-phase ideal phase shifter using AC choppers,” IEE Proceedings - Electric Power Applications, vol 147, Issue 4, pp. 329-335, July 2000.
-
High frequency AC link converter as a phase shifter in a power transmission system
Real power control of the HFACL phase shifter in ac power system; (a) real power response to 50 % step decrease in real power reference ,(Xaxis : 2Omsecldiv.
-
AC chopper topology with multiple steps switching capability
[13] Kim, J.-H.; Kwon, B.-H, “Three-phase ideal phase shifter using AC choppers,” IEE Proceedings - Electric Power Applications, vol 147, Issue 4, pp. 329-335, July 2000.
Indicates content that may require registration and/or purchase.