-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors FRAME FOR 3 MODULES FOR HOOD MARK A-C
- Mounting Style: Bulkhead Mounted, Other
- RoHS Compliant: Yes
-
Supplier: Glenair, Inc.
Description: MIL-DTL-5015, 26482 and other Industrial Power Connectors Including turnkey power cable and conduit assemblies for rail, mass transit, industrial, robotics, military and entertainment industry (stage and location lighting) applications. Glenair manufactures a broad range of
- Applications: Industrial, Other
- Connector Type: Other
- Current Rating: 17 to 750 amps
- Gender: Plug / Inlet, Receptacle / Outlet
-
Supplier: LAPP
Description: EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor
- Applications: Commercial, Industrial
- Connector Type: CEE, IEC, Other
- Country Selection: British Isles, Denmark, Italy, Other
- Current Rating: 125 amps
-
-
Supplier: LAPP
Description: EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor
- Applications: Commercial, Industrial
- Connector Type: CEE, IEC, Other
- Country Selection: British Isles, Denmark, Italy, Other
- Current Rating: 32 amps
-
Supplier: LAPP
Description: EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and
- Applications: Commercial, Industrial
- Connector Type: CEE, IEC, Other
- Country Selection: British Isles, Denmark, Italy, Other
- Current Rating: 32 amps
-
Supplier: LAPP
Description: EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor
- Applications: Commercial, Industrial
- Connector Type: CEE, IEC, Other
- Country Selection: British Isles, Denmark, Italy, Other
- Current Rating: 32 amps
-
Supplier: APITech
Description: enables the installation of TEMPEST equipment in an area without pre-conditioned (filtered) AC power. This robust slimline filter is designed for use on single-phase AC supply and easily installs in place of the standard power lead. The filter simply connects
-
Supplier: TE Connectivity
Description: Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0
- Applications: Residential / General-Purpose
- Current Rating: 650 amps
- Device Type: Receptacle / Outlet
- Mounting Style: Panel Mounted
-
Supplier: TE Connectivity
Description: Number of Positions : 3 Number of Positions by Circuit Application : 3/DC Power, 3/AC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0
- Applications: Residential / General-Purpose
- Current Rating: 400 amps
- Device Type: Receptacle / Outlet
- Mounting Style: Panel Mounted
-
Supplier: TE Connectivity
Description: Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0
- Applications: Residential / General-Purpose
- Current Rating: 650 amps
- Device Type: Receptacle / Outlet
- Mounting Style: Panel Mounted
-
Supplier: TE Connectivity
Description: Number of Positions : 3 Number of Positions by Circuit Application : 3/DC Power, 3/AC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0
- Applications: Residential / General-Purpose
- Current Rating: 650 amps
- Device Type: Receptacle / Outlet
- Mounting Style: Panel Mounted
-
Supplier: RS Components, Ltd.
Description: Harting Heavy Duty Power Connectors (HAN Series) are perfect for industrial applications with harsh requirements. Harting has developed this series to help provide a solution for a wide range of needs in mechanical and plant engineering. They are also used in the design, Construction
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet, Other
- Voltage Rating: 230 to 400 volts
-
Supplier: RS Components, Ltd.
Description: Harting Heavy Duty Power Connectors (HAN Series) are perfect for industrial applications with harsh requirements. Harting has developed this series to help provide a solution for a wide range of needs in mechanical and plant engineering. They are also used in the design, Construction
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet, Other
- Voltage Rating: 230 to 400 volts
-
Supplier: RS Components, Ltd.
Description: Harting Heavy Duty Power Connectors (HAN Series) are perfect for industrial applications with harsh requirements. Harting has developed this series to help provide a solution for a wide range of needs in mechanical and plant engineering. They are also used in the design, Construction
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet, Other
- Voltage Rating: 230 to 400 volts
-
Supplier: RS Components, Ltd.
Description: Harting Heavy Duty Power Connectors (HAN Series) are perfect for industrial applications with harsh requirements. Harting has developed this series to help provide a solution for a wide range of needs in mechanical and plant engineering. They are also used in the design, Construction
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet, Other
- Voltage Rating: 230 to 400 volts
-
Supplier: L-com, Inc.
Description: minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor
- Depth: 8 inch
- Length / Height: 18 inch
- Width/Diameter: 16 inch
-
Supplier: L-com, Inc.
Description: block for easy hook up to externally provided line power. The enclosure also features holes for two N-Bulkhead lightning protectors or connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper
- Depth: 10 inch
- Height: 18 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment, proper operating temperatures
- Depth: 7 inch
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: block for easy hook up to the externally provided line power. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Cooling To help ensure trouble-free operation of electronic equipment,
- Depth: 6 inch
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: HAVE, Inc.
Description: Canare 75-ohm BNC RECESSED Bulkhead Receptacle - Jack-to-Jack. Ordinary panel mount BNC Bulkhead connectors are often precariously exposed on a wall plate located in high traffic areas offering little protection from physical damage. Canares unique RECESSED FLUSH MOUNT panel
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Canare 75-ohm BNC RECESSED Bulkhead Receptacle - Jack-to-Solder Pin. Ordinary panel mount BNC Bulkhead connectors are often precariously exposed on a wall plate located in high traffic areas offeringlittle protection from physical damage. Canare's unique RECESSED FLUSH MOUNT
- Gender: Female / Jack
-
Description: 30 Watt radio transceiver installed (VHF or UHF) Federal Signal Modem-MSK universal transceiver USB port and backup RS232 port for connecting toyour laptop USB and RS232 serial cables Bulkhead mounted female BNC antenna receptacle Rubber duck
-
Supplier: ValueTronics International, Inc.
Description: Bc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: o Up to 50 W: Type N, female bulkhead front panel mounted > 50 W: Type N, female bulkhead rear panel mounted AC Input: Universal AC input for models up to 100
- Frequency Range: 2000 MHz
-
Supplier: Piezosystem Jena, Inc.
Description: IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.
- Cable Type: Multimode
- Connector Type: SMA
- Cross-talk: -60 to -50 dB
- Data Interface: RS232, TTL
-
Supplier: ACCES I/O Products, Inc.
Description: be customized to bring out customer-specified I/O cables or connectors. Input to the 12VDC ATX power supply is provided by a standard laptop-type plug receptacle so that a standard external AC brick to 12VDC power supply can be used to avoid excess heat within the system.
Find Suppliers by Category Top
Featured Products Top
-
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its popular αSTEP AZ Series with the release of 85 mm and 90 mm AC input Connector Type motors (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
airflow to be directed in a particular direction. The performance of AC centrifugal fans is measured by parameters such as airflow rate, static pressure, and power consumption. These parameters can be affected by factors such as the size and shape of the impeller, the speed of (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
connectors by offering features required in 380VDC power distribution systems alongside ratings to accommodate existing AC architectures up to 277VAC and beyond. Anderson Power designed the Saf-D-Grid connector system as a safe appliance connector for 380VDC power (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
brings decades of experience to help deliver more power while saving space over traditional connectors. We design compact, high-efficiency connectors for three-phase AC, LVDC, and other modern power infrastructures. Whether you’re upgrading legacy systems or building next-gen infrastructure (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
TDK Corporation announces the introduction of the CSS65A series of AC-DC power supplies with an off-load power consumption of less than 75mW. Packaged in the industry standard 2” x 4” footprint with a low height of 1.08”, the series is suitable (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Exoplanets from the Arctic: The First Wide-Field Survey at 80 Degrees
North
Two small holes equipped with bulkhead connectors provide inputs for AC power and Ethernet connections.
-
Direct Electrical Heating of Flowlines - A Guide to Uses and Benefits
However, special consideration must be given to the potential for AC corrosion in areas where the system is not coaxial in nature, such as at the surface of the outer pipe near the conducting bulkhead , where AC corrosion can occur if current … For any Pipe-in-Pipe DEH system, efficiency calculations include the inner pipe, outer pipe, bulkhead, and power connectors .
-
Feasibility of broadband power line communication aboard an aircraft
In the network there are an apparatus box connector ( AC ) and three bulkhead connectors (BC). Port 16 is terminated on the input impedance Zc of a two-wire power line branching from …
-
Fiber Optic Scopes
The DFS1 is powered via USB, eliminating the need for batteries or an AC adapter. Adapter tips are available for a wide range of optical connector ferrules and bulkhead adapters.
-
DF
The DFS1 is powered via USB, eliminating the need for batteries or an AC adapter. Adapter tips are available for a wide range of optical connector ferrules and bulkhead adapters.
-
Fiber / Digital / Video
The DFS1 is powered via USB, eliminating the need for batteries or an AC adapter. Adapter tips are available for a wide range of optical connector ferrules and bulkhead adapters.
-
Human assisted robotic team campaigns for aquatic monitoring
The sensor box, shown in Figure 6͑a͒, is attached to the shuttle and consists of a pelican case outfitted with a variety of bulkhead connectors . It houses the serial-ethernet bridge, the ethernet-copperlink con- verter, a relay control board, and several AC /DC power supplies.
Indicates content that may require registration and/or purchase.