Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 110 watts
-
Supplier: Safran Electrical & Power
Description: higher power density levels. These converters are designed to reach powers of several dozens of kW. ATRUs are usually used to power variable frequency electronic converters, controlling actuators motors such as those of the A380 ETRAS (Electrical Thrust Reverser Actuation
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 28 to 540 volts
-
Supplier: Dynapower Corporation
Description: Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
-
Supplier: Dynapower Corporation
Description: Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
Supplier: ROHM Semiconductor GmbH
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Input Voltage: 90 to 305 volts
- Output Current: 1,399.9999999999998 milliamps
- Form Factor: Enclosed
-
Supplier: ROHM Semiconductor GmbH
Description: The BD7682FJ-LB is a quasi-resonant controller-type DC/DC converter optimized for products equipped with an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low, while utilizing an external switching MOSFET and current detection
- Input Voltage (VIN): 15 to 27.5 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 68-BBGA Module Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM2SCQ121T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700
- Output Voltage (Volt): 15 to 27.5 volts
- Quiescent Current (IQ): 0.002 amps
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 24 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: 20 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units 15-amps
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Allied Electronics, Inc.
Description: Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F
- Type: DC Power Supply
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power supplies with active power factor
- AC Input Voltage: 95 to 264 volts
- AC Input Current: 6 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 125 volts
-
Supplier: Murata Power Solutions
Description: Our AC-DC power supply solutions can be designed to meet almost every conceivable application requirement in terms of power, performance, efficiency, communications, protection, size, approvals compliance, and cooling requirements. Front Ends for Distributed Power Architectures
- AC Input Voltage: 40 to 525 volts
- DC Output Voltage: 1 to 380 volts
- DC Output Current: 0.26 to 233 amps
- DC Output Power: 13.000000000000032 to 5,000.000000000001 watts
-
Supplier: Daburn Electronics & Cable
Description: The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV
- DC Input Voltage: 5 to 24 volts
- DC Input Current: 0.2 to 0.4 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.4 amps
-
Supplier: XP Power
Description: 4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.7 to 1.9 amps
- DC Output Voltage: 5 volts
- DC Output Current: 3.7 amps
-
Supplier: XP Power
Description: 4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 1.13 to 3.1 amps
- DC Output Voltage: 5 volts
- DC Output Current: 4.5 amps
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Tripp Lite by Eaton
Description: to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided
- Type: DC Power Supply
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 28.000000000000032 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7672BG is a PWM controller type DC/DC converter for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: ABSOPULSE Electronics Ltd.
Description: required output power with pure sine wave output voltage. The AC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency PWM technology
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 100 kVA
- Voltage Regulation: 80 %
-
Supplier: Pairui Group Inc.
Description: Low cost, and various functions include inrush current protection, over voltage protection, over current protection, certified to UL and CE, designed for price sensitive general purpose applications, 3 year warranty.
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 2.3 to 20 amps
- DC Output Power: 100 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: XP Power
Description: Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C -40 °C to +85 °C Operating Temperature High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 5 volts
- DC Output Current: 4 amps
-
Description: MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology innovation etc. It features ultra-wide input voltage range from 85
- AC Input Voltage: 460 to 1,500 volts
- DC Output Power: 40 watts
- Number of Outputs: 1 #
- Type: AC/DC Converter
-
Supplier: GAIA Converter
Description: The GAIA Converter HGMM-35 series designates a family of active power factor corrected AC/DC isolated modules designed to be compatible with the latest airborne input bus with single phase 115VAC/400Hz variable frequency. This module accepts a variable frequency input
-
Description: 3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 100 volts
- DC Output Voltage: 30 volts
- DC Output Power: 45 watts
-
Supplier: Astrodyne Corporation
Description: For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry
- DC Input Voltage: 3 to 5.5 volts
- DC Output Voltage: 1.8 volts
- DC Output Current: 10 amps
- Number of Outputs: 1 #
-
Supplier: GAIA Converter
Description: The GAIA Converter HGMM-350 designates a family of non isolated AC/DC power factor corrected modules. The HGMM-350 family is designed to be compatible with the latest airborne single phase input bus 115VAC/400Hz fixed and variable frequency and shipborne single phase
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Charging infrastructure applications ELAN-drive DC/DC Converter The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
. XP Power’s DC-DC converters are designed to empower engineers by delivering dependable, efficient, and versatile power conversion solutions essential for today’s critical electronic systems. (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
systems High-voltage power supplies for AC/DC systems used in industrial and medical applications Ultra-wide operating temperatures for power supplies ranging from -40º C to +80º C Hot-swappable and redundant battery packs (read more)
Browse Power Supplies Datasheets for Triad Magnetics
Conduct Research Top
-
Why You Should Choose the MORNSUN 305RAC AC/DC Converters
Our technical engineers have designed the MORNSUN 305RAC AC/DC Converter Series with your needs in mind. Here below, we will present an overview of the MORNSUN 305RAC product collection and highlight some of their key features.
-
Supplying an AC/DC Power Supply
A frequently asked question concerns the suitability of using an AC/DC power supply with a DC source. There are two parts to the answer, one concerning the ability of the converter to run without issue and the other concerning the safety aspects. Most universal input AC/DC supplies (designed
-
Wolfspeed SiC MOSFET-Based, Bidirectional, Three-Phase AC/DC Converters
This article demonstrates a design concept using commercially available SiC MOSFETs (C3M0065100K), which meets new market requirements for bidirectional functionality. A prototype 20-kW system in a simple two-level topology - switching at 48 kHz is shown. The prototype is tested to full power where
-
Driving the Analog Inputs of a SAR A/D Converter
the impact of an operational amplifier on the analog-to-digital conversion in terms of DC as well as ac responses. A typical system block diagram of the SAR converter application is shown in Figure 1. Some common SAR converter systems are Data Acquisition Systems, Transducers Sensing Circuits, Battery
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The reference design in this application note describes the design of an Offline Uninterruptible Power Supply (UPS) using a Switch Mode Power Supply (SMPS) dsPIC (R) Digital Signal Controller (DSC). The Offline UPS Reference Design consists of three major UPS topology blocks: 1)Push-Pull Converter
-
Comparison of Efficiency of Diode Rectification and Synchronous Rectification
Design of a Secondary-Side Synchronous Rectifying Circuit to Improve the Efficiency of an AC/DC Converter
-
Troubleshooting ?: Case When, Due to Surge, VDS2 Rises to Above Secondary-Side MOSFET VDS Voltage
Design of a Secondary-Side Synchronous Rectifying Circuit to Improve the Efficiency of an AC/DC Converter
More Information Top
-
3D TSV transformer design for DC-DC/AC-DC converter
The result demonstrates that proposed 3D TSV transformer is suitable for AC to DC converter design .
-
Snubbers in the Three-phase AC to DC Buck Converter
Nowadays, there is considerable interest at power elec- tronics engineers to design AC to DC converters (i.e. rectifiers) with an unity input displacement factor (IDF) and/or unity power factor (PF) operation.
-
The three-phase rectifier operation under the nonrigid network
At present, there is considerable interest in power electronics to design ac to dc converters (rectifiers) with an unity input displacement factor (IDF) and/or unity power factor (PF) operation.
-
Unity IDF correction for AC to DC converter based on modulation strategy
At present there is considerable interest in power electron- ics area to design the ac to dc converter (rectifier)with unity input displacement factor (IDF) and/or unity power factor (PF)operation.
-
Fifth International Conference on Power Electronics and Drive Systems (IEEE Cat. No.03TH8688)
PARAMETERS OPTIMIZATION AND DESIGN OF AC TO DC CONVERTER FOR A CELL BASED POWER ELECTRONIC SYSTEM .
-
Control of DC bus voltage in single-stage AC-to-DC converter
The controlled-bus single-stage ac - to - dc converter designed in Section 4.1 was studied to predict the performance of the scheme using theoretical analysis.
-
A zero-voltage transition boost converter using a zero-voltage switching auxiliary circuit
A 100-kHz, 600-W, 380-V dc output, ac - to - dc converter de- signed was built in the laboratory using power semiconductors selected.
-
A soft transition boost converter
A 100 kHz,600 W, 380 V dc output, ac - to - dc converter designed in section 3.2 was built in the laboratory using the power semiconductors selected in the design.
Indicates content that may require registration and/or purchase.