-
Supplier: Interface Displays & Controls
Description: Amorphous-silicon, TFT (thin film transistor) liquid crystal, 1024 x RBG stripe x 768 pixel matrix.
- Operating Temperature: -40 to 159.8 F
- Effective Screen Width: 6.7 inch
- Effective Screen Height: 5.03 inch
- Image Resolution: 1024 x 768
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools AMLCD Driver Board
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: DISPLAY; MONOCHOROME;20X4 CHARAC; 98X60OVERALL; 76X25.2 VIEWING; 2.95X4.75 SIZE
-
-
Supplier: Allied Electronics, Inc.
Description: LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to
-
Supplier: Allied Electronics, Inc.
Description: Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment
-
Supplier: Allied Electronics, Inc.
Description: Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature —
-
Supplier: LG Display Co., Ltd.
Description: Best Display for Smart Car LG Display provides the smart infotainment to drivers and passengers with AH-IPS featuring high resolution, high luminance and wide viewing angle which is the display standard smart car trend.
- Technology: AMLCD
- Features / Applications: Automotive Applications
- Features: Other
-
Supplier: LG Display Co., Ltd.
Description: Portability of One-Hand Grip The portable product with the narrow bezel is ideal for everyone for the light weight and ease of touch. LG Display provides more differentiated values to the users by featuring the clear and sharp displays based on AH-IPS.
- Technology: AMLCD
- Features / Applications: Computer Applications
- Features: Other
-
Supplier: LG Display Co., Ltd.
Description: Slim & Light, Stylish The key factors of a portable PC is the light weight, thin design and low power consumption. LG Display's AH-IPS technology features the high resolution and low power consumption. It enables the innovative narrow & borderless design to feature super light and low power
- Technology: AMLCD
- Features / Applications: Computer Applications
- Features: Other
-
Supplier: LG Display Co., Ltd.
Description: AH-IPS mobile display that satisfies both high resolution and slim design LG Display's AH-IPS technology features the quad HD resolution which is even clearer than full HD to satisfy the needs of customers who want to view the high resolution pictures or Blu-ray video more vividly in mobile.
- Technology: AMLCD
- Features / Applications: Computer Applications
- Features: Other
-
Supplier: Interface Displays & Controls
Description: The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240 resolution. This
- Nominal Display Size: 5 inch
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
- Type: Flat Panel Display (FPD)
-
Supplier: Interface Displays & Controls
Description: Interface manufactures an array of custom control display units (CDUs) and industry-standard multi-function control display units (MCDUs). These products employ a full-color AMLCD along with integrated keyboard and modular electronics. The CDUs and MCDUs can be tailored to a customer's unique
- Length: 5.75 inch
- Width: 4.875 inch
- Voltage: 28 volts
- Operating Temperature: -40 to 158 F
-
Supplier: Interface Displays & Controls
Description: Interface manufactures an array of custom control display units (CDUs) and industry-standard multi-function control display units (MCDUs). These products employ a full-color AMLCD along with integrated keyboard and modular electronics. The CDUs and MCDUs can be tailored to a customer's unique
- Length: 5.75 inch
- Width: 4.875 inch
- Panel Type: Operator Console
- Features: Other
-
Supplier: AMP Display Inc.
Description: 8 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 8” TFT-LCD panel, LED backlight and power circuit unit.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The RMT-200-HD is designed for a wide range where format flexibility and form factor are key. This monitor is excellent for studio, MCR, Edit suites, ENG & OB production environments. This unit supports all formats of HD/SD-SDI, HDMI, VGA & DVI, composite, Y/C & component video
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: GPEG International Ltd.
Description: View Angle Vertical 160 Horizontal 160 Contrast Ratio 300:1 Protection and Touch Characteristics 4-wire 5-wire SAW Surface Capacitive Projected Capacitive IR Optical Multitouch GLASS 3mm GLASS 6mm Anti Glare Polycarb Benefits Sunlight Readable Battery Power Low Cost Easy to Interface Popular Choice
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Visual Sound, Inc.
Description: MoniVision/Chun Yun USA, Inc. 30 inch TFT LCD Display / TV Resolution: 1280 x 768 Pixels (WXGA). Brightness: 500 cd/m2. Contrast: 500:1. Viewing Angle Degree: H : 170 / V : 170. 0.5025 mm x 0.5025 mm Pixel Pitch. Response time (Gray to Gray) : 16 ms. HDTV Ready:480i / 480p / 1080i / 720p. VESA VGA,
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to in... The ALM46S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Visual Sound, Inc.
Description: AKIRA ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced transflective treatments. Optical enhancements work in conjunction with the ambient light passing the LCD cells to increa... ALM52S1 uses innovative sunlight legible TFT-LCD technology featuring enhanced
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Security Camera Warehouse
Description: 6.1" Color TFT LCD Display 2 Video / 2 Stereo Audio Inputs (L/R) 12VDC Auto-Activated Third Video Input for use in Rear Vision Mobile Applications IR Remote Control Included Built-In Stereo Speakers Mirror Function (Flip), Rotate (Up/Down) for Versatility in Mobile Applications The VTM-LCD601 TFT
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Kyocera Corporation
Description: Industrial TFT Displays with LED Backlights With nearly 40 years of experience, Kyocera Display is focused on small and medium size display products. Our display's feature exceptionally high contrast, color saturation and superior performance enhancements such as Advanced Wide Viewing (AWV) for
- Diagonal Screen Size: 3.5 to 12.1 inch
- Horizontal Viewing Angle: 85 Degrees
- Vertical Viewing Angle: 85 Degrees
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: New Vision Display
Description: Color TFT LCD Solutions For OEMs Color TFT LCDs (Thin Film Transistor LCDs) give your product a beautiful appearance with high-resolution, full-color graphics. Our modern, automated LCD factories can create custom TFT displays for extreme temperature functionality, sunlight readability, shock and
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
- Color: Color
-
Description: 240x160 2.7" diagonal active matrix, reflective, TFT Color LCD Display • 240 x 160 pixels • LED frontlight • 13:1 contrast ratio • 512 colors • 47 mW power consumption • Built-in 3-bit digital interface circuitry • Module dimensions: 71.4mm x 52mm x 4.8mm (t) • Effective Display Dimensions: 57.6mm
- Viewing Area Width: 38.4 mm
- Viewing Area Height: 57.599999999999994 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Computer Applications
-
Supplier: Rugged Information Technology
Description: EMP diode pack The M68-GM is a modular, open architecture display system. It is designed to meet the needs of an integrated situational awareness, command and control man-machine interface device. The M68-GM is suitable for deployment in any vehicle where extreme ruggedness is required A modular
- Technology: AMLCD
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features / Applications: MIL-SPEC / Military
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: CTP
- Viewing Area Width: 211.2 mm
- Viewing Area Height: 158.4 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc., after more than 28
- Viewing Area Width: 35.04 mm
- Viewing Area Height: 28.029999999999998 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT Backlit Switch Panels can be new, built-to-print or customized to your application. We offer a full suite of engineering services capable of supporting any of your system installation and certification requirements. Available Options: Displays (LED; AMLCD; Fluorescent) Customizable
- Display Type: Analog display
- Panel Type: Operator Console, Power Control
-
Description: Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI Integrated
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and SPI Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot! High
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: Intelligent Programmable LCD Module with Touch Screen FEATURES: Integrated Touch Screen (resistive) Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Graphic/Text
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
Conduct Research Top
-
Active Matrix Liquid Crystal Displays
Active Matrix Liquid Crystal Displays. A definitive guide to the theory and applications of AMLCDs, this book contains numerous design and applications examples to help illustrate key points and make them relevant to real-world engineering tasks.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
AM-LCD resolution barrier Touting a unique approach to color-filter technology for liquid crystal displays, Japan's NEC Corp. claims to have taken a step forward in producing print-quality displays. At the Euro Display Conference in Berlin on September 8, the company
More Information Top
-
Handbook of Visual Display Technology
Glass Substrates for AMLCD , OLED and Emerging Display Platforms .....................................................................
-
Military Displays: Technology and Applications
… author progresses with a discussion of the many display technologies, such as CRT, AMLCD , and AMOLED, as …
-
Updated defense display market assessment
AMLCD KC-135E .
-
Approaches toward ultralarge FPDs
Ultralarge active-matrix liquid-crystal displays ( AMLCD ) and plasma display panels (PDP) are both being developed as …
-
Introduction to Thin Film Transistors
AMLCD Fabrication . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Liquid Crystal Display Drivers
5.2 Structure of an Amlcd Panel .
-
Military Avionics Systems
… 5 F/A-18 and AV-8B multipurpose colour display (MPCD) 11.5.2 AMLCD multifunction head-down …
-
Military display performance parameters
… leveraging the same L3/APC/LG-Phillips 6.382 x 8.460 in. a-Si AMLCD MFD previously adopted …
-
Flat panel cockpit display requirements and specification
is defined by its first member, the a-Si active matrix liquid crystal display ( AMLCD ).
-
Flat panel displays for portable systems
… technology choices for high performance portable systems are active matrix liquid crystal display ( AMLCD ) and field emitter …
Indicates content that may require registration and/or purchase.