-
Supplier: Accuris
Description: WORKPLACE SAFETY SET - CONTAINS ANSI Z308.1, ANSI Z358.1, ANSI Z87.1, ANSI Z89.1, ASTM F 2412 & ASTM F 2413
-
Supplier: Renold Canada
Description: Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature
- ANSI Pitch: 25 (1/4"), 35 (3/8"), 41 (1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3")
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Straight Link / Sidebar
- Maximum Allowable Load: 140 to 101200 lbs
-
Description: Description / Abstract There is no abstract information for this document.
-
-
Supplier: CSA Group
Description: Addenda 1 to ANSI Z21.12-1990, Draft Hoods
-
Supplier: Accuris
Description: COMPLETE SET OF ANSI/BHMA A156 STANDARDS WITH BINDERS ***CONTAINS ANSI A156.1 THRU ANSI A156.26, ANSI A156.28, ANSI A156.29, ANSI A156.30 AND ANSI A156.31***
-
Supplier: CSA Group
Description: Preface Addenda 1 to ANSI Z21.57-2010, Recreational vehicle cooking gas appliances
-
Supplier: Accuris
Description: SAFETY TAGS AND BARRICADE TAPES (FOR TEMPORARY HAZARDS) *** SEE ALSO ANSI Z535 SERIES, ANSI Z535 SERIES CD, AND ANSI Z535 COLOR CHART ***
-
Supplier: CSA Group
Description: Addenda 2 to ANSI Z21.12-1990, Draft Hoods
-
Supplier: CSA Group
Description: Preface This is the fourth edition of ANSI Z21.74 Standard for Portable refrigerators. It supersedes the previous editions published in 2014, 1992, and 1983. This Standard was prepared by the Z21/CSA Joint Technical Subcommittee on Standards Gas-Fired Refrigerators and Portable
-
Supplier: Accuris
Description: LOCK THE DOOR COMPLETE ANSI/BHMA STANDARDS DEALING WITH LOCKING THE DOOR ***CONTAINS ANSI 156.2, ANSI A156.3, ANSI A156.5, ANSI A156.12, ANSI A156.13, ANSI A156.23,ANSI A156.24,ANSI A156.25 ANSI A156.28, ANSI A156.29,
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme threaded rod is available
-
Supplier: TE Connectivity
Description: Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n
- Applications: Residential / General-Purpose
- Current Rating: 15 amps
- Operating Temperature: -40 to 85 C
- Voltage Rating: 600 volts
-
Supplier: TE Connectivity
Description: Industry Standards Compatible With Agency/Standards Products : ANSI Product Type Features Lighting Product Type : Accessory Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Applications: Residential / General-Purpose
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector
- Applications: Residential / General-Purpose
- Current Rating: 15 amps
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System
- Applications: Residential / General-Purpose
- Current Rating: 15 amps
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
-
Description: The Z9 Laboratory Package Includes: Z9.2-2012 Fundamentals Governing the Design and Operation of Local Exhaust Ventilation Systems Z9.5-2012 American National Standard for Laboratory Ventilation Z9.11-2016 Laboratory
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 300 Wafer Ball Valve
- Agency / Standard: ANSI, ISO
- Material: Steel
- Media Temperature: -4 to 366 F
- Valve Size: 1 inch
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 Wafer Ball Valve for Steam
- Agency / Standard: ANSI, ISO
- Material: Steel
- Media Temperature: -4 to 366 F
- Valve Size: 1 inch
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 600 Wafer Ball Valve
- Agency / Standard: ANSI, API, ISO
- Material: Steel
- Media Temperature: -4 to 366 F
- Number of Ports: 2
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 Wafer Ball Valve
- Agency / Standard: ANSI, ISO
- Material: Steel
- Media Temperature: -4 to 366 F
- Valve Size: 1 inch
-
Supplier: Klein Tools, Inc.
Description: KEYSTONE TYPE CHROME PLATED FINISH 13-3/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
- Drive Type: Slotted
- Overall Length: 13.19 inch
- Shaft Length: 8 inch
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 35 (3/8"), 41 (1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3")
- Links / Sidebars: Offset Link / Sidebar
- Rollers: Rollers
- Strand Configuration: Single
-
Supplier: Wiper Master, Inc.
Description: long life. Automatic inertia brakes engage during a fall, limiting falls to 24" or less. 20'. No annual factory recertification required. Meets all applicable OSHA, ANSI, CSA Z259.2 Type 2 standards.
-
Description: Ensure a safe fuel gas installation using the 2018 edition of NFPA 54/ANSI Z223.1, National Fuel Gas Code. NFPA 54, National Fuel Gas Code provides industry-accepted guidance for the safe installation and operation of fuel gas piping systems, appliances, equipment
-
Supplier: Hydraulic Institute (HI)
Description: The Hydraulic Institute’s comprehensive Rotary Pump Standard ANSI/HI 3.1 – 3.5. Released in 2008 and substantially updated, this edition has twenty additional pages, 40% more content, and increased educational information. This standard applies to industrial rotary positive
-
Description: This standard establishes a uniform means of depicting and identifying instruments or devices and their inherent functions, instrumentation systems and functions, and application software functions used for measurement, monitoring, and control, by presenting a designation system that includes
-
Supplier: UL Standards & Engagement
Description: -Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply to accessory equipment intended to modify the unit construction. 1.3 Hazards addressed by this Standard include electrical (energy, shock, explosion, and fire), mechanical
-
Supplier: Wanner Engineering, Inc.
Description: axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps conform to ANSI B73.1 specification for dimensions, shaft deflections and bearing life If you've ever wanted an alternative to
- Maximum Discharge Pressure: 135 psi
- Maximum Discharge Flow: 700 GPM
- Power Source: None, Pump Only
- Pump Type / Application: Wastewater
-
Supplier: Allied Machine & Engineering Corp.
Description: ANSI designation DCMT 3(2.5)2, positive rake to reduce cutting forces
- Application: Drilling
- Coating: TiN
- Features: Indexable, Chipbreaker
- Geometry: Diamond
-
Supplier: Liberty Glove & Safety, Inc.
Description: Fluorescent orange, 100% polyester mesh, 1" wide PVC yellow stripes, front hoop & loop closure, elastic sides
- Material: Vinyl/PVC
-
Supplier: Diamond Chain Company
Description: Diamond Chain Standard Series Chains are built to ASME / ANSI B29.1 standards for dimensions, interoperability, and sprocket fit. Though it's referred to as standard chain, it's anything but. Our Standard Series chains, built to ANSI B29.1 standards, are manufactured to
- Chain Material: Steel / Hardened Steel
- Chain Class / Application: Conveyor Chain, Power Transmission Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Flashlight
- Lamp Power: 2 watts
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.75 inch
- Rated Average Life: 100 hours
-
Supplier: Kennedy Webster Electric Co.
Description: GE Cool White covRguard® Watt-Miser® T12 - Shatter-Resistant
- Color Rendering Index: 60
- Color Temperature: 4100 K
- Initial Lumens: 2570 lm
- Lamp Power: 34 watts
-
Supplier: Kennedy Webster Electric Co.
Description: GE Reveal® A21
- Lamp Power: 50 watts
- Light Center Length: 3.88 inch
- Maximum Overall Length: 5.25 inch
Find Suppliers by Category Top
Featured Products Top
-
heating the water and condensing the steam. After exiting the heat exchanger, the hot water enters the tempering valve (V-5) and then the mixing valve (V-1) where it is blended with cold water to produce an outlet of 80°F water. The steam valve remains closed should the water supply be interrupted (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
-temperature process environments. Wide Industrial Compatibility Size range: 1/2" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
NDE Professionals, Inc. has 25 years of experience necessary to provide commercial businesses with ASME NQA-1 services and support. We provide your company with the material known to be essential in obtaining nuclear contracts. Based on the needs of your customer(s), NDE Professionals (read more)
Browse Research and Development Services Datasheets for NDE Professionals Inc. -
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with SAE, ANSI, IEEE and CISPR specifications (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Japan Series Sprockets 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
have been derived from accepted values of natural physical constants, or by the ratio of self calibration. Our reports are complete and include "as found" and "as left" data when appropriate. Note: Our quality system meets or exceeds the requirements for NIST Handbook 150:2006, ISO 9001:2000, ISO 10012-1:1992(E), ANSI/NCSL Z540-1-1994, and MIL-STD-45662A. (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
, has designed an innovative solution supplying consistently tepid water on demand to meet OSHA and ANSI Z358.1 safety requirements: the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
worker wearing it. MSA SRLs are in conformity with the requirements of ANSI Z359.14. Make selection and use of self-retracting lifelines simple. V-SHOCK products are available in multiple lengths and snaphook configurations, so they can be used for a variety of applications. (read more)
Browse Fall Arrest Systems Datasheets for MSA Safety
More Information Top
-
First Aid Kits - First Aid and Wound Care - Grainger Industrial Supply
• ANSI Z308.1 2009 (2 .
-
Adhesive Bandages - First Aid and Wound Care - Grainger Industrial Supply
• Bandage Strip, Beige, Material Plastic, Package Type Unitized, Length 3 In., Width 1 In., Standards ANSI Z308.1 -2009, Package Quantity 16 .
-
Federal Register > Monday, May 2, 2011 > [76 FR 24576] General Working Conditions in Shipyard Employment
The proposed Appendix referenced ANSI Z308.1 -2003 (Ex. 84).
-
Federal Register > Thursday, December 20, 2007 > [72 FR 72452] General Working Conditions in Shipyard Employment
The list of supplies in § 1915.98(b) was adopted more than 30 years ago, prior to adoption of the 1978 ANSI Z308.1 standard on workplace first aid kits and is inconsistent with the current ANSI standard (Ex.
-
Federal Register > Thursday, October 31, 2002 > [67 FR 66494] Standards Improvement Project-Phase II
This appendix refers to the American National Standards Institute (ANSI) consensus standard ( ANSI Z308.1 -1978, "Minimum requirements for industrial unit-type first aid kits", referred to hereafter as the "1978 edition"), which specifies basic first-aid supplies for the workplace.
-
Federal Register > Thursday, June 18, 1998 > [63 FR 33450] Standards Improvement (Miscellaneous Changes) for General Industry and Construction Standards; Paper...
The Appendix refers to ANSI standard ANSI Z308.1 -1978, "Minimum Requirements for Industrial Unit-type First-aid Kits." .
-
States > Washington > State > Proposed Regulations > 2002 Documents > June 19, 2002 > [2002 WA Proposed 68302] WAC 480-14, 15, 30, 31,... - Expedited Rules - W...
ANSI Z308.1 , December 31, 1998 (replaces L&I rules .
-
States > Washington > State > Proposed Regulations > 2011 Documents > November 21‚ 2011 > [2011 WA Proposed wa-20111121-0076-0007142] WAC 480-14 - Motor ...
ANSI Z308.1 -2009, American National Standard for Minimum Requirements for Workplace First Aid Kits - see Note 38.
-
NORTH BY HONEYWELL products - Grainger Industrial Supply
• Buffered Eyewash, Package Type Bottle, Size 1 oz., Standards ANSI Z308.1 -2009 .
-
Federal Register > Wednesday, January 5, 2005 > [70 FR 1112] Standards Improvement Project-Phase II
… requirement for what would be adequate first aid supplies, OSHA added a nonmandatory Appendix A to 29 CFR 1910.151, entitled First Aid Kits, that references a national consensus standard, the American National Standards Institute ( ANSI ) Z308.1 -1978 standard, "Minimum Requirements …
Indicates content that may require registration and/or purchase.