-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of flexural properties of unreinforced and reinforced plastics, including high-modulus composites and electrical insulating materials in the form of rectangular bars molded directly or cut from sheets, plates, or molded shapes. These test methods
-
Supplier: ASTM International
Description: ASTM committee are identified with the abbreviation of the name of the organization or the ASTM committee; for example, ICTA is the International Conference on Thermal Analysis and- ISO is the International Standards Organization, Specifically ISO 472: 1988 (E/F) document. 1.4
-
Supplier: ASTM International
Description: specified temperature and pressure ranges. One table provides properties at the conditions of liquid-vapor equilibrium (saturation properties). The other table provides properties at selected T, p points for the equilibrium phase at those conditions. These tables apply directly
-
-
Supplier: ASTM International
Description: This specification establishes the formulation of ethane thermophysical property tables for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of gaseous and liquid ethane for process design and operations. This table will be substantially
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of pretreatment, temperature, and testing machine speed.
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative shear strengths of adhesive bonds used for bonding wood and other similar materials, when tested on a standard specimen under specified conditions of preparation, conditioning, and loading in compression. This test method is intended
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1282 CAS#: F.W.: NFPA#:1-3-0 Specific Gravity: 0.790 DOT:3/II Descriptions: See also titration solvent. Specification TEST 1. Suitability - Pass Test Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: CSA Group
Description: Preface ASME-BPVC-II-Part A covers Ferrous Material; Part B covers Nonferrous Material; Part C covers Welding Rods, Electrodes, and Filler Metals; and Part D covers Material Properties in both Customary and Metric units of measure. Together, these four parts of Section II comprise a "service
-
Supplier: CSA Group
Description: Preface ASME-BPVC-II-Part A covers Ferrous Material; Part B covers Nonferrous Material; Part C covers Welding Rods, Electrodes, and Filler Metals; and Part D covers Material Properties in both Customary and Metric units of measure. Together, these four parts of Section II comprise a "service
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9031 CAS#: F.W.: NFPA#:2-3-1 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Specification TEST 1. Suitability - Pass test 2. Color - Colorless to very faint yellow 3. Clarity / Form - Clear, liquid Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9032 CAS#: F.W.: NFPA#:3-3-1 Specific Gravity: 1.047 DOT:3/II Descriptions: Protect from light. Specification TEST 1. Suitability - Pass test 2. Appearance - Clear, colorless solution 3. Neutral solution 0 mV or pH 7 +/- 0.3 4. made in accordance to ASTM D4739, section 7.15
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative shear strengths of adhesives when tested on a standard specimen and under specified conditions of preparation, conditioning, and testing. This test method is intended to be applied only to adhesives used in bonding wood to wood.
-
Supplier: GFS Chemicals, Inc.
Description: to 0.6% 6. made in accordance to ASTM D664, section 7.18 Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Description: ASTM-D2436 Standard Environmental Ventilation Aging Test Chamber for Rubber is suitable for heat resistance test of electrical insulating materials, electronic spare parts, gas aging test of platicized products, to check its adaptability to storage and operation under high temperature
- Chamber Capacity: 3.531465726981547 to 9.534957462850176 cubic feet
- Temperature Range: 40 to 200 C
- Temperature Control Accuracy: 0.5 ± °C
- Features: Alarm(s), Shelves, Windows
-
Supplier: SAE International
Description: The use of butanol as an alternative biofuel blend component for conventional diesel fuel has been under extensive investigation. However, some fuel properties such as cetane number and lubricity fall below the accepted values as described by the ASTM D 975 diesel specifications.
-
Supplier: Adhesives.org
Description: matter, amylaceous matter, mixing properties, working life, and on strength properties, including dry shear strength in lumber-type joints, dry and wet shear strength in plywood-type joints, and all strength tests at the end of the storage life certified by the manufacturer.
-
Supplier: Tinius Olsen, Inc.
Description: Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top Standards ASTM D790 – 3 Point Bend Fixtures ASTM C1609 – 4 Point Bend Fixtures
- Test Standard: ASTM
- Application: Flexure / Bending
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: AMPP Resources
Description: 测定在石油产品管道中介质腐蚀性的试验方法 Chinese translation. Provides a uniform method of testing the corrosive properties of petroleum product pipeline cargoes. This standard provides guidelines for performing the test method described in ASTM D 665, modified so that it is applicable to gasoline and
-
Supplier: NACE International
Description: Committee T-1 on Underground Corrosion Control to provide a uniform method of testing the antirust properties of pipeline cargoes. This test method is a modification of ASTM D 665-82,C1J and all figures are reproduced with the permission of ASTM. The modification allows this
-
Supplier: Haida International Equipment Co., Ltd.
Description: D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat Softening Temperature (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO
-
Supplier: Tinius Olsen, Inc.
Description: gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 70H x
- Test Standard: ASTM, ISO
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: R. S. Hughes Company, Inc.
Description: ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s).
-
Description: of ASTM<1> D 665,<2> and all figures are reproduced with the permission of ASTM. The modification allows this test method to be used for gasoline and other petroleum products. It also provides guidelines for increased protection of pipelines. The modified method also permits analysis
-
Supplier: Tinius Olsen, Inc.
Description: measurement range: 720mm/28.35in (extended options available) Gage lengths: 10, 15, 20, 25, 40, 50mm Accuracy: 1% on 25mm gage length, ISO 5893 class A, ASTM E83 class C Resolution: 0.01mm/0.0004in Tracking force: <10g/<0.02lbf Specimen thickness: 0-5mm/0-0.2in Dimensions (HxWxD): 1015 x 53 x
- Length: 7.87402 inch
- Force / Load Capacity: 0.02204585537918871 lbs
- Test Standard: ASTM, ISO
- Application: Ductility, Physical / Thermal Properties, Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Lap-Shear Test ISO 4422, ISO 3127: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125,
- Force / Load Capacity: 0.562 to 1.124 lbs
- Test Speed: 755.905511811022 in/min
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Haida International Equipment Co., Ltd.
Description: Applications& Test Purpose Foam Rebound Tester is designed according to ISO 8307 and ASTM D 3574 test standards . It through specify diameter and mass ball fall on the foam specimen from certain height, calculate the percentage between maximum drop height and rebound height, indicate foam
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Anton Paar
Description: The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: CANNON Instrument Company
Description: D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1 mL to
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: SAE International
Description: point of the engine coolant. For additional information on engine coolants see ASTM D 3306, ASTM D 5216, ASTM D 4985, and ASTM D 6211.
-
Supplier: Fluitec International
Description: part of an effective condition monitoring program. In the past, indirect measurements of the fluid's antioxidants were taken. Tests such as RPVOT (ASTM D2272) measure the oxidative stability of the fluid inferring antioxidant levels. This technology has been shown to be less effective in
- Monitored Properties: Oil Properties
- Technology: Wireless
Find Suppliers by Category Top
Featured Products Top
-
than 1,000,000 psi, and a Shore D hardness of 85-95. The service temperature range is from -100ºF to +300ºF (-73ºC to +149ºC). A moderate heat cure is required to achieve optimal properties with EP53TC. The recommended cure schedule is 2 hours at 80ºC followed by a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
physical strength properties; forms dimensionally stable, rigid bonds Superb optical clarity, high light transmission Outstanding electrical insulation properties; well suited for smaller pottings Meets FDA 175.105 for indirect food contact Passes ASTM E595 for (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
up to dimension 1 3/8”. UNS S32750 or other dimensions can be produced on request. Properties A summary of the properties of BUMAX® SDX Norsok according to the demands in NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. Other requirements according to NORSOK M-630 MDS D60 (read more)
Browse Bolts Datasheets for BUMAX® -
Dic C ppi 128.7 150.4 119.9 Compression set ASTM D624 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
name AFLAS. Categorized within ASTM D1418-01 as FEPM, AFLAS fluoroelastomers possess unique properties over conventional FKM-type fluoroelastomers to excel in demanding automotive applications (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
with our proven ability to execute various test methods, specifications and customer requirements. That foundation has made General Plastics a recognized center of excellence for physical property, flammability and (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL
More Information Top
-
Mechanical properties of modified biofiller‐polypropylene composites
For tensile strength (ASTM D638 and specimen type-I) and flexural modulus ( ASTM D790 ) properties , five .
-
Blends of poly(2,6‐dimethyl‐1,4‐phenylene oxide)/polyamide 6 toughened by maleated polystyrene‐based copolymers: Mechanical properties, morphology, and rheology
Mechanical properties tests Tensile (ASTM D638 Type I) and flexural ( ASTM D790 ) properties were measured using an Instron 4465 universal testing instrument at crosshead speeds of 50 and 2 mm/min, respectively.
-
Effect of coupling agents on the mechanical properties of fly ash/polyester particulate composites
The tensile (ASTM D638), compressive (ASTM D695), and flexural ( ASTM D790 ) properties were studied with a universal testing machine (HTE- S-Series-H 50K-S model, Hounsfield Test Equip- ments Ltd., Salfords, Redhill, England, United Kingdom).
-
Chemical Compatibility Testing Final Report Including Test Plans and Procedures
Preparation of samples for testing of flexural properties ( ASTM D790 ) and dimensional and mass changes (ASTM D471).
-
Effects of interfacial adhesion on properties of polypropylene/Wollastonite composites
Test- ing specimens were molded according to ASTM standards: tensile properties (ASTM D638 Type I), flexural properties ( ASTM D790 ), notched Izod (ASTM D256) and heat deflection temperature (HDT) (ASTM D648-01).
-
Fire performance and mechanical properties of acrylonitrile‐butadiene‐styrene copolymer/modified expandable graphite composites
Tensile (ASTM D638-82a, with a cross head speed=50mm/min) and flexural properties ( ASTM D790 -81, three-point bending, with a cross head speed=5.1mm/ min) are measured with an Instron 4302 (Instron Co., Norwood, MA 02062-2643, USA) tester.
-
Mechanical properties of particulate‐filler/woven‐glass‐fabric‐filled vinyl ester composites
Three-point bending tests were performed using Instron 3366 according to the standard method used for flexural properties ( ASTM D790 -98).
-
Effect of calcium carbonate particle size on PVC foam
Flexural properties ( ASTM D790 ) were measured on foam profiles extruded based on the tin-stabilized formula- tion.
-
AWWA M45 - Fiberglass Pipe Design
Compressive properties ASTM D695 Standard Test Method for Compressive Properties of Rigid Plastics Bending properties ASTM D790 Standard Test Methods for Flexural Properties of Unreinforced and Reinforced Plastics and Electrical Insulating Materials ASTM D2925 Standard Test Method for Beam Deflection of “Fiberglass” …
-
Mechanical anisotropy in injection‐molded polypropylene
Flexural Property ( ASTM D790 ).
Indicates content that may require registration and/or purchase.