Products/Services for Accelerometer Renting
-
Test Equipment and Instrument Rental Services - (114 companies)Test equipment rental and instrument rental services rent or lease test equipment for electrical, electronic, vibration, acoustic, dimensional, NDT, analytical, environmental, process, EMI/RFI, and other specialty testing, measurement or inspection... -
Accelerometers - (338 companies)Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration. Accelerometers are transducers designed to measure acceleration forces. Accelerometers measure proper -- also known as g-force -- acceleration, which... -
Data Loggers and Data Recorders - (1131 companies)Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms. -
Telephones and Cellular Phones - (483 companies)...handset talk time. handset standby time. messaging functions. Providers of telephones and cellular phones may buy or lease/rent a variety of new and used equipment. Mobile telephones and cellular phones use several different technologies. Corded phones... -
Inertial Measurement Units (IMU) - (63 companies)Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
-
Crane and Rigging Services - (115 companies)Crane and rigging services rent or lease industrial cranes for steel, truss, or bridge girder erection; moving modular home sets or rooftop HVAC units; and other heavy hauling activities. Industrial cranes are used to lift heavy materials or items...
-
Inertial Navigation Systems - (79 companies)Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
-
Equipment Rental and Leasing Services - (1119 companies)...include the renting of lawn and garden tools such as rear tine roto-tillers, sod cutter, and professional power tools such as drills, generators, and circular saws. Heavy equipment rental service includes the renting of bulldozers, loaders, welding...
-
Impact Hammers - (57 companies)Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being...
-
MEMS Devices - (66 companies)MEMS devices are used for both pressure sensing and inertial sensing. Available for other applications: MEMS accelerometers. MEMS mirrors. MEMS valves. MEMS connectors. MEMS switches. Features. Like other integrated circuits (ICs), MEMS devices...
Product News
-
Aerzen USA Corp.
Renting Aeration Grids for Waste Water Treatment in Coatesville, PA. For more information, visit www.aerzenusa.com. Aerzen USA Careers And Internships Video. Aerzen USA is committed to developing people and provides several programs for students and career paths for employees. We're Hiring!. Join our Team. Watch > > >Aerzen Rental - Top 5 Reasons To Rent A Blower. Aerzen Rental Machines. The rental Service of AERZEN. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover... (read more)Browse Wastewater Treatment Equipment Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
More Efficient Than Renting Plant Air Advantages of on-demand air compressors and blowers. Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to meet fluctuating air demand. Renting air... (read more)Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VM 22 The accelerometer has a measuring range of 0 ... 200 m/s ^2 for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the vibration meter. By pressing a button, it is possible to switch from the FFT analysis to the actual wave view of the vibration. This makes it possible to analyse and evaluate a vibration even better... (read more) -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VT 3700 The accelerometer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and reliably detect machine imbalances which can lead to, for example, bearing damage. The vibration meter is equipped with a mode that allows a measurement according to ISO 10816-3 to be carried out. The vibration meter analyzes... (read more) -
Tronics Microsystems
Vibration tolerant accelerometer for railway AXO (R)315 closed-loop accelerometer features high linearity (80ppm) and strong vibration rejection (20 ug/g ^2) for precise acceleration and tilt measurements under railway vibrations. It provides a 1mg composite bias repeatability and 600ppm composite scale-factor repeatability over 1 year. Its 24bit SPI interface features a continuous self-test for safety applications. Vibration tolerant digital MEMS accelerometer for railway. Precise acceleration / deceleration and tilt measurements... (read more) -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VM 20 The vibration measuring device PCE-VM 20 is a compact device for the direct evaluation of the vibration behavior of a machine. The device can measure and display various vibration parameters, such as vibration acceleration, vibration velocity or vibration displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric... (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Tronics Microsystems
MEMS accelerometer hit piezoelectric technology Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to +-64g and reduce noise down to 30 ug/ Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration... (read more) -
Tronics Microsystems
Tronics new accelerometers are ready to rumble! Tronics extends the AXO (R)300 accelerometer series with AXO301, a low-noise and high-resolution +-1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a +-5 g accelerometer tailored for navigation, positioning, and motion control of land and marine. AXO301 High-Resolution Accelerometer and Inclinometer for Railway and Industrial Systems. AXO301 is a low-noise, high-resolution... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Luna Innovations
Ultra Sensitive Fiber Optic Accelerometers The os7500 family of accelerometers covers a wide range of vibration measurement applications. These sensors can be used as a replacement for conventional accelerometers while offering the added benefits of EMI immunity, robust packaging and lightning/corrosion resistance. Specifically tuned to address challenging environments, the os7500 family of sensors provides the user the ability to accurately measure vibrations with frequency ranges up to 350 Hz and with the highest level of sensitivity... (read more) -
Tronics Microsystems
MEMS Accelerometer for Energy Market Applications TDK Corporation has expanded its MEMS inertial sensors portfolio with the Tronics AXO315 (R)T0, a high-temperature MEMS accelerometer with +-14g input range and a digital interface for measurement while drilling (MWD) applications in the energy market. Leveraging TDK 's unique closed-loop architecture that provides an unprecedented level of vibration rectification and resistance to operational shocks, AXO315T0 exhibits a bias residual error of 0.8mg over its operating temperature range of -30 C... (read more)Browse Accelerometers Datasheets for Tronics Microsystems
-
Predictors of non-response in a UK-wide cohort study of children's accelerometer-determined physical activity using postal methods.
From those who consented, reliable accelerometer data were less likely to be acquired from children who: were boys; overweight/obese; of white … or disability limiting daily activity; whose mothers did not have a degree; who lived in rented accommodation; who exercised once…
-
Wireless Sensor Network Technologies for the Information Explosion Era
For exam- ple, a navigation system using GPS, an accelerometer , and a gyro sensor to acquire position … cannot be used indoors, and sensors frequently become unstable because of breakdowns, power shortages, and overcur- rents .
-
AmIware Hardware Technology Drivers of Ambient Intelligence
Recursion, in MAP algorithm, 184–187 Reduced Poisson equation, 375–376 Rent ’s rule, 108 Resonance, 272, 276; see … operation, 233, 241 Sight, 9 Signal processing unit, power consumption in, 131–133 Silicon accelerometers , 157 Silicon chemical…
-
Technology Transfer in a Global Economy
…of retrofitting and second-hand machinery (e.g. ICT, MEMS, RFDI sensors and accelerometers ) (AAVV 2011; Conti .... The basic idea is to introduce the practice of renting and leasing in the sector of tooling…
-
Journal of Aircraft > Horizontal Tail Maneuver Load Predictions Using Backpropagation Neural Networks
The DaqBook 216 was equippedwith an IOTech DBK 15 universalcur- rent /voltage input card and an IOTech .... The DBK 15 card was used to collect the linear accelerometer ,rate gyro, and the angular accelerometer…
-
Monitoring of electric discharge machining by means of acoustic emission
In Fig. 3a, we show the overall placement of the current sensor and accelerometer in the system … for the current sensor, which produces a signal proportional to the measured cur rent , with a constant…
-
Monnit Introduces New Range of Wireless Sensors
…detecting the existence of animals such as dogs in hotel rooms or other rented premises; or sensing … Button sensor to give alerts to people when the button is depressed; Wireless Accelerometer which is used…
-
CR4 - Blog Entry: Xsens Teases Wearable 3D Body Sensors That Won't Cost, Will Track an Arm and a Leg
Xsens hints that we may not have to rent a professional studio (or stand in front of … in other words, the kind of technology that might go into a phone's accelerometer , just strapped to…
-
Signal Transmissibility of Railcar Bearing Vibrations
Three accelerometers were installed at predetermined spacing on one of the rails of sufficient length allowing continuous .... Two multiple digital data collection units were rented .
-
Vehicle-Mounted Bridge Deck Scanner
In this study, the unit was rented from Polytec, Inc. .... In this experiment, both a Laser Vibrometer and an accelerometer transducer were used as receivers.
Indicates content that may require registration and/or purchase.