Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Plastics Manufacturing Co.
Description: Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material,
- Applications: Acoustics / Sound Proofing, Aerospace
- Features & Approvals: Flame Retardant
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: General Plastics Manufacturing Co.
Description: This rigid foam core material satisfies fire, smoke and toxicity (FST), and heat release requirements for aerospace applications. Used in conjunction with other materials, FST-3800 foam core helps improve aesthetics and reduces costs while meeting fire safety requirements. It
- Applications: Core Material
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features: Other
-
Supplier: General Plastics Manufacturing Co.
Description: The LAST-A-FOAM® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 389 to 421 psi
- Thermal Conductivity: 0.246 BTU-in/hr-ft²-F
- Applications: Aerospace, Core Material, Structural / Composites, Tooling / Modeling
-
-
Supplier: General Plastics Manufacturing Co.
Description: This rigid foam core material satisfies fire, smoke and toxicity (FST), and heat release requirements for aerospace applications. Used in conjunction with other materials, FST-3800 foam core helps improve aesthetics and reduces costs while meeting fire safety requirements. It
-
Supplier: NCFI Polyurethanes
Description: DAX-Foam™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier flexible foam product for mass transit seating
- Applications: Aerospace, Automotive / Transportation, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Type: Flexible
- Features: Other
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible, low
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: Zotefoams, Inc.
Description: in the foam and a consistency of cell structure and density allows Zotefoams to offer the world’s lightest cross-linked foams. Plastazote® foams are available in: a range of densities from 15kg/m3 to 115kg/m3 a variety of attractive colours Metallocene grades for easier
- Bulk Density: 7.1783 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, EMI / RFI Shielding, Marine, Medical, Packaging / Casing
- Type: Closed Cellular, Rigid
- Features & Approvals: Electrically Conductive, Flame Retardant
-
Supplier: Accuris
Description: Aerospace series - Elastomeric foam sheet, mixed cells - Dimensions, masses
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Structural /
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: ERG Materials & Aerospace Corporation
Description: entirety of the material. Duocel® copper foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: ERG Materials & Aerospace Corporation
Description: therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam,
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: Wisconsin Foam Products, Inc.
Description: By creatively utilizing our integrated in-house capabilities, Wisconsin Foam is able to maintain complete control over all quality, pricing and delivery specifications. A sampling of our impressive services includes: • 2 axis CNC contour cutting • 3 axis CNC routing • PSA laminating of
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular
- Capabilities: Contour Cutting, Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Water / Abrasive Jet Machining
- Features: Midwest US Only, North America, United States Only
-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also,
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Open Cellular
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Laminating, Slitting
-
Supplier: Saint-Gobain Tape Solutions
Description: aircraft, aerospace, mass transit, military and electronic applications with extremely stringent smoke, flame and toxicity requirements. Applications: Trains Medical equipment Aerospace Street lamps
- Thickness: 0.03149608 to 0.50000027 inch
- Operating Temperature: -59.8 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Bulk Density: 24 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Buoyancy, Structural / Composites
- Type: Closed Cellular, Rigid, Syntactic
- Features & Approvals: Electrical Insulation / Dielectric
-
Supplier: ERG Materials & Aerospace Corporation
Description: open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: Boyd
Description: SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde
- Bulk Density: 0.34 lbs/ft³
- Noise Reduction Coefficient (NRC): 0.7
- Use Temperature: 400 F
- Thermal Conductivity: 0.33974009189622817 BTU-in/hr-ft²-F
-
Supplier: Osborne Industries, Inc.
Description: With more than 50 years in the composites molding business, we can take your plastic project from design and prototyping to successful completion. Unlike traditional molders, Osborne is not confined to off-the-shelf resins. Our material specialists can custom formulate foam materials to meet
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Buoyancy, Cushioning, HVAC, Marine, Medical, Military / Aerospace, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Rigid Foam
- Capabilities: Finished Product Assembly, Molding, Routing
- Features: North America, United States Only
-
Supplier: ERG Materials & Aerospace Corporation
Description: consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal FS1000 Series is a proprietary, high-performance foam tape designed with a unique combination of sealing properties. FS1000 is expandable and fire resistant, blocking smoke, air and water. In its natural state, FS1000 is soft, conformable, and easy to attach to complex surfaces.
- Thickness: 0.17716545 to 0.3543309 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Accuris
Description: Aerospace Series Non-Metallic Materials Foaming Structural Adhesive Films Test Methods Part 5: Exothermicity
-
Supplier: Accuris
Description: Aerospace Series Non-Metallic Materials Foaming Structural Adhesives Test Methods Part 2: Compressive Tube Shear
-
Supplier: Accuris
Description: Aerospace Series Non-Metallic Materials Foaming Structural Adhesive Films Test Methods Part 4: Vertical Slump
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Features & Approvals: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
-
Foams and Foam Materials - Flexible Foam That Passes the Highest Flammability Standards -- Lux-GuardSupplier: NCFI Polyurethanes
Description: High-performance flexible foam that passes the highest flammability standards. Lux-Guard™ meets the stringent specifications that the industry demands. This high-density, high-support factor foam meets you and your customer’s demands for quality and comfort. In fact, the Ultracel
- Applications: Aerospace, Consumer / Furniture, Cushioning / Springs, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Flexible
-
Supplier: Interstate Plastics, Inc.
Description: Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits,
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 2,256 to 3,000 psi
- Industry: Aerospace, General Industrial, Marine
- Form / Shape: Film / Sheet
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more.
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive, electronics and many more. Its's typical applications consist of bonding, gasketing and sealing.
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Interstate Plastics, Inc.
Description: Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits,
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 2,256 to 3,000 psi
- Industry: Aerospace, General Industrial, Marine
- Form / Shape: Film / Sheet
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 350 is the industry standard white
- Overall Thickness: 1 to 6 inch
- Overall Width / O.D.: 2 to 19 inch
- Overall Length: 30 inch
- Use Temperature: 350 F
-
Supplier: CHT USA Inc.
Description: CHT's new SilSo Lite 21025 is a 2-part, room temperature platinum cure, self-blowing black silicone foam which creates a closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for
- Elongation: 70 %
- Use Temperature: -58 to 392 F
- Applications: Aerospace, Automotive / Transportation
- Type: Closed Cellular
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 7515U is a custom-compounded fiberglass fabric coated with silicone rubber and supplied in an uncured state. This product has been compounded to meet the requirements of Grumman Aerospace Corporation, Specification Number GM6002B. Applications: Aerospace seals/gaskets Duct work
- Thickness: 0.014960638 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
Find Suppliers by Category Top
Featured Products Top
-
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
TECHNICAL DATA SHEETS AND SDS LIGHTWEIGHT AEROSPACE GAP FILLER FOAM URETHANE SEAL AND GAP FILLER FOAM-COMB GAP (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
How is Aerospace Polyurethane Foam Applied? Aerospace polyurethane foam is an important component in modern aerospace (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
SPORTS AND RECREATION FOAM MATERIALS SPORTS CHAMPIONS: GENERAL PLASTICS’ RIGID AND THERMOFORMABLE POLYURETHANE FOAM On the water, on the ice, or on the street, LAST-A-FOAM® is at the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
FST/OSU Aerospace Foam LAST-A-FOAM® FR-3800 FST The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Foam Sculptures
The complex polyurethane foam sculpture depicted above was crafted from our LAST-A-FOAM (R) FR-6712 Aerospace-Grade material by sculptor Joy Taylor of Newport Beach, California
-
The Challange of Making Foam Stick (.pdf)
Foam materials made from rubber and plastics are a ubiquitous part of modern life, serving as indispensable components in everything from advanced medical and aerospace applications to everyday consumer items. A wide variety of foam materials have been developed that effectively and reliably serve
-
Industrial Adhesive Application for the Aerospace Industry
Deepmaterial is a China industrial adhesive manufacturer specializing in (supplying) adhesives for the aerospace industry. We have been manufacturing high quality adhesives for over 10 years. From metal, wood, and foam to cardboard, plastic, and glass, our industrial adhesives have been developed
-
High-Temp Tooling Foam and Machining Services Help Aerospace Innovator Compress its Research and Development Cycle
BLR Aerospace used General Plastics' FR-4700 high-temperature tooling board for its stability, uniformity, and excellent machinability for tight tolerances.
-
Core Distinctions: Choosing the Right Foam for Critical Composite Core Applications
General Plastics' chemistry laboratory manager, Joel Meyer, Ph.D., offers additional insights into foam core selection specifically for aerospace and nuclear applications.
-
REDUCE COSTS AND DEVELOP MORE ACCURATE TOOLING WITH POLYURETHANE FOAM
include: High Cost of Small Mistakes. Considerations for Designing the Right Tooling. Techniques: Hard Tooling vs. Soft Tooling. Polyurethane Foam: A Versatile Choice. Case Study: How Tooling LAST-A-FOAM (R) Helped Accelerate Aerospace R&D Cycles. Benefits of LAST-A-FOAM (R)
-
General Plastics' Polyurethane Foams Chosen for Deep Space and Defense Applications
In 2016, Promontory, Utah, nozzle plugs made from General Plastics' LAST-A-FOAM (R) FR-4300 played an important role in protecting rockets for NASA's Space Launch System (SLS). General Plastics' customer, Orbital ATK, a global leader in aerospace and defense technologies, is producing
-
How Light Can You Go? 3 Ways to Push the Boundaries of Automotive and Aerospace Lightweighting
Discover how manufacturers can utilize polyurethane foam to achieve lightweighting in the automotive and aerospace industries.
More Information Top
-
DEVELOPMENT OF A NEW TYPE A(F)RADIOACTIVE MATERIAL PACKAGING FOR THE DEPARTMENT OF ENERGY
The aerospace foam insert shown in Figure 3 is identical to that used in the existing 9977 package.
-
Aerospace and Defense Technology Alert. Contrail Avoidance in Aircraft Engines; Wireless Video Surveillance Systems; Blended Wing Control
… defense related, new and emerging, global technologies and business trends in (1) blended-wing-body design evolving; (2) next generation Airbus A30X narrow-body aircraft; (3) passenger experience enhancing the 787 DreamLiner; (4) ultra light, multifunctional aerospace foam ; and (5) commercial aircraft …
-
Strain Measures for Rigid Crushable Foam in Uniaxial Compression
This paper discusses localisation and time depend- ent behaviours during the uniaxial crush of an aero- space foam (Rohacell 51WF).
-
Codes, eros and craft: an interview with Evan Douglis
Fabricated out of aerospace foam with a high-gloss automobile finish encapsulating every exposed surface, this 16-piece modular system provided a contemporary display-scape for a collection of Jean Prouvé’s artefacts.
-
Embedded fiber Bragg sensors for damage identification in sandwich composites after impact
Rohacell 71 is a commonly used aerospace foam of medium density.
-
Air, Thermal, and Water Management for PEM Fuel Cell Systems
Al Foam Aerospace Plate Fin .
-
A Theoretical Model with Experimental Verification to Predict Hydrodynamics of Foams
The analytical results were verified by experiments performed on a sample of open-cell com- mercially available (ERG Materials and Aerospace ) aluminum foam .
-
Modeling of uniaxial compression in a 3D periodic re-entrant lattice structure
Therefore, auxetic structures possess significant potential to improve performance in a variety of applications such as sandwich panel cores, energy and sound damping structures, radome frames [13], aerospace filler foams , and biomedical implants.
Indicates content that may require registration and/or purchase.