-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193
- OD / Width: 0.09375 to 0.25 inch
- Length: 0.09375 to 0.5 inch
- Current Density: 250 amps / sq. in.
- Width: 0.09375 to 0.25 inch
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers an extensive array of contact alloys, cast and fabricated to meet the exacting standards of micro electronics and industrial applications. In-house alloying and an analytical lab ensure contact alloys with superior material
- Shape / Form: Application Specific / Custom
- Material: Copper (Cu), Magnesium / Magnesium Alloy (UNS M), Palladium / Palladium Alloys, Silver / Silver Alloy (Ag)
- Type: Electrical Contact
- Applications: Electronics (IC Packaging / Interconnect)
-
Supplier: Win Source Electronics
Description: Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Current Rating: 3A per Contact Applications: Automotive Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098"
- Current Rating: 3 amps
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
-
Electrodes and Electrode Materials - RFI and EMI - Contacts, Fingerstock and Gaskets -- 28-49U-AG-16Supplier: Quarktwin Technology Ltd.
Description: 0.28 X 0.49 AG 16--28-49U-AG-16-
- OD / Width: 0.49 inch
- Length: 16 inch
- Material: Copper (Cu)
- Type: Electrical Contact
-
Supplier: Acme Chip Technology Co., Limited
Description: 0.28 X 0.49 AG 16--28-49U-AG-16
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Socket, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 1.5 mm² ... 2.5 mm² AWG 16 ... 14
- North American (AWG): 14 to 16 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Pin, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 1.5 mm² ... 2.5 mm² AWG 16 ... 14
- North American (AWG): 14 to 16 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Pin, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 0.34 mm² ... 1 mm² AWG 22 ... 17
- North American (AWG): 17 to 22 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Crimp contact, contact diameter: 1.6 mm, rolled, Socket, contact material: Cu alloy, nickel-plated, contact surface: silver-plated, connection cross section: 0.34 mm² ... 1 mm² AWG 22 ... 17
- North American (AWG): 17 to 22 AWG
- Material: Copper
- Features: Other, RoHS
-
Supplier: Accuris
Description: Validation and interpretation of analytical methods, migration testing and analytical data for materials and articles in contact with food Part 1: General considerations
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3524 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Horizontal Fuse Size: 3AG Material: LCP, UL 94V-0 Mounting: Rivet Special Order Only - Contact Customer Service for availablity
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin
- Current: 1 amps
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Conxall Corporation
Description: Plastic Panel Mount, Silver 3 Pin, Male XLR, Rear Mount (.091" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male and female mount into the same panel cut-out.
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Conxall Corporation
Description: Plastic Panel Mount, Silver 3 Pin, Female XLR, Front Mount (.126" Diameter) - Solder Contacts The PD Series is a plastic panel mount connector, using 94V-0 rated material. Both male and female mount into the same panel cut-out.
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Win Source Electronics
Description: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 40 (2 x 20) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact
-
Supplier: Davies Molding, LLC
Description: diameter, mounting, material, etc. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
- Diameter / Width: 3.5 inches
- Height: 1.125 inches
- Knob Type: Bar Knob
- Features: Other
-
Supplier: Finder S.p.A. con unico socio
Description: 32 A modular contactor – 2 pole 17.5 mm wide Contact material AgNi NO and NC contact gap ≥ 3 mm, double break Continuous duty for the coil and contacts AC/DC silent coil (with varistor protection) Protective separation (reinforced insulation) between coil and
- Number of Poles: 2
- Maximum Switching Current: 32 amps
- Maximum AC Switching Voltage: 20.4 to 26.4 volts
- Maximum DC Switching Voltage: 20.4 to 26.4 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for
- Number of Poles: 4
- Maximum Switching Current: 25 amps
- Maximum AC Switching Voltage: 184 to 264 volts
- Maximum DC Switching Voltage: 176 to 242 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 22.32.0.xxx.1xx0 Modular contactors, 25 A, 2 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 17.5 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for
- Number of Poles: 2
- Maximum Switching Current: 25 amps
- Maximum AC Switching Voltage: 184 to 264 volts
- Maximum DC Switching Voltage: 176 to 242 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 1 Form X, SPST-NO-DM Number of Poles : 2 Contact Features Contact Material : Ag Electrical Characteristics Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact
- Maximum Switching Current: 50 amps
- Type: Electrical Contactor
-
Supplier: Utmel Electronic Limited
Description: CONTACT H.D. CRIMP SOCKET 18AWG
- Material: Copper (Cu), Silver / Silver Alloy (Ag)
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: APEM A02505 CONTACT BLOCK, 1NO/1NC
- OD / Width: 0.8267721 inch
- Length: 1.31889835 inch
- Type: Electrical Contact
- Material: Silver / Silver Alloy (Ag)
-
Supplier: AMADA Weld Tech
Description: spectrum which is better absorbed by highly reflective materials enabling precision micro-welding of gold and copper alloys - industrial applications that cannot be done with a traditional 1064nm YAG laser. Micro-weld conductive parts Non-contact welding process Real time power
- Laser Output Power: 5 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: KAYDON Bearings
Description: ready-to-use, ultra-clean bearings with no preservative on them Because any of these requirements would disqualify the use of standard 52100 steel material, KAYDON addressed these issues by offering REALI-SLIM® thin-section bearings in AISI 440C stainless steel. This steel meets the minimum
- Bore Size: 1.5 inch
- Outside Diameter: 1.875 inch
- Overall Width: 0.1875 inch
- Dynamic Axial / Thrust Load: 560 lbs
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 724197-JTN1AG-PA-F-DC12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current:
- Coil Resistance: 180 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery,
- Diameter / Width: 2 inches
- Height: 1 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: NewAge Performance Products | NAPP
Description: beverage equipment materials Transparent for visual flow contact Contains antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas Beverage Transfer Food Handling Milk and Dairy Products Alcoholic
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 120 psi
-
Supplier: U.S. Plastic Corporation
Description: impact on the taste or flavor of products passed through it. Made from non-toxic ingredients conforming to FDA standards and listed by the National Sanitation Foundation (NSF-51) for food equipment materials.. Non-phthalate and free of latex and animal-derived ingredients. Transparent for
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Color / Clarity: Clear
- Features: PVC
-
Supplier: Savino Barbera Srl
Description: Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to
- Capacity: 282.51736510296075 to 353.1467063787009 cubic feet
- Motor Power: 4.02066115470846 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
-
Supplier: Utmel Electronic Limited
Description: SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;
- Type: Electrical Contact
- Material: Silver / Silver Alloy (Ag)
- Features: Specialty / Other
-
Supplier: SKF/Global
Description: housings, two-bearing housings provide several advantages including improved running accuracy and quieter operation. PD two-bearing housings can also be supplied as ready-to-mount units. Bearing types Single row deep groove ball bearings Single row angular contact ball bearings Single row
- Nominal Shaft / Bore Size: 0.9842525 to 4.724412 inch
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Bearing / Housing Features: Plummer Block
-
Supplier: Eaton
Description: psid (2.4 bar) FDA compliance All polypropylene material used in manufacturing complies with the regulations of the FDA title 21 of the Code of Federal Regulations Sections 174.5, 177.1520, and 177.1630, as applicable for food and beverage contact.
- Filtration Grade (Micron Rating): 0.2 to 100 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: Indium Corporation
Description: Indium Corporation's Flux #2 effectively reduces the oxides on the nickel and titanium of Nitinol. The recommended solder for use with this is Indalloy #121 (96.5Sn 3.5Ag) which is available through our e-commerce site. Indalloy #182 (80Au 20Sn) is also available by contacting one of our sales
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (AWG) : 10 Operation/Application Circuit
- North American (AWG): 10 AWG
- Features: RoHS
Find Suppliers by Category Top
More Information Top
-
Contact Behavior of Telephone Relays and Connectors in Various Aggressive Environments
Figs. 4-6 present the results of contact-resistance measure- ments for AgAu, AgCu, and AgPd contact materials .
-
Panasonic - AGN20024 - Sensors, Switches & Relays - Relays - Allied Electronics
AgPd + Au Clad (stationary), AgPd (movable) contact material .
-
Panasonic - AGQ20024 - Sensors, Switches & Relays - Relays - Allied Electronics
AgPd + Au Clad (stationary), AgPd (movable) contact material .
-
Spring-Hard Precious Metal Alloys with Good Tarnishing Behavior for Electrical Contacts
Due to their favorable price, AgPd -alloys play an important role as contact materials in the telecommunication industry.
-
Reliability of electrically conductive adhesive joints for surface mount applications: a summary of the state of the art
Drift in joint resistance for R 1206 ( AgPd ) jumpers adhesively bonded to FR-4, with different contact pad material , after damp heat testing (85 C/85%RH, 1000 h).
-
Mechanical, electrical, and thermal expansion properties of carbon nanotube-based silver and silver-palladium alloy composites
By virtue of the tradeoff between mechanical and electrical properties of AgPd alloys, it is considered a promising can- didate for use as a contact material in telecommunication and high end electronic applications [12].
-
Encyclopedia of Tribology
The most commonly used contact materials include Au, Ag, Cu, Al, Ag Oxide, C, AgW, AgC, AgNi, AgPd , AgWC, and CuCr.
-
The influence of kinetic parameters on failure mechanisms caused by material transfer
Contact Material : AgPd .
-
Microanalytical and metallographic characterization of interactions between YBaCuO superconductors and various substrates
For various technical applications AgPd , SnO2 and Pt substrates have been contacted with YBa2Cu3Oy films. … are important to understand the reliability and function of structures in which those materials are in contact …
-
SEM and EDXS analysis of the reaction products of compounds Ax M6 X8 (A = Tl, K; M = V, Ti; X = S, Se) with I2 /CH3 CN and H2 O
For various technical applications AgPd , SnO2 and Pt substrates have been contacted with YBa2Cu3Oy films. … are important to understand the reliability and function of structures in which those materials are in contact …
Indicates content that may require registration and/or purchase.