-
Supplier: Accuris
Description: ABRASIVE, DENTAL (PASTE, ALUMINUM OXIDE)
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: High temp aluminum flux is used to help prevent oxidation during the welding process. Details: High Temp Aluminum gas welding flux is for all aluminum welding. Mixes with water to a paste consistency. Eliminates the need to clean aluminum prior to
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: Powder
- Fluxes & Cleaners: Welding Flux
-
Description: contact. The pads are made by ceramic material such as alumina ceramic and aluminum nitride, which help in providing enhanced thermal conductivity and excellent insulation performance. Ceramic Thermal Pads Installation Steps: Clean the target surface: Clean the dust or stains on the surface
- Features: Other, Specialty / Other, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: to the powder to improve its bonding performance. It is sintered in hydrogen and nitrogen atmosphere and then welded with metal. Aluminum-manganese method is commonly used. Active metal method: The paste made of iron powder or hydride powder, with binder, is applied to the welded parts
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Custom Milling & Consulting, Inc.
Description: following features: Roller Material (Chrome Plated Hardened Steel, hard-porcelain & aluminum oxide ceramic) Scraper System w/ interchangeable blades of plastic, surface-treated steel &, aluminum oxide ceramic) Single or variable roller speed 110V/60Hz operation
- Type: Ball / Media Mill
- Feed: Batch, Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired, and then plated with Ni and Au. This classic metallization provides the highest levels of adhesive strength
- Material Type: Alumina / Aluminum Oxide, Beryllia / Beryllium Oxide
- Shape / Form: Bar Stock
- Features: Dielectric Ceramic
-
Supplier: CHEMEON Surface Technology, LLC
Description: Tin based electrolytic color product that produces superior lightfast colors from champagne to black on anodized aluminum. Use at 9-100% v/v with 0.8-1.1% Truecolor 5001 and 18-20 g/L sulfuric acid at room temperature. Coloring voltage and time are dependent upon the alloy, oxide
- Color: Black
- Form: Masterbatch - Liquid / Paste
- Pigment Type: Natural
- Features: Other, Pigment
-
Supplier: DME Company
Description: to remove tarnish, oxidation and other dulling agents. Easy to Use. Satisfaction Guaranteed! Ideal For Use On: CHROME GOLD ALUMINUM SILVER MAGNESIUM COPPER BRASS PEWTER STAINLESS STEEL PLEXIGLASS BRONZE FIBERGLASS
- Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel
- Form: Paste / Cream
- Type: Polishing
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
-
Supplier: Sanchem, Inc.
Description: electronics to high voltage switchgear. NO-OX-ID A-Special prevents the formation of oxides, sulfides and other corrosion deposits on copper and aluminum surfaces and conductors can be prevented with its use
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Location / Orientation: Exterior
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most
- Use Temperature: -75 to 250 F
- Thermal Conductivity: 1.61535248 W/m-K
- Coeff. of Thermal Expansion (CTE): 18 µin/in-F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: 3X Ceramic Parts Company Limited
Description: Filling Pump Model : Model No 3XB5 3XB8 3XB10 3XB14 3XB16 3XB25 3XB30 3XB36 Plunger Diameter 5mm 8mm 10mm 14mm 16mm 25mm 30mm 36mm Max Output Amount per rotation 0.17mm 0.3ml 0.7ml 1.65ml 2.9ml 10ml 16ml 22ml Material Plunger pump core : Aluminum oxide , zirconia ; Pump Body : 304
- Maximum Discharge Pressure: 652,671 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: FX PCB Co., Ltd.
Description: circuits that operate at high frequencies. When producing light PCB designs, these characteristics are preferred. Aluminum This is talking about PCBs with an aluminum metal core. The PCB’s primary component in this PCB is aluminum. This contrasts with the standard FR4, CEM-1, or
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Kynar (polyvinylidene fluoride) or aluminum oxide. The ideal mixing equipment for this application must be capable of handling a wide range of viscosities and highly abrasive formulations. (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
Conductivity: High thermal conductivity in ceramics, such as aluminum oxide (Al2O3) and aluminum nitride (AlN), ensures efficient heat dissipation, which is essential for maintaining the stability and longevity of resistors. Electrical Insulation: (read more)
Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited
More Information Top
-
Effectiveness of Reciprocal‐Action Instrumentation for Polishing Composite Resin: An In Vitro Study
Using aluminum oxide pastes in place of the 0.5-pdiamond polishingpaste (seeTable 2;F, H, I)produced arougher surface.
-
Porcelain Veneer Protection Plan: Maintenance Procedures for All Porcelain Restorations
Diamond polishing paste will roughen bond- ing, aluminum oxide paste will not harm porcelain.
-
Maintaining Hybrid and Microfill Composites
If there is stain on the margins or line angles after polishing with aluminum oxide paste , aluminum oxide finishing strips and polishing discs are used.
-
An electron microscopic evaluation of the enamel surface subsequent to various debonding procedures
Zirconium silicate paste had a larger propor- tion of Grade B scoreswhile aluminium oxide paste had a larger proportion of Grade D scores (Table 4).
-
The effect of two polishing pastes on the surface roughness of bis-acryl composite and methacrylate-based resins.
Ten specimens of each group were left as untreated controls, 10 specimens of each group were polished with the aluminum oxide paste (Composite Polish), and 10 specimens of each group were polished with the diamond paste (Insta glaze).
-
Determination of the alloying elements in ancient silver coins
Attempts to remove the inhomogeneous surface layer produced during storage by oxidation were made by polishing with aluminum oxide paste (STRUERS, Al2O3, 0.25 2m).
-
Mechanical Testing of Bone and the Bone-Implant Interface
…provide support for the porous network.32,33 Dry bone can also be used without infiltration and embedding.34 After polishing with successive 400-, 800-, and 1200-grit SiC papers, at least 1.0 µm aluminum oxide paste (Buehler Micropolish C alpha…
-
Thick film fabrication of aluminum nitride microcircuits. Final report
parts had an average pullstrengthof 4.3 Ib the width of the aluminum oxide paste with .
-
Clinical Ocular Prosthetics
…iris of the eye Allergen A substance that can cause an allergic reaction Allergic reaction A reaction of the immune system to normally harmless sub- stances in the environment Alloplastic materials Inorganic, non-biological materials Aluminium oxide paste An abrasive with specified…
-
Enamel surface evaluation after bracket debonding and different resin removal methods.
All groups were subdivided into (a) unpolished; (b) polished with aluminum oxide paste ; and (c) polished with water slurry of fine pumice.
Indicates content that may require registration and/or purchase.