-
Supplier: Accuris
Description: Tape - Anti-Friction
-
Supplier: Deviser, Inc.
Description: Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It’s suitable for temporary binding
- Thickness: 0.015 inches
- Temperature Resistance: 80 C
- Dielectric Strength: 1,000 to 1,200 V/m
- Features: Adhesive, Dielectric / Insulating, Removable, Safety / Flagging, Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 167 is a 14.0 mil, cohesive friction tape. It is primarily used in secondary wrap for electrical maintenance and spot holding on wire harnesses.
- Thickness: 0.014 inches
- Features: Adhesive, Specialty / Other
- Materials of Construction: Cloth - Woven Fabric
-
-
Supplier: Accuris
Description: Friction Tape
-
Supplier: Accuris
Description: Tape - Friction, 1/2 Inch
-
Supplier: Accuris
Description: Tape - Friction, 1/4 Inch
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P8463 uses fiber fabric coated on the surface of silicone rubber as the substrate, coated with acrylic adhesive, to form a granular tape with anti adhesion function. In the application process, it prevents the adhesion of other substances (such as adhesive or ink), which is easy to
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive
- Adhesive: Rubber, Silicone
-
Supplier: Deviser, Inc.
Description: Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip
- Features: Abrasion / Scratch Resistant, Removable, Safety / Flagging, Specialty / Other
- Backing: Metal Foil / Sheet
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P65800B anti-slip tape uses strong polyvinyl chloride (PVC) as the base material. Its surface is combined with transparent emery, coated with high-performance acrylic glue, and finally laminated with a layer of easy-to-peel release paper.
- Thickness: 0.031496062992125984 inches
- Backing: Acrylic / Acrylate, PVC / Vinyl, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, Transparent
-
Supplier: Newark, An Avnet Company
Description: FRICTION TAPE, 2" X 36FT, BLACK; Tape Type:Friction; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:36ft; Roll Length - Metric:11m; Tape Width - Imperial:2" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FRICTION TAPE, 2" X 70FT, BROWN; Tape Type:Friction; Adhesive Type:Rubber Adhesive; Tape Colour:Brown; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:70ft; Roll Length - Metric:21m; Tape Width - Imperial:2" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FRICTION TAPE, 2" X 60FT, BLACK; Tape Type:Friction; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.3m; Tape Width - Imperial:2" RoHS Compliant: Yes
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Anti Cat Scratch Tape:The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide
- Features: Abrasion / Scratch Resistant, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Safety / Flagging
- Backing: Glass / Fiberglass
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue.
- Thickness: 0.005118110236220472 inches
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: FRICTION TAPE, 1.5" X 60FT, BLACK; Tape Type:Friction; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.3m; Tape Width - Imperial:1.5" RoHS Compliant: Yes
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50°F and above. Grit Safety
- Thickness: 0.0275 inches
- Peel Strength / Adhesion: 5 to 8.125 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Permanent, Safety / Flagging, Single-Sided Adhesive
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L Temperature Resistance: 32° F to
- Width: 3 inches
- Thickness: 0.0018 inches
- Temperature Resistance: 0 to 65.55555555555556 C
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Other, Removable, Single-Sided Adhesive, Specialty / Other, Transparent
-
Supplier: Premier Lighting & Production Company
Description: Electrical Tape friction cloth 3/4 in x 60 ft
-
Supplier: ASTM International
Description: This specification covers friction tapes that are commonly used for protecting, and binding in place, insulation applied to joints of electrical wires and cables, and for other mechanical purposes. The tape shall consist of a woven fabric sheeting impregnated with a frictioning
-
Supplier: Brady Corporation
Description: Made of durable B-916 grit-coated polyester tape, our Anti-Skid Tape Diecut Cleats are just what you need to make sure your steps and entryways are safe. Standard package: 50 cleats.
-
Supplier: Brady Corporation
Description: Made of rugged B-916 adhesive-backed polyester tape coated with thousands of particles of durable aluminum oxide grit. Tape bonds permanently to clean, dry floors and withstands grease and oil. Perfect for indoor or outdoor use. Standard roll length: 60'.
-
Supplier: Brady Corporation
Description: Introducing, Heavy Duty Tape - Brady's toughest grade of industrial anti-skid tape. Providing a high traction surface even in the dirtiest work environments. Its 46-grit non-skid offers longevity in both indoor & outdoor applications and the acrylic adhesive system allows
-
Supplier: Brady Corporation
Description: Made of rugged B-916 adhesive-backed polyester tape coated with thousands of particles of durable aluminum oxide grit. Tape bonds permanently to clean, dry floors and withstands grease and oil. Perfect for indoor or outdoor use. Standard roll length is 60'.
-
Supplier: Allied Electronics, Inc.
Description: 3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent
-
Supplier: ASTM International
Description: This specification covers friction tapes that are commonly used for protecting, and binding in place, insulation applied to joints of electrical wires and cables, and for other mechanical purposes. The tape shall consist of a woven fabric sheeting impregnated with a frictioning
-
Supplier: ASTM International
Description: 1.1 These test methods cover the methods and procedures for testing friction tapes. Such tapes consist of a woven fabric sheeting that has been impregnated with an adhesive insulating compound and cut into rolls of narrow width. These tapes are commonly used for
-
Supplier: Budnick Converting, Inc.
Description: Safety WalkT Coarse Anti-Slip Tape
-
Supplier: Allied Electronics, Inc.
Description: 3M Temflex™ 1755 Cotton Friction Tape Temflex 1755 tape has high-break strength and low stretch making it ideal for use as a heavy-duty binding and harnessing tape 3M™ Temflex 1755 cotton friction tape is a 15-mil thick, high-grade friction
-
Supplier: Budnick Converting, Inc.
Description: Safety WalkT General Purpose Anti-Slip Tape
-
Supplier: Princess Auto Limited
Description: 1" x 60 ft Anti-Slip Safety Grit Tape
- Width: 1 inches
-
Supplier: tesa tape, inc.
Description: 51206 is an ageing and abrasion resistant high density PE tape coated with an acrylic adhesive.very good slip properties and self lubricatingvery low wear and low friction lossexcellent chemical resistance to acids, alkalis and aggressive gasesvery goo
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 2.45625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Princess Auto Limited
Description: 1" x 16 ft Black Anti-Slip Safety Grit Tape
- Width: 1 inches
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine can do two tests: anti-yellowing and aging. Anti-yellowing: to stimulate the environment condition, driven by the sun ultraviolet radiation. It’s generally thought that the appearance change at 50’C for 9 hours, in theory as exposed to atmosphere for 6 months. Aging: it can
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other, Programmable
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues,
- Overall Thickness: 0.005 to 0.02 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 6,373 to 7,740 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Safety Walk 7649NA gray anti-slip tape is packaged 2 each. This product is a single-sided adhesive anti-slip tape.
Find Suppliers by Category Top
Featured Products Top
-
-
Proprietary filled PTFE tape liner High load capacity Good chemical resistance Machinable bearing surface High rotational speed capacity Very good friction and wear properties Excellent contamination resistance (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
flexible and resilient in the ribbon direction (length). The Foam-Comb is flame retardant (meets FAR 25.853 standards) and can be supplied with double back tape attachments and RTV friction enhancer strips. Follow us on: (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
standards for floor coatings. With a unique balance of one-part epoxy with the right grit, the result is a surface that works to create tractions for shoes or barefeet. One of the features of this coating is that it is gentle on bare feet - it does not feel abrasive like tapes and (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
and excellent sustained mechanical strength from 200 °C to 260 °C. Excellent non-combustibility, with an oxygen index value of more than 95. Excellent surface characteristics including non-stick and low frictional properties and water and oil repellency. Low (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Qualification Of Lean Duplex Grade Ldx 2101 (Uns32101) For Carcass Material In Flexible Pipes
Additional layers providing the flexible pipe with insulation or internal anti friction tapes may also be integrated, however that is regarded outside the scope of this paper.
-
Development and testing of an unique telescope enclosure design optimized for seeing and telescope thermal control
Seal materials were initially based on 3mm canvas reinforced rubber strip with UHMWPE anti friction tape on contact surfaces, but typically these seals require maintenance after a year or so.
-
Analytical and numerical modeling for flexible pipes
Rilsan anti - friction tape .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61927/707351333-MIT.pdf?sequence=2
The compliant fingers are made of closed-cell foam covered by a Teflon anti - friction tape .
Indicates content that may require registration and/or purchase.