Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: This is the first revision of this publication, which formalizes the work of the System Controls Subcommittee of the Power System Engineering Committee on the terminology for automatic generation control on electric power systems. The need for standard terminology in this
-
Description: The need for standard terminology in the field of automatic generation control (AGC) became apparent when it was noted that authors of technical papers covering this technology frequently used different terms to convey identical meanings. This inconsistency of terms and requests
-
Supplier: SMC International
Description: scratch thanks to an easy and intuitive built-in graphical editor. This feature supports the manual click & test method, as well as computer-assisted test point generation and automatic report production. The IED’s settings and trip logic equations can be directly read from the
- Features: Data Acquisition Capability, Other, Program Custom Tests
- Computer Platform: PC
-
-
Supplier: SAE International
Description: New Generation Advanced Hydraulic-Mechanical Transmission (A-HMT) with the Lock-Up mechanism and the automatic start clutch mechanism was developed. In the lock-up mechanism, an electronic control in conjunction with transmission control was adopted using oil temperature,
-
Supplier: SAE International
Description: active front steering, adaptive cruise-control, and integrated chassis control. This leads to the question, if and how model-based design and automatic production code generation can be applied to the development of safety-critical systems.
-
Description: Automatic Control and Intelligent Systems System Identification and Modeling; Signal Processing Instrumentation and Automation Technological Advancements Power Systems Engineering Communication Engineering Electronics Engineering Computer Engineering
- Industry: Aerospace, Automation and Robotics, Biotechnology, Electronics and Semiconductor, Networking and Computing, Optics and Photonics, Power Generation
- Type: Conference
-
Supplier: Precision Engine Controls Corp.
Description: Today's high performance and low emission industrial gas turbine and reciprocating engines demand more than just reliable fuel control. They demand stable, fast and accurate fuel flow control using a variety of supply pressures and gases. Building on Precision Engine Controls'
- Media: Gas
-
Supplier: SAE International
Description: New generation of torque converter automatic transmissions (AT) include a large number of gears for improved fuel economy. Control requirements for such transmissions become more demanding, which calls for the development of new shift optimization and analysis tools. This paper
-
Supplier: ZTE Corporation
Description: automatic and quick deployment feature for mobile network equipment to reduce the commissioning cost. It also provides a quick software version switching feature to reduce potential risks in the upgrade of network equipment, and thus improves network stability. Automatic Operation and
- Network Equipment: Other
-
Supplier: Sterling Systems & Controls
Description: for automatic batching of one ingredient at a time using single or multiple scales. A semi-automatic material weighing system requires operator assisted weighing with automatic operator instructions and lockouts to ensure there will be no more missed ingredients due to operator
- Industries Served: Agriculture, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Manufacturers Supplies Co.
Description: system including a hydraulic jumbo lift system, automatic web guide, minimum gap units and pressure lay-on-rollers, continuous rewind tension control, mechanical or vacuum trim recovery, automatic core placement, & customized roll loading & unloading systems. The FEBA Duplex
-
Supplier: Optoma Technology, Inc.
Description: setups, while Instant On/Off minimizes time to projection. User controls and media navigation are provided through an innovative on-screen menu that requires fewer steps to access the desired function and provides support in 16 languages. The TL30W is 3D capable, delivering XGA resolution
-
Supplier: Process Sensing Technologies USA
Description: performance of humidity sensors over a range of operating conditions. The measured values from the chilled mirror reference are used in a closed control loop to enable repeatable set point generation, time and time again. Features: Automatic calibration system with reference
- Operating Temperature: 41 to 95 F
-
Supplier: ASG, Division of Jergens, Inc.
Description: Simplified controls and increased durability Tools provide accurate torque for uniform fastening quality The power supply can run the tool in reverse and switch between two speed settings Vacuum pick-up versions are available Environmentally friendly brushless motor Safe & risk-free low
- Torque Range: 0.221238938053097 to 0.737463126843658 Ft-lbs
- Rated Free Speed: 660 to 940 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: ACCES I/O Products, Inc.
Description: 4-20mA output 32-bit counter for precisely timed outputs 16-bit counter for interrupt generation On-board DC/DC converter allows operation on +5V power Optional -40 to +85°C operating temperature Available in 4 and 8 channels, with or without the ARB RoHS Available. Please contact us for
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: SAE International
Description: capabilities and applications to powertrain controls. Sensor designs, electronics and packaging layout are maturing. Well-defined component specifications and requirements are becoming available. The sensor utilities for real-time shift analysis and friction element control are
-
Supplier: ACCES I/O Products, Inc.
Description: 4-20mA output 32-bit counter for precisely timed outputs 16-bit counter for interrupt generation On-board DC/DC converter allows operation on +5V power Optional -40 to +85°C operating temperature Available in 4 and 8 channels, with or without the ARB RoHS Available. Please contact us for
- Number of ports: 4
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: 4-20mA output 32-bit counter for precisely timed outputs 16-bit counter for interrupt generation On-board DC/DC converter allows operation on +5V power Optional -40 to +85°C operating temperature Available in 4 and 8 channels, with or without the ARB RoHS Available. Please contact us for
- Number of ports: 8
- Features: Other
- Technology: PC/104
-
Description: such as Orthogonal Frequency Division Multiple Access (OFDMA), coded OFDMA, scalable OFDMA, Adaptive Modulation-Coding (AMC), Multiple-Input Multiple-Output (MIMO) systems, Error Control Coding (ECC) and Automatic Repeat Request (ARQ) techniques, Time Division Duplexing (TDD), Multihop
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply
- Body Material: Stainless Steel
-
Supplier: RedViking Group, LLC
Description: software system. The system includes manual and automatic control, an overview of the unit under test, trend screens, basic user management, active alarm views, and basic calibration. Plug-in modules and editors will be recommended to customize your turn-key solution. Every RedViking
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi Automatic Gas Cabinet Systems for Handling Toxic and Flammable Process Specialty Gases in High Tech The Semi Automatic Gas Cabinet System is a robust and cost-effective safety solution designed for the controlled distribution of toxic, flammable, and corrosive specialty gases.
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems to create a seamless,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Busch Vacuum Solutions
Description: control, allowing the optimal configuration to match every application. Tyr WT rotary lobe blowers achieve high levels of energy efficiency due to their IE3 class motors and flow-optimized blower stages. The innovative acoustic insulation concept with integrated inlet and discharge silencers
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: Demag Cranes & Components
Description: The safety and efficiency of a manually controlled crane is largely influenced by control equipment. Radio controls offer freedom of movement and improved safety. As the control system for Demag V-type cranes, the latest generation of the DRC range of equipment, the DRC
- Number of Transmitters: 6
- Number of Inputs / Outputs: 1
- Features: Battery Powered
- Application: Crane / Materials Handling
-
Supplier: Froude, Inc.
Description: The GPS6000 is the next generation of engine data acquisition and control. Whether you have the D100 small engine dyno, the DT-series diesel dyno or the D57 series performance engine dyno, the GPS6000 will serve as the optimal test companion. This system sets a new standard of
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable
- Type: Serial / Digital Input
-
Supplier: Cole-Parmer
Description: most stringent requirements as well as allow a customer to invest in only what is necessary. •Short measurement times result in time gained—for every single measurement|•Comes standard with Q-Level, automatic motorized leveling function|•isoCAL, a fully automatic
- Capacity: 0.7056 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Cole-Parmer
Description: most stringent requirements as well as allow a customer to invest in only what is necessary. •Short measurement times result in time gained—for every single measurement|•Comes standard with Q-Level, automatic motorized leveling function|•isoCAL, a fully automatic
- Capacity: 0.4851 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Cole-Parmer
Description: most stringent requirements as well as allow a customer to invest in only what is necessary. •Short measurement times result in time gained—for every single measurement|•Comes standard with Q-Level, automatic motorized leveling function|•isoCAL, a fully automatic
- Capacity: 1.1466 lbs
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Traffic Safety Warehouse
Description: in direct sunlight Universal (U-bolt, band or lag) mounting bracket included . Electronics: K-band single directional radar unit Latest generation AlInGaP high intensity LED’s 18” Full Matrix (rounded) Characters for quick recognition Minimum Speed Display High Speed Blanking Flashing Digit
-
Supplier: Caterpillar Electric Power
Description: The Cat® XQ425 provides world class performance and enhanced usability. This model is powered by the fuel-efficient Cat C13 ACERT® engine equipped with the Cat NOx Reduction System. Equipped with the new EMCP 4.4 control panel, the XQ425 features a user-friendly interface and automatic
-
Supplier: Environics, Inc.
Description: Series 6123 consists of a single chassis supporting one thermal mass flow controller (sized per customer requirements), an ozone generation module, photometer, inline static mixer, and control electronics. There are no consumables making maintenance simple. Commands are entered from
- Generator Type: Ozone
- Features & Approvals: Portable
-
Supplier: Environics, Inc.
Description: to 3 thermal mass flow controllers, an ozone generation module, photometer, glass output manifold, mixing chamber, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: RH Systems
Description: The G2 produces highly accurate humidity values based on RH Systems' unique hybrid combination of the NIST proven "two-pressure" and "two-temperature" humidity generation techniques. It delivers a humidified gas stream, accurately controlled to a variety of user selectable humidity parameters
- Output Flow Rate: 4.999999999999995 to 99.99999999999989 SLM
- Outlet Pressure: 14.50377 to 174.04524 psi
- Generator Type: Humidity / Water Vapor
Find Suppliers by Category Top
Featured Products Top
-
Brochure - External Supermicrometer Model PC The Standard of Accuracy New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Features and Benefits NEW! BUILT-IN SWAY CONTROL You can automatically benefit from specialty application functions built into our IMPULSE·G+/VG+ Series 5 Variable Frequency Drives at no (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
When the Engine Must Stop: The Science of a Controlled Shutdown Make a Controlled Stop of an Internal Combustion Engine (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
Automatic generation of POUs and PLC code Automatic detection and correction of coding errors (read more)
Browse Integrated Development Environment (IDE) Datasheets for Codesys Group -
position control - Auto-tuning supports easy commissioning and automatically optimizes control behavior of rotary and linear motions - The latest generation of servo drive systems with optimized prices and sizes - With safety functions - Configuration of standard safety functions (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures: Temperature measurement Automatic or manual temperature control Device or (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
monitoring device. It uses modern sensor technology, automatic control technology, specialized data analysis software, and communication network. ATE6100 Buoy-Based Water (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via Fieldbus (ProfiNet and others) and Ethernet (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
. Regulatory and cost pressures — Strict discharge limits and high energy/chemical requirements drive up operational expenses. Multi-disk Screw Press: Integrates an automatic control cabinet, sludge thickening and dewatering unit, and a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Extensive 3D Quality Controls for Electric Drive Unit OPTOCLOUD EDU Marposs OptoCloud EDU (Electric Drive Unit) is the latest generation of 3D precision inspection (read more)
Browse 3D Scanners Datasheets for Marposs Corp
Conduct Research Top
-
Pressure Transmitter Used in Speed Generating System and Automatic Control
Due to long service and poor automatic control of the old hydropower stations, the governor system for regulating the power output and rotate speed of hydro turbines generating set fails to work frequently, which seriously affects the normal operation of the hydro turbines and daily power
-
Linear Actuators for Throttle Control in Off Highway Vehicles
, and the risk of. inefficient or even unsafe operation due to reliance on the operator to control engine speed. A new. generation of linear actuators can overcome these problems by making it possible to easily and. inexpensively control the throttle through an electrical wire or communications bus
-
Optimizing Industrial and Robotic Control Systems Using PID Tuning
First proposed in the early 1920's, proportional-integral-derivative (PID) algorithms are the gold standard in industrial control systems design and optimization. Almost all industrial automatic control systems rely on PID tuning in one form or another, whether in steering and guidance systems
-
OptoCloud EDU: Quality Control Beyond Limits
Marposs OptoCloud EDU (Electric Drive Unit) is the latest generation of 3D precision inspection solutions, designed for the Electrical Vehicle Industry and its unprecedented quality assurance processes. OptoCloud EDU is capable to reconstruct the 3D model of complex and articulated workpieces
-
A Modular Approach to Process Analysis
While elegant in concept, the change from manual, laboratory-based analysis to real-time, online instrumentation has long been problematic. While it's hard to argue the potential gains in reduced variability and improved control promised by implementing what the FDA refers to as "Process Analytical
-
SKL Fabricators, Inc. - Malden, Massachusetts
Automatic Trueshape Nesting, Automatic Feedrate generation and corner ramping, graphical and/or G&M code display, plate alignment, remote pendant, real-time cutter compensation, point and click start/stop points and more.
-
New Calibration Management Suite Facilitates 21 CFR Part 11 Compliance
Although smart instrument calibrators are capable of automatically storing calibration data, then transferring that data via a communications port or wireless infrared data link to a host management systems, many plants still log and record calibration data in a manual fashion. To help streamline
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for real-time control. Intel cancels Timna processor, citing technical problems TI forms cell-phone handset venture in China BEIJING -- Texas Instruments Inc. here today announced a joint venture with four companies in China to co-develop next-generation cellular phones, based on TI digital signal
More Information Top
-
Robust Power System Frequency Control
Frequency control as a major function of automatic generation control is one of the important control problems in electric power system design and operation, and is becoming more significant today because of the increasing size, changing structure, emerging new uncertainties, environmental constraints…
-
Advances in Chaos Theory and Intelligent Control
Evolutionary Computational Technique in Automatic Generation Control of Multi-area Power Systems with Nonlinearity and Energy Storage Unit. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Cyber Physical Systems Approach to Smart Electric Power Grid
The chapter entitled, “Cyber-Attacks in the Automatic Generation Control ” ana- lyzes the impact of a cyber-attack on the AGC (automatic generation control) signal.
-
Springer Handbook of Automation
automatic generation control AGL .
-
AGC of a two‐area multi‐source power system interconnected via AC/DC parallel links under restructured power environment
Summary In this paper, automatic generation control (AGC) of a two‐area multi‐source power system interconnected via alternating current/direct current (AC/DC) parallel links under restructured power environment is proposed.
-
PowerFactory Applications for Power System Analysis
Modeling of Automatic Generation Control in Power Systems . . .
-
Decision and Game Theory for Security
Security Games and Risk Minimization for Automatic Generation Control in Smart Grid . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Power Generation Operation and Control 2nd Edition
9.7.4 Automatic Generation Control (AGC) .
Indicates content that may require registration and/or purchase.