-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of Bnc2 antibody, catalog no. 70R-8331 Background: Bnc2 is a probable transcription factor specific for skin keratinocytes
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of Bnc1 antibody, catalog no. 70R-7979 Background: The protein encoded by this gene is a zinc finger protein present in the basal cell layer of the epidermis and in hair follicles. It is also found in abundance in
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminal Block Interface Modules BNC 50 Ohm Breakout Board
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BLK-222+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit
- Frequency Range: 0.01 to 2.2 GHz
- Insertion Loss: 0.04 to 0.7 dB
- Connector Type: BNC
- RoHS Compliant: RoHS Compliant
-
Supplier: Mini-Circuits
Description: Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω
- Operating Temperature: -20 to 71 C
- Nominal Impedance: 50 Ohms
- Connectors: BNC
- Package Type: Connectorized
-
Supplier: Radiall
Description: (R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
- Frequency Range: 0.01 to 6 GHz
- VSWR: 1.2 to 1.3 :1
- Insertion Loss: 0.3 to 0.5 dB
- Impedance: 50 Ohm
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
- Frequency Range: 0.01 to 6 GHz
- VSWR: 1.25 :1
- Insertion Loss: 0.4 dB
- Impedance: 50 Ohm
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
- Frequency Range: 0.01 to 4 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.3 dB
- Impedance: 50 Ohm
-
Supplier: Fairview Microwave Inc.
Description: Coaxial DC block SD3468 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC
- Frequency Range: 0.01 to 4 GHz
- VSWR: 1.35 :1
- Impedance: 50 Ohm
- Connector Type: BNC
-
Supplier: Fairview Microwave Inc.
Description: Coaxial DC block SD3467 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC
- Frequency Range: 0.01 to 4 GHz
- VSWR: 1.35 :1
- Impedance: 50 Ohm
- Connector Type: BNC
-
Supplier: ODG (Origin Data Global)
Description: CONN TERM BLK COVER BLACK
-
Supplier: Fairview Microwave Inc.
Description: Coaxial DC block SD3458 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC
- Frequency Range: 0 to 2 GHz
- VSWR: 1.5 :1
- Impedance: 75 Ohm
- Connector Type: BNC
-
Supplier: Fairview Microwave Inc.
Description: Coaxial DC block SD3469 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC
- Frequency Range: 0.01 to 4 GHz
- VSWR: 1.35 :1
- Impedance: 50 Ohm
- Connector Type: BNC
-
Supplier: Newark, An Avnet Company
Description: Connector Adaptor, BNC Coaxial, Receptacle, Terminal Block, 2 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Connector Adaptor, BNC Coaxial, Plug, Terminal Block, 2 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BLOCK ON OUTER CONDUCTOR BNC MALE TO BNC FEMALE OPERATING FROM 10 MHZ TO 4 GHZ
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating Brass body material Brass male contact, beryllium copper female contact material.
-
Supplier: Richardson RFPD
Description: 10W 0.01 - 3 GHz BNC DC-Block
- Frequency Range: 3 GHz
- Connector Type: BNC
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Modules BNC Screw terminal Breakout Board-Fem
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: JFW Industries, Inc.
Description: JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC
- Frequency Range: 0.000001 to 2 GHz
- VSWR: 1.3 :1
- Insertion Loss: 0.3 dB
- Connector Type: BNC, SMA, TNC, Type N
-
Supplier: JFW Industries, Inc.
Description: following capabilities... Impedance matching transformers with frequency ranges from 3 GHz Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Up to 20 Watts RF input power DC blocking impedance matching transformers also available AFFORDABLE CUSTOM DESIGNS ARE
- Operating Frequency Range: 500,000 to 600,000,000 Hz
- Operating Temperature: -20 to 85 C
- Features: BNC, Connectorized
- Other Transformer Types / Applications: Impedance Matching Transformer, RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks JACK ASSM PCB TWIN BNC
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 4223 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9202 banana plug (center) and a black 9202 banana plug (ground). The coaxial connector is encased with a black strain relief boot and the Y block has
- Cable Length: 1.5 to 5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 4029 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9274 alligator clip (center) and a black 9274 alligator clip (ground). The coaxial connector is encased with a black strain relief boot and the Y block
- Cable Length: 1.5 to 5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 4224 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9203 stacking banana plug (center) and a black 9203 stacking banana plug (ground). The coaxial connector is encased with a black strain relief boot and the Y
- Cable Length: 1.5 to 5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 6223 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9202 banana plug (center) and a black 9202 banana plug (ground). The coaxial connector is encased with a black strain relief boot and the Y block has
- Cable Length: 1.5 to 5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: PCB Piezotronics, Inc.
Description: Summing block, (4) 10-32 jack inputs to (1) BNC output (for charge output sensors only) Summing Block for Charge Output Sensors allows the addition of up to four charge inputs and sums them to provide one charge output. It is typically used to sum multiple force senor inputs to
- Connector Type: BNC
- Features: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Powell Electronics, Inc.
Description: .100 Screw Machine Terminal Array
-
Supplier: JFW Industries, Inc.
Description: DC-26.5 GHz 50-Ohm, 75Ohm attenuators (other impedance values also available upon request) Choose any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about DC-passing and DC-blocking attenuators, Bulkhead, panel-mount and right angle attenuators AFFORDABLE
- Frequency Range: 0 to 4 GHz
- Attenuation: 1 to 40 dB
- Input VSWR: 1.1 to 1.35 :1
- Connectors: BNC
-
Supplier: JFW Industries, Inc.
Description: DC-26.5 GHz 50-Ohm, 75Ohm attenuators (other impedance values also available upon request) Choose any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about DC-passing and DC-blocking attenuators, Bulkhead, panel-mount and right angle attenuators AFFORDABLE
- Frequency Range: 0 to 2.2 GHz
- Attenuation: 3 to 20 dB
- Input VSWR: 1.2 to 1.4 :1
- Connectors: BNC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors Product overview: BNC(75)-BPJ-1.5CV-(P)(40) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Electro Standards Laboratories
Description: Each channel of the Model 8449 Five-Channel A/B network switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1 and 2 utilize RJ45 connectors and are certified for Cat5e compliance. Channels 3, 4, and 5 utilize BNC coaxial connectors.
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors RECPT 75OHM 12GHZ RA THT Product overview: BNC(75)-BLR-PC-12G from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 150 volts
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN BNC JACK STR 75 OHM PCB Product overview: BNC7T-J-P-GN-ST-TH2D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
- Voltage Rating: 500 volts
Find Suppliers by Category Top
Featured Products Top
-
angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or cable type, and length. If the cable test lead or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
900 Series Monitor/Controllers do the job of multiple monitors and controllers. They are affordable, reliable, low-maintenance, easy to operate, and easy to configure with pluggable terminal blocks and an intuitive interface. Monitor 7 critical water quality parameters (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
Our HP-AT101 Series, HP-ATA Series, and any other blocks are perfect for HVAC applications. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws. This product is especially suited for HVAC and (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
We are happy to cross-reference terminal blocks for you. We at BlockMaster are consistently expanding our product offerings through both new product releases and customizations of existing products. If you do not find the cross you require from the lists in the link provided, please call or email and we will work on finding a suitable substitute. Try us! Call BlockMaster today with your unique requirement. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Turret Style Double Row (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. The HP-AT101-1-2P is from the HP-AT101 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
We have plenty of terminal blocks to choose from! Visit our website for more details. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
The impact of the relaxivity definition on the quantitative measurement of glycosaminoglycans in cartilage by the MRI dGEMRIC method
Two big BNC blocks from two different loca- tions in the animal were presented in this report (Block 1 and Block 2).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15379/PerchelletAnticancerRes2012.pdf?sequence=1
Cytokinesis- blocked BNCs contained either 2 separate nuclei of equal size, 2 nuclei that touched or overlapped with distinct nuclear boundaries, or 2 nuclei that were linked by a small nucleoplasmic bridge (21).
-
Thermal Investigation of Permanent-Magnet Synchronous Motor for Aerospace Applications
The output of the probes was connected to a noise-rejecting shielded BNC I/O connector block ( BNC -2110) via passive probes (TP6060).
-
Grid voltage harmonics effect on Distribution Transformer operation
The output of the probes was connected to a noise rejecting, shielded BNC I/O connector block ( BNC -2110) via passive probes (TP6060).
-
Harmonic Impact on Distribution Transformer No-Load Loss
The output of the probes was connected to a noise-rejecting shielded BNC I/O connector block ( BNC -2110) via passive probes (TP6060).
-
Robot assisted disassembly of electronic devices
In figure 7 the disassembly of a plug-in card with a blocking BNC plug is illustrated.
-
Differential effects of conductances on the phase resetting curve of a bursting neuronal oscillator
The voltage waveform was amplified via the amplifier headstage, sent to a DAQ board (National Instruments, Austin, Texas) through a rack-mounted BNC ter- minal block ( BNC -2090, National Instruments), and digitized .
-
Photoelectrochemical Response of DSSCs Under Prolonged Reverse Bias and Conduction Band Lowering in Ru‐Complex‐Sensitized TiO 2
Photovoltage decay measurements were performed using a DAQ board PCI-6013 (National Instruments) directly connected to the DSSC through a shielded connector block BNC -2120 (National Instruments).
-
Tissue-Protective Cytokines
A rack-mounted terminal block ( BNC 2090, National Instruments, USA).
-
Emission spectra and transient photovoltage in dye-sensitized solar cells under stress tests
The data acquisition was performed by means of the DAQ board PCI-6013 (National Instruments) directly connected to the DSC via the shielded connector block BNC -2120 (National Instruments).
Indicates content that may require registration and/or purchase.