-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Type: Tee Nut
-
Supplier: Accuris
Description: Retainer - Floating Barrel Nut
-
Supplier: MilesTek Corporation
Description: DSUB BARREL NUT (1EA) - 10-24233 Barrel nut for use with the D sub type connectors.FEATURES: D-Sub Barrel Nut Sold as one each WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer
-
-
Supplier: Newark, An Avnet Company
Description: BARREL NUT ASSEMBLY; Accessory Type:Barrel Nut Assembly; For Use With:Weller TC201T, TC201FE, EC1201A, EC1201AFE, PES50, PES51 Soldering Tools; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Tamper-Pruf Screws
Description: One Way Truss Head Barrel Nut Chrome Plated
- Length: 0.625 inch
- Inch: # 10, # 4
- Screw Type: Tamperproof Screw
-
Supplier: Accuris
Description: Fastener Test Method; Method 32, Barrel Nut Test
-
Supplier: Accuris
Description: FASTENER TEST METHOD METHOD 32, BARREL NUT TEST
-
Supplier: Accuris
Description: Retainers, Spring, Sheet Metal, for Self-Locking Barrel Nuts - Dimensions
-
Supplier: Newark, An Avnet Company
Description: Long Barrel, penn nut, double bend
-
Description: Aerospace -- Retainers, spring, sheet metal, for self-locking barrel nuts -- Dimensions
-
Supplier: Newark, An Avnet Company
Description: Barrel And Nut Assembly for DIA100; Accessory Type:Barrel / Nut Assembly; For Use With:DIA100T Desoldering Iron For LF-8800 & LF-853D; Product Range:- RoHS Compliant: NA
-
Supplier: DigiKey
Description: Connector Nut For MJ-3502 Silver
-
Supplier: Powell Electronics, Inc.
Description: Electronic Component
-
Supplier: Kundel Industries, Inc.
Description: The istrut framing system consists of various styled aluminum extruded shapes that can be assembled with flange and Barrel nuts clamps, brackets, plates, and trim enabling you to build what YOU want. Your imagination is the only limitation to what can be achieved with istrut. The
-
Supplier: Clampco Products, Inc.
Description: Clampco offers Barrel Hardware Clamps as yet another fastening solution. When space constraints prohibit the use of standard T-Bolt Band Clamps, Barrel Hardware Clamps offer an attractive, low-profile design. With excellent product performance and attractive appearance, Barrel
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Win Source Electronics
Description: Mount, Through Hole Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Tin Panel Hole Size: 0.375" (9.52mm) Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") -
- Voltage Rating: 48 volts
- Current Rating: 0.25 amps
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Female Shielding: Unshielded Mounting: Panel Mount Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Family Name: FAL11 Panel Hole
- Current Rating: 1 amps
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Unshielded Housing Material: Plastic Mounting: Panel Mount, Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 4 Contacts Internal Switch(s): Two Switches Includes: 2 pcs - 1 Connector, 1 Nut Contact Material - Plating: Gold Family Name: 4802 Panel Hole Size: 0.323"
- Current Rating: 1 amps
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Supplier: ODG (Origin Data Global)
Description: NUT HEX NICKEL-PLATED BRASS
-
Supplier: Win Source Electronics
Description: Thermoplastic Mounting: Panel Mount, Through Hole, Right Angle Mounting Feature: Bulkhead - Front Side Nut Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 4 pcs - 1 Connector, 1 Nut, 1
- Current Rating: 5 amps
-
Supplier: MilesTek Corporation
Description: RCA BULKHEAD BARREL .5" DIA - PART# 10-21538 High quality connectors specially designed to be used in our installer friendly wall plate system. Each connector incorporates a front hex nut that mates with the hex indent on the front of the insert to eliminate connector "spin" while
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Krueger Sentry Gauge Co.
Description: Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base construction is an aluminum bushing and galvanized wetted rods with HDPE Floats for the 1.5" and 2"
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: PennEngineering®
Description: Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking
- Size: #8
- Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
- Type: Self-Clinching Nut
-
Supplier: Littelfuse, Inc.
Description: plastic or aluminum Plastic threaded barrel with retaining nuts 5/16" thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: wood, plastic or aluminum Plastic threaded barrel with retaining nuts M8 thread Options of normally open, normally open high-voltage, normally closed or changeover contacts Customer-defined sensitivity Custom cable length and connector options available
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Plastic-Mart
Description: The Cubo Series Rain Barrel The Cubo brown rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 55, 100, or 200 gallons and has vertical parallel sides which offer less resistance
- Volume Capacity: 200 gallons
- Height: 47 inch
- Width / Diameter: 35.5 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: The Cubo Series Rain Barrel The Cubo brown rain barrel has all of the essential elements plus extra features for effective rainwater collection, storage, and distribution. This rain barrel holds 55, 100, or 200 gallons and has vertical parallel sides which offer less resistance
- Volume Capacity: 100 gallons
- Height: 42 inch
- Width / Diameter: 26.75 inch
- Features: Other
-
Proximity Sensors - SENSOR,THREADED BARREL SHIELDED, STAINLESS STEEL FACE, M12 CONNECTOR -- 70178276Supplier: Allied Electronics, Inc.
Description: Washdown, Cutting Coolants and Lubricants for Extended Sensor Life Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Other Sizes, Pre-Wired Versions and Flouropolymer Coated Types Available Specifications: Supply Voltage Range: 10-30 VDC Load Rating: 3-100 mA DC for
-
Supplier: MilesTek Corporation
Description: TRT Threaded Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size:
- Features: Electrical
-
Supplier: MilesTek Corporation
Description: 2-lug TRB Triax jack is common with the panel. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. Tech Notes-Mounting: Jack is fed from the front of the panel to the rear, and secured with a washer and nut. Mounting Hole Size:
- Features: Electrical
-
Supplier: PennEngineering®
Description: New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow
- Body Length / Working Height: 0.062 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Features: Specialty / Other
-
Supplier: PennEngineering®
Description: New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow
- Body Length / Working Height: 0.0787402 inch
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
- Features: Specialty / Other
-
Supplier: DigiKey
Description: ASSY BARREL NUT FOR WEP70
- Process Capability: Soldering Equipment
-
Supplier: Monroe Engineering
Description: Product Number: LA-2470 The end barrel with nut Housing & barrel with brass Used for: Metal/Non-Metal Wooden Door, Cabinets, Boxes, Drawers, etc. 10000 Key combinations Accessory: Nut & cam
- Lock Type: Cam Lock
- Actuation: Key
Find Suppliers by Category Top
Conduct Research Top
-
Oil & Gas Case Study: CHROMALOX ALTERS DESIGN OF BAND HEATERS, DELIVERS PERFECT FIT TO CUSTOMER
with temperature requirements, but were breaking under the pressures in the chamber. The screw terminals on some of the heaters would break off even with little torque during testing, and some of the heaters did not fit securely in the chamber after thermal expansion. Additionally, some of the barrel nut
More Information Top
-
Printing in Plastic
This hole will carry the cross dowel ( barrel nut ) and the edge hole will receive the 1/4 " screw to screw into the cross dowel for mounting to the ZX Plate.
-
Federal Register > Thursday, December 31, 2015 > [80 FR 81738] Airworthiness Directives; The Boeing Company Airplanes
This AD was prompted by a finding that certain barrel nuts installed at the vertical fin may be subject to stress corrosion and cracking.
-
Federal Register > Thursday, June 26, 2008 > [73 FR 36285] Airworthiness Directives; Bombardier Model DHC-8-400 Series Airplanes
The original NPRM would have superseded an existing AD that currently requires inspecting all barrel nuts to determine if the barrel nuts have a certain marking, inspecting affected bolts to determine if the bolts are pre-loaded correctly, and replacing all hardware…
Indicates content that may require registration and/or purchase.