-
Supplier: Quarktwin Technology Ltd.
Description: Synchronous FIFO 18K (1K x 18) Bi-Directional 50MHz 84-CPGA
- Density: 18 kbits
- Operating Current: 95 mA
- Data Rate: 50 MHz
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
- Density: 18 kbits
- Operating Current: 0.4 mA
- Data Rate: 50 MHz
- Access Time: 13 ns
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1258863-SN74ACT3651-20PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 13ns Current -
- Operating Current: 0.4 mA
- Data Rate: 50 MHz
- Access Time: 13 ns
- Operating Temperature: 0 to 70 C
-
-
Supplier: Integrated Device Technology
Description: bi-directional interface between microprocessors and/or buses with synchronous control.
- Density: 4 kbits
- Data Rate: 83 MHz
- Operating Temperature: 0 to 70 C
- Pin Count: 120
-
Supplier: Integrated Device Technology
Description: The 723632 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 512 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The enables for each
- Density: 36 kbits
- Data Rate: 66 MHz
- Operating Temperature: 0 to 70 C
- Pin Count: 120
-
Supplier: Integrated Device Technology
Description: The 723622 is a monolithic Bidirectional SyncFIFO (clocked) memory. Two independent 256 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions. Communication between each port may bypass the FIFOs via two 36-bit mailbox registers. The enables for each
- Density: 18 kbits
- Data Rate: 66 MHz
- Operating Temperature: 0 to 70 C
- Pin Count: 120
-
Supplier: Rochester Electronics
Description: Bi-Directional FIFO, 2KX36, 11ns, Synchronous, CMOS
- Logic Family: CMOS 4000
- Memory Category: FIFO
- Features: Other
- Package Type: QFP
-
Supplier: Integrated Device Technology
Description: The 72V3624 is a 3.3V version of the IDT723624 . Two independent 256 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions.
- Density: 18 kbits
- Data Rate: 66 MHz
- Operating Temperature: 0 to 70 C
- Pin Count: 128
-
Supplier: Sealevel Systems, Inc.
Description: interfaces are provided by a variety of optional cable accessories. The board utilizes a Zilog® Z16C32 Integrated Universal Serial Controller (IUSC™) with on-chip DMA controller and 32-byte FIFO buffer coupled with 256K of on board memory, that allows burst data rates to 10 Mbps. The
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46) Product overview: 72221L25JG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded
- Operating Temperature: 0 to 70 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1K/4K/16K x36 x2 Bidirectional Synchronous FIFO / FIFO Mem Sync Dual Depth/Width Bi-Dir 1K x 36 x 2 120-Pin TQFP Product overview: CY7C43642-7AC from Infineon Technologies is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Swissbit is expanding BiCS5 NAND technology across its industrial and embedded storage portfolio, providing a practical migration path for systems currently using SLC, MLC, or BiCS3-based products. The rollout covers multiple (read more)
Browse Memory Modules Datasheets for Swissbit AG -
-temperature requirements. N7000 SSDs use 3D TLC BiCS8 NAND and are offered in M.2 2242 and M.2 2280 form factors with capacities from 240 GB to 3.84 TB. A power-optimized, DRAM-less controller architecture with Host Memory Buffer provides responsive and (read more)
Browse Memory Modules Datasheets for Swissbit AG -
, enterprise servers, data logging, caching, and high-performance embedded systems. The A2000 and A2200 combine BiCS8 3D TLC NAND with an eight-channel, DRAM-based controller and TLC-direct firmware architecture. This design provides sustained performance, reduced (read more)
Browse Memory Modules Datasheets for Swissbit AG -
including LVTTL, LVCMOS, HSTL, SSTL, and LVDS, along with ChipSync™ source-synchronous interfacing and per-bit deskew, ideal for DDR memory, ADC interfaces, and other timing-sensitive signal applications. Coupled with advanced clock (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics