-
Supplier: Tempco Electric Heater Corporation
Description: Design/Special Features: Rated for 221°F (105°C) upper limit (above 104°F [40°C], coil form may change if stretched)ANSI Color Coded Outer Jacket Wire is 26 gauge stranded with PVC insulation and the outer jacket is polyurethane Open ends have approximately 4 inches straight.
- Gauge Thickness: Up to 26 Gauge
- Insulation Material: Plastic, Vinyl / PVC
- Length: 12 to 36 inch
- Temperature Range: Up to 221 F
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes
-
Supplier: Marlo Heat Transfer Solutions
Description: Condenser coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction
- Applications: Refrigeration (Evaporator / Condenser)
-
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-moly bdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Alloy: Yes
- Applications: Alternative / Renewable Energy, Chemical / Materials Processing, Pressure Vessel (PVQ)
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
- Performance Features: Coiled Stock, Corrosion Resistant, Super Alloy
-
Description: Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ????? Plugin Current Transformers ROHS
- Standards / Compliance: RoHS Compliant
- Transformer Types / Applications: Current Sense Transformer
-
Supplier: Philatron Wire & Cable
Description: . Saves space! Neatly stores in drawers, tool box, & kitchen cupboards. No more messy tangled cords. Soft coil pull! Will not pull out of socket when extended to great lengths. Proudly Made in the USA! Get a high quality Flexy extension cords while supporting jobs for Americans.
- Compliances and Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Number of Conductors: 3 Conductors
-
Supplier: Philatron Wire & Cable
Description: 300 Volts - Type SJEOW +105° TO -50°C - UL, CSA & MSHA Listed
- Compliances and Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- Number of Conductors: 3 Conductors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS
- Operating Frequency Range: 20 to 10000 Hz
- Standards / Compliance: RoHS Compliant
- Transformer Types / Applications: Current Sense Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1273667-SRR0906-103Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 mH Height - Seated (Max): 0.248" (6.30mm) Standard
- Applications: RF Inductor / Choke
- Core Material: Ferrite
- DCR: 38 ohms
- Inductance Range: 10000 microH
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1274472-SRE6603-103M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 mH Height - Seated (Max): 0.115" (2.92mm) Standard
- Applications: RF Inductor / Choke
- Core Material: Ferrite
- DCR: 32.8 ohms
- Inductance Range: 10000 microH
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1272936-SBC4-103-111 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 10 mH Height - Seated (Max): 0.571" (14.50mm) Standard Package: 2
- DCR: 19.5 ohms
- Inductance Range: 10000 microH
- Operating Temperature: -20 to 105 C
- Rated DC Current: 110 milliamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1272934-SBC6-103-161 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 10 mH Height - Seated (Max): 0.728" (18.50mm) Standard Package: 1
- DCR: 13.6 ohms
- Inductance Range: 10000 microH
- Operating Temperature: -20 to 105 C
- Rated DC Current: 160 milliamps
-
Supplier: Dynapower Corporation
Description: standard with other options available All coils wound with copper conductors. DuPont Nomex® UL recognized 220° C insulation system Both primary and secondary windings cast in 200° C UL recognized epoxy Convection cooled, forced air and direct water cooling
- Features: NEMA Enclosure
- Other Transformer Types / Applications: Distribution Transformer
- Power Rating (VA): 300000 to 1.00E7 VA
- Standards / Compliance: UL
-
Supplier: Central Technologies
Description: Applications include DC/DC converters/others, tape & reel packaging
- Applications: Power Inductor
- DCR: 0.1900 ohms
- Inductance Range: 10 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Central Technologies
Description: Applications include VTR power supplies, LCD TV's, tape & reel packaging
- Applications: Power Inductor
- DCR: 0.0700 ohms
- Inductance Range: 10 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Central Technologies
Description: Applications include VTR power supplies, LCD TV's, tape & reel packaging
- Applications: Power Inductor
- DCR: 0.1600 ohms
- Inductance Range: 10 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Central Technologies
Description: Applications include DC/DC converters, tape & reel packaging
- Applications: Power Inductor
- DCR: 0.1000 ohms
- Inductance Range: 5 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Eaton Corporation
Description: AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 110 V AT 50 HZ/120 V AT 60 HZ VOLTAGE RATING A SUFFIX DESIGNATOR
-
Supplier: Interstate Plastics, Inc.
Description: PTFE tubing (polytetrafluoroethy lene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing for unrestricted flow without deposit build-up. It also has a working temperature of
- Application: General Purpose, Aerospace / Aircraft
- Design Units: English
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: : Strong F0 stability High-temperature resistance (150°C) Large acceleration High peak value (3.20g) Good reliability Wide vibration frequency
- Linear Motor Type: Moving Coil
- Maximum Acceleration: 2 g
-
Supplier: Coilcraft, Inc.
Description: Coilcraft DO1608C Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High
- Applications: Power Inductor
- Core Material: Ferrite, Other
- Inductance Range: 10 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Coilcraft, Inc.
Description: switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
- Applications: Power Inductor
- Core Material: Ferrite, Other
- Inductance Range: 10 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Current Transformers ROHS
- Standards / Compliance: RoHS Compliant
- Transformer Types / Applications: Current Sense Transformer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10mH ±20% SMD,12x12mm Power Inductors ROHS
- Applications: Power Inductor
- DCR: 13.5 ohms
- Inductance Range: 10000 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Sealeze
Description: Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum
- Applications: Dusting / Wiping, Specialty / Other
- Brush Filament Type: Metal Wire, Steel, Natural Bristle / Hair, Synthetic Filament
- Type / Shape: Cylinder / Roller Brush, End Brush, Other
- Width: Over 2.85 inch
-
Supplier: Coilcraft, Inc.
Description: Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8052-103
- Applications: Power Inductor
- Core Material: Ferrite, Other
- Inductance Range: 10 microH
- Operating Temperature: -40 to 85 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: -loop) Long Lifetime; >10 million cycles C-413: Motion controller for simultaneous position and force control OEM Linear Actuator PIMag® Voice coil linear drive, high velocity and high dynamics. Low wear and high lifetime. Integrated linear encoder for
- Device Type: Linear Actuator
- Electrical Time Constant: 375 µs
- Force Constant (KF): 1.8 lb/amp
- Linear Stroke: 0.7874 inch
-
Supplier: Coilcraft, Inc.
Description: Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions AEC-Q200 Grade 1 (-40°C to +125°C) High impedance (= 1kOhm) maintained over a wide band frequency range to isolate AC
- Applications: RF Inductor / Choke
- Core Material: Ferrite, Other
- Inductance Range: 10 microH
- Operating Temperature: -40 to 125 C
-
Supplier: Eaton Corporation
Description: AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 440 V AT 50 HZ/480 V AT 60 HZ VOLTAGE RATING C SUFFIX DESIGNATOR
-
Supplier: Eaton Corporation
Description: AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 550 V AT 50 HZ/600 V AT 60 HZ VOLTAGE RATING D SUFFIX DESIGNATOR
-
Supplier: Eaton Corporation
Description: AC TYPE NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 208 V AT 60 HZ VOLTAGE RATING E SUFFIX DESIGNATOR
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional
- AC Voltage Required: 120 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Over-the-Side Heater, Immersion Heater
- Heating Capacity: 0.5000 to 6 kW
-
Supplier: Dearborn Overhead Crane
Description: Coil Lifters Upenders, Transfer Cars have multiple units to lift, manipulate, and reposition coils, either with the coil eye in the vertical or horizontal. Two sided lifters require less aisle space than C Hooks, but C Hooks are more economical. Motorized units for
- Product Type: C-Hook
- Use: General Industrial
Find Suppliers by Category Top
Featured Products Top
-
automotive and industrial applications. It also offers an operating temperature range of –40°C to 150°C, making it ideal for demanding environments. Designed for high-current DC/DC converters, power modules, and energy storage systems, the LKKA0200R5K1FF0E provides stable inductance (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
. With excellent solderability, moisture sensitivity level 1, and compliance with RoHS and halogen-free standards, these coils operate reliably across -40°C to 125°C for robust performance in demanding environments. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
current ratings. Lowest power consumption (AC and DC losses) Soft saturation characteristic to withstand high current spikes Magnetically shielded - composite construction minimizes audible buzzing AEC-Q200 Grade 1 (-40°C to +125°C) with a 165°C max part temperature (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Offering a very large radial clearance, the new VM32C voice coil actuator from Geeplus is ideally suited to applications where excellent control for short stroke, bidirectional linear actuation is required, as in medical or optical equipment. With the ability to develop force in either (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Vishay introduces the IHDM-1107BBEV-2A and IHDM-1107BBEV-3A Automotive Grade edge-wound inductors with soft saturation currents up to 422 A in a compact 1107 case size. Using powdered iron alloy core technology, they offer stable inductance and saturation across -40 °C to +180 °C, with (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
-suited for space-constrained applications, and its robust construction guarantees reliable performance across a wide temperature range of -40°C to 85°C. With a maximum current rating of 2A and an impedance of 1kOhm at 100MHz, it delivers exceptional high-frequency performance while (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles Precision Devices -
range from 1.2 A ~ 4.8 A Temperature range: -40°C ~ +105°C MSL 1 RoHS and REACH compliant Applications: Handheld / Mobile Equipment Media Devices Entertainment LED Lighting Drivers Infotainment and Telematics (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ 125°C. This power inductor is ideal for DC/DC converters in notebooks, netbook, desktop and servers as well as low profile, high current power supplies. (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International
More Information Top
-
Report on the joint meeting of the Division of Development and Technology Plasma/Wall Interaction and High Heat Flux Materials and Components Task Groups
• ELONGflTED TORUS CET3 FSR TOKRMflK - VERY HIGH i C > 103 - RESISTIVE COIL REQUIRED - SPM FOR VflCUUM TflNK flND BLflNKET - HIGH-EFFICIENCY CSUPER-THIN3 BLITZ BLflNKET - HIGH NUL C> 10 MU/m2 3 .
-
Coal Tar and Coal Tar Chemicals
A side stream at approximately 200-220°C containing principally naphthalene and wash oil; g A bottoms fraction, which is partly recirculated through process furnace F-101 in a forecolumn reboiler coil and partly pumped forward … the anthracene oil column C - 103 .
-
Multibody Dynamics
Between the points H and F there is a coil spring and a damper, with stiffness k = 104 N/m and damping c = 103 Ns/m, respectively.
-
Industrial Chemical Thesaurus
Uses: Contact insecticide with rapid knockdown effect; synergistic with piperonyl butoxide or MGK 264 in pesticide formulations; used in aero- sols, coils , or sprays indoors against flying and crawling … 30; Bioban® BP Biobrom C-103L; Biobrom C - 103 Tech.; Biobrom C-103.
-
Hybrid vehicles
Exhaust gas 90, 92, 110, 265 - - legislation 13, 52, 55, 315 - - aftertreatment 20, 102, 103 ACEA 68 Active Wheel 130 AHS- C (Advanced hybrid system) 292 four-wheel drive … 308, 330 amortization 14 Amperestundenwirkungsgrad 156 armature winding 118 starters 19, 42…
-
Miniature, high-speed imaging transform spectrometers and advanced sampling algorithms
. . n ___ 101 C 103 10 - .5 10 10, d 0 00 4)-200 a. -300 1U10F (z Frequency (Hz) Linear Actuator Bode Plot Freq Figure 5.21: The system identification of the Lorentz force voice coil actuator is shown. a) The…
-
Viscosity measurements at high temperatures by freely falling balls
…112 volts; C, C2= Veranderliche Kapazitat, 0,0005 pF; C 0,002 pF, = Kapazitat; C 0,00025 pF, = Kapazitat; C 2 .0,002 pF … UX); L,,L, = radio windings in the furnace; L … diameter 60 mms, Spulenlange 103 mm; L4 = Selbstinduktivitlt, 20…
-
Open quantum systems
…69, 73, representation, 91, 106, 114-116, 127-equation, 92, 105-107, 111-112, 210, 222-228 black C.E. 64-68, 4-10 … 75-79, 85-86, 103 spectroscopy 193-194, 199 … 136-138, 163-164 coil , 187-190, 196 track…
-
Dubbel
…belt bias G 105 belt materials G 106 annular springs G 49 annular spring clamping set G 26 ring coil I 7 ring carriers … scope of application T 103 -, selection T 103 -, CAD … bends under internal pressure C 37 tube bundles D…
-
Dubbel
…4 jump covering G 127 Spülgrad P 56 coil with adjustable inductance I 8 -, with solid inductance I 8 coil ignition system P 70 … 89 rod-shaped bodies C 8 stable position C … 9 Static characteristic T 103 static rest position B…
Indicates content that may require registration and/or purchase.