-
Supplier: Quality Bearings & Components
Description: Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.
- Overall Width / OD: 1 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: National Bronze & Metals Inc.
Description: C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper
- UNS Number: 18,150
- AISI / AA / CDA Grade: 181
- Overall Width / OD: 0.125 to 3.5 inch
- Overall Thickness: 0.125 to 3.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
-
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical applications include
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides, Piston Guides,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Supplier: Accuris
Description: STEEL BAR, REFORGING STOCK, AND MECHANICAL TUBING, LOW ALLOY, PREMIUM QUALITY
-
Supplier: Accuris
Description: STEEL, CHROME-NICKEL-MOLYBDENUM (4340) BARS, AND FORGING STOCK
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Bunting Bearings, LLC
Description: temperature. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Solid and cored bars over 8" O.D. are
- Overall Width / OD: 0.5 to 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Accuris
Description: Steel, Bars, Forgings and Forging Stock, 0.18 - 0.23C (SAE 1022)
-
Supplier: Bunting Bearings, LLC
Description: temperature. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Overall Width / OD: 0.5 to 6 inch
- Secondary Width: 0.25 to 9 inch
- Overall Thickness: 0.125 to 1 inch
- Overall Length: 2 to 12 inch
-
Supplier: Bunting Bearings, LLC
Description: rejects. Solid bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be used for specification
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Accuris
Description: STEEL, CHROME-MOLYBDENUM (4140) BARS, RODS, AND FORGING STOCK (FOR AIRCRAFT APPLICATIONS)
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 52,600 psi
- Elongation: 62 %
- Specifications: ASTM / ASME, UNS
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up through 4.000 inches (101.60 mm), inclusive, and stock for forging of any size.
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars up through 1.000 inch (25.40 mm) in diameter or least distance between parallel sides, inclusive, forgings of thickness up through 1.000 inch (25.40 mm), inclusive, high-strength fastener stock up through 1.250 inch (31.75
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature
- Overall Width / OD: 0.025 to 7 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Roda Specialty Steel
Description: Grade: 440C AST
- Overall Width / OD: 0.6875 inch
- AISI Grade: 440
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Ferrous / Iron Based - Any Type, Martensitic
-
Supplier: Snap-on Industrial Brands
Description: ROLLING HEAD TYPE 12 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 7/16 INCH
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up through 4.000 inches (101.60 mm), inclusive, with bars and forgings having a maximum
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of bars and forgings up through 6.000 inches (152.40 mm), inclusive, in diameter or least distance between parallel sides with a maximum cross-sectional area of 48 square inches (309.70 cm 2x) and forging stock of any size (See 8.7
-
Supplier: RS Components, Ltd.
Description: HDHC copper rod stock,24in L 1/4in dia
- Overall Width / OD: 0.25 inch
- Overall Length: 24 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.03 to 8 inch
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Specialty / Other, Thermoset / Crosslinked
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor is
- Length: 3 inch
- Width / O.D.: 0.25 to 2 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars, forgings, and forging stock for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy. 1.2 Where strength at temperature is
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal
- Shape / Form: Bar Stock, Rod Stock
- Material Type: Boron Nitride
-
Supplier: Plastifab Industries
Description: Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for
- Chemical System: Acrylic
- Form / Shape: Rod / Round Stock
Find Suppliers by Category Top
Featured Products Top
-
USA, finished to size +0.005" -0 on the diameter. HPAlloys produced several lots of this bar from in stock coil to fill a void in the market caused by several suppliers. Many customers were excited that the size they needed was made available without a long lead time. Making bar (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Custom Tensile Range Surface Finish: Bright, Matte, or Centerless Ground Size Range: .002 – .150 (larger sizes available as round bar stock, please see our section of (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Bar Prep & Bushing Fit: Roundness InsuranceStart with Precision-Ground Stock Verify diameter stability along the first bar. Variations reduce bushing effectiveness and hurt concentricity. Document First-Article Fit Record bushing ID (read more)
Browse CNC Routers Datasheets for APSX, LLC -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
leakage current. The 1000W and 1500W additions are available with 12, 15, 24, 36 and 48V outputs, adjustable up to -15/+15% of nominal. All models accept an 85 to 265Vac input and can operate at full load in -20 to +50oC ambient temperatures, derating linearly to 60% load (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
HYT 939 and HYT 939p- the specialist for compressed air Characteristic Features Measuring range 0 .. 100% rH, -40 ... 125°C Resistant to pressure up to 16 bar (upon request - HYT 939p) I2C protocol for humidity and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
isolated open collector DC good / fan fail signal and a variable speed fan that produces 45dBA (typical) at 30°C at 70% load. To facilitate safe and easy installation, output cable connections are made to screw terminal blocks with covers rather than bus bars. The terminal block can also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Copper Alloy Forging - Processes and Products
… machine gradually till the outer diameter, inner diameter and thickness meet specifications including extra stock for milling. … and C17510 copper beryllium alloys; aluminum bronze C63000, C63200 and C62400; OFHC, C18000, C18150 , and C18200 and … … forged products have high uniformity of properties and longer life when compared to an extruded round bar .
-
Copper Alloy Selling Leads, Copper Alloy Manufacturers, Copper Alloy Exporters & Suppliers
Sichuan Xinju Mineral Resources Development Stock Co., Ltd Sell COPPER BRASS BRONZE NICKELSILVER: Bars , Rod, Wire, Strips C70600 (Cu90Ni10) C71000 (Cu80Ni20) C71500 (Cu70Ni30) C18100 C18150 We can offer forging, round bar, plate / sheet …
-
Copper in the Automotive Industry oBook
Forgings and Forging Stock 152 Rods, Bars and Shapes 160 C18150 .
-
ZCACA2001P264
As shown in this figure, the standard automatic screw machine part is designed to be made from 25 mm (1 in.) diam bar stock . … copper 20 C18100 Chromium-zirconium-magnesium copper 20 C18135 Chromium-cadmium copper 20 C18150 Chromium-zirconium copper …
-
ZCACA2001P054
… C61800 C61400 C61300 C15760 C19100 C24000 C46400 C52100 C61300 C61400 C61800 C69400 C75700 C18150 C19100 C65500 C16500 … Leaded brasses are produced primarily as rod, bar , shapes, and mechanical tubing. … wire rod meets the requirements of ASTM B 49, "Specification for Rod Drawing Stock for Electrical Purposes …
Indicates content that may require registration and/or purchase.