-
Supplier: Flexovit USA, Inc.
Description: Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 220
- System: ANSI - CAMI / Coated
-
Supplier: Leader Global Technologies
Description: Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of
- Maximum Operating Pressure: 1,000 psi
- Operating Temperature: 700 F
- Gasket Type: Sheet / Die-cut
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€"
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
- Applications & Materials Worked: Woodworking
-
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€"
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Metalworking
- Type: Silicon Carbide
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze, green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass laminated sheet in particular answers a broad range of
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: RS Components, Ltd.
Description: RS PRO 61246/C Plastic Sheet
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 23.62206 inch
- Overall Width / O.D.: 23.62206 inch
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€"
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
-
Supplier: Accuris
Description: CORK SHEET (GASKET, SHEETS, AND STRIPS)
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€"
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Automotive / Paint
- Type: Silicon Carbide
-
Supplier: Elasto Proxy Inc.
Description: We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also
- Overall Thickness: 0.25 inch
- Overall Width / O.D.: 48 inch
- Overall Width: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: High Performance Alloys, Inc.
Description: stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 45 %
- Specifications: ASTM / ASME, UNS
-
Supplier: CHINO Works America Inc.
Description: The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object.
- Sensed Temperature: -328 to 572 F
- Diameter or Width Range: 0.2755907 inch
- Sensitive Length: 0.2755907 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Accuris
Description: Titanium Alloy Sheet 6Al - 4V Driver Sheet
-
Supplier: DigiKey
Description: #10-32 Hex Head Sheet Metal Screw Hex Socket, Slotted Drive Steel
- Inch: # 10
- Head Type: Hexagon Head
- Features: Other
- Screw Type: Sheet Metal Screw
-
Supplier: Accuris
Description: Asphalt Sheet
-
Supplier: Accuris
Description: Vulcanized Fibre Sheet
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of sheet.
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.3149608 to 3.93701 inch
- Overall Width: 47.24412 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 47.24412 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.1181103 to 0.1968505 inch
- Overall Width: 48.031522 inch
- Overall Length: 48.031522 inch
- Overall Width / O.D.: 48.031522 inch
-
Supplier: SAE International
Description: This specification covers vulcanized fiber in the form of sheet.
-
Supplier: U.S. Plastic Corporation
Description: 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C),
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
-
Supplier: United Performance Metals
Description: F. It is especially suitable for use in sheet applications. Gas turbine rings, casings, liners, combusters, and various sheet fabrication applications, are the primary uses.
- Overall Thickness: 0.177 to 0.24 inch
- Specifications: AMS, UNS
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Heat Resistant / Hot Work, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Thermoseal, Inc.
Description: Fiberglass, Aramid & Inorganic Fibers Nitrile Binder Ultimate Steam Sheet Outstanding Load Bearing Excellent Creep Relaxation Best General Purpose Sheet
- Features: Other
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system.
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Interstate Plastics, Inc.
Description: Udel® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345°f (174°c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing brass in
- Overall Thickness: 0.375 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polysulphone
-
Supplier: RS Components, Ltd.
Description: RS PRO 18329 Metal Sheet
- Overall Width / OD: 11.81103 inch
- Overall Thickness: 0.017716545 inch
- Overall Length: 23.62206 inch
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: SAE International
Description: This specification covers a polycarbonate resin in the form of sheet.
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties over a
- Overall Thickness: 0.25 to 2 inch
- Tensile Strength (Break): 17,000 psi
- Elongation: 3 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial
-
Supplier: SAE International
Description: This specification covers aluminum and aluminum alloy foil in the form of laminated sheet.
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor is
- Length: 12 inch
- Width / O.D.: 12 inch
- Thickness / Wall Thickness: 0.125 to 2 inch
- Max Use Temperature: 1,000 C
-
Supplier: Interstate Plastics, Inc.
Description: Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500°f (260°c). Parts machined from torlon stock shapes provide greater compressive strength and
- Overall Thickness: 0.187 to 1 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyamide-imide
-
Supplier: Alcoa North American Rolled Products
Description: Aluminum Alloy Tread Plate And Sheet- C300 Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s aluminum alloy 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Newark, An Avnet Company
Description: PWM-C / Pack of 10 Sheets
-
Supplier: ThermometerSite.com
Description: Thermosmart Magic LC Sheets react to touch and can be used to create stunning visual effects for classroom activities, and arts & crafts projects. Temperature Sensitive Sheet One 6 X 6 " Magic LC Sheet Body Temperature Range 25 to 30C
Find Suppliers by Category Top
Featured Products Top
-
PTFE Molded Sheet Manufacturer We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
PTFE skived sheets provide reliable performance from -200°C to +260°C and maintain excellent electrical insulation properties even under harsh environments. The material is resistant to most chemicals (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
• Continuous use ~200 °C • Outstanding wear & low friction • Excellent chemical resistance • Very low thermal expansion (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
. MSOFS™ microPEM® flaring standoffs attach permanently in panels as thin as .008″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple panels. Small footprint allows for reduced centerline-to-edge designs. Threads as small as #0-80/M1. (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
-quality polytetrafluoroethylene, PTFE film delivers a non-stick surface, low coefficient of friction, and reliable performance in extreme temperatures ranging from -200°C to +260°C. Widely used in electronics, aerospace, semiconductor, RF communication, medical, and industrial applications, PTFE (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
High End Process Monitoring for Metal Forming and Sheet Metal Forming X7 The X7 is an in-process monitoring system for metal forming processes such as cold, warm and (read more)
Browse Process Monitors Datasheets for Marposs Corp -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Working Temperature: -40°C~+80°C (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
-
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
More Information Top
-
Chinese Brass, Chinese Brass Exporters, Chinese Brass Selling Leads from Chinese Brass Exporters, Manufacturers & Suppliers on EC21.com
Sell C2800,C26800,C26200,C26000,C27000, C27200 brass sheet .
-
Copper Alloy Selling Leads, Copper Alloy Manufacturers, Copper Alloy Exporters & Suppliers
Sell C2800,C26800,C26200,C26000,C27000, C27200 brass sheet .
-
Adhesive Method for Rapidly Bonded Wood Panel Joints of Prefab House Construction Joints
[22] “Yellow Brass, CuZn37, UNS C27200 ,” Data Sheet , Wieland-Werke AG, Ulm, Germany, 2012.
-
B 36 C27200 ASTM
Standard Specification for Brass Plate, Sheet , Strip, And Rolled Bar .
-
Atmospheric Corrosion Tests of Copper and Copper Alloys in Sweden—16-Year Results
Sheet electrolytic tough pitch copper silver-bearing copper phosphorized arsenical copper tin-bearing copper /S-brass" Muntz … C28000 C27200 (C26000) C2300O (C22000) C33500 C68700 C44300 C65500 C50900 C51000 C52100 C52400 C52400 (C83600) C75700 C75900 .
-
ZCACA2001P567
C27200 Wrought products (continued) C28000 Sheet Strip Tube, condenser Tube, seamless C31400 Bar Rod Shapes Valves C31600 Bar …
Indicates content that may require registration and/or purchase.