-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 55,000 to 140,000 psi
- Yield Strength (YS): 24,000 to 80,000 psi
- Elongation: 2 to 70 %
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Extended rear exhaust muffler design.
- Rotary Speed: 950 rpm
- Power: 0.7 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: ALL-STATES, Inc.
Description: POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.065 INCH
- Diameter: 0.75 inch
- Length: 1,200 inch
- Features: Other
- Sleeving: Spiral Wrap
-
-
Supplier: Penta Manufacturing Company
Description: Product Code: 09-52100 CAT Number: 09-52100 CAS Number: 78-59-1 FEMA Number: 3553 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton Win Source Part Number: 1095006-SD52-100-R Packaging: Reel - TR Type: Wirewound Current Rating: 1.11A Inductance: 10μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.11A Frequency - Test: 100kHz
- Inductance Range: 10.000000000000002 microH
- DCR: 0.1215 ohms
- Rated DC Current: 1,110 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: Powell Electronics, Inc.
Description: Fairlead Block
-
Supplier: Galco Industrial Electronics
Description: LS-52100 Series Level Switch
- Media Type: Liquid
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765/3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives “PBC” weld deposits greater hardness and higher
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall
- Stem Length: 12.25 inch
- Socket/Stem Insertion Length: 10 inch
- Bore Diameter: 0.26 inch
- Connection Means: Flanged
-
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12
- Number of Teeth: 100
- Pitch Diameter: 1.574804 inch
- Bore Diameter (if applicable): 0.1968505 inch
- Pressure Angle: 20°
-
Supplier: Quarktwin Technology Ltd.
Description: Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN-EP (9x9)
- Clock Speed: 66 MHz
- Internal RAM Size: 16 KB
- Number of I/O Ports: 43
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors USB 2.0 R Angle Recpt Type A solder
- Gender: Female / Jack
- Geometry: Right Angle
- Connector Type: USB Connector
-
Supplier: Powell Electronics, Inc.
Description: USB 2.0 - A Connector, 4 Port, Receptacl
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: Gems Sensors & Controls
Description: These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a hermetically sealed
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 8 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH WEIGHT 1.29 LB SET CONTENTS (1) 3/8 INCH UNIVERSAL SOCKET, (1) 7/16 INCH UNIVERSAL SOCKET,
- Size: 3/8"
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Product Features: Universal Joint
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell welding & heat-resistant sleeve is packaged 12 per bundle, 3 bundles per case and comes in brown. Proper sizing is important when buying this part. The size for this product is 26 in.
- Application: Heat, Welding
- Clothing Type: Sleeves
-
Supplier: Lingto Electronic Limited
Description: RISC MICROCONTROLLER, 32-BIT, FL
-
Description: SWITCH ROCKER
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: DigiKey
Description: Coldfire V2 MCF521xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 81-MAPBGA (10x10)
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: SS-52100-001 from Stewart Connector is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts,
-
Supplier: Penta Manufacturing Company
Description: Product Code: 03-52100 CAT Number: 03-52100 CAS Number: 108-39-4 FEMA Number: 3530 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: Yes Japanese Pharm: No
-
Supplier: Lingto Electronic Limited
Description: CONN RCPT BLADE PWR PCB
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130127-MF0204FTE52-100R Termination: Axial Length: 3.4 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Film
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Technology / Construction: Metal Film
-
Supplier: Accuris
Description: STEEL 1.45Cr (0.95-1.10C) (SAE 52100)
-
Supplier: Penta Manufacturing Company
Description: Product Code: 05-52100 CAT Number: 05-52100 CAS Number: 58625-96-0 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Acids: All Inorganic Acids, Sulfuric Acid
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Powell Electronics, Inc.
Description: RJ45 Modular Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040753-75P52100S83BXI Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
-
Supplier: Richardson RFPD
Description: SPDT Ramses 1.85mm 67GHz Latching Self-cut-off 12Vdc TTL Diodes Pins Terminals
- Frequency Range: 67,000 MHz
- Package Type: Connectorized
- Type: SPDT
-
Supplier: Penta Manufacturing Company
Description: Product Code: 12-52100 CAT Number: 12-52100 CAS Number: 78-70-6 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Brady Corporation
Description: Our Gothic Quik-Align® numbers and letters are made of pressure sensitive, matte finish B-933 vinyl, pigmented throughout for durability and fade resistance. Industrial grade material resists temperature extremes, abrasion and common solvents and aggressive adhesive holds for years both indoors and
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders.
- Other DC Voltage: 24 VDC
- Continuous Current: 7.5 amps
- Continuous Torque: 144 In-lbs
- Shaft Speed: 50 rpm
Find Suppliers by Category Top
Featured Products Top
-
52100 hardened bearing steel Machined inner and outer raceways Single-row radial design (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised (read more)
Browse Latches Datasheets for Southco -
inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Wide Temperature Capability Operating range: –200°C to 260°C (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The ELPEX-S coupling is available as a catalog standard in 12 sizes with rated torques between 330 Nm and 63,000 Nm. The coupling is suitable for ambient temperatures of between -40°C and +120°C. The ELPEX-S coupling is frequently used for diesel (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
BENEFITS Easy to install, takes about 5 minutes No wiring required to install UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III Thermostatically controlled to maintain enclosure (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
SAVAGE CFS C-Frame Straightening Presses are used to straighten round bars, shafts, tubes, and screws. Shafts can be straightened from their centers or from their O.D. All presses have 60″ wide beds for full tonnage (available to 96″) with extension tables available to support (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc.
More Information Top
-
Stress Relaxation in Beryllium Copper Strip
C17000 C17200 C17500 C26000 C51000 C52100 C72500 C77000 Berylco 165 Berylco 25 Berylco 10 Cartridge brass, 70% …
-
Phosphor Bronze – Copper Alloy UNS C52100
Phosphor Bronze – Copper Alloy UNS C52100 .
-
Advanced Tribology
… with 2Al2 Al alloy, Z25 cast iron and 1045 steel, 52100 steel and C52100 Cu show different …
-
Alloys C17400 and C17410-New Beryllium Copper Alloys for Connector Applications
… of other copper base alloys, such as C51000 (5 percent Sn phosphor bronze), C52100 (8 percent Sn …
-
A new high strength copper-tin-zinc alloy for connectors and other conductive springs
One of them is alloy C52100 , a phosphor bronze which contains 8% tin.
-
ZCP2008MST0022
C52100 (Cu-8%Sn0.15%P) is the most common phosphor bronze for the application.
-
The effect of test environment on the creep of base metal surface films over precious metal inlays
… and diffused gold-palladium-silver, in combina- tion with several base metals (C72500, C52100 , C65400, C17200) which …
-
Handbook of Materials Selection Complete Document
C52100 .
Indicates content that may require registration and/or purchase.