-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the
- Alloy: Yes
- Hollow / Tube Stock: Yes
- ID: 0.7500 to 7 inch
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 2 to 12 inch
- Overall Thickness: 0.1250 to 1 inch
- Overall Width / OD: 0.5000 to 6 inch
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 0.2500 to 9 inch
- Shape / Form: Rod / Round Bar Stock
-
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Alloy: Yes
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- Elongation: 5 to 12 %
- Hollow / Tube Stock: Yes
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- Alloy: Yes
- Applications: Automotive / Vehicular, Bearings (BQ), Marine, Wear Parts / Tooling
- Elongation: 6 to 18 %
- Hollow / Tube Stock: Yes
-
Supplier: Quality Bearings & Components
Description: Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 6.5 inch
- Overall Width / OD: 0.5000 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered iron/copper.
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 0.3750 to 4.88 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-moly bdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Alloy: Yes
- Applications: Alternative / Renewable Energy, Chemical / Materials Processing, Pressure Vessel (PVQ)
- Elongation: 62 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has
- Alloy: Yes
- Applications: Automotive / Vehicular, Bearings (BQ), Wear Parts / Tooling
- Elongation: 10 to 20 %
- Hollow / Tube Stock: Yes
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY Alloy C-22 is a nickel-chromium-moly bdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition.
- Alloy: Yes
- Applications: Alternative / Renewable Energy, Chemical / Materials Processing
- Elongation: 45 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: High Performance Alloys, Inc.
Description: temperature and in dry chlorine and hydrogen chloride may be used in temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid. Virtually immune to
- Applications: Chemical / Materials Processing
- Elongation: 10 to 60 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
- Performance Features: Corrosion Resistant
-
Supplier: High Performance Alloys, Inc.
Description: temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid.
- Applications: Chemical / Materials Processing
- Elongation: 10 to 55 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
- Performance Features: Corrosion Resistant
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: Brinell hardness at 500 kg load 225
- Alloy: Yes
- Elongation: 12 %
- Hollow / Tube Stock: Yes
- ID: 5 inch
-
Supplier: Bunting Bearings, LLC
Description: -standard sizes. Solid and cored bars over 8" O.D. are stocked in 105" lengths. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. C95400 is available in either as cast condition or heat-treated. Typical Properties:
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 0.5000 to 6.5 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: – compressive strength at 500°F is the same as that of tin bronzes at room temperature. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13" increments and 144" lengths, and are available in other
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear, Other
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Overall Length: 36 to 72 inch
- Overall Width / OD: 0.0250 to 7 inch
-
Supplier: Roda Specialty Steel
Description: Grade: 440C AST
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Width / OD: 0.5110 inch
- Performance Features: Martensitic
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Roda Specialty Steel
Description: Grade: 440C .641
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Width / OD: 0.6410 inch
- Performance Features: Martensitic
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Roda Specialty Steel
Description: Grade: 440C ACD
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Width / OD: 0.7180 inch
- Performance Features: Martensitic
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Snap-on Industrial Brands
Description: 42 INCH OVERALL LENGTH 1 INCH END WIDTH ALIGNING, PRYING, POSITIONING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 7/8 INCH
-
Supplier: Snap-on Industrial Brands
Description: ROLLING HEAD TYPE 21 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 11/16 INCH
-
Supplier: Snap-on Industrial Brands
Description: ROLLING HEAD TYPE 12 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 7/16 INCH
-
Supplier: Snap-on Industrial Brands
Description: ROLLING HEAD TYPE 16 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 9/16 INCH
-
Supplier: Roda Specialty Steel
Description: Grade: 440C T400C AST
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Overall Width / OD: 1.5 inch
- Performance Features: Martensitic
- Shape / Form: Rod / Round Bar Stock
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Specialty / Other
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Overall Thickness: 0.0300 to 8 inch
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL:
- Alloy: Yes
- Applications: Bearings (BQ), Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- Hollow / Tube Stock: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
-
Description: (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.
- Material Type: Boron Nitride
- Shape / Form: Bar Stock, Rod Stock
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 144 inch
- Overall Thickness: 0.0938 to 4 inch
- Overall Width / OD: 0.0938 to 4 inch
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- Alloy: Yes
- Elongation: 28 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing / Finish: Cast (Continuous, Centrifugal, etc.)
-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and
- Alloy: Yes
- Hollow / Tube Stock: Yes
- ID: 0.5000 to 13.5 inch
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Concast Metal Products Co.
Description: Bronze Family: Special Alloy
- Alloy: Yes
- Elongation: 12 %
- Hollow / Tube Stock: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 144 inch
- Overall Thickness: 0.1562 to 2 inch
- Overall Width / OD: 0.1562 to 2 inch
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 6.5 inch
- Overall Width / OD: 4 inch
- Performance Features: Specialty / Other
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial
- Hollow / Tube Stock: Yes
- ID: 0.5000 inch
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 6.5 inch
Find Suppliers by Category Top
Featured Products Top
-
USA, finished to size +0.005" -0 on the diameter. HPAlloys produced several lots of this bar from in stock coil to fill a void in the market caused by several suppliers. Many customers were excited that the size they needed was made available without a long lead time. Making bar (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Custom Tensile Range Surface Finish: Bright, Matte, or Centerless Ground Size Range: .002 – .150 (larger sizes available as round bar stock, please see our section of (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Bar Prep & Bushing Fit: Roundness InsuranceStart with Precision-Ground Stock Verify diameter stability along the first bar. Variations reduce bushing effectiveness and hurt concentricity. Document First-Article Fit Record bushing ID (read more)
Browse CNC Routers Datasheets for APSX, LLC -
with stock rough embryo materials of various specifications (bars, plates, blocks, etc.). You can directly purchase rough embryo materials and process them into required ceramic parts with existing equipment like processing metal. In addition, we also provide drawing processing services. Our company is equipped with a number of CNC lathes, surface grinders, and machining centers, with a short delivery cycle. (read more)
Browse Glass Ceramics Datasheets for 3X Ceramic Parts Company Limited -
leakage current. The 1000W and 1500W additions are available with 12, 15, 24, 36 and 48V outputs, adjustable up to -15/+15% of nominal. All models accept an 85 to 265Vac input and can operate at full load in -20 to +50oC ambient temperatures, derating linearly to 60% load (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
HYT 939 and HYT 939p- the specialist for compressed air Characteristic Features Measuring range 0 .. 100% rH, -40 ... 125°C Resistant to pressure up to 16 bar (upon request - HYT 939p) I2C protocol for humidity and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
ZEMPM2000P006
… Annealed, fast cooled (C95700) C95700-As cast (C95700) ASTM B148 C95800 (C95800) C95800 ( C95800 ) Copper, Cast, Beryllium … … 68 68 68 68 68 68 68 68 68 Sand and centrifugal casting Sand and centrifugal casting Sand and centrifugal casting, extrusions Sand and centrifugal casting Sand casting, centrifugal casting, and wrought stock Sand and centrifugal casting, bar , rod, forging, sheet, strip …
Indicates content that may require registration and/or purchase.