-
Supplier: Accuris
Description: Installation and remote monitoring of detector activated CCTV systems Code of practice
-
Supplier: Accuris
Description: Installation and Remote Monitoring of Detector Activated CCTV Systems - Code of Practice
-
Supplier: Accuris
Description: Installation and remote monitoring of detector-activated CCTV systems - Code of practice
-
-
Supplier: Electro Standards Laboratories
Description: a DVR which in turn is connected to 16 CCTV cameras. The camera views can be seen on the REMOTE monitor. The remote USB-B port is connected to a laptop, so the user can control the AutoScan Switch with RS232 ASCII commands. Features: Each channel allows access to six DVR/Camera
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Gem Electronics
Description: The CCTV Patch Panel allows the transmission of video signals, remote power and Data (control) via a single UTP (unshielded twisted pair) cable for more versatile cabling. It allows you to eliminate more expensive coaxial cable, including coupling signals from remote video cameras to display
- Number of Ports: 16
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. Flush 2-Gang Sub Station with CCTV Camera is a 2 gang stainless steel vandal proof and weather resistant sub station designed for use with the AI-900 system. Sub Station
-
Supplier: Versitron, Inc.
Description: applications. The hot-pluggable and adjustment free design allows for easy installation and operation. A typical installation utilizes a transmitter unit at the video source end of the link, connected via fiber optic cable, to a receiver unit at the monitoring end of the link. Devices
-
Supplier: Versitron, Inc.
Description: typically used in applications that have fixed cameras. Plug and Play design ensures ease of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical
- Video Outputs: 8
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical installation utilizes a 4-channel transmitter unit at the camera end of the link, connected via a
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: applications that have fixed cameras. Plug and Play design ensures the ease of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical installation utilizes a
- Video Outputs: 16
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Description: law-enforcement where applicable and supplier in the operational requirement, but does not include requirements for design, planning, installation, testing, operation or maintenance. This standard excludes installation of remotely monitored detector activated VSSs. This IEC Standard
-
Supplier: CSA Group
Description: law-enforcement where applicable and supplier in the operational requirement, but does not include requirements for design, planning, installation, testing, operation or maintenance. This standard excludes installation of remotely monitored detector activated VSSs. This IEC Standard
-
Supplier: L-com, Inc.
Description: The CMSP-VIDEO-4I Quad Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video
- Application: Audio and Video Applications
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: L-com, Inc.
Description: The CMSP-VIDEO-2I Dual Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video
- Application: Audio and Video Applications
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: TelephoneStuff.com
Description: using interface cards - Sub-to-master communication by voice switch or push-to-talk (PTT) activated talk-back, master-to-master by full-duplex handsets - Six different sub/door stations for specific installation conditions - Standard 25V speaker and call button can be used as a sub station
-
Supplier: SFCable.com
Description: as brightness and contrast are adjustable. This video converter supports both normal 4:3 screen and 16:9 / 16:10 wide screen with output VGA resolution up to 1680x1050. It is suitable for connection of CCTV CCD cameras, DVRs, to PC monitor. 3-D video-processing tech is applied. The
- Features: Other
-
Supplier: TelephoneStuff.com
Description: communication by voice switch or push-to-talk (PTT) activated talk-back, master-to-master by full-duplex handsets - Six different sub/door stations for specific installation conditions - Standard 25V speaker and call button can be used as a sub station (with AI-CP170) - Basic conversation
-
Supplier: AXIS Communications, Inc.
Description: two-way audio support Converting from analog CCTV to digital video The AXIS 243SA is designed to migrate analog systems into high-performance, IP-based solutions. It offers a number of advanced functionalities such as video motion detection, image upload, scheduled and triggered event
Find Suppliers by Category Top
More Information Top
-
Safety performance in ammonia plants: Survey VI
Cause: failure of insulation in power control panel causing arcing and flash; Remedy: (1) preventive maintenance scheduled; (2) CCTV monitor installed ; (3) instakation of air sampling fire detection system planned.
-
The Upgrade and Performance of the Discoverer 534 Dynamic Positioning System
CCTV monitors installed in the DP control room which can a receiver-processor on the vessel to provide geographic .
-
Coding and encryption of visual objects for privacy protected surveillance
Law enforcement agencies often demand closed-circuit tele- vision ( CCTV ) monitoring installations in public spaces for crime prevention and investigative purposes.
-
Flexible Carpooling to Transit Stations
CCTV monitoring for Bonney Lake South PNR Allowance for the project to buy and install CCTV to monitor the pick-up location at Bonney Lake as a security enhancement.
-
Instrumentation and Controls Division progress report, September 1, 1980-July 1, 1982
Two sets of three CCTV monitors were installed within the building.
-
Cold Vacuum Dryer (CVD) Facility Security System Design Description (SYS 54)
CCTV monitors are installed in the CVD Facility control room, as required.
-
http://etd.auburn.edu/bitstream/handle/10415/1599/Ustun_Volkan_9.pdf?sequence=1
Installing and monitoring CCTV .
-
Air support | In-depth | The Engineer
Some airports, such as Baltimore-Washington, have recently installed CCTV to monitor queue lengths, but this is purely for firefighting.
-
The Swedish WEEE system — Challenges and recommendations
For example, one of the recyclers need to fence up the entire area and installed CCTV to monitor the place.
-
Image detection in the real world
With 2000 cameras and over 100 monitors it is not feasible to continuously monitor every CCTV installed within TfL’s network.
Indicates content that may require registration and/or purchase.