-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Melting Range: 1,630 F
- Conductivity: 139,200,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Braze Alloy: Copper Alloy Braze
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 89,831
- Tensile Strength (UTS, Break): 34,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 20 %
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 95,900
- CDA Grade: 95,900
- Specifications: ASTM / ASME, CDA
- Features: Alloy, Cast (Continuous, Centrifugal, etc.), Copper, Brass or Bronze Alloy (UNS C), Metal / Metal Alloys, All Types, Non-ferrous - Any Type
-
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness and
- AISI / AA / CDA Grade: 89,835
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 20 %
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 90,200
- Tensile Strength (UTS, Break): 38,000 psi
- Yield Strength (YS): 16,000 psi
- Elongation: 30 %
-
Supplier: Washington Alloy Co.
Description: copper-nickel alloys. This electrode is also used for many dissimilar applications such as joining nickel-copper Alloy 400, R-405 and K500 or high nickel alloy 200 to the copper-nickel alloys. Applications The most popular use of Washington Alloy 187 would involve
-
Supplier: Accuris
Description: CASTINGS: COPPER ALLOY (CDA NO. 717) (COPPER-NICKEL-BERYLLIUM)
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 6,170 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 210
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 34,000 to 69,000 psi
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 220
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 36,000 to 80,000 psi
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 260
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 45,000 to 104,000 psi
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 230
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 39,000 to 90,000 psi
-
Supplier: Accuris
Description: Copper-Beryllium Alloy, Bars and Rods 98Cu - 1.9Be (CDA 172) Hard Temper
-
Supplier: Accuris
Description: Sheet and Strip, Copper- Beryllium Alloy 98Cu - 1.9Be (CDA 172) Half Hard
-
Supplier: Accuris
Description: Copper Beryllium Alloy Bars and Rods 98Cu - 1.9Be (CDA 172) Hard Temper
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 79,200
- Overall Width / OD: 0.09375 to 1.125 inch
- Overall Thickness: 0.09375 to 1.125 inch
- Overall Length: 144 inch
-
Supplier: Sentinel
Description: on the actuating cylinder. This projector is ideal for the radiography of steel from 1/2 to 2-1/2 in (13 to 64 mm) as well as light alloys over 2-1/2 in (64 mm) thick. Because of its lightweight design, directional beam and high Iridium-192 capacity, the SENTINELTM Model 865 is particularly
- Features: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 35,300
- Overall Width / OD: 0.15625 to 2 inch
- Overall Thickness: 0.15625 to 2 inch
- Overall Length: 144 inch
-
Supplier: SAE International
Description: This specification covers a copper-beryllium alloy in the form of bars and rods.
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 36,000
- Overall Width / OD: 0.09375 to 4 inch
- Overall Thickness: 0.09375 to 4 inch
- Overall Length: 144 inch
-
Supplier: SAE International
Description: This specification covers one type of copper-beryllium alloy in the form of sheet and strip.
-
Supplier: SAE International
Description: This specification covers one type of copper beryllium alloy in the form of bars and rods.
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself
- OD / Width: 0.75 inch
- Length: 1 inch
- Type: Anode / Anode Material
- Material: Copper (Cu)
-
Supplier: D.R. Templeman Company (The)
Description: Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
- Outer Diameter (OD): 0.3 inch
- Inner Diameter (ID): 0.24 inch
- Wire Diameter: 0.03 inch
- Free Length: 0.57 inch
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 630, 250 Housing Features
- Voltage Rating: 250 to 630 volts
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ASTM International
Description: This specification covers UNS N05500 nickel-copper-aluminum alloy rounds, squares, hexagons, rectangles, and forgings and forging stocks manufactured by either hot working or cold working, and cold-worked wire. The material should conform to the required mechanical properties in both aged and
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Avins USA, Inc.
Description: Copper-zinc alloy with an á phase structure and with a reddish-golden colour. The alloy has excellent cold-working properties and is suitable for enamelling; it is generally not susceptible to dezincification and stress corrosion.
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
-
Supplier: ASTM International
Description: This specification covers UNS N05500 nickel-copper-aluminum alloy rounds, squares, hexagons, rectangles, and forgings and forging stocks manufactured by either hot working or cold working, and cold-worked wire. The material should conform to the required mechanical properties in both aged and
-
Supplier: Avins USA, Inc.
Description: Free Machining Nickel Copper
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Avins USA, Inc.
Description: Free machining copper with high electrical conductivity
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG Stranded Topcoat wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.095 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 22 AWG
Copper, Brass, and Bronze Alloys
(597 Companies)
Welding Alloys
(330 Companies)
Master Alloys and Alloying Additives
(81 Companies)
Fusible Alloys
(15 Companies)