-
Supplier: CO2Meter.com
Description: The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The ExplorIR®-W (formerly known as CozIR Wide Range) is a low power, high performance CO2 sensor that measures 5% CO2 in battery powered and portable alarm monitoring applications. Features 0-5% CO2 Measurement Durable, low power consumption Industry standard serial
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The ExplorIR®-M-100% CO2 Sensor (formerly known as MinIR-GC-0025) is a miniature CO2 sensor, capable of measuring up to 100% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
-
Supplier: SST Sensing Ltd.
Description: NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability and reliable
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: CO2Meter.com
Description: The SprintIR®-W Carbon Dioxide Sensor is ideal for high-speed sensing requirements and measuring rapidly changing CO2 levels up to 100%. This sensor is most commonly used in healthcare, MAP, fire suppression testing and transportation applications. Features High-speed sensing:
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0221 SprinIR-W 100% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide,
-
Supplier: GasLab
Description: pressure and humidity correction built-in Self-test status continuously reported during operation Metal head designed to Pharma + Lab Standards Infrared dual beam CO2 sensor for accuracy and long-life Models MH-100 IR Incubator CO2 Sensor - sensor only with
-
Supplier: GasLab
Description: install, pre-calibrated and ready-to-use Models GC-0015 ExplorIR-W 5% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0124 ExplorIR-W 5% CO2 Sensor Development Kit -
-
Supplier: GasLab
Description: The ExplorIR®-W is a low power, high performance CO2 sensor that can measure up to 20% CO2 levels. It is suitable for measuring high concentrations of CO2 in closed-loop sampling applications or battery operation in portable sampling instruments. Formerly called the
-
Supplier: Process Sensing Technologies USA
Description: battery power applications. The ExplorIR® range of CO₂ sensors is based on our SprintIR® technology platform, bringing the benefits of solid state electronics to NDIR CO₂ sensors. ExplorIR® CO₂ sensor uses LEDs to deliver ultra-low power and rugged/vibration-resistant
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: Process Sensing Technologies USA
Description: In some CO2 sensing applications, speed of response is vital. In some cases, you may require readings in rapid succession. The SprintIR®-R is the fastest CO2 sensor on the market*. It has been designed to take ultra-fast, repeated measurements. The CO2 sensor has
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: Process Sensing Technologies USA
Description: The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
-
Supplier: Newark, An Avnet Company
Description: IR GAS SENSOR, CO2, ANALOGUE, TO-39; Gas Sensor Type:CO2 (Medical); No. of Channels:2Channels; Filter Aperture:2.6 x 2.6mm; Sensor Output Type:Analogue; Gas Sensor Package:TO-39; Evaluation Kit / Module:-; Product Range:QGC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE IR CO2 SENSOR, ARDUINO BOARD; Accessory Type:ANALOGUE Infrared CO2 Sensor; For Use With:Arduino Development Boards; Product Range:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Carbon Dioxide (CO2) Sensor Voltage
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Win Source Electronics
Description: Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 874914-IR1011 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor IR - Analog 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: DigiKey
Description: Optical Sensor IR I²C 10-SMD Module
- Operating Temperature: -30 to 85 C
-
Supplier: Heilind Electronics, Inc.
Description: 16MM,0-5% VOL CO2 INFRARED GAS SENSOR WITH TEMP SENSING
- Form Factor: Sensor / Probe
-
UV Sensors - Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors -- BU27030NUC-E2
Description: SENSOR OPT AMB/IR WSON008X2120
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 961646-BU27030NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply:
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Newport MKS
Description: Easily locate and analyze light beams in the 800-1700 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources.
- Features: Specialty / Other
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 4 %LEL Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... 5% change per year
- Operating Temperature: -4 to 131 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: Sensidyne, LP
Description: Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Toxic Gas
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.07 %vol Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... < 0.01 %vol change per
- Operating Temperature: -4 to 131 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Toxic Gas
-
Supplier: Newport MKS
Description: Easily locate and analyze light beams in the 700-1600 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources.
- Features: Specialty / Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size
- Input (Supply) Voltage: 3.3 to 5 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPT 580NM AMBIENT 6SMD
- Operating Temperature: -40 to 85 C
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Complete with monitor and sensors as specified above Sensor compartment cover for diffusion operation Calibration adaptor and hose Quick reference guide Technical documentation CD Integral concussion-proof boot Three AA alkaline batteries Rechargeable
-
Supplier: DigiKey
Description: SENSOR OPT 600NM AMBIENT SMD
- Spectral Response: 600 nm
- Supply Voltage: 5.5 volts
- Output Type: Current Output
-
Supplier: ODG (Origin Data Global)
Description: SENSOR OPT AMBIENT WSON008X2120
- Sensor Technology: Optical Linear Encoder
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 4 %LEL Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... 5% change per year
- Operating Temperature: -4 to 131 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: Sensirion
Description: SCD30 - Sensor Module for HVAC and Indoor Air Quality Applications CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: SST Sensing Ltd.
Description: supercapacitors. That represents half the power consumption of the best-in-class competing CO₂ sensors. At less than 8mm tall it’s 85% smaller than the CozIR®-A Ambient Air CO2 Sensor which equates to a 40% space saving. The CozIR®-LP Ambient Air CO2 sensors are
- Operating Temperature: 32 to 122 F
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Vaisala
Description: technology and a new type of infrared (IR) light source. The GMP231 probe’s sensor performance is optimized at 5 % CO2 but the sensor measures CO2 up to 20 % with high accuracy. The GMP231 is t's installed through the incubator wall; only the IR
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Newark, An Avnet Company
Description: IR GAS SENSOR, SO2, ANALOGUE, TO-39; Gas Sensor Type:SO2; No. of Channels:2Channels; Filter Aperture:2.6 x 2.6mm; Sensor Output Type:Analogue; Gas Sensor Package:TO-39; Evaluation Kit / Module:-; Product Range:QGC Series RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
The Precision NDIR Gas Filters include: Hydrocarbon Gas Filter CO2 Gas Filter CO2 Gas High Concentration Filter CO Gas Filter Reference Filter These (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
power consumption and High speed Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.) Film moisture content monitoring Low power (30 – 40mW) for portable (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
A lot more optical power so 2.5 times the gain at hallf the modulation rate A lot less noise (very important) All windows are hermetically sealed (Sapphire, CaF2 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
different gases Emits directional radiation - More efficient use of the optical power Robust - Reliable, long-term stable measurement SMD housing - Easy assembly, low profile package, Overall height < 2 mm Low power consumption - Use in portable devices (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Gas sensing spans various technologies. These include electrochemical, PID, and MOS sensors which each offer distinct advantages in terms of sensitivity, range, and application. Infrared (IR) sensors, for example, excel at detecting gases with specific absorption bands (i.e., CO2). Yet they (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
a role How to choose the best CO2 Sensor for Incubation Why maintenance matters in CO2 incubators Top Questions to ask when purchasing a CO2 Incubator Sensor A-Z Guide for Life Science Terminology and Much More! (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
.5 micrometers, covering UV, visible, and IR wavelengths. The term total broadband radiation refers to the sum of radiation across this full spectral range. Measuring this radiation comprehensively requires sensors that respond effectively across multiple wavelength bands. Continue reading on our website (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
smartGAS Mikrosensorik GmbH makes the NDIR Precision and Long Life Sensor modules. With NDIR, when the gas concentration changes, detector signal does too. Higher the gas concentration, weaker the signal (gas is absorbing). A (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
[An experimental study of the effect of structure sealing of infrared CO2 sensor on its accuracy].
The IR CO2 sensor based on infrared principle and no comparing lighting path with only one beam of light were calibrated in one experiment, and in the other experiment the sensors were placed in an environment simulating the practical condition.
-
Low‐temperature catalytic CO 2 hydrogenation with geological quantities of ruthenium: a possible abiotic CH 4 source in chromitite‐rich serpentinized rocks
… all bottles were analysed by an instrumental package (West Systems, Pontedera, Italy) equipped with TDLAS (tunable diode laser absorption spectroscopy; range 0.1 ppmv – 100%v/v; repeatability, 0.1 ppmv) and a double-beam infrared CO2 sensor ( IR -Li- cor; range 0–20 …
-
Comparative Study of Electrochemical Methods for Determination of Methanol Permeation Through Proton-Exchange Membranes
Since then, a widely used technique to measure the methanol crossover in DMFCs has been to determine the CO2 content of the cathode exhaust gas using mass spectrometry, a CO2 IR sensor , and gas chromatography (GC) [7–9].
-
The measurement of dissolved and gaseous carbon dioxide concentration
While colorimetric detector tubes are less appropriate, electrochemical CO2 sensors as well as IR CO2 sensors can be used for this purpose.
-
Practical Manual of In Vitro Fertilization
This is not always true, as a larger incuba- tor with an infrared ( IR ) CO2 sensor (Fig. 9.2) can have a .
-
Handbook of Machine Olfaction Complete Document
one IR CO2 sensor squares (PLS .
-
CO2 Incubator from N-BIOTEK Co., Ltd., Korea
IR CO2 sensor .
-
A Portable Unit to Measure Metabolic Rate during Shirtsleeve and Suited EVA Tests
The IR LEDs and cooled detector are quite stable and as a result PUMA does not use a reference signal like many IR CO2 sensors .
-
Miniaturized MEMS-based spectrometric sensor for process control and analysis of carbonated beverages
The working range of the MEMS-FT- IR CO2 sensor prototype extends over a much wider spectral range as shown in Figure 6.
-
Understanding the fundamental principles of metal oxide
based gas sensors; the example of CO sensing with SnO2
sensors in the presence of humidity
The catalytic conversion of CO to CO2 during the gas sensing with SnO2-based sensors was monitored by using a combination of liquid amperometric CO sensors (EC) and IR CO2 sensors (for details, see [17]).
Indicates content that may require registration and/or purchase.