Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Measure -30 °C to 900 °C (-22 °F to 1652 °F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Newport MKS
Description: The 818-ST2-IR/DB is a thin-profile, wand IR detector with a sturdy metal housing. Incorporating a large area 10 mm X 10 mm Ge photodiode, this slim optical sensor is ideal for laser and other optical power measurements in tight locations with busy setups. It even
-
Supplier: Transcat, Inc.
Description: Product Highlights This digital thermometer operates with infrared measurement techniques to determine the surface temperature of an object. The optical system of the device collects radiated energy, and focuses it to an IR detector. The electronics translates optical data into
- Thermometer Type: Thermal Pyrometer / Detector
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: ATV Technologie GmbH
Description: 1340mm (LxWxH) Weight: 240kg. (options dependent) Chamber Height: up-to 100mm Heated Area: SRO-714 230 x 217mm SRO-716 314 x 314mm Chamber Lid Open/Closing: Manual Heating Method: SRO-714 IR (8pcs. Lamp Array) SRO-716 IR (12pcs. Lamp Array) Heating Zones: SRO-714 2 SRO-716 3 Power
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Allied Electronics, Inc.
Description: True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In Non-Contact Voltage
-
Supplier: Optris Infrared Sensing, LLC
Description: The infrared thermometer optris CSlaser 2M has been designed specifically for exact temperature measurement of metallic surfaces. Its short measuring wavelength allows for precise measurement of metal temperatures and metal oxides and ceramics. The IR thermometer has an innovative double
- Temperature Range: 482 to 2,912 F
- Spectral Range: 1.6 microns
- Response Time: 10 milliseconds
- Category: Sensor / Transducer
-
Supplier: OSI Optoelectronics
Description: The Photoconductive Detector Series are suitable for high speed and high sensitivity applications. The spectral range extends from 350 to 1100 nm, making these photodiodes ideal for visible and near IR applications, including such AC applications as detection of pulsed LASER
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 0.81 mm
- Active Area Height: 1.37 mm
-
Supplier: Electro Optical Components, Inc.
Description: from Near IR-light sources such as Nd-YAG lasers, LED and Laser Diodes and to evaluate spatial distribution of laser or LED beam intensity directly. Due to high efficiency these detectors can be used in common under light condition and not required previously
- Spectral Response: 760 to 1,600 nm
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh environments. The
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Andover Corporation
Description: Andover offers a high-transmittance variant of its standard bandpass filter selection. By tailoring the blocking range to match the detector, we can provide the maximum possible throughput while maintaining good blocking to meet the customer’s needs. Wavelengths include all popular
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 5.9 mm
- Center Wavelength: 636.2 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: Andover offers a high-transmittance variant of its standard bandpass filter selection. By tailoring the blocking range to match the detector, we can provide the maximum possible throughput while maintaining good blocking to meet the customer’s needs. Wavelengths include all popular
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.9 mm
- Center Wavelength: 636.2 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: ValueTronics International, Inc.
Description: Model available with IR-Fusion technology, the merger of visual and thermal images TIR2/FT-20 with 160x120 detector, 20 mm lens and Fusion IR-Fusion blending thermal and visible light images to easily pinpoint suspect components (Picture-in-picture only) Laser pointer for
-
Description: resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Description: resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as
- Focal Length: 150.00000000000003 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Description: resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Description: resistance suitable for excimer lasers • Standard CaF2 plano-convex lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Optics, Ultraviolet Optical Components, Laser Processing such as
- Focal Length: 500.00000000000006 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for
- Focal Length: 8 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for
- Focal Length: 25 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for
- Focal Length: 50 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: instrument in imaging systems, lasers and detectors. Knight Optical stock planoconvex lenses are available from 2.5mm dia up to 100mm dia in a full range of focal lengths to meet most applications. Please also note these stock planoconvex lenses are available uncoated or AR coated for
- Focal Length: 50 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Uncategorized Products - Lensed Adapter Core, 1550 nm AR Coated, FP4 Series Adapters -- FP4-COL-1550Supplier: Newport MKS
Description: The all new FP4-COL-1550 Fiber Adapter Core collimates the laser beam from a fiber tip so that the beam does not overfill the active area of the 818 and 918D series IR and IG detectors. It employs a 1.8 mm diameter graded index lens with an AR coating between 1250 to 1650 nm.
-
Supplier: Newport MKS
Description: frame for accurate and stable pointing and tracking. When used in combination with Newport’s OBP Series Laser Beam Position Sensing Detector, an FSM can quickly lock to the detector for rapid laser beam control and stabilization. Gain Response for Small-Angle Excitation
-
Supplier: Sonel Test
Description: the cameras ensure full control and flexibility in various situations, and are an ideal tool for both novice users and professional thermographic inspectors. Camera features high sensitivity of detectors and a wide temperature range comprehensive image analysis tools intuitive user interface
- Features & Options: Built-in Color / Visual Camera
-
Supplier: Newport MKS
Description: request including gold for the visible to IR region. Average reflection per surface of each mirror is 85% in the UV-VIS, and 90% in the IR (with a dip to 76% near 820nm). Typical reflectance curves of metallic reflective coatings Reflective Objective Construction Our reflective
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: understood by realizing these lenses are, equivalently, two plano-convex lenses separated by a parallel plane. Ball lenses are often used as beam collimators for optical fibers and to improve signal coupling between emitters, detectors, and fibers. They have a high coupling efficiency and are
- Lens Type: Ball Lens, Spherical Lens
- Lens Application: Ultraviolet, Visible
Find Suppliers by Category Top
Featured Products Top
-
Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Se 0.5-20 ~2.4 Wide band transmission, low absorption Softer and easier to scratch CO? laser, thermal imaging (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
the filter's ability to resist laser damage. Substrate Selection: Silicon (Si): suitable for 1-7μm, low cost but brittle. Germanium (Ge): suitable for 2-16μm, impervious to visible light, needs to be protected from moisture. Zinc Selenide (ZnSe): wide transmittance range (0.5-20μm), but high price. (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Features: A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with (read more)
Browse Datasheets for Dexter Research Center, Inc. -
detectors. The LSV series fully complies with the strict limits of the current RoHS Directive. The first representatives of a new series – LSV-7313 and LSV-9313 LSV-7313 and LSV-9313 with ?1.3 mm respectively ?2.0 mm sensor elements, are optimized for short thermal (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
unrivalled detail. Modern production technologies demand that ever larger area objects be examined in a consistent and greater level of detail. The new ImageIR® 12300 satisfies this requirement due to a cooled high performance photon detector with a native resolution of (2.560 × 2 (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The laser scanners are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. The series includes: (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
An Improved Wire Grid Polarizer For Thermal Infrared Applications
) performance on antireflection-coated wafers. The FTIR instrument noise floor limited the maximum contrast measurement to about 40 dB, but high polarizer contrast was verified at 10.6 µm using a CO2 laser and. pyroelectric detector. A continuous wave Gaussian beam from a CO2 laser was used
More Information Top
-
Infrared laser beam temporal fluctuations: characterization and filtering
A method to align and calculate the ‘‘best focus’’ of a CO2 laser in an IR detector characterization system was devel- oped.
-
Applications of fiber optic pulsed photothermal radiometry
The ra- diometric system includes a pulsed CO2 laser , an IR detector , and two IR transmitting silver halide optical fibers for delivering IR radiation to and from the sample.
-
Growth of fully doped Hg1−x Cdx Te heterostructures using a novel iodine doping source to achieve improved device performance at elevated temperatures
Details ofthe 8-12 ~m operation device results are discussed elsewhere in these proceedings 3°-32 and have shown the promise ofnonequilibrium device operation for near ambient CO2 laser heterodyne detector and IR emitter opera- tion.
-
Dural Defect Repair with Fascia by a CO 2 Laser System in a Porcine Model
The laser soldering system is based on a CO2 laser , an infrared ( IR ) detector , two silver halide fibers, and a personal com- puter (PC).
-
Temperature controlled burn generation system based on a CO 2 laser and a silver halide fiber optic radiometer
The system used is composed of a CO2 laser and an IR pyroelectiric detector .
-
Using CO2 Lidar for Standoff Detection of a Perfluorocarbon Tracer in Air
Furthering work performed using a table top lidar system in an indoor environment; a mobile mini lidar platform was assembled using an existing Raman lidar platform, a grating tunable CO2 IR laser , Judson HgCdTe detector and miscellaneous folding optics and electronics.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157532/2/D_Urabe_Keiichiro.pdf
IIR(t) : input laser power to IR detector in CO2 -LHI measurement [J] .
-
Laser soldering for laparoscopic bonding of tissues in pigs
developed a laser soldering system that is based on a CO2 laser , on an infrared ( IR ) detector , on two IR fibers and on a .
-
1.1 find amen valley, methods, apparatus, reagents, automation, data processing
On examples yon GC analyses with aid of the yon the Verff. and analytical M6glichkeiten of the method were demonstrated Mitarb. of constructed spectral taser-optics-acoustic detector with 3 interchangeable IR lasers ( CO2 , 9,2-11,4 p; CO 3,39 …
-
The high power CO2 laser study on system of traceability dynamic calibration
The average output power of CO2 laser is tranquilization, and its output frequency of laser is high, so CO2 laser can statically calibrate radiate thermometer ( IR detector ) as CW laser.
Indicates content that may require registration and/or purchase.