-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this need,
- Airflow: 476.5473 SCFM
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
-
Supplier: Ducon Environmental Systems
Description: scrubber (HCl)Hydrogen sulfide scrubber (H2S)Nitrogen oxides scrubber (NOx)Ammonia scrubber (NH3)Carbon dioxide scrubber (CO2)Total reduced sulfur scrubber (TRS)In a Ducon Chemical Gas Absorption Scrubber, the liquid flows downwards over the
- Efficiency: 99.9 %
- Pollutants Scrubbed: NOx, Other Pollutants
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Fisher-Klosterman
Description: MS Super Scrubber: This compact design features a horizontal venturi section, an external recycle tank and an innovative cyclonic separator that allows efficient water droplet removal at a gas velocity almost twice that of traditional separator designs without the use of internal baffles or
-
-
Supplier: EnviroCare International, Inc.
Description: Breakthrough Technology Replaces Conventional Scrubbers and Wet ESPs The VenturiPak scrubber is a result of re-examining and optimizing the venturi concept to achieve high collection efficiency at modest energy consumption (i.e. low to medium pressure drop). The fine particulate
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Branch Environmental Solutions
Description: Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Particles down to and including submicron sizes can be captured. Venturi scrubbers can also absorb gases
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Branch Environmental Solutions
Description: might occur. The Jet Venturi can rapidly pull the gas eliminating any need for a fan, provide a high liquid recycle rate for good contact with a large amount of vapor. Chlorine emergency scrubbers and ammonia storage emergency scrubbers are examples of this kind of application. Jet
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Schutte & Koerting
Description: reaction between the gases and scrubbing liquid. When properly matched to the application, these scrubbers, by their nature, are better able to cope with the high temperatures, heavy contaminant loads, and corrosive conditions often encountered. 12-inch Ejector-Venturi Gas Scrubber
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Filter Type: Venturi
-
Supplier: Schutte & Koerting
Description: Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type
- Airflow: 100 to 100,000 SCFM
- Minimum Particle Size Filtered: 1 to 5 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
-
Supplier: EBARA Technologies, Inc.
Description: Gas Inlet Devices Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions Second Scrubbing Chamber Five fine spray, high velocity nozzles ensures effective removal of impurities First Scrubbing Chamber Coarse spray,
- Efficiency: 99.999 %
- Filter Type: Packed Bed / Column
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Supplier: Image Supply, Inc.
Description: Windsor® Saber™ Cutter Floor Scrubber-26in w/Pad Drivers Actuated Scrub Deck. The Aqua-Mizer™ System increases scrubber productivity by extending solution usage by 35% per tank fill up. Fast and simple access to major components, motors, batteries and brushes. Convenient utility area
- Cleaning Path: 26 inch
- Power: Battery
- Scrubber Type: Walk-Behind
-
Supplier: Ivie Enterprises, Inc.
Description: The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor per hour. Ergonomic controls and easy clean filters make the PE340AS simple to use and maintain. Ergonomic
- Power: Battery
-
Supplier: DAS Environmental Expert GmbH
Description: burn/wet-technology based DAS tools, GIANT is optimized for up to six independent inlets from CVD process tools, runs on diverse fuel gases and scrubber liquids and has access for operation and maintenance on front and back side. Operation costs and general safety can be optimized with a
-
Supplier: DOD Technologies Inc.
Description: The Acid Scrubber Filter is used in acidic gas detection applications to ensure accurate readings while filtering out dust and debris. For use with ChemLogic CL1/CL2, CL4/CL8, CL4R, V8, CL96 and DOD64 systems.
- Operating Temperature: -40 to 176 F
-
Supplier: Braun Brush Co.
Description: 13" Rotary Scrubbers for Powerboss SB/28 13" Scrub Brushes for Power Boss Rotary Scrubber Model SB/28. Order 2 brushes. Available in 65/46 Grit, 50/80 Grit, 35,180, Nylon and Poly. All include LM42 Lugs. These replacement brushes are designed to identically replace your existing Power
- Width: 13 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless, Floor / Scrubbing Machine
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
Supplier: Image Supply, Inc.
Description: Windsor® Chariot™ Deluxe Auto Scrubber-Pad Driver,215AH Chariot significantly increases productivity and cleaning quality by reducing operator fatigue. Comes standard with the Aqua-Mizer™ system which extends time between refills by up to 50%. 51.5" L x 26.5" W x 50.75" H. Vacuum Motor:
- Cleaning Path: 24 inch
- Power: Battery
- Scrubber Type: Ride-On
-
Supplier: Ivie Enterprises, Inc.
Description: The industry's most maneuverable ride-on floor scrubbers. Fast, agile and efficient this unit covers a lot of ground with operator ease and comfort. 4 hour run-time, easy access batteries Large capacity tanks require less filling and emptying Compact, highly maneuverable design for ease of
- Scrubber Type: Ride-On
-
Supplier: Terra Universal, Inc.
Description: Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily beakers and
- Number of Labware Pieces: 36
- External Length: 24.2 inch
- External Width: 27.5 inch
- External Height: 34.2 inch
-
Supplier: EBARA Technologies, Inc.
Description: Gas Inlet Devices Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions Second Scrubbing Chamber Five fine spray, high velocity nozzles ensures effective removal of impurities First Scrubbing Chamber Coarse spray,
- Process: Chemical Vapor Deposition (CVD)
- Type: Cluster Tool (Multi-Chamber / Single Wafer), Factory / Free Standing
- Materials Processed: Metal, Nitrides / TiN, Polymer / Organic, Silicon, Tungsten / Refractory Metal
- Applications: Semiconductor Manufacturing
-
Supplier: Braun Brush Co.
Description: 14" Rotary Disk Scrubber The following 192T14 14" Side Brooms are for Tennant Sweeper models 6580-700D, 5700-700D, 7100-28D, 7200 Tight Aisle. Order 2. Three fiber stifnesses available. All come with a TN08 Clutch plate. These replacement brushes are designed to identically replace your
- Width: 14 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless, Floor / Scrubbing Machine
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems provide a versatile
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Scrubber System is an essential safeguard. These systems are specifically engineered to neutralize hazardous gases—such as Silane, Ammonia, and Hydrogen Chloride—before they reach the atmosphere. The core advantage of a modern scrubber lies in its ability to achieve 99% removal
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Ivie Enterprises, Inc.
Description: 5 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II L17 Deluxe Automatic Floor Scrubber features Clarke's revolutionary BOOST technology. If you demand high levels of
-
Supplier: Ivie Enterprises, Inc.
Description: 5 models to choose for your application Superior solution pick-up Quiet at 65 dB(A) Easy operation Environmentally friendly with efficient solution usage The new Focus II S20 Automatic Floor Scrubber features Clarke's revolutionary BOOST technology. If you demand high levels of cleaning with
-
Supplier: Labconco Corporation
Description: Designed for Labconco glassware washers, the ScrubberMate provides convenient storage and transport of extra Labconco washer racks, inserts or miscellaneous glassware. Accommodates up to two Labconco washer racks or four wire inserts. Alternatively, 48 adjustable and removable pins, 0.5" wide x
- Capacity: 400 lbs
- Length: 23.3 inch
- Width: 22.6 inch
- Features: Other
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer the PowerBoss COMMANDER C82. With a unitized all-steel construction, the COMMANDER series machines are made to withstand use in tough, industrial environments. The Commander C82 & C90 are complete sweeper/scrubbers that provides aggressive
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer the PowerBoss COMMANDER C82. With a unitized all-steel construction, the COMMANDER series machines are made to withstand use in tough, industrial environments. The Commander C82 & C90 are complete sweeper/scrubbers that provides aggressive
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 250 XC2 Voltage: 6-Volt Deep Cycle – Sweeper/Scrubber, Multi-purpose Data: 20 Hour Rate: 255 Minutes of Discharge @ 75 Amps: 159 Minutes of Discharge @ 25 Amps: 570 Length: 11 5/8” (295mm) Width: 7 1/8” (181mm) Height: 11 1/4” (286mm) Additional Information: U.S. Battery’s
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 255 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 11.625 inch
-
Supplier: Image Supply, Inc.
Description: A well-balanced product that combines heavy-duty cleaning agents with emollients and moisturizers to help eliminate skin irritation. A hard working formula with natural, biodegradable scrubbers. Contains no harsh solvents. Contains aloe and Vitamin E. Recommended for environments with
-
Supplier: SAE International
Description: This SAE Standard applies to self-propelled sweepers and scrubbers as defined in SAE J2130-1 and J2130-2.
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 185 XC2 Voltage: 12-Volt Deep Cycle – Sweeper/Scrubber, Multi-purpose Data: 20 Hour Rate: 200 Minutes of Discharge @ 75 Amps: 106 Minutes of Discharge @ 25 Amps: 398 Length: 15 5/8” (397mm) Width: 7 1/16” (179mm) Height: 14 7/8” (378mm) Additional Information: U.S. Battery’s
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Width / Diameter: 7.0625 inch
- Depth: 15.625 inch
-
Supplier: SAE International
Description: This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130-1 and SAE J2130-2.
-
Supplier: SAE International
Description: The SAE Standard applies to self-propelled, driver-operated sweepers and scrubbers as defined in SAE J2130-1 and SAE J2130-2.
-
Supplier: SAE International
Description: This SAE Standard applies to the fuel consumption of non-propulsion engines used to drive exclusively the sweeping and cleaning functions of multi-engine sweepers and scrubbers as defined in SAE J2130-1 and SAE J2130-2.
-
Supplier: ASTM International
Description: 1.1 This specification covers a powdered hand cleaner for use in washroom dispensers. This cleaner is suitable for removing heavy occupational soils such as oils and greases. Two types of hand cleaners are covered: 1.1.1 Type A -Soap and vegetable scrubber without lanolin. 1.1.2 Type B -Soap
Find Suppliers by Category Top
Featured Products Top
-
?S, NOx, NH?, CO?, odors, and many others. Versatile Designs: Available as Packed Towers (most common for gas absorption), Spray Towers (simpler, good for some applications), or Tray Towers. Reliable Operation: (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Wet scrubber achieves high removal efficiency for a wide range of gaseous pollutants, including fumes, vapors, and submicron particulate matter. Ducon announced today that its wet scrubber supplied recently to a chemical plant in (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
MSA's Odor Scrubber Monitoring System provides valuable real-time H2S removal efficiency data for optimum control of odors and pollution from waste biogases to wastewater plant operators. With the increased concern about clean air, many wastewater treatment plants have added (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and HCI (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
medium pressure drop in applications involving heavy dust loads, and abrasive materials. Wet Scrubber Advantages 99.9% particulate collection efficiency in 1 to 2-micron range Achieves 0.006 gr/SCFD outlet loadings Low water rates (2 to 3 gal/1000 saturated (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Shenzhen Jewellok Technology Co., Ltd. specializes in specialty gas pipeline engineering, laboratory gas pipeline engineering, specialty gas pipeline engineering construction, and gas pipeline engineering installation. We are a specialty gas pipeline engineering installation company that (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Carbon Dioxide Scrubbers for Controlling the Gaseous Composition of Spaceflight Plant Growth Chambers - Design Trades and Test Results
Using simple, non-regenerative CO2 scrubber systems may simplify the atmosphere treatment system and could still provide adequate CO2 removal capability to control the air composition of small plant or animal habitats on typical spaceflight missions.
-
Continuously Regenerable Freeze-Out CO2 Control Technology
To our knowledge the third system, a single-bed CO2 scrubber with continuous regeneration, has not been developed.
-
http://ajbasweb.com/old/ajbas/2013/Special, issue2 2013/116-127.pdf
Dongsik, Fuminet al. (2011) presented work where they analysed imperfect CO2 removal mechanisms of CO2 scrubbers .
-
Subtask 5.3 - Water and Energy Sustainability and Technology
Product water quality was good, which was consistent with previous testing of this concept; however, some contamination was suspected to be caused by trace carryover of amine solution from the upstream CO2 scrubber .
-
Carbon Dioxide Chain Scrubber
The experimental scrubber is capable of removing carbon dioxide from the storage environment without introducing oxygen, which is a problem with most present commercial CO2 scrubbers .
-
Dissolver Off-gas Hot Operations Authorization (AFCI CETE Milestone Report)
… water (REC ID L0481) [contained in the chilled water system] (4) Drierite – Calcium Sulfate and Cobalt Chloride (REC ID 82362) [contained in the drier] (5) Sodium Hydroxide solution (NaOH) (REC ID 06411) [contained in the CO2 scrubber ] (6) Nitric Acid (HNO3 …
-
Diving and Subaquatic Medicine
The intuitively most obvious cause is failure of the CO2 scrubber in a rebreather so that CO2 is rebreathed (see Chapter 62).
-
The use of mixture model theory in CFD for the chemical reaction between CO2 and soda lime in closed circuit rebreather scrubbers
Dongsik, Fumin and West (Dongsik et al. 2011) ana- lyzed imperfect CO2 removal mechanisms of CO2 scrub- bers .
-
CR4 - Thread: Onboard Schoolbus Bioremediation Project
I needed to mention that there will be a co2 scrubber attached to the exhaust before it makes way into the microecosystems.
-
International Conference on Environmental Systems (ICES) > Atmosphere Regeneration to enable Life Support for the Transport of Rodents to and from the ISS - De...
The chemistry of both CO2 scrubbers is summarized in Figure 5.
Indicates content that may require registration and/or purchase.