-
Supplier: DigiKey
Description: RES 0.003 OHM 1% 6W 3921
- Resistance Range: 0.003 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 6 watts
-
Supplier: GP:50 Melt Pressure
Description: E, F, G) FM & CSA Intrinsically Safe Approved (Class I, Division I, Groups A, B, C, D) Internal Calibration Resistor set to 80% ± 0.5% FSO
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Pressure Measurement: Gauge
-
Supplier: ODG (Origin Data Global)
Description: RES 0.0002 OHM 1% 6W 2512
- Resistance Range: 0.0002 ohms
- Tolerance: 0.01 +/- %
- Power Rating: 6 watts
- Operating Temperature: -55 to 155 C
-
-
Supplier: CSA Group
Description: information on Standards of the Canadian Electrical Code, Part II, see the Preface to CSA C22.2 No. 0, General requirements - Canadian Electrical Code, Part II. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It
-
Supplier: Allied Electronics, Inc.
Description: knob mA sourcing, simulation and measurement 0.015% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250Ω HART resistor 0-28 VDC measurement to check Loop Voltage Easy battery exchange without
-
Supplier: Allied Electronics, Inc.
Description: The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact
-
Supplier: Allied Electronics, Inc.
Description: The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact
-
Supplier: Allied Electronics, Inc.
Description: The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact
-
Supplier: CSA Group
Description: CSA Preface This is the third edition of CAN/CSA-E60384-14, Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains, which is an adoption, with Canadian
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL standard for Low-Voltage Switchgear and Controlgear - Part 4-1: Contactors and Motor-Starters - Electromechanical Contactors and Motor-Starters. It is the second edition of CAN/CSA C22.2 No. 60947-4-1, and the third edition of UL
-
Supplier: Weidmuller
Description: The versatile and extensive range of products - from 0.05 mm² to 300 mm² - means that you have diverse options for your applications at your disposal. Hardened steel for mechanical strength and high-quality tinned copper for optimum conductivity. All materials comply with RoHS requirements and have
- Orientation: 180 Degrees (Vertical)
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canadian)
- Features: Other
- Terminal Block Type: Single Feed Through
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Sense Amplifiers AEC-Q100, 36V Low-/High-Side, Bi-Directional, CSA w/Precision Integrated Shunt Resistor 16-TSSOP -40 to 125
- Features: Current Sense Amplifier, Other
-
Supplier: Radwell International
Description: POTENTIOMETERS; RESISTANCE (OHMS): 1000 ; OPERATOR TYPE: KNOB ; WATTAGE: 1 ; MOUNTING HOLE DIAMETER (MM): 22 ; NEMA RATING: 4 ; STANDARDS MET: EN/IEC 60947-1; EN/IEC 60947-5-1; UL508; UL; CSA; CSA C22-2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: EXTENDED TYPE 22.5 MM SIZE NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL LAMP INCLUDED GLASS FILLED BLACK NYLON BEZEL MATERIAL 120
- Maximum Current: 2.5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Features: CE Certified, CSA Certified, Illuminated Switch, Other, UL listed
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-surge characteristics Stable characteristics of moisture resistance up to high resistance range RCR50 +(1MΩ - 12MΩ), RCR50EN (1MΩ - 12MΩ) and RCR60 (1MΩ - 12MΩ) are discharge resistors recognized by UL1676 and c-UL(CSA-C22.2 No.1-M94) RCR25EN (100kΩ~33MΩ),
- Resistance Range: 3,300,000 to 100,000,000 ohms
- Power Rating: 0.25 to 3 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 to 500 ±ppm/°C
-
Supplier: Eaton Corporation
Description: STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL
- Lamp Type: Incandescent Lamps
-
Supplier: Eaton Corporation
Description: PUSH-PULL MODULE TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL INCANDESCENT LAMP TYPE 240 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER APPLICABLE STANDARD FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F 10250T MODEL
-
Supplier: Radwell International
Description: TERMINAL BLOCK, SCREW CONNECTION, TWO LEVEL WITH SELECTABLE RESISTOR VALUE BETWEEN THE TWO LEVELS - 1000 OHM RESISTANCE, 5.1 X 69 X55.5MM (0.20 X 2.72 X 2.19 IN), 1 POLE, GRAY, VOLTAGE RATING UR - 300V AC/DC, CSA - 300V AC/DC, IEC - 400V. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 1
- Termination Options: Screw Clamp, Tab Connection
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP, STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 250 volts
- Features: CE Certified, CSA Certified, Illuminated Switch, Other, UL listed
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 461 Series TeleLink® surface mount, surge tolerant fuse, offers over-current protection for a wide range of telecom applications without requiring a series resistor. When used in conjunction with a Littelfuse SIDACtor® Transient Voltage Suppressor (TVS) or a GreentubeTM gas
- Voltage Rating: 600 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, RoHS Compliant
- Fuse Material: Ceramic
-
Supplier: Weidmuller
Description: Modular terminals with diodes, LEDs, resistors and varistors solve a multitude of circuitry requirements.
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 30 volts
- Current Rating: 10 to 17.5 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Trumeter Company, Inc.
Description: resistor and capacitor to eliminate contact bounce. Similarly the supply voltage can be increased using an external resistor and 3V zener diode. See instruction leaflet for details.
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 14 to 140 F
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Gull Wing Leads, Harmonic Filter Resistor, Heat Sink, High-Current
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Gull Wing Leads, Harmonic Filter Resistor, Heat Sink, High-Current
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Gull Wing Leads, Harmonic Filter Resistor, Heat Sink, High-Current
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1 to 32
- Continuous Output Current: 7 amps
- Peak Output Current: 14 amps
- Supply Voltage (AC): 230 volts
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1
- Continuous Output Current: 15 amps
- Peak Output Current: 30 amps
- Supply Voltage (AC): 230 volts
-
Supplier: Dynalco
Description: Our SC2124 scanner/controller is a microprocessor based controller that has 24 channels of Analog input, offers Class A, B or C alarms and shutdowns and 4 relay outputs for controls. CSA approved. The SC-2000 series microprocessor-based scanners continuously samples temperature, pressure, and
-
Supplier: CSA Group
Description: Preface This is the harmonized UL and CSA Group Standard for Solid State Dimming Controls. It is the second edition of CSA C22.2 No. 184.1 and the second edition of UL 1472. This edition supersedes the one published on January 2, 1996. For products intended for use in Canada, general
-
Supplier: Win Source Electronics
Description: Rating: UL94 V-2 Approvals: CQC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Bleed Resistor, Earth Line Choke, Front or Rear Side Mount Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Categories:
-
Supplier: Win Source Electronics
Description: Rating: UL94 V-2 Approvals: CQC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Bleed Resistor, Earth Line Choke, Front or Rear Side Mount Panel Cutout Dimensions: Rectangular - 28.50mm x 21.50mm Categories:
-
Supplier: Lapp Tannehill
Description: Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1 inch, White, Polyolefin, Single
- Diameter: 1.04724466 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 90 C
- Shrink Ratio: 2 :1
-
Supplier: Lapp Tannehill
Description: Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1 inch, Black, Polyolefin, Single
- Diameter: 1.04724466 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 90 C
- Shrink Ratio: 2 :1
Find Suppliers by Category Top
Featured Products Top
-
Learn more about our CSA/UL-recognized line of braking resistors Follow us on: (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
Ultra Broadband Resistors (UBR) from KYOCERA AVX (read more)
Browse Resistors Datasheets for Richardson RFPD -
Chip resistors are integrated circuit (IC) devices that oppose the flow of electrical current, and are primarily used to protect (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
Vishay’s ISOA200 series thick film power resistor delivers up to 200 W of continuous power in a compact SOT-227B package, offering an efficient and reliable solution for high-power applications. Designed to handle pulse energy up to 140 J, the resistor supports demanding automotive (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Vishay introduces the TSM41 series: compact, multi-turn, surface-mount cermet trimmers with a 4x4 mm footprint, IP67 sealing, and a -55 °C to +140 °C range. Offering a 42% smaller case, 10 Ω to 1 MΩ resistance, and top/side adjustments, they boost PCB efficiency and reliability in harsh industrial environments.
(read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
The HCPL-6751 is a high-reliability, four-channel optocoupler designed for deep space missions, nuclear control, and high-radiation environments. With exceptional radiation tolerance, compact integration, and low power consumption, it ensures robust signal isolation in aerospace, energy, and advanced communication systems.
(read more)
Browse Resistors Datasheets for Win Source Electronics -
Learn more about our small-size, low-resistance value resistors As the unmanned aerial vehicle (UAV) market heats up, the need for continually optimizing circuitry is at the forefront, especially when it comes to battery (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Vishay expands its AC03-CS Series of axial wirewound safety resistors with a new WSZ lead form, allowing for surface-mount compatibility and faster, more cost-effective assembly. Designed for inrush current limiting, pre-charge, discharge, and snubber applications, these resistors provide safe (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
An integrated CMOS detection system for optical short-pulse
The CSA with resistor requires more than 50 MΩ to integrate input signal sufficiently.
-
A Current Consumption Measurement Approach for FPGA-Based Embedded Systems
The reduction of the influence of this factor requires the selection of more precision CSA and resistors which will have an impact on the setup cost.
-
Advancements in hardware-in-the-loop simulations at the U.S. Army Aviation and Missile Command
The ASC three 544 x 544 Laser Diode Array Projectors (2 mid-wave and 1 long-wave), three 512 x 5 12 Honeywell/ CSA BRITh resistor array projectors, one 5 12 x 512 Santa Barbara IR/Indigo MIRAGE resistor array projector, one Laser …
-
Using top-down CAD tools for mixed analog/digital ASICs: a practical design case
/L----./M CSA + Resistor Multiplier .
-
An investigation of performance characteristics of a pixellated room-temperature semiconductor detector for medical imaging
CSA feedback resistor Rfp (G ) .
-
Performance of multichannel FX chip with DC coupled CdTe Schottky detector
In the range of leakage current 0 – 3 nA offset voltage changes by 112 mV (about 10%) for setting the CSA feedback resistor to tens of M .
-
Pole-Zero Cancellation Circuit With Pulse Pile-Up Tracking System for Low Noise Charge-Sensitive Amplifiers
Because there is no simple way to create high value CSA feedback resistors , we decided to use a continuous reset circuit based on the MOS transistors with long channels working in the triode region [1], [5].
-
Optimization of a pixellated CdZnTe/CdTe detector for a multi-modality imaging system
CSA Feedback Resistor Rfp (GΩ .
-
Pole-Zero Cancellation Circuit for Charge Sensitive Amplifier with Pile-up Pulses Tracking System
Because there is no simple way to create a high value CSA feedback resistor , we decide to use a continuous reset circuit based on the MOS transistors with long channels working in the triode region [1,5].
-
A new biasing method for CMOS preamplifier-shapers
Various methods have been employed to use a MOSFET as a feedback resistor in CSAs .
Indicates content that may require registration and/or purchase.