Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: Model 9100 cross stack infrared, in-situ carbon monoxide monitors provide high accuracy and reliability, coupled with straightforward installation and setup and is suitable for a wide range of industrial combustion efficiency monitoring applications. This carbon monoxide
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO), Toxic Gas
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: Safeguard Analytics
Description: points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: ENMET Corporation
Description: P/N 10022-1200, SDS-97D Series Sensor/Transmitter Carbon Monoxide, CO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
-
-
Supplier: Det-Tronics
Description: The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic
- Operating Temperature: -40 to 75 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Arjay Engineering
Description: The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of
- Operating Temperature: -40 to 104 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Honeywell Analytics, Inc.
Description: display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the transmitter or remotely up to 100m away.
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Acme Engineering Products
Description: The Acme GasPost II toxic gas sensor/transmitter measures CO and NO2 gas concentrations in enclosed areas and transmit its readings to a CEL-series monitor/controller over an addressable RS-485 “Daisy-Chain” sensor network. The GasPost II has an easy 4-wire field connection: a
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Nitrogen Dioxide (NO2), Toxic Gas
-
Supplier: Arjay Engineering
Description: The EC-Gold gas transmitter is part of the Arjay series of gas detection instruments. This employs electro- chemical sensors to target toxic gas or oxygen concentrations in ambient air. The unique design and flexible interface allows this transmitter to be used
- Operating Temperature: -4 to 104 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Halocarbons (Refrigerants), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
Supplier: Safeguard Analytics
Description: Model SA-200 is an advanced single gas sensor transmitter designed for use with Safeguard Analytics complete range of Model SA2 "smart sensor modules". A diffusion based sensor, with the gas type and sensitivity range determined by installing an application-specific Model SA2
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2),
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Acme Engineering Products
Description: The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 19.99999999999998 seconds
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: Honeywell Analytics, Inc.
Description: Toxic, 2 wire loop powered 4-20mA gas transmitter with integral gas concentration display. The Series 3000 MkII provides comprehensive monitoring of toxic and Oxygen gas hazards in potentially explosive atmospheres, both in and out of doors. This low powered gas
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl)
- Electrical Outputs: Analog Current
- Instrument Type: Detector, Monitor
-
Supplier: Galco Industrial Electronics
Description: Carbon Monoxide Transmitter With
-
Supplier: CARLO GAVAZZI Automation Components
Description: Electrochemistry CO sensor with a long life, a good long-term stability and an exceptionally high accuracy. Works perfectly with non-aggressive gases in, for example, a HVAC system. Perfectly suitable to be used in car parks to monitor the CO level and provide output to the parking guidance system
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Monoxide (CO), Toxic Gas
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Det-Tronics
Description: soon): hydrogen sulfide (H2S) hydrogen (H2) oxygen (O2) carbon monoxide (CO) nitrogen dioxide (NO2) ammonia (NH3) chlorine (Cl2) sulfur dioxide (SO2) A complete GT3000 detector consists of a transmitter (GTX) and a sensor module (GTS). The transmitter generates a 4-20 mA
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: LAND
Description: Developed based on AMETEK Land’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers.
- Response Time: 90 seconds
- Operating Temperature: 32 to 95 F
- Measurement Type: %LEL, Trace
- Electrical Outputs: Analog Current
-
Supplier: Rotronic Instrument Corp.
Description: Carbon dioxide (CO2) is a colorless and odorless gas that exists in the earth's atmosphere and which is dangerous in high concentrations. The proportion of CO2 in natural ambient air is about 0.04 % or 400 ppm. When humans and animals exhale this gas, it is quickly mixed with
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Toxic Gas
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Vaisala
Description: pollutants. • AQT410 measures gaseous pollutants - nitrogen dioxide (NO2), sulphur dioxide (SO2), carbon monoxide (CO) and ozone (O3). • Cost effective, compact solution. • No need for costly gas sampling and conditioning equipment
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Sulfur Dioxide (SO2)
- Number of Gases Monitored: Multi Gas
- Features: Temperature Measurement
- Measurement Type: Trace
-
Supplier: ENMET Corporation
Description: P/N 10014-1200, EX-5175 Explosionproof Sensor/Transmitter, CO The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Toxic Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: MSA Safety
Description: The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced,
- Number of Channels: 2
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration
- Operating Temperature: -4 to 120 F
- Operating Humidity: 10 to 95 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Conspec Controls Inc.
Description: CONSPEC's CX Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CX Series is a simple and "smart" gas detector designed for use in hazardous or classified locations. An industry standard 4-20mA Analog output signal can be connected to any existing
- Operating Temperature: -4 to 140 F
- Operating Humidity: 10 to 95 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Acme Engineering Products
Description: replacement. The sensors come pre-programmed and calibrated, eliminating the requirement for the use of test gas for site calibration after servicing. Full software control of relay and analog output logic means that changes can be made to the control philosophy post-installation to adjust to
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Halocarbons (Refrigerants), Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
- Features: Methane (CH4) / Natural Gas
-
Supplier: United Electric Controls Company
Description: The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART communication,
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Global Detection Systems Corp.
Description: The GASMAX II single / dual channel Toxic / O2 / LEL gas monitor delivers the latest gas detection technology, reliability and ease of use. Available in both single and dual channel models, the GASMAX II is CSA certified for use in Div 1 & Div 2 explosion proof installations.
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Operating Temperature: -4 to 140 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to four channels of remote monitoring
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Honeywell Analytics, Inc.
Description: Div 2 areas. You can mount the unit up to 100 feet from the transmitter to obtain maximum gas detection coverage in areas not easily accessible or where the sensor would not be visible, as in high-or low-level concealed areas, or detection outside the room being monitored. XCD RTD
- Operating Temperature: -40 to 149 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors (transmitter and
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: -10 to 40 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
Protecting Oil & Gas Operations — With Precision Gas Detection Introducing our new SA-220 Gas Detector, our next-generation fixed gas detector for safety and operational performance. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Introducing our new SA-220 Gas Detector, our next-generation fixed gas detector for safety and operational performance. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
-
Fixed gas detectors are permanently installed in strategic locations where gas leaks or accumulations are most likely to occur. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership (read more)
Browse Gas Transmitters Datasheets for MSA Safety -
Real-time gas monitoring to minimize wafer loss and maximize thermocouple life Conax Technologies is introducing LeakDefender™ brand thermocouples. These exclusive Conax TCs are used in (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The Palm O? RD Analyzer is a handheld oxygen analyzer designed to provide accurate and repeatable oxygen measurement across a range of gas applications. Its portable design makes it suitable for field use, maintenance checks, and quality verification (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc.
Conduct Research Top
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
over 0-200 ppm. The new GMT-CO Series Gas Monitor/Transmitter is also available for sensing carbon monoxide and includes a 4-20 mA output over 0-250 ppm, and an alarm relay factory set at 35 ppm. Table 1 shows exposure levels recommended by several agencies.
More Information Top
-
Abstracts of the Meeting of the Fortieth Anniversary of the Oldest Society for Neurochemistry in the World: The Japanese Society for Neurochemistry (JSN)
INDUCTION OF HEME OXYGENASE TYPE I (HO-1) IN AS- TROCYTES BY HYPOXIA AND RELEASE OF CARBON MON- OXIDE , A GAS TRANSMITTER WHICH SUPPRESSES AN APOPTOTIC TYPE OF CELL DEATH IN CULTURED NEURONS.
-
An Arabidopsis mutant atcsr-2 exhibits high cadmium stress sensitivity involved in the restriction of H2 S emission
Nitric oxide (NO) and carbon monoxide as two major gas - transmitters are well known and much studied in animals and plants.
-
OS064. Contribute of the L-cysteine/ H2S pathway in placenta homeostasisin hypertensive disorders.
Hydrogen sulfide (H2S) is considered the third endogenous gas transmitter besides nitric oxide and carbon monoxide [1].
-
Plant Maintenance Product | Dwyer Instruments' Series GSTA Carbon Monoxide/Nitrogen Dioxide Transmitters can be used with building management controllers | Pla...
Dwyer Instruments' Series GSTA Carbon Monoxide /Nitrogen Dioxide Transmitters monitor the gas concentration in loading docks.
-
Plant Maintenance Product | Dwyer Instruments' Series GSTA Carbon Monoxide/Nitrogen Dioxide Transmitters can be used with building management controllers | Pla...
Dwyer Instruments' Series GSTA Carbon Monoxide /Nitrogen Dioxide Transmitters monitor the gas concentration in loading docks.
-
Plant Maintenance Product | Dwyer Instruments' Series GSTA Carbon Monoxide/Nitrogen Dioxide Transmitters can be used with building management controllers | Pla...
Dwyer Instruments' Series GSTA Carbon Monoxide /Nitrogen Dioxide Transmitters monitor the gas concentration in loading docks.
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
The new GMT Series Gas Monitor/ Transmitter , in addition to carbon monoxide and nitrogen dioxide, is available to monitor hydrogen (battery rooms), ammonia (refrigerated warehouses, mechanical rooms, and arenas), chlorine (swimming pools), combustibles (boiler rooms), and other gases.
-
Hydrogen sulfide inhibits cell proliferation and induces cell cycle arrest via an elevated p21 Cip1 level in Ca9‐22 cells
In recent years, a number of studies have demonstrated that endogenous H2S is a gas transmitter , along with nitric oxide and carbon monoxide (29).
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
The new GMT-CO Series Gas Monitor/ Transmitter is also available for sensing carbon monoxide and includes a 4-20 mA output over 0-250 ppm, and an alarm relay factory set at 35 ppm.
-
Toxic effects of combined stressors on Daphnia pulex : Interactions between diazinon, 4‐nonylphenol, and wastewater effluent
Genomic analyses of gas (nitric oxide and carbon monoxide ) and small molecule transmitter (acetylcholine, glutamate and GABA) signaling systems in Daphnia pulex.
Indicates content that may require registration and/or purchase.