-
Supplier: Accuris
Description: Cellular metal and cellular concrete floor raceways and fittings
-
Supplier: Accuris
Description: Cellular Metal and Cellular Concrete Floor Raceways and Fittings
-
Supplier: Accuris
Description: Testing methods for volume change of cellular concrete
-
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA C22.2 No. 79, Cellular metal and cellular concrete floor raceways and fittings, one of a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code. It supersedes the previous editions published in 1978 and
-
Supplier: Accuris
Description: Guide for Precast Cellular Concrete Floor, Roof, and Wall Units
-
Supplier: ASTM International
Description: foaming agent in making a standard cellular concrete test batch (see Method C796) from which test specimens are cast. Then, significant properties of the concrete are determined by tests and compared with the requirements of Section 3. 1.3 The values stated in inch-pound units
-
Supplier: ASTM International
Description: 1.1 This test method furnishes a way of measuring, in the laboratory, the performance of a foaming chemical to be used in producing foam (air cells) for making cellular concrete. 1.2 This test method includes the following: 1.2.1 Manufacture of laboratory quantities of cellular
-
Supplier: ASTM International
Description: 1.1 This practice includes recommendations for preparing and smoothing panel underlayments, gypsum concrete and concrete subfloors with patching compounds upon which resilient flooring may be installed. 1.2 This practice does not cover the adequacy of the subfloor assembly to perform
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation and preparation of the thick poured lightweight cellular concrete underlayments over wood structural panel subfloors in commercial structures or over concrete floors in commercial structures and the preparation of the thick poured
-
Supplier: UL Standards & Engagement
Description: physical dimensions with relation to mechanical strength. 1.4 Cellular metal floor raceways consist of the hollow spaces in cellular metal floors and associated fittings that serve as enclosures for wires and cables. A duct or cell is a single enclosed tubular space in a
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 814 to 842 psi
- Thermal Conductivity: 0.388 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Supplier: TelephoneStuff.com
Description: Penetrates Concrete, Wood, and Drywall - Expandable from 1 to 9 Total Handsets - Wireless Intercom - Any Key Answer - Call Hold, Call Transfer, Caller ID with Call Waiting - Call ID Phone Book: 50 Entries - Speakerphone, Also allows Base station dialing - Selectable Ring/Vibrate Mode -
- Phone Type: Telephone
-
Supplier: Owens Corning
Description: concrete masonry unit construction. It is suitable for use in conjunction with single-ply roofing membranes, modified bitumen and built-up roofing membranes over virtually any type of roof deck, including steel or concrete. Durable FOAMULAR® extruded polystyrene insulation also
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: GAF
Description: GAF Asphalt Primer Description General purpose solvent-based asphalt primer Benefit/Application Meets ASTM D-41 Asphalt primer required prior to application of roofing asphalt Seals and conditions surface of old smooth and mineral-surfaced built-up roofs, structural, cellular and gypsum
- Industry: Building / Construction
- Substrate Compatibility: Plastic
- Features: Solvent Based (Volatile Organic)
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for
-
Supplier: Strongwell Corporation
Description: or 24″ wide panels are available with either a solid or slotted surface. Applications Temporary Flooring Odor Control Covers Windwalls Dock Surfacing Roofing Walkways Cellular Wall Panels Concrete Forming Systems
- Length: 240 to 288 inch
- Width: 12 to 24 inch
- Thickness: 2 inch
- Features: Click
-
Supplier: Owens Corning
Description: Owens Corning™ FOAMULAR® 400, 600 and 1000 are high strength extruded polystyrene (XPS) insulation products designed for use in engineered applications requiring additional load-bearing capability such as under slab, concrete floors, foundations, roadways and rail beds, plaza and parking
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Description: concrete, reinforced concrete, plastics and glass-reinforced plastics. It is applicable to elastomeric components of composite and non-composite seals. In the case of composite seals made from materials with hardnesses ranging from 76 IRHD to 95 IRHD, the requirements for elongation at
-
Supplier: CSA Group
Description: fire resistance rating of the floor in which the system is installed. 1.3 This Standard does not apply to cellular metal and cellular concrete floor raceways covered by CSA C22.2 No. 79. 1.4 This Standard does not apply to raceways installed on the underside of the slab, which
-
Supplier: Clark Foam Products Corp.
Description: excellent for sealing and weather stripping applications. These products are die-cuttable to customer specification. Foam Applications: Athletic Equipment Gloves Waders Wetsuits Knee and elbow pads. Industrial Capacity Insulation Expansion joint filler in masonry and concrete work Filler
- Applications: Architectural / Construction, Consumer / Furniture, Marine, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Latex Foam, Plastic / Polymer
-
Description: RF aspects such as phase noise and non-linearity issues. Concrete examples of its applications for cellular mobile communication systems (B3G/4G) are given. Further derivatives of MC-SS (such as OFDMA, SS-MC-MA and DFT-spread OFDM) and their corresponding applications in the LTE,
-
Supplier: MarsMetal
Description: nature.3. Absorption of Sound Waves - Materials must dissipate noise. The characteristics of this type of material are an open, fibrous or cellular structure and generally light weight. Sheet Lead as a Barrier - The effectiveness of any barrier to noise transmission is established by three
- Applications: Construction & Building / Architectural
- Features: Lead / Lead Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
- Type: White / Low Melting (UNS L)
-
Supplier: Handheld
Description: MIL-STD-810G, Method 501.5 Procedure II MIL-STD-810G, Method 502.5 Procedure II Storage: -40 °F to 158.9 °F (-40 °C to 71 °C) MIL-STD-810G, Method 501.5 Procedure I MIL-STD 810G, Method 502.5 Procedures I, III Drop: 26 drops from 4 ft (1.22 m) Free to Concrete MIL-STD-810G, Method 516.6
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is
- Max Use Temperature: 676.6666666666666 C
- MOR / Flexural Strength: 690 psi
- Max Use: 676.6666666666666 C
- Features: Castable, Gunning / Shotcrete (e.g., Gunnite), Other, Refractory Cement, Refractory / High Temperature
-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods are similar to those used for Portland cement. NovolaK Vinyl Ester Polymer Concrete No. 465 can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or protect new construction. This system
- Set / Cure Time: 360 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.26 %
- Max Use: 121.11111111111111 C
-
Supplier: Rath USA Inc.
Description: Rath’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800°C Typical applications Whether dense and insulating castables, low-cement and cement-free castables, vibration
- Max Use: 1,100 to 1,800 C
- Cement / Raw Material Form: Concrete, Mortar
- Shape: Powder / Aggregate
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is
- Max Use Temperature: 871.1111111111111 C
- MOR / Flexural Strength: 650 psi
- Max Use: 871.1111111111111 C
- Features: Castable, Gunning / Shotcrete (e.g., Gunnite), Other, Refractory Cement, Refractory / High Temperature
Find Suppliers by Category Top
More Information Top
-
Cellular Ceramics
Cellular Concrete 193 .
Indicates content that may require registration and/or purchase.