-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and vibration-free
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 17 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 17 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications
- Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications
- Horsepower: 0.0666666666666667 HP
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design
- Horsepower: 2.9484848467862 to 4.02066115470846 HP
- Maximum Discharge Flow: 8.805733333333334 to 162.90606666666665 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: Hartzell Air Movement
Description: centrifugal fan. Standard sizes range from 12 through 49″, ARRG. 1 and 9, Class I, II or III construction. The “tubular centrifugal,” or in-line fan, offers straight airflow for duct installations with the proven, highly efficient, backward curved, airfoil-bladed wheel in a
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Gusher Pumps
Description: The Gusher 7550 Series has been designed to give heavy duty pumping service in a wide range of industrial applications including spray booths, industrial spray washers, paint, and coolant systems. Each phase of its production has been carefully controlled to ensure long life and minimum
- Pump Type: Centrifugal Pumps
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact construction, supplied either
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Hartzell Air Movement
Description: Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness airfoil
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Greenheck
Description: Centrifugal Upblast Exhaust Fans The Centrifugal Roof Upblast and Sidewall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for applications ranging from
- Air Flow Rate: 70 to 30,000 SCFM
- Static Pressure: 3.25 to 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Hartzell Air Movement
Description: Achieve maximum performance and quiet operation with the Hartzell Series 03 Backward Curved Centrifugal Fan, featuring a single-width, single-inlet (SWSI) design. Suitable for handling clean air and industrial fumes, this heavy-duty centrifugal fan is available in wheel diameter sizes
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Impeller with 9 backward curved blades with impeller diameters from 355 to 630 mm. Made of galvanized sheet-steel. Steel scroll housing of stitch welded construction, additionally powder coated. Static pressure increases are possible up to ca. 7,500 Pa. Attributes and special
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Labconco Corporation
Description: The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C,
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Labconco Corporation
Description: The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA,
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: Hartzell Air Movement
Description: The Series 13 Double Width, Double Inlet (DWDI) centrifugal blowers are designed to provide maximum performance and efficiency for clean air applications. Air delivery ranges from 1,200 to 186,000 CFM; static pressure capabilities to 14″. Efficient air flow is provided over a broad range of
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 10 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements. Features: The
- Air Flow Rate: 4,075 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 400 F
- Maximum Diameter (Fan or Blower Wheel): 18 inch
-
Supplier: Labconco Corporation
Description: The Acid-Resistant Refrigerated CentriVap Centrifugal Concentrator is designed to rapidly concentrate multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and controlled temperature. This exclusive concentrator combines a refrigeration system
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: CSA Group
Description: ISO 18242:2016 specifies requirements for sterile, single-use, extracorporeal centrifugal blood pumps, whether coated, non-surface modified, or surface-modified, intended for producing blood flow during extracorporeal circulation. Such blood flow is most commonly used to provide systemic
-
Supplier: Grundfos Pumps Corporation
Description: This pump model is notable for its high levels of reliability and efficiency. Quiet, highly-efficient IE3 motors are standard components. All TP pumps are electro-coated to ensure high corrosion resistance
- Pump Type: Centrifugal Pumps
- Features: Other
-
Supplier: Nortek, Inc.
Description: CENTRIFUGAL TYPE BAKED POWDER COATED FINISH 47 INCH 20.75 INCH 37 INCH 120 V INPUT SUPPLY RATING 2.5 AMPERE CURRENT RATING RUGGED STEEL HOUSING MATERIAL 500 TO 800 CFM DELIVERY RATE APPROVAL ETL
- Air Flow Rate: 500 to 800 SCFM
- Maximum Diameter (Fan or Blower Wheel): 20.75 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: VAST STOCK CO., LIMITED
Description: Fan Filters & Accessories Finger Guard for Centrifugal Blower with Single Inlet, 108mm Fan Size, Plastic, Silver-Metallic Gloss Coated
-
Supplier: Goulds Water Technology, a xylem brand
Description: Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and lower heavy duty ball bearing
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding municipal, commercial and industrial sewage. Cutter System: Designed to reduce
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: HVACQuick.com
Description: Fantech Wall Mounted Exterior Centrifugal Fan. For 4" Round Duct - 193 cfm An exterior mount fan designed for installation on outside walls. In galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 48 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.6 AMPERE CURRENT RATING 519/189 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 583 RPM (LOW), 1606 RPM (HIGH) FLOW RATE 766 CFM (LOW), 4515 CFM (HIGH)
- Cooling Capacity: 644.8311156601842 to 1,770.7267144319344 BTU/hr
- Voltage: 115 VAC
- Type: Ceiling
- Features: Other
-
Supplier: N.R. Murphy Ltd.
Description: provides a simple and economical means to most medium to coarse dust collection applications. The centrifugal action along with gravitational forces have been a method of dust collection and separation for many years. N. R. Murphy Limited’s continuing effort to improve dust collection
- Airflow: 253 to 20,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Fans
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Fans
Find Suppliers by Category Top
Featured Products Top
-
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
: • Less than 13 inches tall (330mm) for low profile installations • Measures 51dBA sound levels mimimizing unit noise • Rated at 305 watts at 90 FPM with Forward Curved Centrifugal Fan for lower operating costs • Robust steel construction with a (read more)
Browse Cleanrooms Datasheets for Envirco -
high settings; standard on all 2 ft x 4 ft units Solid state speed controller standard on 2 ft x 2 ft, 2 ft x 3 ft, and all RSR units. Forward-curved centrifugal fan. High Efficiency Particulate Air (HEPA) UL900 Filter: 99.99% efficient @ 0.3 Micron. Snap-in prefilter allows for easy replacement (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
Poster Session 2 — Pharmaceutical Technology
150 Assessment of the quality of film-coated tablets produced using a vertical centrifugal coater .
-
Development of a tamsulosin hydrochloride controlled-release capsule consisting of two different coated pellets.
The coated pellets were prepared using two different equipments: centrifugal coater and fluidized-bed coater.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics in Coatings and Finishes
A centrifugal coater (95–100 percent TE) is a self-contained unit.
-
Modern Plastics Handbook > Coatings and Finishes
A centrifugal coater (95 to 100% TE) is a self-contained unit.
-
12.4.08 -- Basics Of Manufacturing Tablet Coatings
The DIOSNA Vertical Centrifugal Coater reduces coating times up to 50% and virtually all the coating material is applied to the tablets, not sucked into the air handling system.
-
9.18.08 -- Guidelines For Manufacturing Pharmaceutical Tablet Coatings
The DIOSNA Vertical Centrifugal Coater reduces coating times up to 50%.
-
05.03.2011 -- Four Strategies For Cost-Effective Pharmacovigilance
The DIOSNA Vertical Centrifugal Coater reduces coating times up to 50% and virtually all the coating material is applied to the tablets, not sucked into the air handling system.
-
7.3.08 -- Manufacturing Pharmaceutical Tablet Coatings
The DIOSNA Vertical Centrifugal Coater reduces coating times up to 50%, and virtually all the coating material is applied to the tablets, not sucked into the air handling system.
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… type automatically casts character 排版机, as for PH-5 type chinese character 排字机 27, manual 照排机 the ball earthquake hits type 制版机 (DIA PRESS clear 刷机), produces before 28 and 1985, domestic plate making camera 29, centrifugal coater 30, J1101 series, the …
-
Products: vacuum in research and practice 3/2012
Laboratory application general to extraction and filtration installations, freeze drying, solution means recovery, rotation and centrifugal evaporators, coaters , Rasterelektronen- and ion microscopes, and as cleaning pumps.
Indicates content that may require registration and/or purchase.