-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Category: Ceramic Capacitors Length: 3.2 mm Termination: Standard Height: 1.6 mm Type: Ceramic Chip Capacitor Dielectric: X7R Tolerance: 10 %
- Capacitance Tolerance: 10 (+/- %)
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381217-885362211015 1 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSSA Package: Tape & Reel Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: Safety Standard Package: 500 pcs Capacitance: 2200 p
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381216-885012005041 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSGP Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 15
- Capacitance Range: 1.50E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360006-562R10TSD10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Cera
- Capacitance Range: 1.00E-3 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: AVX Corporation
Description: tantalums, but are readily met by stacking multilayer ceramic (MLCs) capacitors. AVX stacked ceramic capacitors are supplied with lead frames for either thru-hole or surface mount assembly. The lead frames act as stress relief for differences in coefficients of expansion
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Surface Mount Technology (SMT)
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Radwell International
Description: 0.1µF ±10% 250V CERAMIC CAPACITOR X7R RADIAL. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10 microF
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 25 volts
-
Supplier: Utmel Electronic Limited
Description: KEMET - C0603C106M8PACTU - CAP, 10µF, 10V, 20%, X5R, 0603
- Capacitance Range: 10 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Electrostatic Capacitors: Ceramic, Other
- Packing Method: Tape Reel, Other
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 10pf 2000V UJ HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 1.00E-5 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 2000 volts
-
Supplier: Knowles Precision Devices
Description: A range of High Capacitance value BME MLC chip capacitors, in stable Class II dielectrics X7R and X5R, with a spread of capacitance values offered up to 100µF. Comparable circuit designs can be achieved at typically a third to a fifth of the capacitance values because of the low ESR
- Applications: Bypass Capacitors, Power Supply, RF / Microwave Capacitors
- Capacitance Range: 0.0068 to 100 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 0.3300 microF
- Electrostatic Capacitors: Ceramic
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Knowles Precision Devices
Description: Row Capacitors are used where arrays of capacitors (not necessarily identical) are needed, usually for decoupling/ bypass of GaAs integrated circuits. Standard arrays can contain up to 10 capacitors from 0.04pF on up. Typical overall dimensions range from 20 x 10
- Capacitance Range: 4.00E-8 to 0.0033 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Other
- Electrostatic Capacitors: Ceramic
-
Supplier: VAST STOCK CO., LIMITED
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 10UF 4V 20% 0402
-
Supplier: Accuris
Description: Fixed Capacitors for Use in Electronic Equipment - Part 10: Sectional Specification: Fixed Multilayer Ceramic Chip Capacitors
-
Supplier: ECS Inc. International
Description: 8MHz Ceramic Resonator Built in Capacitor 10pF 30 Ohm -40°C ~ 85°C Surface Mount 3.2 x 1.3 x 1.0 mm
- Features / Standards: RoHS Compliant, Built-in Capacitor
- Operating Temperature: -40 to 85 C
- Oscillation Frequency: 8 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: Capacitor Ceramic X7R 0805 10V 10uF - Capacitors - Ceramic Multilayer Capacitors
- Capacitance Range: 10 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: DigiKey
Description: Ceramic Capacitor
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 1000 volts
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Other
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 10PF 1KV NP0 RADIAL
- Capacitance Range: 1.00E-5 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor, Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CL05, CL10, and CL22 Series Multi-Layer Ceramic Capacitors
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Technology: Monolithic / Single Layer
-
Supplier: DigiKey
Description: 10pF ±10% 760VAC Ceramic Capacitor C0G, NP0 Radial, Disc
- AC Rated Voltage (WVAC): 760 volts
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 760 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 100pF SL 50V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 1.00E-4 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Trigon Components, Inc.
Description: +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating. •Epoxy resin coating creates excellent performance in humidity resistance
- Capacitance Range: 1.00E-6 to 2.2 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 50 to 100 volts
-
Description: Capacitors - Ceramic Disc Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Ceramic Capacitors
- Applications: Automotive, Other
- Capacitance Range: 0.0470 microF
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 10UF 10V X5R 0603
- Capacitance Range: 10 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
- Applications: General Purpose
- Capacitance Range: 10 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
-
Supplier: RS Components, Ltd.
Description: This SMT ceramic capacitor kit contains 1600 surface mounted capacitors from 10pF â?? 47uF and Voltage range of 6.3 to 50 V dc. Supplied in a handy blue binder with sleeves, this kit is ideal for prototyping applications. Kit Includes = Ceramic Number of Pieces =
-
Supplier: RS Components, Ltd.
Description: Ceramic capacitor GRM 0201 10nF 10V - Capacitors - Ceramic Multilayer Capacitors
- Capacitance Range: 0.0100 microF
- Capacitance Tolerance: 10 (+/- %)
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
-
Supplier: DigiKey
Description: 10000pF -20%, +80% 10000V (10kV) Ceramic Capacitor Z5U Axial
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10000 volts
- Electrostatic Capacitors: Ceramic
- Lead / Termination Type: Other
-
Supplier: Richardson RFPD
Description: KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
- Capacitance Range: 7.50E-5 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 1000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 3-10PF 200V CHAS MNT
- Capacitance Range: 3.00E-6 to 1.00E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic, Other
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
-
Supplier: CSA Group
Description: IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 10pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 1.00E-5 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- RoHS Compliant: Yes
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Avionicap® Sub-Miniature Metallized Polycarbonate Capacitors. Replacement for CK05 ceramics with improved electrical properties. Ideal for medical devices and instrumentation, computers, signal processing equipment, precision testing/measure A new
- Capacitance Range: 1.00E-3 to 1 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 30 to 250 volts
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable High Voltage Ceramic Capacitors – WC2 Series WC2 series high voltage ceramic capacitors deliver superior performance with a nonlinear temperature coefficient of capacitance, making them ideal (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
suitable for automotive, energy storage, and industrial environments. Capacitance Options: 0.047 µF to 10 µF with 10% tolerance, offering flexibility in circuit design. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
0.027 µF to 10 µF and a wide rated voltage range of 100 VDC to 1000 VDC, the W31 series supports versatile applications including consumer electronics, power (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Range: 0.01 µF to 10 µF with 5% tolerance Voltage Ratings: 50–1000 V DC, suitable for diverse applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.