-
Supplier: Radwell International
Description: POWER TRANSFORMER, CLASS B, QUICK CONNECT, 230V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:6VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA
-
-
Supplier: UL Standards & Engagement
Description: rectifier is considered a power supply); b) Toy transformers; c) Cord and plug connected transformers other than Class 3; d) Direct plug-in transformers; e) Transformers intended for use in audio, radio, or television type appliances; or f) Other special
-
Transformers - Transformer, Isolation, 120V, 20Va; Chassis Mount Transformer Type Hammond -- 24B4289Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 120V, 20VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:833mA RoHS Compliant: Yes
-
Transformers - Transformer, Isolation, 120V, 12Va; Chassis Mount Transformer Type Hammond -- 24B4282Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 120V, 12VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:12VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish
- Maximum Secondary Current Rating: 100 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: CSA Group
Description: the requirements of Part 3 do not cover: a) Power supplies (a transformer provided with a rectifier is considered a power supply); b) Toy transformers; c) Cord and plug connected transformers; d) Direct plug-in transformers; e) Transformers intended for use
-
Supplier: Coilcraft, Inc.
Description: Developed for use with the Maxim MAX17497A/B AC-DC and DC-DC Peak-Current-Mode Converters for wide input-voltage nonisolated power supplies to supply multiple output rails for smart meters, industrial control and similar applications. Meets functional insulation class for use in
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Woo Audio Inc.
Description: Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Standard Features: High-end output transformer design Point-to-Point wiring One 1/4"
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: 1Khz Frequency response: 16â€"38 Khz, -2dB Output impedance: 8 ohms Signal/Noise: = 90 dB Standard Features: Independent headphone and speaker circuits High-end output transformer design Point-to-Point wiring Selectable speaker, AKG-K1000, high and low impedance dynamic headphones output
- Type: Amplifier
-
Supplier: Hammond Manufacturing Company Inc.
Description: replaces our older 182 Toroid Series. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding.
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 to 250 volts
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Autotransformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026219-FS12-090-C2 Category: Transformers>Power Transformers Series: Split Pack™, Class 2/3, FS Type: Laminated Core Termination Style: PC Pin Package: Tube Height - Seated (Max): 23.80mm Standard Package: 10 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g)
- Category: Signal / RF Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: medical transformers: Min. air clearance Min. creepage distance Low leakage current Min 4000 VAC dielectric withstand between primary and secondary Low temperature rise at load and at over load Amgis Transformer Solutions Include: Custom primary and secondary voltage Variety of
- Features: AC, Medical Grade, Toroidal Core
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
-
Description: specific types of equipment: a) Distribution class current limiting type fuses and fuse units. b) Distribution class current-limiting fuse disconnecting switches. c) Items (a) thru (b) used in fuse enclosure packages (FEP) (see types listed in Clause 1.1
-
Supplier: Premier Magnetics, Inc.
Description: Designed for use with Power Intergrations Inc. LED Driver LNKSwitch-PH and LYTSwitch Controller Families. Designed to meet UL/IEC 60950 Safety Standards. Designed to meet Class B insulation. Multiple configurations. Design Engineering Support Available. GENERAL APPLICATION INFORMATION
- Maximum Primary Voltage Rating: 195 to 265 volts
- Maximum Secondary Voltage Rating: 78 volts
- Maximum Secondary Current Rating: 0.23 amps
- Power Rating (VA): 7.2 VA
-
Supplier: UL Standards & Engagement
Description: Standard for Power Units Other Than Class 2, UL 1012. 1.8 Products without a rectifier may be covered by the Standard for Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, and the Standard for Low Voltage Transformers - Part 3: Class 2 and Class 3
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Teil
-
Supplier: CSA Group
Description: does not apply to transformers designed solely for test purposes, rectifier transformers, welding transformers, furnace transformers, instrument transformers, motor-starting autotransformers, or any other special purpose transformers. 1.4 In this Standard,
-
Supplier: CSA Group
Description: does not apply to transformers designed solely for test purposes, rectifier transformers, welding transformers, furnace transformers, instrument transformers, motor-starting autotransformers, or any other special purpose transformers. 1.4 In this Standard,
-
Supplier: Renesas Electronics Corporation
Description: 14.5dBm transmit power, a port will consume 411mW of power. These typical power consumption figures account for receiver hybrid loading effects and transformer losses. The ISL1561 provides two ports of wideband, current feedback amplifiers optimized for low power consumption in xDSL
-
Supplier: Nexperia B.V.
Description: The NXF6505A/B-Q100 is a specialized push-pull transformer driver that is designed for isolated power supplies in small form factors. This driver is capable of driving low-profile, center-tapped transformers from a 2.25 V to 5.5 V DC power supply, while achieving ultra-low
- Transistor Grade / Operating Range: Automotive, Industrial
- Features: Other
-
Description: load current variations (9.4.12); 3) immunity to conducted differential current disturbances in the 2 kHz to 150 kHz frequency range (9.3.8). e) Meters designed for operation with low power instrument transformers (LPITs) may be tested for compliance with this document as
-
Supplier: ValueTronics International, Inc.
Description: The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its
- Types of Measurements: AC Hipot, AC/DC Selectable, DC Hipot
- Features: Current Leakage Tester
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Description: intended for connection with low power instrument transformers (LPITs as defined in the IEC 61869 series) when tested without such transformers; • metering systems comprising multiple devices (except LPITs) physically remote from one another; • portable meters; • meters used in rolling
-
Supplier: Dataforth Corporation
Description: transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Low Pass Cutoff Frequency: 1 kHz
- Maximum Output: 3 volts
-
Supplier: Innovative Technology
Description: All Class A200 non-reversing starters contain block Type B three-pole overload relays with three current transformers. A200 sizes 5 and 6 starters contain an AC magnetically operated size 5 or 6 line contactors, and size 6 starters include a control relay with contacts to
-
Supplier: Appleton Electric
Description: UL 1203, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, IP66, CLASS II, DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSIONPROOF, DUST
- Maximum Current: 10 amps
- Maximum AC Voltage: 600 volts
- Features: CSA Certified, Pilot Light, UL listed
-
Supplier: ValueTronics International, Inc.
Description: The MPQ1000-B-KIT is a power analyzer from Megger. Additional Features: Automatic CT recognition Automatic connection verification On-board data analysis SD card and USB stick support 1000 V ac and 1000 V dc range Scope and DMM modes CATIV @ 600 V IEC61000-4-30 Class A compliant
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
Low-Frequency Current Sense Transformers – The CSE series is expertly designed to monitor electrical currents in low-frequency applications. These transformers are provided with a Recognized Component electrical insulation system (OBJY2), Class 130 (B (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Helps tolerate temporary inrush currents Suitable for motor and transformer applications Compact Class CC form factor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
protection for control circuits, lighting, motors, and transformers Class J: Industrial power and feeder protection for motors, drives, and distribution systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VJT series from VICFUSE is a Class J time-delay, current-limiting fuse designed to provide dependable overcurrent and short-circuit protection across industrial electrical systems and power distribution applications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
damaged, malfunctioning or improperly installed device “leak” dangerous electrical current to its conductive surroundings. To help mitigate the danger to personnel and property in the event such current leakage should occur, the National Electric Code (NEC) now requires Class A GFCI (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
. Class 105: Insulation class A features an average winding temperature rise of 55 °C, hot spot temperature rise of 65 °C, and maximum winding temperature of 105 °C. Class 130 or 150: Insulation class B features an average winding (read more)
Browse Transformers Datasheets for Triad Magnetics -
Frequent Motor Replacements These aren’t random failures. They’re the direct result of Voltage Spikes and Common Mode Current — all byproducts of modern VFDs. The solution? Filter technology that targets the root cause. (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
VICFUSE VCF Class CC Fast Acting Fuse is designed to deliver fast-acting, current-limiting protection for branch circuits and non-inductive loads. Manufactured in accordance with UL248-4, the VCF Series combines compact (read more)
Browse Fuses Datasheets for VICFUSE