Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COMPOUND, GREASE-CLEANING, SOLVENT-EMULSION TYPE
-
Supplier: Accuris
Description: CLEANING AND POLISHING COMPOUND, FLOOR (PASTE EMULSION)
-
Supplier: Accuris
Description: CLEANING COMPOUND, AIRCRAFT SURFACE (ALKALINE-ORGANIC-WATER BASE EMULSION)
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: diazo-sensitized emulsions. This emulsion provides excellent coating quality on coarse mesh counts, with fast drying, exposure, and development to meet the demands of a busy printing environment. It offers good exposure latitude and excellent print reproduction, all while remaining
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Accuris
Description: Emulsion paints for interior use; evaluation of cleanability and of wash and scrub resistance of coatings
-
Supplier: Celanese Corporation
Description: Celanese offers a broad line of emulsions for use in disposable chem-bonded nonwovens. Our emulsions can be used for bonding nonwovens as well as adding unique functional properties to the finished product.WipesBaby wipesPersonal cleaningHousehold & mopAutomotiveAbsorbent
- Applications: Cosmetics / Personal Care, Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 98 is an emulsified concentrate with moderate cleaning ability and properties which provide a temporary indoor anti-rust film for ferrous metals, and anti-oxidation film for non-ferrous metals. It is primarily for use in single- or two-stage washing machines, but may be applied in a
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Celanese Corporation
Description: Celanese offers a broad line of emulsions for use in disposable chem-bonded nonwovens. Our emulsions can be used for bonding nonwovens as well as adding unique functional properties to the finished product. Wipes Baby wipes Personal cleaning Household & mop Automotive Absorbent
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Concentration (As Used, by Volume): 50 to 80 %
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Celanese Corporation
Description: Celanese offers a broad line of emulsions for use in disposable chem-bonded nonwovens. Our emulsions can be used for bonding nonwovens as well as adding unique functional properties to the finished product. Wipes Baby wipes Personal cleaning Household & mop Automotive Absorbent
-
Supplier: J+J/Invision
Description: Surrealism a product in the Art Soul Collection presents the clean and sophisticated look of a linear pattern. Modular is available for a minimum square yardage.
- Length: 18 inch
- Width: 18 inch
- Type: Carpet
-
Supplier: J+J/Invision
Description: Surrealism a product in the Art Soul Collection presents the clean and sophisticated look of a linear pattern. Available for a minimum square yardage.
- Length: 24 inch
- Width: 24 inch
- Type: Carpet
-
Supplier: Houghton International, Inc.
Description: floor cleaner that removes most typical industrial soils. This product eliminates the housekeeping problems associated with powders, and is easily handled and applied with floor scrubbing machines. Mill Clean L-647FD is a version that is compatible with emulsion- and/or dispersion-type
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Industry Applications: MIL-SPEC / Military
-
Supplier: Surventis Surface Treatment LLC
Description: Inpro-Clean 5000 is a liquid, alkaline cleaner formulated for in-process cleaning, as well as, pretreatment cleaning by immersion. Since it is inhibited, it's especially suited for cleaning aluminum and clad aluminum. It can also be used safely on steel, stainless steel,
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: operations. Features Excellent corrosion resistance - ideal for ferrous alloys and corrosion sensitive parts Works equally wet or after the product is dry Excellent paint adhesion properties - no special cleaning required for post welding coating operations Compatible with aluminum, steel and
-
Supplier: Parent Petroleum Co.
Description: provide long service life. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup. It has the added advantage of fine filtration to a typical ISO Cleanliness Code of 17/15/11 for use in hydraulic systems with tight
- Kinematic Viscosity: 2.6 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: provide long service life. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup. It has the added advantage of fine filtration to a typical ISO Cleanliness Code of 17/15/11 for use in hydraulic systems with tight
- Kinematic Viscosity: 4.4 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: provide long service life. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup. It has the added advantage of fine filtration to a typical ISO Cleanliness Code of 17/15/11 for use in hydraulic systems with tight
- Kinematic Viscosity: 1 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Tork
Description: cleaning when water is not available. Special Hygienic Micro Emulsion Formula makes it tough on dirt but gentle on skin. Special formulation requires no rinse after use. Professional quality for effective hand cleaning Fragrance free and gentle to the skin Self-Dispensing
- Width / OD: 10.825 inch
- Overall Length: 10.825 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Views / General Types: Wet / Pre-saturated
-
Supplier: SAE International
Description: This specification covers a terpene base solvent cleaner in the form of a liquid, which forms a transient emulsion with water.
-
Supplier: SAE International
Description: This specification covers a terpene base solvent cleaner in the form of a liquid, which forms a transient emulsion with water.
-
Supplier: Parent Petroleum Co.
Description: and provide long service life. It protects system components against rust, corrosion and wear. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup that can interfere with proper lubrication. Hydroclear Ultra-Clean
- Kinematic Viscosity: 5.4 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: of manufacture, post-added at the job site, or both. The use of an additive is optional and shall be approved by the asphalt emulsion pavement sealer manufacturer. This specification also covers the physical requirements, sampling, inspection, and packaging and package marking for asphalt
-
Supplier: ASTM International
Description: these methods, because they are covered in practices referring to specific metals. It should also be understood that while these procedures are broadly applicable, particular substrates may require certain specific cleaning procedures. 1.2 Adequate cleaning requires a proper
-
Supplier: ASTM International
Description: oil, and lubricants employed in machining, forming, and fabricating operations on zirconium and zirconium alloys should be removed by employing one of the methods or a combination of methods: alkaline or emulsion soak-type cleaners, ultrasonic cleaning, acetone, citrus based cleaners,
-
Supplier: ASTM International
Description: This practice covers the standard recommendations and precautions for cleaning, descaling, and passivating of new stainless steel parts, assemblies, equipment, and installed systems. Consideration shall be given in the design of parts, equipment, and systems that will require cleaning
-
Supplier: CIMCOOL
Description: CIMCLEAN® MA303 is a solvent emulsion cleaner, based on a light hydrotreated mineral oil.
- Concentration (As Used, by Volume): 1 to 3 %
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based
- Features: Foam Free / Low Foaming
-
Supplier: Surventis Surface Treatment LLC
Description: Gardofloc Q 8740 is a high molecular weight cationic emulsion polymer. This product is designed to work in conjunction with Chemetall Detac products as a spray booth sludge conditioning aid.
- Type: Cleaner / Cleaning Agent
- Features: Specialty / Other
-
Supplier: Houghton International, Inc.
Description: particularly effective cleaning of quench oils and also removes other shop soils such as soluble coolants, cutting oils and metal forming compounds. Use in spray washers with high-pressure nozzles with pressures of 40 psi to 250 psi. This low-residue Houghton metal cleaning product
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Other
-
Supplier: Northwest Screen Systems
Description: Features: Cleans ink and strips emulsion! Dip tank chemical with extra cleaning characteristics. Product Description 2800 is a two-in-one dip tank chemical that actually has some cleaning characteristics. Where most dip tank chemicals aid in removing the emulsion causing
- Type: Chemical Tank
- Features: Other Tank
-
Supplier: Northwest Screen Systems
Description: Features: Cleans ink and strips emulsion! Dip tank chemical with extra cleaning characteristics. Product Description 2800 is a two-in-one dip tank chemical that actually has some cleaning characteristics. Where most dip tank chemicals aid in removing the emulsion causing
- Type: Chemical Tank
- Features: Other Tank
-
Supplier: Northwest Screen Systems
Description: Features: Cleans ink and strips emulsion! Dip tank chemical with extra cleaning characteristics. Product Description 2800 is a two-in-one dip tank chemical that actually has some cleaning characteristics. Where most dip tank chemicals aid in removing the emulsion causing
- Type: Chemical Tank
- Features: Other Tank
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® S-WT DEFOAMER 2491 WATER TREATMENT is a non-silicone emulsion based on active defoaming agents specifically designed for use in control and reducing foam in paint spray booth water treatment systems.
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
-
Supplier: Piedmont Chemical Industries, Inc.
Description: Amino functional micro emulsion that gives a luxuriously soft hand.
-
Supplier: Chase Products Co.
Description: SprayPAK® Stainless Steel Cleaner has heavy-duty cleaning agents and surfactants that deep-clean stainless steel surfaces. Removes smudges, soil, oil and grease stains with a minimum of rubbing. Forms a protective shield against stains, water marks and rust without leaving a greasy film.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, In-process / Clean-In-Place (CIP), Laboratory / Labware
Find Suppliers by Category Top
Featured Products Top
-
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
optimise every stage of the screen making process for screen printing. This comprehensive series provides unbiased technical guidance covering essential areas such as mesh preparation, emulsion coating, stencil development, drying, exposure, cleaning, and haze removal. Each guide is designed (read more)
Browse Industrial Inks Datasheets for MacDermid Alpha Electronics Solutions -
2880-OWI Probe Mounted Oil Water Interface Transmitter The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulstion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
By combining scraped surface agitation with a reversible high shear rotor stator mixer homogenizer, high quality fine grain emulsions and dispersions can be made in the shortest time. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
-polyester hybrid products, as well as a wide range of water-based, solvented varnishes and the specialty emulsion products. Typical end use markets include power generation, automotive, transportation, industrial or the electric motor repair market. ELANTAS (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
-polyester hybrid products, as well as a wide range of water-based, solvented varnishes and the specialty emulsion products. Typical end use markets include power generation, automotive, transportation, industrial or the electric motor repair market. ELANTAS (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
successive stages of increasing shear, the QuadSlot often provides a perfect balance of shear and flow capacity in the inline processing of emulsions, agglomerate size reduction and gas-liquid mixing. The washdown-duty Model HSM-706Q-40 shown below features a 40-horsepower motor with a 6” Quad (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
, adhesives, and sealants, the CDA-200 can handle dispersions, suspensions, and emulsions with viscosities reaching up to around 500,000 centipoise. Two independently driven agitators work together to achieve uniform mixing and dispersion in viscous, dense, and demanding applications. A two (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
and was rated. at 20W (46 ISO) with a viscosity index (VI) of 98. During daily washdown, water under pressure from spray cleaning equipment. would impact oil reservoirs located under the dumpers. Some of the water. would mix with the oil and form a thick, sticky emulsion. It was not unusual. for the department
-
Products & Services 2
Modular Dispersers Are Scalable, Flexible The Ultra Turrax UTS 2000 single-stage dispersers are well suited for mixing emulsions and suspensions that require a coarse-to-medium particle size with a narrow distribution. The device features a unique rotor/stator design, the company says, which
More Information Top
-
Handbook of Textile Processing Chemicals
Uses: Thickener, emulsifier, suspending agent, stabilizer, coupling agent used in cleaning emulsions , wax emulsions, abrasive cleaning suspensions, sol’ns. with high electrolyte content, high alkalinity, automatic dishwashing gels and liqs., drilling fluids, toiletries, polishes, paints, and textiles Features: Med. visc.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Thickener, emulsifier, suspending agent, stabilizer, coupling agent used in cleaning emulsions , wax emulsions, abrasive cleaning suspen- sions, sol’ns. with high electrolyte content, high alkalinity, automatic dishwashing gels and liqs., drilling fluids, toiletries, polishes, paints, and textiles .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Polygel DR [3V/Detergents] Chem. Descrip.: Carboxyvinyl copolymer Uses: Thickener, emulsifier, suspending agent, stabilizer, coupling agent used in cleaning emulsions , wax emulsions, abrasive cleaning suspen- sions, sol’ns. with high electrolyte content, high alkalinity, automatic dishwashing gels and liqs., drilling fluids, toiletries, polishes, paints …
-
Handbook of Rheology Modifiers
… and nitrogen oxides may evolve NFPA: Health 1, Flammability 1, Reactivity 0 Storage: Keep tightly closed in cool place Polygel DR [3V/Detergents] Chem. Descrip.: Carboxyvinyl copolymer Uses: Thickener, emulsifier, suspending agent, stabilizer, coupling agent used in cleaning emulsions , wax emulsions, abrasive cleaning …
-
Bibliographical Abstracts 1842–1951
Methods are discussed for hot tank cleaning, cold tank cleaning ( emulsion ), electrocleanlng, vapor degreasing and the machines used.
-
ZASMHBA0001221
However, immersion in a cleaning emulsion with sufficient agitation or the use of a power washer, with properly placed nozzles and with suitable handling equipment, will clean almost any part.
-
Chemical Tradename Dictionary
[Aquaness] Sulfonate and surfactant; for cleaning emulsion blocb, foreign solids, warer blocks, .
-
Encyclopedia of Lubricants and Lubrication
Thus, a typical emulsion circuit consists of clean emulsion holding tank, a dirty emulsion holding tank, a so-called skimmer, and a filter; see Fig. 5.
-
ZCP2007HT424
Emulsion cleaning Emulsion cleaning is the most effective way to remove the pigment compounds.
Indicates content that may require registration and/or purchase.