-
Supplier: Jaygo, Inc.
Description: Saturn Unit has a tapered screw as standard construction. The tapered screw is more efficient than the straight screw. This design reduces the total overall height, decreases the blending time and improves the efficiency of the Saturn Unit. The tapered screw eliminates
- Capacity: 106 to 118 cubic feet
- Motor Power: 20 to 40 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing, Plastic / Rubber Processing
-
Supplier: Milacron LLC
Description: Single screw extruder advantages include the ability to process a wide variety of materials in many different applications. They are the industry workhorse. Maximum flexibility to process the toughest materials. Custom screw designs tailored to meet your specific process requirements.
- L/D Ratio: 22 :1
- Screw Rotation: Conical Twin Screw
- Extrusion Feed: Hot Feed
- Machine Type: Plastic Extrusion Machine
-
Supplier: Heinkel USA
Description: MF010 - MF600 Conical Screw Vacuum Dryer Drive concepts for the conical screw dryer The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a
- Applications / Materials Handled: Chemicals / Fertilizers, Free Flowing Powders / Granules, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
-
Supplier: Heinkel USA
Description: MF010 - MB8000 Orbiting Screw Conical Mixer / Cooker Cooking and sterilizing using steam and adding liquids Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Applications / Industry: Adhesives Processing, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
-
Supplier: Accuris
Description: Metric Machine Screw and Conical Spring Washer
-
Supplier: Accuris
Description: Whitworth Pipe Threads for Tubes and Fittings; Conical Screw Check Plugs, Sizes
-
Supplier: Accuris
Description: Conical spring washers for screw and washer assemblies
-
Supplier: Accuris
Description: SCREWS - HEXAGON HEAD AND CONICAL SPRING WASHER ASSEMBLY
-
Supplier: Qosina Corp.
Description: Non-Sterile Conical Tube w/ Green Screw Cap, Assembled - 99897
- Volume: 50 cc
- Plastic Material: Polypropylene (PP)
-
Supplier: amixon GmbH
Description: Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The
- Capacity: 18 cubic feet
- Motor Speed: 16 to 61 rpm
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw, Single Rotor
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 5/16"
- Features: Other
-
Supplier: amixon GmbH
Description: Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical
- Capacity: 317.8 cubic feet
- Motor Speed: 6 to 23 rpm
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw, Single Rotor
-
Description: ISO 5356-2:2012 specifies dimensional requirements for screw-threaded weight-bearing conical connectors intended for use with inhalation anaesthesia apparatus and ventilators. Such connectors are intended for mounting heavy accessories. ISO 5356-2:2012 specifies requirements for the
-
Supplier: CSA Group
Description: ISO 5356-2:2012 specifies dimensional requirements for screw-threaded weight-bearing conical connectors intended for use with inhalation anaesthesia apparatus and ventilators. Such connectors are intended for mounting heavy accessories. ISO 5356-2:2012 specifies requirements for the
-
Supplier: SAE International
Description: This SAE Standard covers dimensional, material, and general specifications and methods of test for two types of general purpose conical spring washers, designated type L and type H, for use as loose washers over screws and bolts, and also for use as pre-assembled washers in
-
Test Tubes - TUBE ONLY, 2.0mL Screw Top Micro Tube, Conical Bottom, Graduated, Non-sterile -- 230833Supplier: diaago
Description: all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
- Volume: 2 cc
- Features: Graduated
-
Test Tubes - TUBE ONLY, 1.5mL Screw Top Micro Tube, Conical Bottom, Graduated, Non-sterile -- 230823Supplier: diaago
Description: all CELLTREAT Screw Top Micro Tubes; mix and match Grip band tubes feature ribs that provide exceptional gripping surface and lessen movement during centrifugation Graduated tubes have markings every 100µL for easy volume identification
- Volume: 1.5 cc
- Features: Graduated
-
Description: Specification of dimensions and tolerances of the holes and slots in bone plates used as surgical implants so as to facilitate correct fixing using screws complying with ISO 9268. This standard does not deal with the shape and dimensions of plates or with the spacing of the holes and slots.
-
Supplier: CSA Group
Description: Specification of dimensions and tolerances of the holes and slots in bone plates used as surgical implants so as to facilitate correct fixing using screws complying with ISO 9268. This standard does not deal with the shape and dimensions of plates or with the spacing of the holes and slots.
-
Supplier: Kuriyama of America, Inc.
Description: Includes coupling, clamp and screws Available with or without drain hole Field fittable and reusable
- Features: English
- Material: Stainless Steel
-
Supplier: CSA Group
Description: CSA Preface This is the second edition of CAN/CSA-ISO 5356-2, Anaesthetic and respiratory equipment — Conical connectors — Part 2: Screw-threaded weight-bearing connectors, which is an adoption without modification of the identically titled ISO (International Organization for
-
Supplier: ASTM International
Description: This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Conical flasks (Erlenmeyer) shall be classified into four types which are divided into classes. Type I is for general purpose with graduated scale and shall be
-
Supplier: Fastener SuperStore, Inc.
Description: diameter and height of the pan head are between 5% and 20% smaller than a standard pan head. This double washer sems screw is typically a more economical alternative to a patented conical washer sems screw. They are commonly used in the electronics industry.
- Length: 0.393701 inch
- Metric: M2
- Features: Other
- Head Type: Pan Head
-
Supplier: NBK America LLC
Description: Cover caps cover heads of hex head screws and hex nuts to increase the safety of machines and instruments.
-
Supplier: CSA Group
Description: CSA Preface This is the second edition of CAN/CSA-ISO 5361, Anaesthetic and respiratory equipment — Tracheal tubes and connectors, which is an adoption without modification of the identically titled ISO (International Organization for Standardization) Standard 5361 (third edition, 2016-09-01). It
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid
- Maximum Load Capacity (Per mount): 330 lbs
- Application: Vibration Isolation
-
Supplier: Transcat, Inc.
Description: Product Highlights V-anvil and conical spindle for measuring pitch diameters of screw threads Vernier scale in metric units for taking precise outside diameter (OD) measurements Tapered frame for measuring narrow slots and tight spaces Satin chrome finish helps resist rust and reduce
- Gage / Instrument Type: Micrometer
-
Supplier: Automation Ware
Description: AutomationWare's Screw Axes technology is based on ISO7 screws, with the option for ISO5 screws. To ensure accurate positioning, high-resolution encoders are used. For added protection against dust and foreign bodies, the High Protection versions have a foil or bellows
-
Description: moved upwards close to the wall and flows downwards in the center. The vessel geometry with the conical bottom and the helical spiral impeller are designed for an almost complete emptying of the vessel with minimum yield rates. Optionally, various system components can be offered: CIP systems
-
Supplier: SEEPEX Inc.
Description: SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities: 100 l/h – 300 m³/h (0.44 USGPM – 1,320 USGPM) Pressure: up to 36 bar (525 psi) Compact
- Maximum Discharge Flow: 1,320 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Savino Barbera Srl
Description: Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact the
- Capacity: 7.062934127574019 to 17.657335318935047 cubic feet
- Motor Power: 0.160826446188338 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid
- Application: Vibration Isolation
-
Supplier: Transcat, Inc.
Description: Product Highlights 60 degree or 55 degree V-anvil and conical spindle(interchangeable)are optional, which are made of high-grade steel, hardened and precision ground. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 25-50mm Accuracy ±4µm Mass 290g
- Range: 0.9842525 to 1.968505 inch
- Gage / Instrument Type: Micrometer
-
Supplier: ASTM International
Description: type HA - spherical undersurface of head, shallow, asymmetrical buttress thread, and deep screw head, type HB - spherical undersurface of head, deep, asymmetrical buttress thread, and shallow screw head, type HC - conical undersurface of head, symmetrical thread, and type HD -
-
Supplier: ASME Standards and Certification
Description: This Standard covers general and dimensional data pertinent to the various types of screw and captive washer assemblies, otherwise known as SEMS. SEMS products may include screws, tapping screws, or bolts in sizes #0 through ½” diameters in various grades and materials. The word
Find Suppliers by Category Top
Featured Products Top
-
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
NHN coupling of the ARW-4/-6 series is shown in the following illustration. The plate packs are bolted alternately between the flanges of the coupling hubs and the intermediate spacer. Up to size 292-4 close-fitting bolts and from size 324-4 conical screw connections are used for fastening (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
, and undissolved starch particles—holds significant potential for animal feed, organic fertilizer, and biogas generation. However, its inherent high moisture content (typically 75–80%) poses critical challenges for downstream utilization. This article explores how advanced screw press (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Screw Conveyor Hanger Bearings Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
dampening especially with parallel stacking Flexibility in stack arrangement to meet your application requirements Application: Pick-off spindles in CNC screw machines are designed to hold a part as it is cut to length and then finished. The spindle (read more)
Browse Spring Washers Datasheets for SPIROL
More Information Top
-
The Pullout Performance of Pedicle Screws
Although conical screws showed higher insertion torque, there was no significant difference between the pullouts of those five different pedicle screws.
-
Increase of pullout strength of spinal pedicle screws with conical core: Biomechanical tests and finite element analyses
Conical screws can improve the bending strength, but studies of their pullout strength as compared with that of cylindrical screws have shown wide variation.
-
Comparison of parallel and conical twin screw extruders from the processing point of view
FAxScrew acts along the axis of a screw with d the angle of the axes of the conical screws .
-
Effect of double conical abutment screw on implant preload
Material and methods Eighty implant–screw–abutment assemblies were divided into four groups: flat‐head screw (Xive S), conical screw (Straumann), conical screw (Nobel Biocare), and double conical screw (RTB).
-
BMC Musculoskeletal Disorders | Full text | Comparison and prediction of pullout strength of conical and cylindrical pedicle screws within synthetic bone
This study was designed to derive the theoretical formulae to predict the pullout strength of pedicle screws with an inconstant outer and/or inner diameter distribution ( conical screws ).
-
Bacterial Artificial Chromosomes
Weigh 0.125 g of bromophenol blue and 0.125 g of xylene cyanol FF in a 50-mL conical screw -cap polypropylene tube.
-
Non-Metallocene, Single Site Catalysts
HMDSZ is applied as neat liquid to a batch of silica gel grade 948 in conical screw proces- sor R-201.
-
Mechanical performance of cylindrical and dual core pedicle screws in calf and human vertebrae
Keywords Pedicle screw · Lumbar spine · In vitro testing · Pull out test · Conical screw .
-
Metal springs
A progressively increasing spring characteristic can be reached both through cylindrical helical compression springs with variable pitch and through conical helical compression springs.
-
What controls the toxicity in animals? Of the genome to the Venom
The decryption of the genome of a marine cone screw (Conus of consors) the possibility, not only hereditary informations to elucidate to its biology, but also to its Venom to understand better the resistance to its own venom offer and on the…
Indicates content that may require registration and/or purchase.